-
Supplier: Newark, An Avnet Company
Description: REED RELAY, DPST, 5V
-
Description: RELAY REED SPST 500MA 5V
- DC Coil Voltage: 5 volts
- Features: Other
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: Newark, An Avnet Company
Description: REED RELAY, SPST, 5V
-
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY REED SPST 1A 5V
- DC Coil Voltage: 5 volts
- Operating Temperature: -40 to 185 F
- Features: Other
- Poles: Single Pole (SP)
-
Supplier: Newark, An Avnet Company
Description: REED RELAY, 5V
-
Supplier: RS Components, Ltd.
Description: High voltage SPNO pcb reed relay, 5Vdc
- Coil Nominal DC Power: 50 watts
- Operating Temperature: -4 F
- Features: Other, Reed Relay
- Mounting: PC Board
-
Supplier: Newark, An Avnet Company
Description: REED RELAY, 5V ROHS COMPLIANT: YES
-
Supplier: DigiKey
Description: RELAY REED SPST 500MA 5V
- DC Coil Voltage: 5 volts
- Operating Temperature: -40 to 185 F
- Mounting: PC Board
- Poles: Single Pole (SP)
-
Supplier: Heilind Electronics, Inc.
Description: REED RELAY, OFFSET COIL, 5V
-
Supplier: Win Source Electronics
Description: Manufacturer: Standex-Meder Electronics Category: Relays -Reed Relays Series: MS Package: Tube Product Status: Active Mounting Type: Through Hole Coil Voltage: 5VDC Contact Form: DPST-NO (2 Form A) Contact Rating (Current): 500 mA Switching Voltage: 200VAC, 200VDC - Max
- Features: Other
- Mounting: PC Board
-
Supplier: Win Source Electronics
Description: Manufacturer: Coto Technology Category: Relays Reed Relays Series: 9900 Package: Tube Product Status: Active Base Product Number: 9901-0 Operating Temperature: -20°C ~ 85°C Mounting Type: Surface Mount Coil Voltage: 5VDC Contact Form: SPST-NO (1 Form A)
- Features: Other
- Mounting: PC Board
-
Supplier: Win Source Electronics
Description: Manufacturer: Standex-Meder Electronics Category: Relays- Reed Relays Series: SHV Package: Tube Product Status: Product Status Mounting Type: Through Hole Termination Style: PC Pin Must Operate Voltage: 3.75 VDC Must Release Voltage: 0.5 VDC Operating Temperature: -40°C ~ 100°C
- Features: Other
- Mounting: PC Board
-
Supplier: Standex-Meder Electronics
Description: The SHV single in-line series is a high voltage reed relay and instrumentation grade reed relay supplied in a molded housing capable of switching up to 1kVDC and breakdown voltage of 4kVDC. This high voltage reed relay series features an insulation
- Normally Open (NO): 1
- Maximum AC Switching Voltage: 1,000 volts
- Maximum DC Switching Voltage: 1,000 volts
- DC Coil Voltage: 5 to 12 volts
-
Supplier: Coto Technology
Description: high quality and reliability with versatile switching capabilities and contact forms. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom reed relay.
- Normally Open (NO): 1
- Maximum Current: 0.5 amps
- Maximum DC Switching Voltage: 200 volts
- Maximum DC Switching Power: 10 watts
-
Supplier: ASAP Semiconductor LLC
Description: Reed Relay SPST DIP 5VDC STD
- Mounting: PC Board
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SIP,5.4x19.9mm Reed Relays ROHS
- Mounting: Socket or Plug-in Style
-
Supplier: Heilind Electronics, Inc.
Description: REED RELAY, OFFSET COIL, 24V
-
Supplier: Standex-Meder Electronics
Description: Our most versatile general purpose BE Series Reed Relay with many contact configuration options including up to 5 form A switches. Available in latching or high IR typical 10^14 Ω. Plastic or metal housing, epoxy encapsulated.
- Normally Open (NO): 1
- Normally Closed (NC): 1
- Changeover (CO): 1
- Maximum AC Switching Voltage: 1,000 volts
-
Supplier: Standex-Meder Electronics
Description: The 4-pole RM05-4A series is an (RF) high frequency reed relay packaged as a low profile, (SMD) surface mount reed relay module. This RF reed relay is capable of switching beyond 5.5 GHz with <40ps rise times for switching fast pulses.
- Normally Open (NO): 1
- Normally Closed (NC): 1
- Maximum AC Switching Voltage: 170 volts
- Maximum DC Switching Voltage: 170 volts
-
Supplier: Utmel Electronic Limited
Description: RELAY REED SPST 500MA 5V
- DC Coil Voltage: 5 volts
- Coil Resistance: 500 ohms
- Coil Nominal DC Power: 0.05 watts
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: RELAY REED SPST 1A 5V
- DC Coil Voltage: 5 volts
- Coil Resistance: 125 ohms
- Coil Nominal DC Power: 0.2 watts
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: RELAY REED 4PST 500MA 5V
- DC Coil Voltage: 5 volts
- Coil Resistance: 80 ohms
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: HV REED RELAY SPNO 10kV 24V COIL
- Poles: Single Pole (SP)
-
Supplier: ASAP Semiconductor LLC
Description: RELAY REED SPST-NO .5A 5VDC DIP
- Mounting: PC Board
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: Utmel Electronic Limited
Description: RELAY REED SPDT 250MA 5V
- DC Coil Voltage: 5 volts
- Coil Resistance: 200 ohms
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: REED RELAY, 1 FORM A, SPST-NO, 5V HIGH VOLTAGE PCB MOUNTING
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: ASAP Semiconductor LLC
Description: RELAY REED SPST-NO .5A 12VDC SIL
- Mounting: PC Board
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: Allied Electronics, Inc.
Description: SPST-NO Contact, 5 to 10 mA, 102HVX Series High Voltage Switching Relays 200 Milliohms (Max.) contact resistance Any operating position Epoxy encapsulated enclosure Epoxy encapsulated high voltage reed, SPST-NO tungsten contacts.
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Littelfuse, Inc.
Description: Miniature reed relay in a single-in-line (SIL) package with a choice of normally open, normallyopen high-voltageorchangeover contacts capable of switching up to 300Vdc at 10W. Available with 5V, 12V and 24V coils and has external magnetic shield options. Ideally suited for
- Maximum DC Switching Voltage: 175 volts
- Maximum DC Switching Power: 5 watts
- DC Coil Voltage: 5 volts
- Coil Resistance: 125 ohms
-
Supplier: Littelfuse, Inc.
Description: Miniature reed relay in a dual-in-line (DIL) package with a choice of normally open, normally open high-voltage, normally closed or changeover contacts capable of switching up to 300Vdc at 10W. Available with 5V, 12V and 24V coils and diode suppression. Magnetic shield option
- Maximum DC Switching Voltage: 200 volts
- Maximum DC Switching Power: 10 watts
- DC Coil Voltage: 12 volts
- Coil Resistance: 1,000 ohms
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-440U provides 32 SPST Form A dry contact Reed relays. Reed relays offer long-life performance and fast response time. Each relay can switch up to 60VDC @ 500mA, and removable 3.5MM screw terminals make wiring easy. Connection to the host device is made
- Operating Temperature: 32 to 158 F
- Data Acquisition: I/O Module
- Host Connection: USB
-
Supplier: Allied Electronics, Inc.
Description: 102VX Series High Voltage Switching Relay, SPST-NO Contact Form SPST-NO tungsten contact switches loads up to 10 mA @ 5000 VDC class 102 HV It is epoxy encapsulated high voltage reed.
-
Supplier: Classic Automation LLC
Description: No Description Provided
- Data Acquisition: I/O Module
-
Supplier: Powell Electronics, Inc.
Description: REED RELAYS
- Features: Reed Relay
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/81598/858865555-MIT.pdf?sequence=2
When a magnet is approached to the reed -switch, its contact closes, thus connecting the low- voltage battery (+ 5V ) to the electronics and the coils of the two relays .
-
Practical Arduino
Reed relay connections soldered to shield … Figure 2-6 has a strip of ground connections down one side and + 5V down the other.
-
Instrumentation for atmospheric ion measurements
IC3 (4572) decodes the control lines to operate the MOSFET switches, using IC4 (ULA2003) to drive the reed relay activator coils RLA1 to RLA5. The power supply derives +10V, ±5 and +2. 5V from a 12V lead-acid battery using three …
-
Flowmeter for slow-flowing physiological liquids
~ reed relay . 5V -5V .
-
The Welwyn Microtutor
An optional kit provides a plug and simple contact block for the input/output port, a reed relay and a 6-volt motor. Outputs will sink up to 15mA from the 5v rail.
-
Letter to Editor: Electrical and electronic graphical symbols
An optional kit provides a plug and simple contact block for the input/output port, a reed relay and a 6-volt motor. Outputs will sink up to 15mA from the 5v rail.
-
Low-cost picoammeter for dielectrics
The measuring scales are switched by reed relays . The circuit requires ±2. 5V for the current sensor, ±40V for the voltage source and +5V for …
-
Unleashing a Microcomputer in the Laboratory, Part II Second in a series of three articles
+ 5v REED RELAY A005 .
-
http://www05.abb.com/global/scot/scot229.nsf/veritydisplay/444e5ded91a9d1d385256f320072e1e9/$File/IB40-201.9bREL352%20v1.13%20.PDF
Relay Reed J3 +8. 5V .
-
A new basic technology for magnetic micro-actuators
Typical specifications of a normally-open (“Form-A”) reed relay I e 6 m A @ 5v .
Indicates content that may require registration and/or purchase.