-
Supplier: Newark, An Avnet Company
Description: LED DOT MATRIX DISPLAY, 5 X 7 ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: LED DOT MATRIX DISPLAY, 64 X 32, RGB, 5V; LED Color:Red, Green, Blue; Forward Voltage:5V; Luminous Intensity:-; Display Dots x Lines:64 x 32; Display Size:256mm x 128mm; Peak Wavelength:-; Product Range:-; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED DOT MATRIX DISPLAY, 96 X 8, RGB, 5V; LED Color:Red, Green, Blue; Forward Voltage:5V; Luminous Intensity:-; Display Dots x Lines:96 x 8; Display Size:288mm x 24mm; Peak Wavelength:-; Product Range:-; MSL:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: LED DOT MATRIX DISPLAY; LED Color:Red; Forward Voltage:1.85V; Luminous Intensity:26cd; Display Dots x Lines:5 x 7; Display Size:37.65mm x 53mm; Peak Wavelength:660nm; Product Range:-; MSL:-; External Depth:8.45mm; Lead Spacing:2.54mmRoHS Compliant: Yes
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.7 inch matrix height Dot size 2mm Stackable horizontally and vertically Easy mounting on PCB orsockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator
- Color Wavelength: 590 nm
- Character Height: 17.78 mm
- Typical Luminous Intensity: 47,000 microCandela
- Display Type: Dot Matrix Display
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.7 inch matrix height Dot size 2mm Stackable horizontally and vertically Easy mounting on PCB orsockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator
- Color Wavelength: 570 nm
- Character Height: 17.78 mm
- Typical Luminous Intensity: 12,000 microCandela
- Display Type: Dot Matrix Display
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.7 inch matrix height Dot size 2mm Stackable horizontally and vertically Easy mounting on PCB orsockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator
- Color Wavelength: 630 nm
- Character Height: 17.78 mm
- Typical Luminous Intensity: 24,000 microCandela
- Display Type: Dot Matrix Display
-
Supplier: Kingbright Corporation
Description: Features and Applications 2.0 inch matrix height Dot size 5mm Column cathode and column anode available Stackable horizontally Easy mounting on PCB orsockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel
- Color Wavelength: 590 nm
- Character Height: 50.8 mm
- Typical Luminous Intensity: 51,000 microCandela
- Display Type: Dot Matrix Display
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Common cathode 5x7 Red Plugin LED Displays - Dot Matrix ROHS
- Common: Common Cathode
- Display Type: Dot Matrix Display
- LED Color: Standard Red
-
Supplier: Win Source Electronics
Description: Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 917092-DLR2416 Series: Alphanumeric Intelligent Display® Features: Dot Matrix Display Module 5 x 7 - Red - 7-Bit ASCII 1.00" L x 0.80" W x 0.26" H (25.40mm x 20.30mm x 6.60mm) Package: Bulk Part Status:
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 868832-DLR1414 Series: Alphanumeric Intelligent Display® Features: Dot Matrix Display Module 5 x 7 - Red - 7-Bit ASCII 0.70" L x 0.80" W x 0.24" H (17.78mm x 20.32mm x 6.10mm) Package: Bulk Part Status:
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 920035-HCMS-2964 Series: HCMS-29xx Features: Dot Matrix Display Module 5 x 7 - Orange - Serial 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm) Package: Tube Family Name: HCMS-2964 Categories: Optoelectronics ECCN: EAR99
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 920098-HDLO-1414 Series: HDLx-1414 Features: Dot Matrix Display Module 5 x 7 - Red - 7-Bit ASCII 0.70" L x 0.79" W x 0.24" H (17.66mm x 20.12mm x 6.10mm) Package: Tube Family Name: HDLO-1414 Categories: Optoelectronics ECCN: EAR99
- Display Type: Dot Matrix Display
-
Supplier: Broadcom Inc.
Description: These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row cathode configurations. The displays are in black face paint and in AlGaAS.
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 643 nm
- Viewing Distance: 12 m
-
Supplier: Allied Electronics, Inc.
Description: Eight Character Smart Alphanumeric LED Displays 300 mA supply current 2.50 mcd (Min.) intensity.
-
Supplier: RS Components, Ltd.
Description: Dot Matrix Display,5x7,Red,18mcd
- Character Height: 17.2 mm
- Common: Common Anode
- Display Type: Dot Matrix Display
-
Supplier: Radwell International
Description: DISPLAY MODULES, LED DOT MATRIX AND CLUSTER ,LED MATRIX 5X7 0.7" GREEN. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: Interface Displays & Controls
Description: - 192 x 64 LEDs dot matrix (pixel by pixel addressable) - AllnGAP LED Ultra-brightness Technology - Day/Night mode—wide luminance range - NVIS-compliant as for MIL-STD-3009 Class B goggles - Serial link communication (I2C standard) - High reliability performance - PBIT-CBIT high
- Color Wavelength: 565 to 575 nm
- X-Axis: -20 to 20 Deg
- Y-Axis: -30 to 30 Deg
- Width: 87.376 mm
-
Supplier: DigiKey
Description: "Dot Matrix Display Module 5 x 7 Green Serial 0.70"" L x 0.40"" W x 0.20"" H (17.80mm x 10.20mm x 5.10mm)"
- Typical Luminous Intensity: 252 microCandela
- LED Color: Green
-
Description: Lumex’s InfoVue™ family of thru-hole mountable LED displays offers a variety of color options, digit sizes and display types, including dot matrix and digit displays. Specification Options Color Amber Blue Green Orange Purple Red White Yellow Digit Size 0.2" - 0.3"
- Number of Characters: 1 to 9 #
- Color Wavelength: 400 to 700 nm
- Character Height: 5.08 to 106.68 mm
- Operating Temperature: -40 to 221 F
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Displays & Accessories .7" 5X7 DOT MATRIX YEL LED DISPLAY
-
Supplier: ODG (Origin Data Global)
Description: LED DISPLAY DOT MATRIX 5X7
-
Supplier: NEC Display Solutions
Description: The LED backlighting technology in NEC's 40" X401S full HD LCD display allows for a super-slim depth of 1.7" and low power consumption. The premium industrial-grade panel with internal temperature sensors and integrated cooling fans allow it to be used in robust 24/7 environments. This
- Diagonal Screen Size: 40 inch
- Screen Width: 34.86616056 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: NEC Display Solutions
Description: The 55" NEC X551UN takes your LCD video walls to new levels of impact. This professional-grade large-screen display is designed for the rigors of 24/7 operation while introducing new levels of impact to your facility. Advanced technologies of this model include direct LED backlighting
- Diagonal Screen Size: 55 inch
- Screen Width: 47.62207296 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: NEC Display Solutions
Description: The NEC 55" X551S makes your digital signage easy to implement, configure and operate. This super-slim full HD LCD display offers a much slimmer depth with LED backlighting and an Open Pluggable Specification (OPS) slot to increase flexibility for users in any digital signage
- Diagonal Screen Size: 55 inch
- Screen Width: 47.62207296 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: ROHM Semiconductor USA, LLC
Description: Dot matrix units realize wide viewing angle & high reliability by original construction design.Products are available in lineup with many choices for character height/number of dot/emission color to meet various needs in the market.
- Number of Characters: 0 #
- Display Type: Dot Matrix Display
- LED Color: Yellow
-
Supplier: NEC Display Solutions
Description: NEC's 55" X551S-AVT utilizes LED backlighting technology to reduce power consumption and provide a super-slim depth, while the SB-03TM tuner is seamlessly integrated into the display's Open Pluggable Specification (OPS) slot to allow high-definition broadcast capabilities. This model
- Diagonal Screen Size: 55 inch
- Screen Width: 47.62207296 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: Red Lion Controls, Inc.
Description: 4" High Red LED Digits Input Ranges: 24mVDC or 240 mVDC Programmable Scaling and Decimal Points Programmable User Input Dual 5 Amp Form C Relay Aluminum Type 4X/IP65 Case Construction Communication (RS-232/RS-485) Crimson® Programming Software Universally Powered 660 x 200 x 58mm Dimension
- Character Height: 101.6 mm
- Display Type: Matrix
-
Supplier: General Digital Corporation
Description: General Digital has developed a highly integrated and intelligent display head assembly for deployment in an airborne / cockpit application. In order to fit the 5" active matrix LCD display into a 4 x 5 ATI enclosure, the LCD had to be laser cut in one corner. To make the LCD
- Diagonal Screen Size: 5 inch
- Screen Width: 4 inch
- Environmental Temperature: -40 to 159.8 F
- Features: AMLCD, EMI/RFI Shielding, Flat Panel Monitor, LCD Display, Ruggedized Housing, TFT
-
Supplier: Red Lion Controls, Inc.
Description: 2.25" High Red LED Digits (adjustable intensity) 5 Digit Version DC Volt/Current/Process Indicator Dual 5 Amp Form C Relay Programmable Scaling and Decimal Points Communication (RS-232/485) Programmable User Input 50 to 250VAC / 21.6 to 250VDC Universal Input Power Aluminum NEMA 4X/IP65 Case
- Character Height: 57.15 mm
- Display Type: Matrix
-
Description: 240x160 2.7" diagonal active matrix, reflective, TFT Color LCD Display • 240 x 160 pixels • LED frontlight • 13:1 contrast ratio • 512 colors • 47 mW power consumption • Built-in 3-bit digital interface circuitry • Module dimensions: 71.4mm x 52mm x 4.8mm (t) • Effective
- Viewing Area Width: 38.4 mm
- Viewing Area Height: 57.599999999999994 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Computer Applications
-
Supplier: Red Lion Controls, Inc.
Description: 2.25" High Red LED Digits (adjustable intensity) Slave Display with up to 6 Digits of Serial ASCII Data Dual Display Buffer Allows Alternating Displays Connects Directly to Red Lion Products with Serial (RS-232/485) Programmable User Input 50 to 250VAC / 21.6 to 250VDC
- Character Height: 57.15 mm
- Display Type: Matrix
-
Supplier: Visual Sound, Inc.
Description: NEC Display Solutions The 46" NEC MultiSync X461HB helps brighten your public image. With its high-bright, professional-grade panel, this model displays images that are 110% brighter than NEC's previous generation displays... The 46" NEC MultiSync X461HB helps brighten your
- Features: Flat Panel Monitor, LED Display
-
Supplier: Micropac Industries, Inc.
Description: The 4N51, 4N52, 4N53 and 4N54 series are solid state numeric and hexadecimal displays for use in high reliability applications. The displays feature an on-board decoder/driver and memory (except 4N53). These displays are hermetically sealed and conform to MIL-PRF-87157, the
- Number of Rows: 1 #
- Number of Characters: 1 #
- Character Height: 7.4 mm
- Minimum Luminous Intensity: 40 microCandela
-
Supplier: Visual Sound, Inc.
Description: NEC Display Solutions The NEC 55" X551S makes your digital signage easy to implement, configure and operate. This super-slim full HD LCD display offers a much slimmer depth with LED backlighting and an Open Pluggable Specification (OPS) slot to increase flexibility for users in
- Features: Flat Panel Monitor, LCD Display
Find Suppliers by Category Top
Featured Products Top
-
current becomes distorted, resulting in reduced power quality. Matrix technology reduces total harmonic distortion levels to 5%, without the need for reactors and filters. The result is a smoother current waveform that reduces stress on the system power supply and infrastructure. Additionally, reduced (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Roadside and highway information displays must deliver crisp, readable images 24/7. Yet a hidden materials problem can quietly undermine that performance: tiny silane/siloxane molecules from silicone-based thermal interface materials evaporate or migrate, condense on optical surfaces, and (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Accurate, reliable measurement of display luminance and chromaticity 5X microscope and add-on 2X teleconverter (converts 5X to 10X lens) Imaging for multiple data points, increasing measurement efficiency Magnification of details captured by high-resolution image (read more)
Browse Datasheets for Radiant Vision Systems -
-Color LED Module: One 55 mm unit can display white, red, blue, yellow, and green. Single-color 24V models are also (read more)
Browse Stack Lights and Machine Lights Datasheets for Altech Corp. -
Test Automated Visual Inspection Software, including a complete test suite to evaluate luminance, chromaticity, and common display defects (non-uniformity, dead pixels, lines, and more). The JND detection algorithm incorporated in TrueMURA is based on U. S. patent 7,783,130, “Spatial (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
7-segment LED display options Timers Analog and (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
decors, and has an ultra-thin body, just 5 mm thick. Like BLISS, The new Type 1T.T1 thermostat has a backlit LED matrix display with adjustable brightness for better readability and usability, making it particularly suitable for installation in bedrooms and hotel rooms. (read more)
Browse Thermostats Datasheets for Finder S.p.A. con unico socio -
The DP-50-D is a 4-20mA input, 5 digit LED display panel meter. Input signal may be displayed as current or scaled to read in other units (inch, %, etc). Four realy outputs can be independently set by the user. The DP (read more)
Browse Digital Panel Meters Datasheets for Exsenco, LLC -
Altech’s low-voltage push-button digital indicators combine clear 7-segment LED displays with compact sizing and multiple color options. Available models support voltage, current, temperature, and frequency monitoring for panel applications where visibility and (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
Siglent's new SDL1000X-E programmable DC Loads have input ranges of 150V/30A up to 300W and are ideal for testing batteries, power supplies, LED lighting, automotive electronics and more. Measurement resolution is 1mV/1mA to 0.1mV/0.1mA with adjustable rise times from 0.001 A/us to 2.5 A (read more)
Browse DC Power Supplies Datasheets for Siglent Technologies NA, Inc.
More Information Top
-
Timing Signal Generation And Film Annotation In Biomechanics Cinematography And High-Speed Photography
These new systems use 5x7 LED matrix displays capable of generating the full 128 character ASCII set of characters.
-
TB62713N datasheet - Itelligent 5x7 LED dot matrix display controller : Datasheets for Electronic Components and Semiconductors
Itelligent 5x7 LED dot matrix display controller .
-
UOT UVP-747 Series Datasheets. UVP-7X7, UVP-747, UVP-757C, UVP-757Y, UVP-747G, UVP-757, UVP-747C, UVP-747Y, UVP-757G Datasheet.
0.7 inch ( 17.22mm ) 5X7 DOT MATRIX LED DISPLAY .
-
Page 14. Semiconductor parts with 405 in root number
4.0 inch ( 101.6mm ) 5X7 DOT MATRIX LED DISPLAY .
-
Page 10. Semiconductor parts with 415 in root number
4.0 inch ( 101.6mm ) 5X7 DOT MATRIX LED DISPLAY .
-
Microprocessor based crane load state monitoring system
The rest of data is displayed through the 5x7 dot- matrix LED (6 TIL 311).
-
Improved lifetime and efficiency of organic light-emitting diodes for applications in displays
A 5x7 organic matrix display compared to a conventional LED .
-
Display controller IC for Amharic numerals
numerals comprising numerals from 0 to 19 are displayed on two 5x7 dot or light emitting diode ( LED ) matrixes .
-
Pin-in-paste DFM constraints in vapor phase soldering technology for optoelectronic components
LEDs , DIL components, pins, 5x7 Dot Matrix and 7 Segments through-hole Displays (Fig. 5) were used in the experiments for assembling on FR4 PCBs with OSP, Chemical Tin, Chemical Ni-Au, Chemical Ag and HASL pads finishes and Aluminum metal substrate …
-
Design and implementation of a VMEbus system services card
… of day and date with alaxm clock (Dallas SemiconductorDS1286) Slot 1System Controller (MizarVME IOOO) Four 8 bit timers (68901) System reset watchdog timer Five frontpanel 5x7 dot matrix displays Software readable up/down counter … … panel control Front panel LED display with test points …
Indicates content that may require registration and/or purchase.