-
Supplier: Avantier Inc.
Description: we produce a wide range of quality microscope objectives for applications ranging from research to industry to forensics and medical diagnostics. We carry may types of objectives in stock, including apochromat objectives, achromatic objectives, and semi apochromat
- Magnification: 4 to 100 X
- Optical Type / Correction Factor: Achromatic, Apochromat, Plan
- Lens Type: Objective Lens
- Features: Oil / Water Immersion
-
Supplier: Newport MKS
Description: uniform output beam. Finite Conjugate Objective Selection Our MV- and M- microscope objectives are corrected for a rear conjugate at 187 mm and 160 mm, respectively. The MV- series is the economical choice for standard laboratory applications. The M- series is available in a
- Magnification: 5 to 60 X
- Numerical Aperture: 0.1 to 0.85 NA
- Lens Type: Objective Lens
-
Supplier: Titan Tool Supply, Inc.
Description: 4X Microscope Objective Lens for Modular Toolscope MIcroscope When combined with a 10X Eyepiece the total magnification of the system is 40X with a working distance of 0.600", F.O.V of 0.1606" & D.O.F. of 0.050"
- Magnification: 4 X
- Lens Type: Objective Lens
-
-
Supplier: Titan Tool Supply, Inc.
Description: 40X Microscope Objective Lens for Modular Toolscope MIcroscope, Toolmakers High Magnification Microscope, ZDM-1 & ZDM-3 Depth Measuring Microscopes When combined with a 10X Eyepiece the total magnification of the system is 400X with a working distance of 0.030",
- Magnification: 40 X
- Lens Type: Objective Lens
-
Supplier: Newport MKS
Description: threshold exceeds 8 J/cm2with 12 nsec pulses at 1064 nm. The housing has a standard microscope objective thread for easy mounting. OEM Versions The optical design of these UV microscope objectives also can offer excellent performance in the visible and near-IR given the
- Magnification: 13 to 37 X
- Numerical Aperture: 0.11 to 0.13 NA
- Lens Type: Objective Lens
- Features: UV / NUV
-
Supplier: Titan Tool Supply, Inc.
Description: Microscope Objective 1X magnification with a 0.03 N.A. (Numerical Aperture) used on the MTSM, MTSI, MTSF Modular Toolscope Microscope or XAM-1 X Axis Measuring Microscope. When combined with a 10X Eyepiece the total magnification of the system is 10X with a working
- Magnification: 1 X
- Lens Type: Objective Lens
-
Supplier: Evident Scientific
Description: objective lenses corrected for chromatic aberration at a high level A line-up of objective lenses from 1.25x through 100x with working distance of 1mm or more Unified pupil position from 5x though 100x to eliminate the need for switching DIC prism when changing
- Magnification: 1.25 to 100 X
- Numerical Aperture: 0.04 to 0.9 NA
- Working Distance: 1 to 3.5000000000000004 mm
- Field of View: 22 to 26.500000000000004 mm
-
Supplier: Titan Tool Supply, Inc.
Description: Microscope Objective 10X magnification with a 0.25 N.A. (Numerical Aperture) used on the MTSM, MTSI, MTSF Modular Toolscope Microscope, XAM-1 X Axis Measuring Microscope, ZDM-1, ZDM-3 & Toolmakers High Magnification Microscope. When combined with a 10X Eyepiece the
- Magnification: 10 X
- Lens Type: Eyepiece Lens
-
Supplier: Electro Optical Components, Inc.
Description: M Plan APO (Apochromat) Objective for NIR is an optimized optical system, with the flat and chromatic aberration free image over the entire field of view, with coating covers 532-1100nm. This series of objectives are made to the highest quality and standards; they provide long working
- Magnification: 2 to 50 X
- Numerical Aperture: 0.055 to 0.8 NA
- Working Distance: 4.04 to 34.6 mm
- Field of View: 0.48000000000000004 to 12 mm
-
Supplier: Flexbar Machine Corporation
Description: Auxiliary Objective Lens 0.5X for SMZ 1:4 Microscope Models. Magnification: 0.5X WD = 13mm
-
Supplier: Navitar, Inc.
Description: Same Resolving Power as High Resolution Lenses with Larger FOV Navitar's HR Plan Apo Infinity Corrected Objective Lens Series includes magnifications of 1X, 2X, 4X, 6X, 10X and 20X. These lenses offer: More resolving power at a larger FOV - High NA design Long working distance
- Lens Type: Objective Lens
-
Supplier: Flexbar Machine Corporation
Description: Auxiliary Objective Lens 1.5X for SMZ 1:4 Microscope Models. Magnification: 0.5X WD = 13mm
-
Supplier: Newport MKS
Description: performance AR coated for high transmission Excellent wavefront quality Corrected for laser diode cover glass Microscope objective-type housing Features Great Versatility for Use With Most Laser Diodes Our aspheric lenses are diffraction-limited molded glass lenses with
- Numerical Aperture: 0.25 to 0.5 NA
- Lens Type: Objective Lens
-
Supplier: Flexbar Machine Corporation
Description: Standard 1.0X Objective. Model No. 20800, Set of 2 Auxilliary Objective Lens 0.5X
-
Supplier: Newport MKS
Description: The 50105-02 Reflective Microscope Objective is a 15x magnification Reflective Microscope Objective with a back focal length of infinity. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they
- Lens Features: Microoptic
- Features: Other
-
Supplier: Flexbar Machine Corporation
Description: Standard 1.0X Objective. Model No. 20802, Set of 2 Auxilliary Objective Lens 1.5X
-
Supplier: Piezosystem Jena, Inc.
Description: piezoelectric objective lens positioning system 100 µm adjustment range thread size W0.8x1/36" to M 27x0.75 easy to fix onto microscopes by Flex-Adapter very compact design parallelogram construction high resonant frequency for micro objectives of up to 300 g mass option:
- Minimum Step Size (Resolution): 0.0002 µm
- Stage Type: Z-Axis Stage
-
Supplier: Edmund Optics Inc.
Description: Video-dedicated Microscope Objectives 37mm Working Distances Designed for Use in Conjunction with Other Infinity Products The newly-developed Infinity Achrovid™ series is a cost-effective complement to traditional Mitutoyo Long Working Distance objectives. All Achrovid™
- Magnification: 5 X
- Numerical Aperture: 0.12 NA
- Working Distance: 37 mm
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: Video-dedicated Microscope Objectives 37mm Working Distances Designed for Use in Conjunction with Other Infinity Products The newly-developed Infinity Achrovid™ series is a cost-effective complement to traditional Mitutoyo Long Working Distance objectives. All Achrovid™
- Magnification: 2.5 X
- Numerical Aperture: 0.064 NA
- Working Distance: 37 mm
- Lens Type: Objective Lens
-
Supplier: Shanghai Optics
Description: Objective lens is the most important part of a microscope and plays a central role in imaging an object onto the human eye or an image sensor for discerning the object’s detail. Microscope objectives are ideal for a range of science research, industrial, and general lab
- Magnification: 10 X
- Numerical Aperture: 0.3 NA
- Working Distance: 12.4 mm
- Lens Type: Objective Lens
-
Supplier: Newark, An Avnet Company
Description: OBJECTIVE LENS, STEREO MICROSCOPE, 4X; Arm Length:-; For Use With:Mantis Compact Stereo Microscopes; Magnification:4X; Product Range:MCO Series; Plug Type:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: OBJECTIVE LENS, STEREO MICROSCOPE, 15X; Arm Length:-; For Use With:Mantis Elite, Mantis Elite-Cam HD Stereo Microscopes; Product Range:MEO Series; Plug Type:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: OBJECTIVE LENS, STEREO MICROSCOPE, 20X; Arm Length:-; For Use With:Mantis Elite, Mantis Elite-Cam HD Stereo Microscopes; Product Range:MEO Series; Plug Type:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: OBJECTIVE LENS, STEREO MICROSCOPE, 6X; Arm Length:-; For Use With:Mantis Elite, Mantis Elite-Cam HD Stereo Microscopes; Magnification:6X; Product Range:MEO Series; Plug Type:- RoHS Compliant: NA
-
Supplier: Edmund Optics Inc.
Description: Video-dedicated Microscope Objectives 37mm Working Distances Designed for Use in Conjunction with Other Infinity Products The newly-developed Infinity Achrovid™ series is a cost-effective complement to traditional Mitutoyo Long Working Distance objectives. All Achrovid™
- Magnification: 2 X
- Numerical Aperture: 0.054 NA
- Working Distance: 37 mm
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: Video-dedicated Microscope Objectives 37mm Working Distances Designed for Use in Conjunction with Other Infinity Products The newly-developed Infinity Achrovid™ series is a cost-effective complement to traditional Mitutoyo Long Working Distance objectives. All Achrovid™
- Magnification: 4 X
- Numerical Aperture: 0.09 NA
- Working Distance: 37 mm
- Lens Type: Objective Lens
-
Supplier: Qioptiq
Description: For use with incident illumination; without cover glass correction Also suitable for laser beam expanding Achromatic correction Parfocal length 45 mm RMS thread (W 0,8" × 1/36") Thread length 4.5 mm
- Magnification: 5 to 50 X
- Numerical Aperture: 0.1 to 0.65 NA
- Working Distance: 0.4000000000000001 to 18 mm
- Optical Type / Correction Factor: Achromatic
-
Supplier: Universe Kogaku (America) Inc.
Description: Universe manufactures a full line of objectives and eyepieces for microscopy and other applications. 4x through 100x are in stock, as well as 60x long-working-distance objectives. They are all glass achromatic designs and can be used as fiber couplers, spatial filters, and other relay
- Magnification: 20 X
- Features: Adjustable Focus
- Lens Type: Eyepiece Lens
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: measurement of display luminance and chromaticity 5X microscope and add-on 2X teleconverter (converts 5X to 10X lens) Imaging for multiple data points, increasing measurement efficiency Magnification of details captured by high-resolution image sensors Combination of value, high
- Magnification: 5 to 10 X
- Working Distance: 40.00000000000001 to 42 mm
- Field of View: 1.3 to 6.5 mm
-
Supplier: Parco Scientific Company
Description: 20x Objective
- Optical Type / Correction Factor: Achromatic Condenser
- Lens Type: Objective Lens
-
Supplier: Parco Scientific Company
Description: 25x Objective
- Optical Type / Correction Factor: Achromatic Condenser
- Lens Type: Objective Lens
-
Supplier: Parco Scientific Company
Description: 40x Short Objective
- Lens Type: Objective Lens
-
Supplier: Qioptiq
Description: High-Resolution models. MPlan APO Objectives offer exceptional field-flatness, minimal distortion, and exacting color accuracy across the full field. High-Resolution Objectives offer increased NA and maximum resolution for imaging the finest possible detail. These Objectives are
- Magnification: 2 to 50 X
- Numerical Aperture: 0.055 to 0.6 NA
- Working Distance: 13 to 34.00000000000001 mm
- Field of View: 0.10000000000000002 to 3.2000000000000006 mm
-
Supplier: ASME Standards and Certification
Description: screw thread used for mounting the objective assembly to the body or lens turret of microscopes. It is based on, and intended to be interchangeable with, the screw thread introduced and adopted many years ago by the Royal Microscopical Society of Great Britain, generally known as the
Find Suppliers by Category Top
Featured Products Top
-
Microscope objectives are designed to magnify an object by a specific factor, ranging from 4x (a scanning objective) to 40x (a high-power objective), and even up to 100x for an oil immersion lens. To maximize flexibility, microscopes are often equipped with up to four objectives mounted on a (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
scanning — placing pupils at scanning or steering mirrors for stable beam positioning Metrology — preserving magnification accuracy for precise dimensional measurement Use Case: Large-Field 1X Relay Lens System Avantier has (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
M Plan APO (Apochromat) Objective Lens for NIR is an optimized optical system, with the flat and chromatic aberration free image over the entire field of view, with coating covers 532-1100nm. This series of (read more)
Browse Beam Expanders Datasheets for Electro Optical Components, Inc. -
to characterize without a very high-resolution system and optics capable of microscopic measurement. The Microscope Lens provides 5X or 10X magnification of images captured by high-resolution imaging systems to enable design manufacturers to ensure accurate subpixel layouts, shapes, and RGB color (read more)
Browse Datasheets for Radiant Vision Systems -
Transmittance Testing for High-Performance Lenses Case Study: High-NA Microscope Objective Design for Optical (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
High NA, Vacuum-Compatible Objective Lenses for Quantum Computing Case Study: NA Microscope Objective Design for Optical Tweezers (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
Case Study: Objective Lenses for Laser Instruments Laser Optics Infrared Optics (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
with the exacting tolerances that all of our customers require. The Micro Vu Spectra Comparator is a precision optical measurement device which produces bright images for projecting profiles, angles and threads. The comparator has quick interchangeable lenses ranging from 10X to 100X and is designed (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc. -
problematic for high power laser applications, as the resulting energy density and heat at the focal point can deflect light and lead to wavefront errors. A Galilean telescope consists of one lens with a negative focal length (the objective) and another (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
deliver shorter takt times Objective quantification is superior to subjective human inspection Faster, more accurate test analysis improves yield Available resolutions: 2-megapixel (1600 x 1200) 29-megapixel (6576 x 4384) 43 (read more)
Browse Photometers Datasheets for Radiant Vision Systems
More Information Top
-
A Laser Tracking/Range Measuring System
The light output of a Spectra- Physics model 116 laser is matched to the 8 -inch aspheric lens with a 3. 5X microscope objective lens to provide a collimated transmitted beam of 3- inches in diameter.
-
http://dspace.mit.edu/bitstream/handle/1721.1/41354/35265410-MIT.pdf?sequence=2
First the beam was run through a 5X microscope objective lens to expand the .
-
AIAA Journal > Application of particle image velocimetry in high-speed separated flows
A 5X microscope objective lens is used to obtain particle images, while a 127-mm plano-convex lens is used to obtain the optical Fourier transform.
-
Coherence holography and photon-correlation holography: marriage between holography and statistical optics
A 5x microscope objective lens O and a lens L1 of focal length 200mm together serve as a beam expanding collimator.
-
A coherent fiber-array-based laser link for atmospheric aberration mitigation and power scaling
The focal plane was imaged onto an infrared CCD17 using a 5x microscope objective lens .
-
Waveguide fabrication in transparent materials by use of temporally tailored multiple femtosecond pulses
Propagation loss was estimated by comparing transmittances of 632.8 nm He-Ne laser coupled to the waveguide using a 5x microscope objective lens (0.1 NA) at different waveguide lengths.
-
3-D coherence holography using a modified Sagnac radial shearing interferometer with geometric phase shift
A 5x microscope objective lens O and a lens L1 of focal length 200mm together serve as a beam expanding collimator.
-
Transverse mode analysis of optofluidic intracavity spectroscopy of
canine hemangiosarcoma
As shown in Figure 2, the OFIS chip was bottom illuminated by a high power infrared LED centered at 890nm, and the transmitted light was collected by a 5X microscope objective lens focused on a 62.5μm core diameter multimode optical fiber.
-
A potential individual cell malignancy indicator: focal length
As shown in Figure 2, the OFIS chip was bottom illuminated by a high power infrared LED centered at 890nm, and the transmitted light was collected by a 5X microscope objective lens with a 62.5μm core diameter multimode optical fiber at …
-
Observation of the surface degradation mode of InP/InGaAs APD's during bias-temperature test
laser emitting at the 1.3-or 0.8-pm wavelength is focused through a 5X microscope objective lens onto an APD chip surface.
Indicates content that may require registration and/or purchase.