-
Supplier: ODG (Origin Data Global)
Description: 3.3V ±10ppm ±30ppm 6.5536MHz LVCMOS SMD3225-4P Crystal Oscillators ROHS
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -40°C ~ 85°C Frequency: 6 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 50 ppm Load Capacitance: 18 pF
- Oscillation Frequency: 6 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 100 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 6 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR
- Oscillation Frequency: 6 MHz
- Total Frequency Stability: 100 ppm
- Load Capacitance: 18 pF
- Max ESR: 40 ohms
-
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 6 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR
- Oscillation Frequency: 6 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 100 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB308 Type: MHz Crystal Length: 8 mm Width: 3 mm Height: 8.2 mm Operating Temperature: -10°C ~ 60°C Frequency: 6 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 16 pF ESR
- Oscillation Frequency: 6 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 16 pF
- Max ESR: 80 ohms
-
Supplier: DigiKey
Description: 8.0X4.5 GLASS SEAL MHZ QUARTZ XT
- Total Frequency Stability: 30 ppm
- Load Capacitance: 12 pF
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Anatech Electronics, Inc.
Description: 137.6 MHz Crystal Band Pass Filter
- Frequency (Fc): 137.6 MHz
- Bandwidth: 80 kHz
- Insertion Loss: 5 dB
- Filter Type: Bandpass
-
Description: CRYSTAL 6.0000MHZ 16PF TH
- Oscillation Frequency: 6 MHz
- Load Capacitance: 16 pF
- Max ESR: 80 ohms
- Operating Temperature: -10 to 60 C
-
Supplier: Anatech Electronics, Inc.
Description: 163.6000 MHz Crystal Band Pass Filter
- Frequency (Fc): 163.6 MHz
- Bandwidth: 3.15 kHz
- Insertion Loss: 8 dB
- Filter Type: Bandpass
-
Supplier: Acme Chip Technology Co., Limited
Description: CRYSTAL 6.0000MHZ 18PF TH
- Oscillation Frequency: 6 MHz
- Load Capacitance: 18 pF
- Max ESR: 40 ohms
- Operating Temperature: -20 to 70 C
-
Supplier: ODG (Origin Data Global)
Description: CRYSTAL 6.0000MHZ 18PF TH
- Oscillation Frequency: 6 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 100 ohms
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 6.0000MHZ 16PF T/H
- Oscillation Frequency: 6 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 16 pF
- Max ESR: 80 ohms
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL 6.144 MHZ
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 6.0000MHZ 18PF SMD
- Oscillation Frequency: 6 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 100 ohms
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 6MHz 18pF ±20ppm ±50ppm SMD7050-4P Crystals ROHS
- Oscillation Frequency: 6 MHz
- Total Frequency Stability: 20 ppm
- Load Capacitance: 18 pF
- Max ESR: 70 ohms
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 16MHZ, 8PF, 2MM X 1.6MM FREQUENCY NOM 16MHZ CRYSTAL CASE SMD ROHS COMPLIANT: YES
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1212772-NX1255GB-6.000000MHZ Category: Crystals, Oscillators, Resonators>Crystals Series: NX1255GB Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.104" (2.65mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 6
- Oscillation Frequency: 6 MHz
- Total Frequency Stability: 50 ppm
- Frequency Tolerance: 50 %
- Operating Temperature: -10 to 70 C
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 48MHZ, 8PF, 2MM X 1.6MM FREQUENCY NOM 48MHZ CRYSTAL CASE SMD ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 8MHZ, 16PF, 6MM X 3.5MM FREQUENCY NOM 8MHZ CRYSTAL CASE SMD ROHS COMPLIANT: YES
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 10.700 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Length: 1.150 (in) Width: 1.000 (in) Height: 0.750 (in) NIC manufactures Crystal Filters with Bandwidths varying from 0.01% -2.5% . Features include phase and amplitude matching and very
- Filter Category: Passive Filter, Quartz / Crystal Filter
-
Supplier: Metrohm USA, Inc.
Description: EQCM 6 MHz Pt-coated crystal working electrode
-
Supplier: Utmel Electronic Limited
Description: 2.0X1.6X0.65MM 16MHZ CRYSTAL
- Oscillation Frequency: 16 MHz
- Total Frequency Stability: 40 ppm
- Load Capacitance: 8 pF
- Max ESR: 200 ohms
-
Supplier: Interquip Electronics Co., Ltd.
Description: SMCM-2016H 30MHz 6.5pf 30ppm
- Oscillation Frequency: 30 MHz
- Features / Standards: Lead Free, RoHS Compliant
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Interquip Electronics Co., Ltd.
Description: SMD 2.0×1.6 XO 25MHz 3.3V
- Oscillation Frequency: 25 MHz
- Features: 3.3 V, XO
- Features / Standards: Lead Free, RoHS Compliant
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 15.7 KHZ THROUGH 10.0 MHZ, SOLDER SEAL, SQUARE WAVE, TTL
-
Supplier: QuartzCom AG
Description: Frequency range: 12 ~ 60 MHz Frequency tolerance: ±10 ~ ±50 ppm Frequency stability: ±10 ~ ±50 ppm Size: 2.5 x 2.0 x 0.5 mm
- Oscillation Frequency: 12 to 60 MHz
- Total Frequency Stability: 10 ppm
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Parallel - Fundamental Quartz Crystal, 6MHz Nom, ROHS COMPLIANT, HERMETIC SEALED, CERAMIC, SMD, 4 PIN Product overview: ABC2-6.000MHZ-4-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital
- Frequency: 6 MHz
- Operating Temperature: -10 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Aker Technology USA Corporation
Description: Crystal, 6.00mm x3.50mm,24MHz,12pF,-40-85C
- Oscillation Frequency: 24 MHz
- Load Capacitance: 12 pF
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CRYSTAL 6.0000MHZ 12PF SMD Product overview: NX1255GB-6.000000MHZ from NDK is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets,
- Frequency: 6 MHz
- Operating Temperature: -10 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CRYSTAL 6.0000MHZ 18PF SMD Product overview: ABLS-6.000MHZ-B4-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets,
- Frequency: 6 MHz
- Operating Temperature: -20 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: Abracon ABLS-6.000MHZ-B4-T Crystal
- Total Frequency Stability: 50 ppm
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Richardson RFPD
Description: The Si510 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
- Oscillation Frequency: 6.78 MHz
- Total Frequency Stability: 20 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Radwell International
Description: CRYSTAL 48.0000MHZ 18PF SMD 3.5X6. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6
- Features: Other
- Device Type: Transceiver
Find Suppliers by Category Top
Featured Products Top
-
Based on the constantly changing market, Interquip pursues higher precision products, smaller sizes, and more suitable specifications to support different applications. Interquip will support multiple customized SMD1612 with different frequency like 38.4MHz and 76.8MHz, which will achieve high (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip SMCE-2016 Automotive-Grade Quartz Crystal Resonators are designed to support the rapidly growing automotive market. These crystals offer wide frequency range include i.e. 13.56MHz, 27.12MHz, 27.6Mhz, 38.4MHz and 55.2MHz. These (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip introduces the THR-1612 series Thermistor crystal resonator, designed to excel in harsh automotive environments. Available in high frequencies of 52MHz and 76.8MHz, this resonator ensures frequency stability within ±10 ppm across a wide operating temperature range of -40°C (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip Quartz Thermistor Crystals come in an ultra-small footprint of 2.0mm X 1.6mm. These frequency components feature built-in thermistors to deliver excellent temperature tracking performance. The thermistor crystals offer a tight stability of 10ppm and (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip AEC-Q200 qualified miniature SMD crystal SMCE-1612 is for automotive, IoT and industrial applications. The 1.6 x 1.2 mm 4-pad ceramic package Automotive-Grade Crystals are designed to support the rapidly growing automotive market. These crystals have a tight stability of ±10ppm (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
small form factor surface mount crystal that comes in a 1.6 x 1.2 x 0.3 mm 4-pad ceramic package. This crystal offers a tolerance of ±20 ppm available (read more)
Browse Crystals Datasheets for ECS Inc. International -
Interquip Quartz Thermistor Crystals come in an ultra-small footprint of 2.0mm X 1.6mm. These frequency components feature built-in thermistors to deliver excellent temperature tracking performance. The thermistor crystals offer a tight stability of 10ppm and (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
ECS Inc.'s ECX-1247Q AEC-Q200 qualified sub-miniature SMD crystal in a 1.6 x 1.2 mm 4-pad ceramic package is for automotive, industrial and IoT applications. This MHz quartz crystal offers a frequency range of 24 MHz to 60 MHz over the extended temperature range of -40ºC to +125ºC. The (read more)
Browse Crystals Datasheets for ECS Inc. International -
The ECX-1637QZ is an ultra-miniature ruggedized compact SMD crystal. The 2.0 x 1.6 x 0.45 mm ceramic package with additional internal bonding points is ideal for harsh high shock/vibration environments such as automotive or TPMS applications. This crystal offers a frequency range of 16 MHz ~ 60 MHz and an extended temperature range with a tolerance of ±25 ppm. (read more)
Browse Crystals Datasheets for ECS Inc. International -
Interquip AEC-Q200 qualified miniature SMD crystal SMCE-1612 is for automotive, IoT and industrial applications. The 1.6 x 1.2 mm 4-pad ceramic package Automotive-Grade Crystals are designed to support the rapidly growing automotive market. These crystals have a tight stability of ±10ppm (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
A rotary absolute angle transducer
Interface block diagram. . is therefore performed by a 16 bit counter C1 driven from a 6.5536 MHz crystal clock.
-
Bill Of Materials - Echelon 83332-3IVAD Electric Meter
Crystal , 6.5536MHz .
-
PDF - Echelon 83332-3IVAD Electric Meter
Crystal , 6.5536MHz .
-
Synthesis and Antioxidative Properties of Bis(3,5-di-tert -butyl-4-hydroxyphenyl) Polysulfides
White crystal- line powder. 1 H NMR spectrum (CDCl3), d, ppm: 1.2531.60 (36H, CMe3), 6.5536 .80 (2H, OH), 7.2537.65 (4H, ArH). The 1H NMR spectra were recorded on a Gemini- 200 spectrometer operating at 200 MHz .
-
CTS Electronic Components Crystals | Mouser
Category CTS Electronic Components > Passive Components > Frequency Control & Timing Devices > Crystals 1.8432 MHz 6.5536 MHz .
-
A hardware phase continuous frequency synthesiser for frequency hopping spread spectrum
… figure 1we see that the implemented protot pe is com- plete with a crystal dock oscillator ( fc … MHz ) , a pseudorandom generator for simulating the hquenc hop ping code and can be programmed either manually … Using equations 4 we et fi0 = 3.93216 LHz. fi0 = 6.5536 MHz, fil = 14.41792 dzand f = f .
-
ECS Crystals | Mouser
Category ECS > Passive Components > Frequency Control & Timing Devices > Crystals 1 MHz 6.5536 MHz .
-
Mechatronics and Intelligent Materials III
Crystal oscillator is used to produce the primary ARM chip clock, and Norflash chip is used to … The pixel rate of each channel is up to 65 MHz , which fully meets the pixel rate … Because timer overflows every 0.1ms, the max time length is 6.5536 seconds.
-
Frequency Control & Timing Devices | Mouser
Crystals 4.1 kHz to 66 MHz 6.5536 MHz .
-
Digital Electronics: Principles Devices and Applications Complete Document
The 82284 is packaged in 18-pin DIP and contains a crystal -controlled oscillator, an MOS clock … As an example, consider a microcontroller with a 10 MHz clock and a 16-bit counter/timer subsystem. This counter will take 6.5536 ms to count from 0000 to FFFF (hex notation).
Indicates content that may require registration and/or purchase.