-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 400V, Aluminum Electrolytic
- Capacitance Range: 6.800000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 400 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic,
- Capacitance Tolerance: 10 (+/- %)
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 6.8uF 400V ±20% Plugin,D10xL13mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 6.800000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Operating Temperature: -40 to 105 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8uF, 400V, Film Capacitors. This listing supports clearer product
- Capacitance Range: 1.8 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 400 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RUBYCON 400LLE2.2MEFC8X11.5 Electrolytic Capacitor, Miniature, LLE Series, 2.2 F, 20%, 400 V, 8 mm, Radial Leaded Product overview: 400LLE2.2MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 400 volts
-
Supplier: ODG (Origin Data Global)
Description: 6.8uF 400V ±20% 118mA@100kHz Plugin,D8xL9mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: 6.8uF 400V ±20% Straight,D8xL14mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL, 400V, 20%, 6.8UF; Capacitance:6.8µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR, ALU ELEC, 6.8UF, 400V, RADIAL; Capacitance:6.8µF; Voltage Rating:400V; Product Range:WCAP-AT1H Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; RoHS Compliant:
-
Supplier: Utmel Electronic Limited
Description: CS6 Series 400 V 0.33 uF ±10 % SMT Metallized Polyester Capstick? Capacitor
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 6.8UF 20% 400V RADIAL
- Capacitance Range: 6.800000000000001 microF
- DC Rated Voltage Range (WVDC): 400 volts
- Operating Temperature: -40 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Newark, An Avnet Company
Description: Aluminium Electrolytic Capacitor, LLE Series, 6.8 - F, - 20%, 400 V, 10 mm, Radial Leaded RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 5.6µF 400V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
- Capacitance Range: 5.6 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Utmel Electronic Limited
Description: 5.6uF 400V ±20% Straight,D8xL14mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1315733-400AX6.8MEFC8X10.8 Category: Capacitors>Aluminum Electrolytic Capacitors Series: AX Package: Bulk Applications: General Purpose Height - Seated (Max): 0.484" (12.30mm) Capacitance: 6.8 µF Tolerance: ±20% Voltage - Rated: 400 V
- Capacitance Range: 6.800000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 400 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Capacitance Range: 0.0002 microF
-
Supplier: Win Source Electronics
Description: Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038148-F161ZS334K400V Categories: Film Capacitors Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage
- Technology: Film Capacitors
-
Supplier: Newark, An Avnet Company
Description: Aluminium Electrolytic Capacitor, WCAP-ATG5 Series, 6.8 F, 20%, 400 V, 10 mm, Radial Leaded RoHS Compliant: Yes
-
Description: CAP ALUM 6.8UF 20% 400V RADIAL
- Capacitance Range: 6.800000000000001 microF
- DC Rated Voltage Range (WVDC): 400 volts
- Operating Temperature: -25 to 105 C
- Capacitance Type: Fixed
-
Supplier: New Yorker Electronics Co., Inc.
Description: Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.082µF 400V
- Capacitance Range: 0.082 microF
- DC Rated Voltage Range (WVDC): 400 volts
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Powell Electronics, Inc.
Description: Capacitor MLP 0.22uF 400V Radial
-
Supplier: Utmel Electronic Limited
Description: PANASONIC - EEHZC1V271P - CAP, 270µF, 35V, 20%, RADIAL
- Capacitance Range: 270 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 C
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Description: CAPACITOR MLP .47UF 400V RADIAL
- Capacitance Range: 0.47000000000000003 microF
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 125 C
- ESR: 12 milliohms
-
Supplier: Allied Electronics, Inc.
Description: DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Lingto Electronic Limited
Description: CAPACITOR MLP 0.22UF 400V RADIAL
- Capacitance Range: 0.22000000000000003 microF
- ESR: 12 milliohms
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992757-NACEW100M100V6.3X8TR13F Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 16.6 Ω Ripple
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: Allied Electronics, Inc.
Description: capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%
-
Supplier: Cornell Dubilier
Description: CDE offers a wide selection of standard and custom screw terminal, snap-in and board mount capacitors, used extensively in the most critical applications, ranging from defibrillators and medical imaging to radar systems and UPS power backup for large data systems. Look to our innovative
- Capacitance Range: 2,400 microF
- Capacitance Tolerance: -20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Operating Temperature: -40 to 95 C
-
Supplier: Richardson RFPD
Description: The Type 167/184 series radial lead metallized polyester box capacitors are available in bulk (Type 167) or on ammo pack or radial tape and reel (Type 184). These capacitors are constructed in rugged rectangular plastic cases and all come with 7.5 mm (0.3"") lead spacing. They are good
- Capacitance Range: 0.0068 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 400 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - Snap In 400V 390uF 20% 8k Hrs AEC-Q200
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 6.8PF 50V NPO 1206 6.8pF 50V ¦0.5pF C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.024"" (0.60mm) - - Digi-Reel«
- Capacitance Range: 0.0000068 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - Radial Leaded 400V 8.2uF 105C 10k Hour Radial
-
Supplier: Allied Electronics, Inc.
Description: Features These High Performance, Hermetically-Sealed TANTALEX® Capacitors Have Set the Standard for Solid-Electrolyte Tantalum Capacitors for More Than Three Decades High Capacitance, Low DCL, Low Dissipation Factor and Exceptional Operating Stability Performance and Reliability Have
Find Suppliers by Category Top
Featured Products Top
-
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
TDK Corporation has expanded its CGA series for automotive and C series for commercial multilayer ceramic capacitors (MLCCs) to 10 nF at 1,250 V in 3225 size (3.2 mm x 2.5 mm x 2.5 mm, L x W x H), with C0G characteristics (Class I dielectric). This is currently the (read more)
Browse Ceramic Capacitors Datasheets for DigiKey -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
, allowing it meet 85 °C/ 85% RH requirements for demanding applications in military vehicles and aerospace. Available in capacitance values ranging from 0.1 µF to 10.0 µF, voltage ratings of 100, 250, 400 and 500 Vdc, Type RA capacitors are terminated with radial leads to cover a broad range of applications in power electronics where high density capacitors are needed for board-level DC filtering. (read more)
Browse Film Capacitors Datasheets for Cornell Dubilier -
(C>0.33µF) at 20°C, 100V Withstand voltage: 1.6UR for 5 seconds; compliant with GB/T 10190 (IEC 60384-16) Maximum permissible dv/dt varies by rated voltage and pulse rise time (P value), with higher dv/dt permitted when the actual operating voltage is below the rated (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
-end commercial systems. Knowles works directly with design engineers to tailor capacitor specifications, including capacitance (5 nF to 50,000 µF), inductance (<10 nH), packaging (metal or plastic housings), and termination styles to meet project-specific needs. These capacitors provide (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc.