-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 6000 PSI, 1000 MA, WITH C05622-004, D633E714A. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: Almo Manifold & Tool Co.
Description: - Adjustable relief setting from 150 psi to 6000 psi - Standard screw adjustment for relief setting. - SAE O-ring port for gauging - Pressure at Y is directly additive to relief setting
- Valve Size: 3 inch
- Pressure Rating: 150 to 6,000 psi
- Number of Ports/Ways: 2
- Features: Angle Valves, Bolt Flange, Electro-hydraulic, Solenoid Valves, Stainless Steel, Steel
-
Supplier: JORC Industrial LLC
Description: simply adjust the interval and discharge times to suit the particular compressed air system. Available from 600 psi through 6000 psi. Timer Manual TEST switch- Yes, micro switch Timer Environmental Protection- IP 65, NEMA 4 when installed Valve Insulation- Higher-grade H
- Connection Size: 0.25 inch
- Drain Type: Condensate Drain
- Features: Other
- Shape: Round
-
-
Supplier: JORC Industrial LLC
Description: simply adjust the interval and discharge times to suit the particular compressed air system. Available from 600 psi through 6000 psi. Timer Manual TEST switch- Yes, micro switch Timer Environmental Protection- IP 65, NEMA 4 when installed Valve Insulation- Higher-grade H
- Connection Size: 0.25 inch
- Drain Type: Condensate Drain
- Features: Other
- Shape: Round
-
Supplier: JORC Industrial LLC
Description: simply adjust the interval and discharge times to suit the particular compressed air system. Available from 600 psi through 6000 psi. Timer Manual TEST switch- Yes, micro switch Timer Environmental Protection- IP 65, NEMA 4 when installed Valve Insulation- Higher-grade H
- Strainer Size: 0.0393701 inch
- Connection Size: 0.25 inch
- Drain Type: Condensate Drain
- Shape: Round
-
Supplier: JORC Industrial LLC
Description: Optimum-Stainless Steel Timer Controlled Condensate Drain - 230 to 6000 psi The OPTIMUM-S Drain Assembly consists of a solid-state timer coupled to a solenoid valve and only requires a simple installation procedure. The unit is suitable for ALL compressed air system
- Connection Size: 0.25 inch
- Drain Type: Condensate Drain
- Shape: Round
- Body Material: Stainless Steel
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel,
- Valve Size: 0.375 inch
- Pressure Rating: 0 to 6,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Supplier: HAWE North America Inc.
Description: of application for this valve type.Valve banks of these valves are also available featuring several valves connected in parallel (see type VB).
- Pressure Rating: 5,076.3195 to 7,251.885 psi
- Number of Ports/Ways: 2 to 4
- Power: 12 to 24 volts
- Media: Air, Compressed Air, Hydraulic Fluid
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.05905515 to 0.1181103 inch
- Pressure Rating: 0 to 7,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 104 F
-
Supplier: HAWE North America Inc.
Description: The valve bank type VB consists of a connection block (with ports P and R), the directional seated valves (acc. to D 7300) installed on sub-plates and connected in parallel plus the end plate. The whole valve bank is held together with one or two tension rods. Depending on the
- Pressure Rating: 5,076.3195 to 10,152.639 psi
- Media: Air, Compressed Air, Hydraulic Fluid
- Valve Type: Directional Valves
- Features: Electric, Solenoid Valves, Steel, Threaded
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,
- Valve Size: 0.05905515 to 0.1181103 inch
- Pressure Rating: 0 to 7,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Description: TESCOM™ VT Series 3-way air operated valve provides high cycle life in a compact design. Ideal for use in component pressure cycle testing, two source selector valve, fill and dump applications (e.g. airbag canister filling, gas spring filling), and emergency shutoff.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,500 to 10,000 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.75
-
Supplier: Interface Devices, Inc.
Description: IDI DO3 (CETOP 3, ISO 3) 4 way hydraulic directional valve, poppet style, solenoid actuated directional control valves handles flows up 3 GPM and pressures to 5000 psi. Ideally suited for use with IDI Air Driven Pumps (all models). Aircraft grade aluminum body is narrow
- Pressure Rating: 6,000 psi
- Number of Ports/Ways: 4
- Power: 12 to 220 volts
- Features: Aluminum, Electric, Solenoid Valves
Find Suppliers by Category Top
Featured Products Top
-
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
normally open for 3,000, 4,000 and 5,000 psi systems Dual Coil Solenoid Valves: 2 position, 3-way normally closed and normally open for 3,000, 4,000 and 5,000 psi systems High Flow Solenoid Valves: 2 position, 2 and 3-way normally closed and normally (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
easily removed from the system for servicing. The S4 valves are pilot operated and require a minimum 0.21 bar (3 psi) pressure drop to fully open. The S4AD is a spring closing, pilot operated, dual-position solenoid valve which is crucial for evaporator control groups that use hot gas (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
oxide varistor offers protection from ESD (electrostatic discharge) and EMI (electromagnetic interference) for electronic devices. It also provides surge protection for motors, relays, and solenoid valves. The NV73S varistor series meets EU-RoHS requirements. Lead time is 10 weeks. Samples are available upon request. (read more)
Browse Varistors Datasheets for KOA Speer Electronics, Inc. -
differential, 1 psi, is required for full operation. The Type E6-HP and E8-HP series solenoid valves feature extended solder type connections as standard. One important benefit to the user is that all valves in the E6-HP and E8-HP series can be installed without disassembly using either low or (read more)
Browse Solenoid Valves Datasheets for Parker Sporlan Division -
air. Our full-port ball valve ensures clog-free operation without cumbersome Y-strainers and the powerful electric motor outperforms inefficient solenoid-based condensate drain valves. Available in 1/4"- 1 1/4" NPT lead-free brass ball valves, the DRAINMASTER features a digital LED timer with (read more)
Browse Drain Valves Datasheets for DynaQuip Controls -
evacuation • Range of adjustable settings up to 150 psi • Optional solenoid feature to close valve during defrost • Design working pressure for the (S)ORIT-PI valves is 400 psi (27.6 bar) Applications: (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
Refrigeration • Transportation Features/Benefits: • Optional inlet strainer • Range of adjustable settings • The SHGB pilot operated valves have a solenoid stop feature • Design (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division
More Information Top
-
Starterless, High-Efficiency Automobile Engine and Powertrain
Four MAC 46A-L00-LECA-1BA direct-acting, 12vdc solenoid valves are used for controlling the main valves. .... Two Tomco 15601 (42.29 lbs/hr @ 43.5 psi ) injectors are used for fuel injection, and a Char-Lynn 6000 series, model 112-1066, 19 in3/rev hydraulic motor is used for the wheel motor.
-
SODIUM COMPONENTS DEVELOPMENT PROGRAM MASS TRANSFER INVESTIGATIONS IN LIQUID METAL SYSTEMS. Quarterly Progress Report No. 2, June-August 1967.
Automatic operation of the dual pressure regulated manifolds is accomplished by allowing a twelve-point sequencer to sequence and time the action of ten solenoid valves . .... Functions controlled by these means are the duration of high-pressure (4000- 6000 psi ) and low-pressure (1500-3000 psi) settings of each of the four manifolds, gas supply inlet, and vent valve which vents established high pressure down to preset low…
-
Journal of Jet Propulsion > Equipment
Solenoid -Operated 3-Way Valve . .... Series 6000 has operating pressure of 3000 psi , 18-30 v dc, - 6 5 to +160 F.
-
CHEMICAL TECHNOLOGY DIVISION ANNUAL PROGRESS REPORT FOR PERIOD ENDING MAY 31, 1968.
PRESSURE ACTUATED SWITCH SOLENOID VALVE . .... High-Pressure ( 6000 psi ) Hydraulic Jet Test System, .
-
AIAA Journal > Large impact deformation response of spherical shells
…in Fig. 1, the gun and its plenum cham- 'ber, furnace, sabot arrester, target block, and shell recovery box were housed in one room and a timer, furnace control, 6000 psi nitrogen storage bottle, and gas regulating valves in an adjacent control … used to accelerate the shell consists of a smooth- bore barrel, breech assembly, solenoid controlled breech valve…
-
Root Cause Analysis to Identify Hydraulic Failure Modes
By solenoid valve control the motor's stroke is varied over a part or its full range, and the pump responds - in pressure control mode - by changing volume per stroke. .... A fluid volume of 80 liters (L) and a variable volume flow ranging between 20 and 350 l/rain may be run in open circuit at an operation pressure of 420 bar ( 6000 psi ).
-
NEW RANGE OF SOLENOID VALVES
TEXT: A NEW RANGE of solenoid valves , designated the SV series, is available from Circle Seal Controls of California for use with liquids or gases. .... They seal from vacuum to 6000 psi and can be used to control flow in remote locations.
-
Importance of Mechanical Testing of Hydraulic Fluids
By solenoid valve control the motor's stroke is varied over a part or its full range, and the pump responds - fn pressure control mode - by changing volume per stroke. .... A fluid vol- ume of 80 liters (i) and a variable volume flow by ranging between 50 and 150 i/min may be run in closed ci~uu'it at an operation pressure of 420 bar ( 6000 psi ).
-
Journal of the American Rocket Society > Experimental Performance of WFNA-JP-3 Rocket Motors at Different Combustion Pressures
The pressurizing system for each propellant tank in- corporated the same regulating devices: a dome pres- sure regulator followed by a solenoid valve . .... Oxidizer and fuel were supplied to the rocket motor from two similar tanks, each constructed from AISI Type 347 stainless steel and hydrostatically tested to 6000 psi .
-
Nanostructured fiber optic sensors for detection of volatile organic compounds in breath
24 VdC, 0Vdc, 1- 6000 cycles/min. .... 3-Way Solenoid Valve . .... 0 psi differential pressure .42 amps @ 24 Vdc .
Indicates content that may require registration and/or purchase.