-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 25V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
-
Supplier: Greaves Corporation
Description: 4 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 5 PORT(S) 2 SIDE ENTRY CABLE ENTRY INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT OVER ALL SIZE 7.11 INCH LENGTH X 3.5 INCH HEIGHT STANDARD
- International (mm2): 21.149 to 304.025 mm2
- Material: Aluminum, Copper
- Terminal Type: Wire Connector
-
Supplier: NSI Industries LLC
Description: 6 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 5 PORT(S) 2 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE INSULATED OVERALL DIMENSION 7.15 INCH L X 2.96 INCH W X 3.03 INCH H
- Busbar (Conductor) Material: Aluminum, Copper
- Busbar Type: Multiple Conductor Busbars
-
-
Supplier: Newark, An Avnet Company
Description: Radials / TP&AMMO
-
Supplier: Fuji Impulse America Corp.
Description: The CA series' corrosion-resistant aluminum alloy body, drip-proofed with silicon rubber gasket, is made for handling the packaging of watery items. The user is secure in the knowledge that the air pedal used for directing the work process uses no electric parts. The sealer comes
- Packaging: Bag / Pouch
- Goods: Consumer Packaging, Liquid
- Industry: Food / Beverage, Industrial / General Use
- Closing Method: Heat Seal
-
Supplier: Hubbell Incorporated
Description: 4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 5
- Voltage Rating: 600 volts
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to
- Belt Width: 6 mm
- Bore Diameter (if applicable): 5.000000000000001 mm
- Length Through Bore (if applicable): 17.5 mm
- Material: Polycarbonate
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to
- Belt Width: 6 mm
- Bore Diameter (if applicable): 5.000000000000001 mm
- Length Through Bore (if applicable): 17.5 mm
- Flanges: One Flange
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to
- Belt Width: 6 mm
- Bore Diameter (if applicable): 5.000000000000001 mm
- Length Through Bore (if applicable): 17.5 mm
- Flanges: One Flange
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to
- Belt Width: 6 mm
- Bore Diameter (if applicable): 5.000000000000001 mm
- Length Through Bore (if applicable): 17.5 mm
- Material: Polycarbonate
-
Supplier: Flexovit USA, Inc.
Description: finishing, they perform well on a wide variety of materials including stainless and carbon steel. This durable grain resists loading or clogging on softer materials such as aluminum, brass, bronze and fiberglass. Available in Type 27 or Type 29, with a 7/8 arbor or a 5/8-11 spin-on zinc hub.
- Outer Diameter (OD): 6 inch
- Shank / Bore Diameter: 0.875 inch
- Grit Size: 60
- Rotary Speed: 10,000 rpm
-
Supplier: Penn-Union Corp.
Description: 4 AWG STRANDED MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486-B, CSA APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY, CLEAR PVC INSULATED BODY MATERIAL 5 PORT(S) 1 SIDE ENTRY CABLE ENTRY IPB MODEL
-
Supplier: Winters Instruments
Description: Description & Features:• Heavy duty, highly accurate aluminum case gauge• ±0.5% accuracy• Brass or stainless steel internals• Large, easy-to-read dial• CRN registered• 5 year warranty
- Working Pressure Range: -14.736 to 160 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 0.5 ±% FS
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.4mm; External Width - Metric:91mm; External Depth - Metric:115mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes
-
Supplier: Dorcy International
Description: conversely switch to the 104 lumen setting for longer usage of over 11 hours. The flashlight is constructed of aerospace grade anodized aluminum, and contains a polycarbonate lens making it extremely durable. The LED flashlight is o-ring sealed against dust and moisture providing a weather
- Lumen: 104 to 300 lm
- Battery Size: AAA
- Power Source: Battery
- Lamp Type: LED
-
Supplier: Southland Equipment Service
Description: All welded construction. Made of heavy 6005 T-6 type aluminum. All joints are sealed NSF and FDA type. Lifetime warranty against rust and corrosion. Custom sizes are available -- call dealer for more information. FOB Shipping Point. Lifetime guarantee against rust and corrosion and a
- Material: Aluminum
-
Description: LOAD SAFETY - Locking heavy-duty casters. EASE OF MOVEMENT - Profile is extruded from high grade 6005-T5 aluminum. OTHER FEATURES Designed to make installation easy. Inspection gate installed (standard) for quick trolley removal. Powder-coat option available.
-
Supplier: DigiKey
Description: "Box Metal, Aluminum Natural Cover Included 6.290"" L x 3.930"" W (159.77mm x 99.82mm) X 2.364"" (60.05mm)"
- Material: Aluminum
- NEMA Rating: NEMA / IP Enclosures, Type 12, Type 13, Type 4X
- Type: Terminal and Junction Boxes
- Ingress Protection(IP) Rating Against Moisture: Type 1, Type 2, Type 4, Type 5, Type 6
-
Supplier: Cendrex Inc.
Description: Description MEETS OR EXCEEDS CANADA POST STANDARDS BC-100 Wall Mount Front Loading BC-110 Pedestal Front Loading Available in surface mount or on pedestal for internal courier or for Canada Post delivery. Standard features Frame made of 6005-T6 extra-sturdy extruded aluminum Door made
-
Supplier: Cendrex Inc.
Description: friction on gate frame made of 6005-T6 extra-sturdy extruded aluminum mailbox doors made of extruded aluminum and reinforced on the side and the center by extrusion membrane cam lock with 2 keys clear plastic label holder 1 compartment solely dedicated for master lock
-
Supplier: Cendrex Inc.
Description: friction on gate frame made of 6005-T6 extra-sturdy extruded aluminum mailbox doors made of extruded aluminum and reinforced on the side and the center by extrusion membrane cam lock with 2 keys clear plastic label holder 1 compartment solely dedicated for master lock
-
Supplier: Cendrex Inc.
Description: STANDARD FEATURES extruded aluminum for all visible parts. Natural anodized finish # 628 shelves and panels made of 22 gauge galvanneal steel gate mounted on stainless steel hinge pins hinge bearing nylon plate to eliminate friction on gate frame made of 6005-T6 extra-sturdy extruded
-
Supplier: Spirax-Sarco
Description: All air passes through entire depth of activated carbon. Polycarbonate bowl to BS 6005. No service tools required.
- Maximum Air Volume: 12.71 to 25.43 SCFM
- Maximum Inlet Pressure: 145.0377 to 246.56409 psi
- Operating Temperature: 122 to 158 F
- Material: Aluminum, Polycarbonate
Find Suppliers by Category Top
More Information Top
-
Little Giant Ladders Systems Tactical Ladders
The Tactical Ladder is constructed from heavy-wall 6005 - T5 aluminium and duty rated to 136 kg (300 lb).
-
Dynamics of Civil Structures, Volume 2
The components are made of Aluminum 6005 - T5 or Aluminum 6063-T5/T52, with varying thicknesses between 0:238 and 0:635 cm.
-
Topics in Dynamics of Civil Structures, Volume 4
These components are made of Aluminum 6005 - T5 or Aluminum 6063-T5, and they have the same thickness of 0.00238 m.
-
Development and application of high strength engineering alloys
5 Friction stir welded joint design used by Hitachi in manufacture of Series 885 tilting EMU for JR-Kyushi: 6N01- T5 aluminium alloy extrusion (equiva- lent to 6005 -T5), overall thickness 40 mm .
-
AUTONOMOUS ROBOTIC INSPECTION EXPERIMENTAL SYSTEM
The components range from custom 6005 - T5 or 6061-T6 aluminum extrusions to eccentric bearing units and all types of connections in between.
-
Aluminum Profiles Manufacturers, Aluminum Profiles Product Catalogs Directory
Material Aluminium alloy; 6063, 6061, 6082, 6005 , T5 , T6, 2.
-
ZEMPM2000P006
… t 113 t 66 t 113 t 57 t 98 t 89 t 153 t 69 t 116 t 104 t 180 t Aluminum, Wrought, 6xxx Aluminum Magnesium Silicon 6005 -T1 (A96005) 90 t 155 t 6005- T5 (A96005) 93 t 161 …
Indicates content that may require registration and/or purchase.