-
Supplier: Mile-X Equipment, Inc.
Description: OTC 7379 100-600 ft/lb Torque Wrench These precision torque wrenches make a loud click when you've reached the torque setting. They feature: - ratcheting heads - all metal construction - permanently roll-marked scales - soft-grip rubber handles that
-
Supplier: Transcat, Inc.
Description: Product Highlights 3/4" Drive 600 ft-lb Adjustable Click Wrench, 100-600 ft-lb, 169-813.6 Nm ±3%CW & ±5%CCW using 15 to 100% of full scale Wrench can be used in both CW & CCW directions Wrench is Dual Scale for ft-lb & Nm or in-lb & Nm
- Torque: 7,200 In-lbs
- Features: Torque Wrench
-
Supplier: Snap-on Industrial Brands
Description: SPLIT BEAM TYPE 48 1/2 INCH OVERALL LENGTH 200 TO 600 LB-FT TORQUE RATING 10 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL
- Drive Size: 0.75 inch
- Length: 48.5 inch
- Torque: 2,400 to 7,200 In-lbs
- Features: Torque Wrench
-
-
Supplier: Proto® Industrial Tools
Description: ELECTRONIC, DIAL TYPE 22 INCH OVERALL LENGTH 60 TO 600 LB-FT TORQUE RATING 0.1 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 WIDTH 3 INCH HEIGHT 4 INCH WEIGHT 2.8 LB OPERATES ON 9 V
- Drive Size: 0.75 inch
- Length: 22 inch
- Torque: 720 to 7,200 In-lbs
- Features: Torque Wrench
-
Supplier: Proto® Industrial Tools
Description: DIAL TYPE 46 1/2 INCH OVERALL LENGTH 0 TO 600 LB-FT TORQUE RATING 3/4 INCH DRIVE SIZE .75 DRIVE SIZE - DECIMAL 3/4 DRIVE SIZE - FRACTIONAL 19.05 DRIVE SIZE IN MM PROTO[R] BRAND INCLUDES PROTECTIVE BLOW MOLDED BOX, (1) EXTENSION HANDLE WEIGHT 9.9 LB APPLICABLE
- Drive Size: 0.75 inch
- Length: 46.5 inch
- Torque: 0 to 7,200 In-lbs
- Features: Torque Wrench
-
Supplier: PCB Piezotronics, Inc.
Description: Hand Torque Wrench, 600 ft-lb (814 Nm), 43-inch Handle, 3/4-inch Square Drive, 4-Pin PT Receptacle For more information on RS Technologies Fastener Assembly products and applications, please visit:
- Drive Size: 0.25 inch
- Length: 44.07 inch
- Weight: 0.8 lbs
- Torque: 7,200 In-lbs
-
Supplier: Transcat, Inc.
Description: Product Highlights size 80 Scale Range 160-800 N m Scale Range 120-600 ft.lb Scale Division 20 N m Scale Division 20 ft.lb Outside Square " 3/4 b mm 45 h mm 42 L mm 1034 LF mm 938 Weight g 6102 Standard Pack (pieces) 1
- Features: Torque Wrench
-
Supplier: Stahlwille North America
Description: 721Nf - Torque wrenches with ratchet Standard MANOSKOP® 721Nf cut-out type easy setting dual stop signal twin scales N m/ft.lb anticlockwise torquing thanks to swap-over square drive all the sensitive components are protected by the sturdy tubular steel housing in the
- Features: Ratcheting
-
Supplier: Transcat, Inc.
Description: Product Highlights Capacity 160-800 N m 3/4" drive, for general service work size 80 Scale Range 160-800 N m Scale Range 120-600 ft.lb Scale Division 20 N m Scale Division 20 ft.lb Outside Square " 3/4 b1 mm 46,5 b2 mm 76 h mm 42 L mm 1051 LF mm 938 Weight g 7222
- Torque: 1,415.92920353982 to 7,079.64601769911 In-lbs
- Features: Torque Wrench
-
Supplier: Newark, An Avnet Company
Description: WRENCH, MICROMETER TRQ, 3/4", 153-831NM; Torque Range ft-lb:100ft-lb to 600ft-lb; Torque Range N-m:153N-m to 831N-m; Drive Size - Metric:-; Drive Size - Imperial:0.75"; Overall Length:42.4"; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: TORQUE WRENCH, 40-210NM, 1/2"; Torque Tool Style:Wrench; Torque Range ft-lb:30ft-lb to 154ft-lb; Torque Range N-m:42N-m to 210N-m; Drive Size - Metric:-; Drive Size - Imperial:1/2"; Overall Length:600mm; Product Range:-; SVHC:No SVHCRoHS
-
Supplier: Transducer Techniques, LLC
Description: SWS SERIES CAPACITY RANGES: 10, 20, 50, 100, 250, 600, 1,000 ft-lb Our SWS Series reaction type socket wrench torque sensors are available in ranges from 10 ft-lbs. through 1000 ft-lbs. and provide accurate measurements of bolt or nut wrenching
- Maximum Torque: 10 to 1,000 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: Bluetools
Description: The KTI-72175 ratchet-style torque wrench "clicks" when the torque is achieved. The clicker torque wrenches come with a blow-molded case. 3/4" Drive 100 - 600 ft.lb. Length: 42" Weight 16.2 lb. Please call BlueTools.com at 1-336-282-2020 to
- Features: Torque Wrench
-
Supplier: Milwaukee Electric Tool Corporation
Description: VARIABLE SPEED TYPE 8-3/4 INCH L OVERALL SIZE 1200 (MODE 1), 1700 (MODE 2) RPM SPEED RATING 18 V BATTERY VOLTAGE 350 LB-FT (MODE 1), 600 LB-FT (MODE 2) TORQUE RATING 1/2 INCH DRIVE SIZE PIN SOCKET RETAINER STYLE 2300 IMPACTS PER MINUTE M18 FUEL[TM] BRAND
- Drive Size: 0.5 inch
- Torque: 4,200 to 7,200 In-lbs
- Power: Electrical Tools, Power Tools
- Type: Impact Wrench
-
Supplier: Bluetools
Description: The CLASSIC Series Single Scale Dial Type Torque Wrench, 6004LDFNSS, has a dial in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 6004LDFNSS model of the CDI torque wrench has a
- Features: Torque Wrench
-
Supplier: Bluetools
Description: alarm tone sounds, and a red light flashes. Computorque II, 6004CF-II features: Drive: 3/4" Torque Range: 720 - 7200 in.lb., in 3 in.lb. increments (60 - 600 ft.lb., in 0.2 ft.lb. increments) Length: 46.5" Weight: 9.5 lb. Up to 4000
- Features: Torque Wrench
-
Supplier: Bluetools
Description: S/R pre-set torque wrenches are accurate within 4% of indicated value. All S/R torque wrenches meet or exceed ASME B107.14M, ISO 6789. Torque Range: 120 - 600 ft.lb./162.6 - 813 Nm Square Drive: 3/4" Length: 37-3/8" Weight: 10 lb. CART
- Features: Torque Wrench
-
Supplier: RS Components, Ltd.
Description: Wera 05075631001 Click Torque Wrench
- Drive Size: 0.75 inch
- Length: 53.149635 inch
- Torque: 1,769.9115044247785 to 8,849.557522123892 In-lbs
- Features: Specialty/Other Drive, Torque Wrench
-
Supplier: ASG, Division of Jergens, Inc.
Description: Industrial Application Wide range of choice Easy torque adjusting design brings energy-saving benefit Quick release design Applied to both clockwise and counterclockwise directions Quality meets DIN ISO 6789 & ASME B107.300-2010 Tolerance of Torque ± 3%
- Drive Size: 1 inch
- Torque: 2,654.86725663717 to 13,274.3362831858 In-lbs
- Features: Adjustable Wrench, Ratcheting, Torque Wrench
-
Supplier: Transcat, Inc.
Description: accuracy by reducing the possibility of over torquing. Dual scaled, N·m and lbf·ft. All models are also available as Production 'P' types with no setting scale. These must be set against a torque testing device such as Norbar’s Professional Torque Tester. Length: 1475 mm Square
- Torque: 2,654.86725663717 to 8,849.55752212389 In-lbs
- Features: Torque Wrench
-
Supplier: ASG, Division of Jergens, Inc.
Description: TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TW-W wrenches are equipped with wireless technology and feature a user-friendly multiple mode menu-driven
- Drive Size: 12 inch
- Length: 62.4 inch
- Weight: 12.1 lbs
- Torque: 1,327.43362831858 to 13,274.3362831858 In-lbs
-
Supplier: ASG, Division of Jergens, Inc.
Description: Dial Measuring Torque Wrenches CDS, DDS and EDS are suitable for use by operators of any skill level. The ease of use and robust design ensures years of dependable service The main pointer on the dial captures the finishing torque applied to the fastener with a memory pointer
- Drive Size: 1 inch
- Torque: 3,539.82300884956 to 17,699.1150442478 In-lbs
- Features: Ratcheting, Torque Wrench
-
Supplier: Norbar Torque Tools, Inc.
Description: These Wrenches were designed as an extension to our 'Professional' range of Torque Wrenches, Models 60 - 330 and so have the same high quality and accuracy.
- Drive Size: 0.75 inch
- Length: 49.212625 inch
- Weight: 12.789 lbs
- Torque: 2,640 to 9,000 In-lbs
-
Supplier: Sturtevant Richmont
Description: Micrometer Adjustable Ratcheting Square Drive Torque Wrenches - SDR Series Applications Micrometer Adjustable Ratcheting Square Drive torque wrenches are ideal for any application where: The fastener or fitting to be tightened can be engaged with a socket. The user
- Drive Size: 0.75 inch
- Length: 15.9 inch
- Weight: 10.5 lbs
- Torque: 1,200 to 7,200 In-lbs
-
Supplier: Norbar Torque Tools, Inc.
Description: The Industrial Range of Torque Wrenches has a 'Break Back' action providing an unmistakable signal that can be seen and felt when the set torque is reached.
- Drive Size: 0.75 inch
- Length: 49.212625 inch
- Weight: 14.112 lbs
- Torque: 1,800 to 7,200 In-lbs
-
Supplier: Norbar Torque Tools, Inc.
Description: The Industrial Range of Torque Wrenches has a 'Break Back' action providing an unmistakable signal that can be seen and felt when the set torque is reached.
- Drive Size: 1 inch
- Length: 49.212625 inch
- Weight: 14.112 lbs
- Torque: 1,800 to 7,200 In-lbs
-
Supplier: Norbar Torque Tools, Inc.
Description: 'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a Torque Wrench Analyser or similar instrument.
- Drive Size: 0.75 inch
- Length: 40.7480535 inch
- Weight: 11.466 lbs
- Torque: 1,800 to 7,200 In-lbs
-
Supplier: ASG, Division of Jergens, Inc.
Description: TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TAW-W wrenches measure torque and angle, and are equipped with wireless technology. Features a
- Drive Size: 12 inch
- Length: 62.4 inch
- Weight: 12.1 lbs
- Torque: 1,327.43362831858 to 13,274.3362831858 In-lbs
-
Supplier: Advanced Torque Products, LLC
Description: These Wrenches were designed as an extension to our 'Professional' range of Torque Wrenches, Models 60 - 330 and so have the same high quality and accuracy.
- Drive Size: 0.75 inch
- Length: 61.8 inch
- Weight: 14.7 lbs
- Torque: 4,440 to 13,200 In-lbs
-
Supplier: Sturtevant Richmont
Description: Dial Torque Wrenches - MD-Series Applications The S/R MD-Series of Dial Torque Wrenches are ideal for any application where: A visible reading of the torque is desired A retained measurement of the peak torque is desired The user can see the face of the tool
- Drive Size: 0.75 inch
- Length: 46.5 inch
- Weight: 7.5 lbs
- Torque: 7,200 In-lbs
-
Supplier: MHH Engineering Co. Ltd.
Description: protection feature guarantees years of accurate and dependable service EDS Dial Measuring Torque Wrenches are fitted with a double ended 1" fixed square drive for safety when applying high torques EDS wrenches are supplied with a two piece handle to allow for easy storage
- Drive Size: 0.75 inch
- Length: 39.3701 inch
- Weight: 10.8045 lbs
- Torque: 1,440 to 7,200 In-lbs
-
Supplier: Mountz, Inc.
Description: The EPT750F adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications. The cost-effective click wrenches are durable and robust for a wide
- Drive Size: 1 inch
- Length: 48.25 inch
- Weight: 48.25 lbs
- Torque: 1,800 to 9,000 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
SureTork® wrench is a click-type torque handle with a quick release socket head that accepts Lowell's standard or extended reach "Bolt-Thru" sockets. The wrench is 20" long, weighs 5 lbs with the head and one socket, and is 100% made in USA. Torque settings range from 30 to 150 lb-ft. and the torque (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
the home. Specs for the four new wrenches include handling lengths that range from 6” to 24”. Furthermore, strap lengths range from 17” to 54,” and custom lengths are available. Capacities range from 2” to 12.” The torque limits range from 20 lb-ft to 330 (read more)
Browse Wrenches Datasheets for Lowell Corporation -
lb-ft of torque. The bolt-thru feature allows long bolts and threaded rods (up to 1-1/8″ diameter) to pass completely through the wrench head. Each wrench also has a large control lever on the head’s side to make reversing easy with or without work gloves. The competing assemblies (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
DoubleShot Plus features a torque capacity of 200 lb-ft and a new ratchet engagement design that improves bite while applying torque. This completely new design promises smoother operation and quicker reversing. There are two models of the DoubleShot PLUS: the DSP1 has a (read more)
Browse Wrenches Datasheets for Lowell Corporation -
prolonged use. Its 200 lb-ft of torque delivers serious turning power. Low profile steel sockets with 36 teeth yield a 10º handle throw making the tool ideal for working faster and safer in tight spots. The investment cast steel sockets promise excellent strength and accuracy, and a new ratchet (read more)
Browse Wrenches Datasheets for Lowell Corporation -
convenient head-mounted shifter. A rugged spring and pawl give the tool a better bite while under torque, with an overall torque rating of 200 lb-ft. Lowell proudly manufactures the 8E in the U.S., available through most distributors today. Lowell has also added a kit that includes several new parts (read more)
Browse Wrenches Datasheets for Lowell Corporation -
design provides smooth operation and quick reversing with a convenient head-mounted shifter. A rugged spring and pawl give the tool a better bite while under torque, with an overall torque rating of 200 lb-ft. Lowell proudly manufactures the 8E in the U.S., available through most distributors today (read more)
Browse Torque Wrenches Datasheets for Lowell Corporation -
36 tooth ratchets yield a 10-degree swing: ideal for working in tight spots Easy-to-reverse ratchet mechanism has few parts for greater reliability 200 lb-ft torque for turning power without breaking Hi-Vis handle makes wrench easy to find Solid metal (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Socket Directional Ratcheting Shift Enclosed Ratchets Provide Extra Protection from the Elements Patented Bolt-Thru™ design 200 lb.-ft. Torque Rating One-Year Manufacturer’s Warranty* Proudly Made in the USA! (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Featuring our 100TDE, 8D and 151T wrenches. Make your toughest jobs easier with our new Red, White & Blue series wrenches! This series boasts 200lb-ft torque capacity, a fabricated steel handle, features an ergonomic handle grip and fits in most common holsters. Like most of Lowell (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
Head-end reprocessing equipment remote maintenance demonstration
3/4-in.-drive manual torque wrench , 0 lo 600 lb ft .
-
$400-$500 Hand Tools - Grainger Industrial Supply
• Ratcheting, Round Shape 3/4" Micrometer Torque Wrench, 120 to 600 ft .- lb .Micrometer Torque Wrench .
-
WESTWARD products - Grainger Industrial Supply
• Ratcheting, Round Shape 3/4" Micrometer Torque Wrench, 120 to 600 ft .- lb .Micrometer Torque Wrench .
-
$400-$500 Hand Tools - Grainger Industrial Supply
• Torque Wrench, 3/4Dr, 120- 600 ft .- lb .Micrometer Torque Wrench .
-
$400-$500 Hand Tools - Grainger Industrial Supply
• Torque Wrench, 3/4Dr, 120- 600 ft .- lb .Micrometer Torque Wrench .
-
$400-$500 Hand Tools - Grainger Industrial Supply
• Torque Wrench, 3/4Dr, 120- 600 ft .- lb .Micrometer Torque Wrench .
-
WESTWARD products - Grainger Industrial Supply
• Torque Wrench, 3/4Dr, 120- 600 ft .- lb .Micrometer Torque Wrench .
-
Air impact wrench 3 500 rpm 1 600 ft lb torque 1 2 in connection 90 psi from Cole-Parmer
Air impact wrench 3 500 rpm 1 600 ft lb torque 1 2 in connection 90 psi (Representative photo only .
-
RH Packaging Operations Manual
Torque wrench with 600 to 700 lb - ft range - .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/1410/04Sep_Hodges.pdf?sequence=1
… "T45593">
SIGHT BORE OPTICAL: 2 PLOTTING BOARD INDIRECT FIRE: AZIMUTH 2 WRENCH TORQUE : 3/4 IN SQ MALE DRIVE 600 FT - LB CAPACITY 3 …
Indicates content that may require registration and/or purchase.