Products/Services for 600 KW Steam Turbine Generators
-
Power Generation Systems - (136 companies)...from combustion as in gas turbines or steam created by fuel combustion can be used to drive the turbine-generator. Nuclear power generation systems locations are dictated by adequate water availability but also by political and regulatory... -
Steam and Gas Turbines - (78 companies)Steam turbines and gas turbines are rotating machines that extract energy from pressurized steam and/or from combustion gases. Types of Steam and Gas Turbines. There are two basic types of steam turbines: impulse and reaction. Impulse turbines... -
Steamers and Steam Generators - (118 companies)Steamers and steam generators produce steam vapor for cleaning, oxidation, and other process functions. They heat water above the boiling or vapor point to convert the water into high-temperature water vapor or steam. When water is heated...
-
Wind Turbines - (270 companies)Wind turbines convert the kinetic energy from wind into mechanical energy. When used with an electrical generator, the rotation of the wind turbine 's blades turns a shaft to produce electricity. Wind turbines convert the kinetic energy from wind... -
Hydro Turbines - (56 companies)Hydro turbines are used to transmit mechanical power and produce electricity. Hydro turbines convert water pressure into mechanical shaft power that can be used to drive an electricity generator, grind a mill, or move some other device. Hydro... -
Steam Valves - (241 companies)Power: Steam provides the energy to drive the turbines connected to generators in gas, coal, nuclear and certain solar plants. Both superheated and saturated steam is used in these applications. Atomization: Steam can be used to atomize a liquid...
-
Turbine Repair and Maintenance Services - (113 companies)Turbine repair and maintenance services provide maintenance, overhauls and repairs to wind, gas, steam and water turbines. Turbine repair and maintenance services provide maintenance, overhauls, and repairs to wind, gas, steam, and water turbines...
-
Steam Injection Heaters - (26 companies)...for securing the heater. On a much larger scale, a heat recovery steam generator is a type of boiler used in power plants to take advantage of the waste heat generated by a gas-powered turbine. The waste heat from the gas turbine is used to heat water...
-
Blades (wind turbine) - (19 companies)Theory - The Betz Equation and Optimal Rotor Tip Speed Ratio. Wind Turbines - Kinetic Wind Energy Generator Technology. Image credit: Dantec...
-
Turbine Flow Meters - (268 companies)...can handle mixed phase materials such as steam. For specific uses, refer to information about meter technologies, or consult the turbine flow meter manufacturer. Important Parameters for Turbine Flow Meters (H2). Important parameters to consider when...
Product News
-
Richardson RFPD
Wolfspeed 600 kW Inverter Reference Design The 600kW three-phase inverter demonstrates system-level power density and efficiency obtained by using by using six of Wolfspeed 's XM3 half-bridge power modules. With half the weight and volume of a standard 62mm module, the XM3 footprint maximizes power density while minimizing loop inductance for low-loss, high-frequency operation with simple power bussing. Download reference design files and receive technical support from Wolfspeed's global distributor Richardson RFPD. (read more)Browse Power MOSFET Datasheets for Richardson RFPD -
Kaydon Filtration Corporation
Steam Turbine Oil Conditioning & Water Removal High-Efficiency Oil Conditioning for Reliable Turbine Performance. The most efficient conditioning system in the market for water removal, TURBO-TOC (R) removes 100% of damaging water from turbine oil and reduces Total Water Content to 100 ppm (0 ppm free, 0 ppm emulsified, 100 ppm dissolved). Engineered for high-efficiency fluid conditioning. TURBO-TOC (R) systems deliver 99% removal of free and emulsified water in a single pass, reducing total water content to below 100 ppm. Designed... (read more)Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Kaydon Filtration Corporation
Boost Turbine Reliability with Oil Conditioning . TURBO-TOC (R) units consistently achieve ISO 15/13/11 cleanliness levels and restore turbine oil to "clear and bright " condition, minimizing the risk of varnish formation, bearing wear, and unplanned outages. TURBO-TOC (R) systems deliver: Longer Turbine Life: TURBO-TOC (R) continuously removes harmful contaminates, keeping your oil system flushed and increasing reliability. Reduced Bearing Failure: When both water and particulate are brought down to acceptable levels, bearing failures are eliminated... (read more)Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
GGB
Bearing solutions for Hydropower Dam Turbines . Trash Gates. Valves. Ball and Butterfly. Solar Trackers. Wind Turbines. Generator. Gearbox. Main Shaft Bearing. Rotor Shaft. Drive Train. Connect with us on our social media channels: LinkedIn. Twitter. Google Plus. Watch > > >GGB -- Your Bearing Solutions Provider. About GGB Bearing Technology. GGB is the world 's leading manufacturer of high-performance, self-lubricating and prelubricated bearings with production facilities in the U.S., Germany, France, Brazil, Slovakia and China. The company... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
JiuJiang Ingiant Technology Co., Ltd.
High Performance Generator Carbon Brushes High Performance Carbon Brush Blocks for Large Hydrogen-Cooled Turbine Generators We supply professional carbon brush blocks and matched brush holder components dedicated to large hydrogen-cooled turbine generators, serving power generation enterprises for equipment maintenance, replacement and performance upgrade. Our carbon brush products are fully compatible with old and new generation equipment, and pass strict performance tests to deliver stable, efficient and durable operation under harsh... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Cryo H&I Co.,Ltd.
LN2 Generator Cryo H &I: On-site LN2 Generator. Produce high-purity liquid nitrogen anywhere with Cryo H &I. Our generator provides a reliable, continuous supply, eliminating the need for complex delivery logistics. Key Benefits: On-Demand: Constant LN2 supply without waiting for deliveries. Cost Saving: Lower long-term costs by producing your own nitrogen. High Purity: Over 99% purity for medical and lab use. Plug & Play: Compact design with fully automated operation. Applications: Medical & Bio: Sample... (read more)Browse Gas Generation Equipment Datasheets for Cryo H&I Co.,Ltd. -
Tronics Microsystems
IoT Vibration Sensor for Motors, Pumps & Turbines essential for improving reliability and reducing maintenance costs. VIBO (R) is a high-bandwidth Industrial IoT vibration sensor designed for continuous vibration monitoring, condition-based monitoring, and predictive maintenance of motors, pumps, wind turbines, gearboxes, compressors, generators, and other rotating equipment. VIBO enables bearing failure detection, misalignment detection, imbalance monitoring, early fault detection, and critical machinery health monitoring, helping maintenance teams... (read more)Browse Vibration Sensors Datasheets for Tronics Microsystems -
Acme Engineering Products
Electric Steam Boiler for Space & Process Heating A compact, reliable source of steam for space and process heating, these immersion element boilers are virtually 100% energy efficient. They are completely packaged boilers ideally suited for applications requiring from 30 to more than 10,000 pounds of steam per hour. ACME Steam Generators are based on more than half a century of accumulated experience in the electric heating field. Easy and economical to install, ACME Steam Generators are available in sizes from 6 KW to 4 MW at all common... (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Waukesha Bearings
Transforming Wind Turbine Performance Waukesha Bearings is transforming the future of wind turbine performance with the new NordAlign TM main shaft fluid film bearing!. Inspired by Njord, the Norse god of wind and sea, NordAlign is engineered to bring strength and resilience to modern wind turbines operating in the most demanding environments. Watch our video to learn more. (read more)Browse Thrust Bearings Datasheets for Waukesha Bearings -
Atlas Copco Industrial Technique AB
Turbine Air Motor TZB Boost your productivity and save energy. The TZB Turbine Air Motor is geared for high torque applications. Capable of maintaining stable speeds under heavy loads, the TZB is available in clockwise and counterclockwise configurations. (read more)Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB
-
Power Plant Replacement Study
Provisions for the connection of the 600kW steam turbine generator are include .
-
Development and Testing of Industrial Scale Coal Fired Combustion System, Phase 3
This would have entailed purchasing the very old 600 kW Elliot steam turbine -electric generator , a very low cost new atmospheric plate condenser, and a water spray-cooling tower.
-
Technical Operations Department
In addition, they are responsible for the content of the following published IEEE Standards: IEEE 122-1959 Speed-Governing of Steam Turbines Intend¬ ed to Drive Electric Generators Rated 500 kW and Larger (AIEE 600 ).
-
IEEE/PES Standards Activities Power Generation Committee
In addition, they are responsible for the content of the following published IEEE Standards: IEEE 122-1959 Speed-Governing of Steam Turbines Intend¬ ed to Drive Electric Generators Rated 500 kW and Larger (AIEE 600 ).
-
IEEE Recommended Practice for Functional and Performance Characteristics of Control Systems for Steam Turbine-Generator Units
The work of the joint committee resulted in the issuance of AIEE No 600 , Recommended Specifica- tion for Speed-Governing of Steam Turbines Intended to Drive Electric Generators Rated 500 kW and Larger, in May, 1949.
-
IEEE Recommended Practice for Functional and Performance Characteristics of Control Systems for Steam Turbine-Generator Units
The work of the joint committee resulted in the issuance of AIEE No. 600 , Recommended SpeciÞcation for Speed- Governing of Steam Turbines Intended to Drive Electric Generators Rated 500 kW and Larger, in May, 1949.
-
Standards Corner
It is a revision of AIEE-ASME Standard No. 600 , "Recommended Specifications for Speed-Governing of Steam Turbines In¬ tended to Drive Electric Generators Rated 500 kW and Larger," published originally in 1941 and updated in 1955.
-
Journal of Energy > Cogeneration - A systematic analysis of combined steam and power generation
The following conditions have been selected as typical: Utility: F= 0 and 1.54C/kWh Turbine - Generator : maximum power output = 7500 kW steam extraction @ 200 psi and 5 psi boiler output @ 600 psi and 700°F .
-
Automatic Generation Control Analysis With Governor Deadband Effects
[10] Recommended Specification for Speed Governing of Steam Turbines Intended to Drive Electric Generators (500 kW and up), AIEE-ASME Standard No. 600 , May 1959.
-
PL FINAL DESIGN REPORT. VOLUME I. PLANT DESIGN
Steam generated in the reactor vessel at 600 psig, is discharged through a 4-inch main steam line to a geared turbine - generator set rated at 1250 Kw gross.
Indicates content that may require registration and/or purchase.