-
Supplier: Newark, An Avnet Company
Description: Audio Transformer, 600 ohm, 600 ohm, Through Hole RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Audio Transformer, 600 ohm, 600 ohm, Surface Mount RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AUDIO TRANSFORMER, 150/600 OHM / 150/600 OHM; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:-; Frequency Max:30kHz; Isolation Voltage:500V; DC Resistance Primary:13.3ohm; Frequency Min:30Hz RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: AUDIO TRANSFORMER, 600 OHM, SURFACE; Current Rating:-; Primary Impedance:600ohm; Secondary Impedance:600ohm; Transformer Mounting:Surface Mount; Product Range:SM-LP-5002 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Audio Transformers / Signal Transformers AUDIO COUPLING MINI 50mW 600 OHM CT
- Operating Temperature: -20 C
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: EDCOR Electronics Corporation
Description: The EA series are similar to the Altec and Electro Voice 15000* series audio transformers and meet or exceed their specifications. Bidirectional Design The EA series audio distribution transformers are designed for the amplifier or the speaker side of a voltage speaker
- Operating Frequency Range: 35,000 to 20,000 Hz
- Power Rating: 600 watts
- Power Rating (Watts): 600 watts
- Insertion Loss: 1 dB
-
Supplier: Utmel Electronic Limited
Description: Audio Transformers / Signal Transformers Pri600ohm 80mA Sec600CT 300ohm Splt
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Pulse Electronics Category: Transformers Audio Transformers Package: Tray Impedance - Primary (Ohms): 600 Impedance - Secondary (Ohms): 600 DC Resistance (DCR) - Primary: 55Ohm DC Resistance
- Category: Signal / RF Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Audio Transformers are designed for use in audio amplifier applications for coupling and impedance matching of amplifiers and speakers
- Operating Frequency Range: 20 to 20,000 Hz
- Insertion Loss: 0.5 dB
- Features: Audio Transformer, Other, Signal / RF Transformer
-
Supplier: DigiKey
Description: 600, 150/150 Impedance Primary Ohms 2.4k, 600/600 Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount
- Operating Frequency Range: 50 to 15,000 Hz
- Insertion Loss: 1 dB
- Features: Audio Transformer, Chassis Mount, Signal / RF Transformer
- Packing Method: Bulk Pack
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include Audio Transformer, Audio Transformers, electronic component, datasheet, replacement part, 470 OHM. This listing
- Features: Other
- Category: Signal / RF Transformer
-
Description: TRANSFORMER MODEM 600:600OHM SMD
- Category: Signal / RF Transformer
-
Supplier: Acme Chip Technology Co., Limited
Description: TRANSFORMER COUPLING 600:530 OHM
- Category: Signal / RF Transformer
-
Supplier: Radwell International
Description: AUDIO TRANSFORMER; TURNS RATIO:1.22:1; PRIMARY IMPEDANCE:900OHM; SECONDARY IMPEDANCE:600OHM; SECONDARY POWER:50MW; FREQUENCY MAX:100KHZ; ISOLATION VOLTAGE:1KV; TRANSFORMER APPLICATIONS:HIGH RELIABILITY; DC RESISTANCE PRIMARY:104OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL
- Features: Power / Power System / Distribution Transformer
-
Supplier: ODG (Origin Data Global)
Description: TRANS 600/ 600 OHM AUDIO
- Operating Temperature: -40 to 85 C
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Utmel Electronic Limited
Description: Audio & Signal Transformers 600 Ohm SpeakerMatch Collins Collectors
- Mounting: Chassis Mount
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Transformers / Signal Transformers 600 Ohm SpeakerMatch Collins Collectors
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Audio Transformers are designed for use in audio amplifier applications for coupling and impedance matching of amplifiers and speakers
- Operating Frequency Range: 20 to 20,000 Hz
- Insertion Loss: 0.5 dB
- Features: Audio Transformer, Other, Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Manufacturer: Triad Magnetics Win Source Part Number: 1329975-TY-304P Category: Transformers>Audio Transformers Packaging: Bulk Termination Style: PC Pin Size / Dimension: 0.790" L x 0.812" W (20.07mm x 20.62mm) Transformer Type: Data/Voice Coupling Height - Seated (Max):
- Operating Temperature: -20 to 85 C
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: In response to requests from the "Collins Collectors Association" we developed a high quality, matching audio transformer for older equipment with 600 ohm audio output, driving modern low impedance speakers. Or it can also be used for driving "classic" high
- Power Rating: 11.999999999999972 watts
- Power Rating (Watts): 11.999999999999972 watts
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer, Power Transformer
- Standards: RoHS Compliant
-
Supplier: Hammond Manufacturing Company Inc.
Description: 109E - 600 ct 3.2 43 0.37 6 109F - 600 ct 150 ct 43 15 6 109G - 600 ct 250 ct 43 24 6 109H - 600 ct 600 ct 43 60 6 109J - 1K ct 600 ct 69 60 4.5 109K - 1.5K ct 600 ct 105 60 4 109L - 10K ct 3.2 700 0.37 1.5 109N - 10K ct 600 ct 700 60 1.5 109R
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Allied Electronics, Inc.
Description: RIAD high reliability audio transformers from Triad Magnetics provide the durability and precision required in today's demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and
-
Supplier: Allied Electronics, Inc.
Description: RIAD high reliability audio transformers from Triad Magnetics provide the durability and precision required in today's demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and
-
Supplier: Allied Electronics, Inc.
Description: RIAD high reliability audio transformers from Triad Magnetics provide the durability and precision required in today's demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and
-
Supplier: Visual Sound, Inc.
Description: Atlas Sound 600 Ohms isolation input transformer for all AA series amplifiers This AAIT-600 optional input transformer is used to isolate input 1 of all the AA Series mixer amplifier from possible ground loops when connecting to various music or paging sources.
-
Supplier: TelephoneStuff.com
Description: Valcom Input Ohm Matching Transformer. Features: - Matches 500-600 Ohm lines to either a high impedance input or output of an amplifier - May be used to connect audio page ports of telephone systems to most 70 Volt amplifiers
- Other Transformer Types / Applications: Impedance Matching Transformer
-
Supplier: Powell Electronics, Inc.
Description: AUDIO TX Pri:25kOhm Sec:600ct
- Category: Signal / RF Transformer
-
Description: mode) or a system of loudspeakers that do not require step-down transformers (8/4 Ohm mode). The 70-volt and 100-volt outputs eliminate the need for step-up transformers, which can create distortion and cause insertion loss. The amplifiers and speakers are protected against
- Power: 600 watts
- Number of Channels: 2 #
- Type: Amplifier
-
Supplier: Visual Sound, Inc.
Description: ST-PA2 uniquely suited to applications such as music-on-hold inputs on telephone systems which may have either 8 ohm or 600 ohm inputs. If desired, both outputs may be used at the same time. 2 Watts RMS into 8 ohm +12 dBu Into 600 ohm Quality Utility
-
Supplier: Woo Audio Inc.
Description: shipping cost and payment instruction. Owner's Manual(PDF) Technical Specifications: Headphones impedance : 8-600 Ohms Input impedance: 100 Kilo-Ohms Frequency response: 8 Hz - 50 KHz, -3dB Output: 1500mw @32 ohms, 700mw @600 ohms Signal/Noise: 92 dB THD: =
- Frequency Response: 0.000008 to 0.05 MHz
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: Woo Audio Inc.
Description: Manual(PDF) Technical Specifications : Headphones impedance : 8-600 Ohms Input impedance: 100 Kilo-Ohms Frequency response: 20 Hz - 30 KHz, -3dB Signal/Noise: 93 dB THD: = 0.3% Voltage: AC 110/220 V, 50/60 Hz External dimension: 6"(H), 5½(W), 13"(D) Weight: 13.5 lbs Standard
- Frequency Response: 0.00002 to 0.03 MHz
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: Visual Sound, Inc.
Description: RDL, Radio Design Labs The STA-2A is a dual-channel, line-level audio preamplifier. Each channel is identical. The audio inputs are bridged at 20 k ohm and accept either an unbalanced or a balanced audio signal. Gain is adjustable from unity to +24 dB using a 25-turn
-
Supplier: Visual Sound, Inc.
Description: amplifier manufacturers simply cannot. By using Ethernet technology directly to the amplifier, the CKi series becomes an ultra scaleable system capable of economically powering anything from the smallest building to the largest theme park or stadium. 8 Ohm Stereo - 400 W 4 Ohm Stereo -
-
Supplier: Grommes~Precision Electronics, Inc.
Description: or transformer isolated 25V and 70.7V lines. Engineered for all-in-one telephone paging solutions, each channel of the AXIOM 2 BY 125 offers a Hi-Z dual RCA input and a balanced 600 ohm/Tel-Page input which can mute the patched pair of Hi-Z inputs (defeatable). The 600
Find Suppliers by Category Top
Featured Products Top
-
Current Sense Transformers As their name implies, current sense transformers “sense,” or detect, an electrical current (typically AC), accurately measure it based on Ohm’s Law, and (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Transformers Datasheets for Triad Magnetics
More Information Top
-
A Measurement Technique for Characterizing Performance Degradation Caused by EMI on Radio Equipment
A communications system analyzer with built-in SINAD meter and a 600 - ohm audio transformer connected to the speaker output of the RUT is often used by the author to obtain degradation measurement data.
-
http://www.cisco.com/en/US/docs/interoperability_systems/c_ipics/211/design/guide/srnd_211.pdf
The leads are transformer-isolated with an impedance of 600 ohms across each pair, providing a 600 ohm transformer coupled audio appearance to radios.
-
Solution Reference Network Design (SRND) for Cisco IPICS Release 2.2(1) - Cisco IPICS LMR Gateway Configurations [Cisco IP Interoperability and Collaboration S...
The leads are transformer-isolated with an impedance of 600 ohms across each pair, providing a 600 ohm transformer coupled audio appearance to radios.
-
Triad Magnetics Transformers Audio & Signal | Mouser
Transformers Audio & Signal 600ohm to 600ohm IMPEDANCE MATCHING .
-
Converters: AC to AC Circuits beginning with #-I - free electronic circuit links
Isolation transformer for 600 ohm balanced audio line (app note 04/03/02 .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-3154.pdf
… mA peak Dimensions: 1-3/4 in. (45 mm) high, 19 in. (483 mm) wide, 7 in. (178 mm) deep Bandwidth: 50 Hz to 3.4 kHz Inputs: Stop and start; dry contact closure Audio Output: 600 - ohm transformer coupled line level preset …
-
Transformers | Mouser
Transformers Audio & Signal 4K/ 600 OHMS 4 PIN PC MNT .
-
Triad Magnetics Transformers | Mouser
Transformers Audio & Signal 4K/ 600 OHMS 4 PIN PC MNT .
-
Mercury IP VoIP system
It has selectable E&M signalling types I, II, III, IV and V, and 600 { ohm } transformer -coupled balanced audio I/O.
-
Triad Magnetics - SP-48 - Transformers - Transformer - Allied Electronics
Transformer , PC Audio ;Pri: 600 Ohms (CT);Sec:600 Ohms (CT);MIL-T-27E;50mW;150VDC .
Indicates content that may require registration and/or purchase.