-
Supplier: Mersen
Description: Mersen NRN (250V) and NRS (600V) fuses are standard non-time delay fuses, with a 10kA short circuit rating. 250 Volt NRN 15 amp through 60 amp fuses are certified as Type "P" fuses, satisfying the Canadian Electrical Code for low melting-point
- Current Rating: 600 amps
- Material: Other
- Mounting: Other
- Operating Temperature: 80 C
-
Supplier: Waytek, Inc.
Description: directly to a M10 stud Red protective cover designated to reduce the risk of accidental contact on the fuse or battery terminal Volt Rating: 80VDC or Max Rating of the Fuse Max Continuous Current: 400A Available Fuse Rating: 40-600A Operating Temperature:
- Normal Operating Current: 400 amps
- Rated Operating Voltage: 80 volts
-
Supplier: Waytek, Inc.
Description: directly to a M10 stud Red protective cover designated to reduce the risk of accidental contact on the fuse or battery terminal Volt Rating: 80VDC or Max Rating of the Fuse Max Continuous Current: 400A Available Fuse Rating: 40-600A Operating Temperature:
- Normal Operating Current: 400 amps
- Rated Operating Voltage: 80 volts
-
-
Supplier: Waytek, Inc.
Description: directly to a M8 stud Red protective cover designated to reduce the risk of accidental contact on the fuse or battery terminal Volt Rating: 80VDC or Max Rating of the Fuse Max Continuous Current: 400A Available Fuse Rating: 40-600A Operating Temperature:
- Normal Operating Current: 400 amps
- Rated Operating Voltage: 80 volts
-
Supplier: Waytek, Inc.
Description: directly to a M8 stud Red protective cover designated to reduce the risk of accidental contact on the fuse or battery terminal Volt Rating: 80VDC or Max Rating of the Fuse Max Continuous Current: 400A Available Fuse Rating: 40-600A Operating Temperature:
- Normal Operating Current: 400 amps
- Rated Operating Voltage: 80 volts
-
Supplier: Tradeport Electronics Group
Description: New smaller size fits easily into tight places. Two year warranty. Display hold function. Automatic low battery indicator. Continuity for quick checking of shorts. Resistance measurement to 400 O. Measures AC volts to 600 V
-
Supplier: Mersen
Description: reinforced or non-spring reinforced clips. Applications Recommended fuse usage Class J Blocks (600V) use with AJT, A4J, HSJ Ratings Volts: 600VAC/DC Amps: 30A, 60A, 100A; 200A, 400A, 600A SCCR: 200kA
- CSA Certification: Yes
- Normal Operating Current: 0.0 to 100 amps
- Operating Temperature: 176 F
- Rated Operating Voltage: 600 volts
-
Supplier: RS Components, Ltd.
Description: specifications. Small footprint reduces panel size. Flexibility of fuse holder or busbar mounting. Higher amperage solar fuses in standard sizes. UL Listed branch and feeder circuit rated. Class J case sizes for the 125-450 A ratings Current Rating = 400A Voltage Rating = 1 kV
- Current Rating: 400 amps
- Material: Other
- Voltage Rating: 600 volts
-
Supplier: RS Components, Ltd.
Description: HBC FF (aR) type fuses featuring ultra-rapid operation for semiconductor protection Striker for micro-contact actuation. Threaded fixing studs. Breaking capacity 200kA at 660Vac. Complies with VDE636-23 and IEC269-4 Fuse Standard = DIN 43653, NF EN 60269-1, NF EN 60269-4 Fuse
- Current Rating: 1000 amps
- Voltage Rating: 700 volts
-
Supplier: RS Components, Ltd.
Description: HBC FF (aR) type fuses featuring ultra-rapid operation for semiconductor protection Striker for micro-contact actuation. Threaded fixing studs. Breaking capacity 200kA at 660Vac. Complies with VDE636-23 and IEC269-4 Fuse Standard = DIN 43653, NF EN 60269-1, NF EN 60269-4 Fuse
- Current Rating: 1250 amps
- Voltage Rating: 700 volts
-
Supplier: RS Components, Ltd.
Description: = 32 Current Rating = 400A Voltage Rating = 700V Fuse Speed = FF High Rupture Capacity = Yes Body Height = 65.5mm Body Width = 50.6mm Body Length = 60mm Application Category = aR
- Current Rating: 400 amps
- Voltage Rating: 700 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 1086653-KLPC450.X Packaging: Bulk Current Rating: 450A Fuse Type: Cartridge Voltage Rating - AC: 600V Voltage Rating - DC: 480V Response Time: Slow Breaking Capacity @ Rated Voltage: 200kA AC, 300kA DC
- Current Rating: 450 amps
- Mounting: Other
- Rated Breaking Capacity: 300000 amps
- Voltage Rating: 600 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Eaton - Bussmann Electrical Division Win Source Part Number: 813710-FWP-400A Packaging: Bulk Mounting Style: Bolt Mount Fuse Type: Cartridge Voltage Rating - AC: 700V Voltage Rating - DC: 700V Melting I2t: 36400 Approvals: CE, CSA, UR
- Current Rating: 400 amps
- Mounting: Other
- Rated Breaking Capacity: 50000 amps
- Voltage Rating: 700 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 968061-170M5310 Category: Circuit Protection>Electrica l, Specialty Fuses Features: Indicating Package: Bulk Fuse Type: Square Voltage Rating - AC: 700 V Breaking Capacity @ Rated Voltage: 200kA Melting I2t: 21500 Applications
- Current Rating: 500 amps
- Mounting: Other
- Rated Breaking Capacity: 200000 amps
- Voltage Rating: 700 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1189656-170M5259 Category: Circuit Protection>Electrica l, Specialty Fuses Features: Indicating Package: Bulk Fuse Type: Square Voltage Rating - AC: 700 V Breaking Capacity @ Rated Voltage: 200kA Melting I2t: 15500 Applications
- Current Rating: 450 amps
- Mounting: Other
- Rated Breaking Capacity: 200000 amps
- Voltage Rating: 700 volts
-
Supplier: Eaton Cooper Power Systems
Description: The Cooper Power Systems ELSG full-range current-limiting fuse is designed for use in pad-mounted switchgear filled with Envirotemp FR3 fluid, mineral oil or approved equivalent. It may also be used to protect power transformers, feeders and other equipment that can benefit from its energy
- Current Rating: 31000 amps
- Voltage Rating: 23000 volts
-
Supplier: Eaton Cooper Power Systems
Description: Cooper Power Systems Type NX current-limiting fuses provide overload protection for all indoor and underground cable distribution systems 2.4 through 34.5 kV. NX fuses are noiseless and expel no hot gases or burning particles while interrupting currents from minimum melt to maximum
- Current Rating: 50000 amps
- Voltage Rating: 38000 volts
-
Supplier: Utmel Electronic Limited
Description: FUSE CARTRIDGE 500A 700VAC/VDC
- Approvals / Standards: CSA Certification
- Current Rating: 500 amps
- Mounting: Other
- Rated Breaking Capacity: 200000 amps
-
Supplier: Acme Chip Technology Co., Limited
Description: FUSE CRTRDGE 700A 700VAC/650VDC
- Current Rating: 700 amps
- Rated Breaking Capacity: 200000 amps
- Voltage Rating: 700 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: FUSE CRTRDGE 400A 600VAC CYLINDR
- Current Rating: 400 amps
- Rated Breaking Capacity: 200000 amps
- Voltage Rating: 600 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: FUSE SQUARE 400A 700VAC RECT
- Current Rating: 400 amps
- Rated Breaking Capacity: 200000 amps
- Voltage Rating: 700 volts
-
Description: FUSE CRTRDGE 450A 690VAC/500VDC
- Current Rating: 450 amps
- Rated Breaking Capacity: 200000 amps
- Voltage Rating: 690 volts
-
Supplier: Altech Corp.
Description: Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc. Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center
- Approvals / Standards: VDE Approval, IEC (UMF) Approval
- Current Rating: 700 amps
- Features: Indicating, Fast Acting
- Fuse Type: Protective
-
Supplier: OMEGA Engineering, Inc.
Description: • True Dual - Element Spring - Trigger Construction Allows Sizing of 125% FLA for Motor Backup Protection • Superior Overload and Cycling Capabilities • Extremely Current Limiting; Provides Superior Short Circuit Component Protection
- Approvals / Standards: UL Approval, CSA Certification
- Current Rating: 600 amps
- Features: Time Lag
- Fuse Type: Blade Type
-
Supplier: Chief Enterprises LLC
Description: Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 12A
- Approvals / Standards: UL Approval
- Current Rating: 12 amps
- Features: Fast Acting
- Voltage Rating: 600 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SMD Fuse 500mA 600V SMD Fuses ROHS
- Current Rating: 0.5000 amps
- Operating Temperature: -55 to 125 C
- RoHS Compliant: Yes
- Voltage Rating: 600 volts
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Current Rating: 5 amps
- Interrupt Rating: Low Interrupt
- Voltage Rating: 600 volts
-
Supplier: Allied Electronics, Inc.
Description: Fuse;Cylinder;Fast Acting;1A;Dims 0.41x1.38";Fiberglas s;Cartridge;600VAC;C lip
- Current Rating: 1 amps
- Features: Fast Acting
- Material: Glass
- Mounting: Replaceable (with holder or clips)
-
Supplier: SOC America, Inc.
Description: SOC Fuse Technology Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The
- Approvals / Standards: UL Approval
- Current Rating: 3.15 amps
- Features: Fast Acting
- Fuse Type: Miniature
-
Supplier: PHOENIX CONTACT USA
Description: Fuse, number: 10 Pcs., fuse type: Fuse (CC), nominal current: 20 A, tripping characteristic: super-fast blow (gR)
- Current Rating: 20 amps
- RoHS Compliant: Yes
- Voltage Rating: 690 volts
-
Supplier: SOCOMEC
Description: High speed fuses (UR) protect power semi-conductors and DC circuits. AdvantagesHigh level performances • Very high breaking capacity up to 300 kA. • Very high limitation of short-circuit currents (and therefore significant reduction in the thermal and mechanical
- Approvals / Standards: IEC (UMF) Approval
- Current Rating: 5 amps
- Mounting: Replaceable (with holder or clips)
- Rated Breaking Capacity: 2000 amps
-
Supplier: Littelfuse, Inc.
Description: This ZCASE® FHZ bolt-down power distribution module (0FHZ0005Z) is a five-stud fuse holder designed for primary high-current power distribution. It features an M8 input stud and four M8 output studs. This model of the ZCASE® FHZ fuse box includes a five-position bus bar, and it comes
- Current Rating: 600 amps
- Mounting: Other
- Voltage Rating: 80 volts
-
Supplier: SCHURTER Inc
Description: Description High breaking capacity up to 50 kA @ 1000 VDC Manifold mounting versions Unique Selling Proposition Designed for electric vehicles (EV Car) Very high rated current up to 50 A Applications Battery Management System On-Board Battery Charger DC/DC Converters Air-Conditioning Compressor PCT
- Approvals / Standards: UL Approval, IEC (UMF) Approval
- Current Rating: 50 amps
- Material: Ceramic
- Rated Breaking Capacity: 50000 amps
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Current Rating: 2410 amps
- Voltage Rating: 125 volts
-
Supplier: OptiFuse
Description: General purpose glass and ceramic, fast-acting and time-delay fuses in a variety of sizes used as over-current protection in electronic devices
- Approvals / Standards: UL Approval, CSA Certification, VDE Approval
- Features: Fast Acting, Time Lag
- Material: Glass, Ceramic
- Mounting: Replaceable (with holder or clips)
Find Suppliers by Category Top
Featured Products Top
-
TORQUE: PV4 400 In-Lb (45.2 Nm), PV6 600 In-Lb (67.8 Nm), PV10 1,000 In-Lb (113 Nm), PV15 1,500 In-Lb (169.5 Nm) CYCLE TIME: PV4 10 sec. / 90°, (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
accommodated anything from a few volts up to several thousand volts. Currents from a few milliamps up to several thousands amps. Complex or high voltage windings may require a larger frame size to be used to accommodate the windings and insulation. Transformers in this range can also have fuses fitted (read more)
Browse Industrial Control Transformers Datasheets for Majestic Transformer Co. -
.) Key Specifications: Output Power: 100 watts Output Current: 0 - 5 A rms. @ 20 V compliance volts Output Frequency: 40K Hz (fixed) Applications: Capacitors Testing Model AL-400-CR-L/A-2 2 (read more)
Browse Power Amplifiers Datasheets for Amp-Line Corp. -
intended. Shown at right: A 24-volt, 400 amp (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
normal operation and will not be triggered by it. Beyond an EV’s performance, circuit protection to ensure the safety of the user is non-negotiable, considering the system’s operation involves hundreds of volts and amps. An accident or even damage (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc.
More Information Top
-
The high-rupturing-capacity cartridge fuse, with special reference to short-circuit performance
Fig. 16.- -Test on experimental 400 - amp . fuse at 600 volts ( d ) same scales, an identical fuse tested at 600 volts direct current, the prospective current being 22 500 amp. and the time-constant 0 013 sec; this test was successful and …
-
Discussion at North-Western Centre, Manchester, 21st March, 1942 on ¿Electrical industrial installations¿
The current rating of 400-volt circuit-breakers should be limited to 1 600 amp . and, where more than one trans- former feeds a board, section switches … … capacity can be limited to a maxi- mum of 25 MVA at 400 volts . … oil-less, and outgoing feeders can usually be controlled quite satisfactorily by H.R.C. switch- fuses .
-
The importance of knowing available fault currents when specifying interrupting ratings for low voltage equipment
… would require minimum standard rms symmetrical interrupting ratings between 7500 amps and 50 kA for the 225 amp panel; between 7500 amps and 50 kA for the 400 amp panel; between 10 kA … … 65 kA for the 600 amp panel; between 14 … Table IV-A shows information from a circuit breaker manufacturer’scatalog for various 480 volt , 3-pole, breaker interrupting ratings based on breaker frame size Table IV-B shows similar information from a fuse manufacturer’s catalog.
-
Discussions on ¿Industrial fire risks¿
In regard to the sensitivity of protective schemes, it is pertinent to remember that the use of fuses of 600 amp and even higher capacity has grown considerably in recent years. From data published by manufacturers, some h.r.c. fuses of this size require well over 1 000 amp for 1 minute to clear the circuit; a phase-to-neutral fault of this magnitude on a 400 - volt , 3-phase system could …
-
Discussion on ¿Electrical industrial installations¿ before the East Midland Sub-Centre, at Derby, 25th March, 1942
The current rating of 400-volt circuit-breakers should be limited to 1 600 amp . and, where more than one trans- former feeds a board, section switches … … capacity can be limited to a maxi- mum of 25 MVA at 400 volts . … oil-less, and outgoing feeders can usually be controlled quite satisfactorily by H.R.C. switch- fuses .
-
Savannah River Plant, Project 8980: Engineering and design history of power and electrical facilities. Volume 6
250 volt , with 4- 400 amp ., 250-v. fuses . Fused safety switch - 600 amp.
-
http://www.mouser.com/catalog/supplier/library/pdf/LittlefusePOWRGARD.pdf
For improving contact between fuse and clips. Voltage Rating: 600 volts Ampere Rating: 30- 400 amp Approvals: UL Listed and CSA Certified Interrupting Rating: 200,000 amp .
-
Specifying 600 volt current-limiting fuses applications-600 amperes or less
Exceptions, are the 400 and 600 amp case sizes In addition to performing to these defined levels of 12t, UL also requires the fuse to conform to a defined level of peak let-through current(1 ). … of first generation Classes H fuses and are manufactured in two voltage configurations, 250 and 600 volts .
-
Recent developments in medium-voltage h.b.c. fuse links
COMPARISON OF CALCULATED AND TEST PERFORMANCES OF FUSES TO C.S.A. CODE 106 FORM 1: TEST CIRCUIT AT 600 VOLTS , 50c/s, 0114 amp 60 100 200 400 600 Symmetrical prospective test current .