-
Supplier: DigiKey
Description: Circuit Breaker Magnetic (Hydraulic Delay) AC DC Lever Panel Mount
- Trip System Type: Magnetic-Hydraulic Circuit Breakers
- Manual Actuator Type: Other
- Mounting Style: Plug-in
-
Supplier: ODG (Origin Data Global)
Description: Molded case circuit breakers
-
Supplier: WAGO
Description: Electronic circuit breaker; 1-channel; 24 VDC input voltage; 6 A; Signal contact
- Rated DC Voltage: 18 to 30 volts
- Operating Temperature: -13 to 158 F
- Trip System Type: Electronic Unit
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1065200-IPA-6-1-600-25.0-A-01-T Category: Circuit Protection>Circuit Breakers Series: IPA Package: Bulk Voltage Rating - AC: 250 V Voltage Rating - DC: 65 V Standard Package: 1 Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic
- Rated AC Voltage: 250 volts
- Rated DC Voltage: 65 volts
- Number of Poles: 1
- Trip System Type: Magnetic Circuit Breakers
-
Supplier: Newark, An Avnet Company
Description: CIRCUIT BREAKER, 2 POLE, 600VDC, 50A; Product Range:CX Series; Current Rating:50A; No. of Poles:2 Pole; Input Voltage VAC:-; Interrupting Capacity:5kA; Trip Time:-; Dielectric Strength:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CIRCUIT BREAKER, 2 POLE, 600VDC, 20A; Product Range:CX Series; Current Rating:20A; No. of Poles:2 Pole; Input Voltage VAC:-; Interrupting Capacity:5kA; Trip Time:-; Dielectric Strength:- RoHS Compliant: Yes
-
Supplier: Altech Corp.
Description: Features: 4 Frame Sizes Compact Design Thermal Magnetic Up to 100kA Short Circuit Interrupting Capacity Circuit Breakers are supplied with line and load terminals CE version
- Rated AC Voltage: 600 volts
- Continuous Current Rating: 600 amps
- Number of Poles: 3
- Features: Molded Case Circuit Breaker
-
Supplier: Powell Electronics, Inc.
Description: MOLDED CASE CIRCUIT BREAKER
-
Supplier: Heilind Electronics, Inc.
Description: CIR BRKR, HYDMAG, 2 PL, 50VDC/ CIRCUIT BREAKER
- Trip System Type: Magnetic Circuit Breakers
-
Supplier: Heilind Electronics, Inc.
Description: CIR BRKR, HYDMAG, 1 PL, 50VDC/ CIRCUIT BREAKER
- Trip System Type: Magnetic Circuit Breakers
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve D, 240V AC,60 A
- Number of Poles: 3
- Features: Miniature Circuit Breaker
-
Supplier: OptiFuse
Description: Line Voltage circuit breakers that conform to UL 1077 standards offering circuit protection up to 240 VAC and 50 VDC up to 100A
- Rated AC Voltage: 125 to 250 volts
- Rated DC Voltage: 32 to 350 volts
- Rated Breaking Capacity (Icn): 1 to 80 amps
- Mounting Style: Plug-in
-
Supplier: TE Connectivity
Description: Marking Type : International I/O Mechanical Attachment Circuit Breaker Mounting Type : Panel Mount Product Type Features Actuator Type : Toggle Circuit Breaker Type : Magnetic Illuminated : No Illumination Type : No Light Product Type : Circuit Breaker
- Rated DC Voltage: 65 volts
- Rated Breaking Capacity (Icn): 2,000 amps
- Number of Poles: 2
- Trip System Type: Magnetic Circuit Breakers
-
Supplier: Powell Electronics, Inc.
Description: Circuit Breaker Panel Adapter
-
Supplier: Heilind Electronics, Inc.
Description: CIR BRKR, HYDMAG, 1 PL, 80VDC, CIRCUIT BREAKER
- Trip System Type: Magnetic Circuit Breakers
-
Supplier: Radwell International
Description: CIRCUIT BREAKER, D SERIES, 3 POLES, LEVER ACTUATOR RYPE, MAGNETIC BREAKER (HYDRAULIC RELAY), 480 VAC, 80 VDC, 5 AMPS . FREE 2 YEAR RADWELL WARRANTY
- Rated AC Voltage: 480 volts
- Rated DC Voltage: 80 volts
- Continuous Current Rating: 5 amps
- Number of Poles: 3
-
Supplier: Radwell International
Description: CIRCUIT BREAKER, (10199106), THERMOMAGNETIC, 1 POLE, 3 AMP, 277 VAC, 60 VDC. FREE 2 YEAR RADWELL WARRANTY
- Rated AC Voltage: 277 volts
- Rated DC Voltage: 60 volts
- Continuous Current Rating: 3 amps
- Number of Poles: 1
-
Supplier: Schneider Electric
Description: DC Rated Circuit Breakers A flexible, high-performance offer for DC circuits from 30 to 1200 A For use on ungrounded systems rated 500 Vdc Dual Rated AC/DC Circuit Breakers
- Rated DC Voltage: 500 volts
- Continuous Current Rating: 30 to 1,200 amps
- Mounting Style: DIN Rail Mounted, Drawout Mount
- Trip System Type: Thermal Magnetic Circuit Breaker
-
Supplier: Radwell International
Description: CIRCUIT BREAKER, LML SERIES, 60 AMP, 1 POLE, 80 VDC, MAGNETIC/HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY
- Rated DC Voltage: 80 volts
- Continuous Current Rating: 60 amps
- Number of Poles: 1
- Trip System Type: Magnetic-Hydraulic Circuit Breakers
-
Supplier: Allied Electronics, Inc.
Description: Overview Well-suited to a wide range of applications, the PowerPact® H- and J-Frame Molded Case Circuit Breakers provide a full complement of field installable accessories, field installable trip units and improved interrupting ratings. These molded case circuit breakers
-
Supplier: Newark, An Avnet Company
Description: MOLDED CASE CIRCUIT BREAKER 600V 600A
-
Supplier: Newark, An Avnet Company
Description: T12 Circuit Breaker 600mA
-
Supplier: Rittal North America LLC
Description: Circuit breaker adaptor for the universal, simplified assembly of circuit-breakers.
- Amp Rating: 250 amps
- Busbar (Conductor) Material: Other
-
Supplier: MidNite Solar, Inc.
Description: 16 or 20 Amp 600 VDC panel mount breaker. All MidNite circuit breakers hold 100% rated current independent of ambient temperature. Listed for US & Canada
-
Supplier: PHOENIX CONTACT USA
Description: Thermomagnetic device circuit breaker, connection method: Screw, cross section: 1 mm²- 35 mm², AWG: 18 - 2, width: 18 mm, mounting type: Snaps on to side of circuit breaker, Color: gray
- Rated DC Voltage: 125 volts
- Continuous Current Rating: 1.5 amps
- Operating Temperature: 95 to 158 F
- Mounting Style: Bolt-on
-
Supplier: PHOENIX CONTACT USA
Description: Thermomagnetic device circuit breaker, connection method: Screw, cross section: 1 mm²- 35 mm², AWG: 18 - 2, width: 18 mm, mounting type: Snaps on to side of circuit breaker, Color: gray
- Rated DC Voltage: 24 volts
- Continuous Current Rating: 6 amps
- Operating Temperature: 95 to 158 F
- Mounting Style: Bolt-on
-
Supplier: PHOENIX CONTACT USA
Description: Thermomagnetic device circuit breaker, connection method: Screw, cross section: 1 mm²- 35 mm², AWG: 18 - 2, width: 18 mm, mounting type: Snaps on to side of circuit breaker, Color: gray
- Rated DC Voltage: 48 volts
- Continuous Current Rating: 2 amps
- Operating Temperature: 95 to 158 F
- Mounting Style: Bolt-on
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Designed to compliment Mitsubishi's VFD, Motor Control and Servo products, the WS series also has 'SCCR' coordination with Mitsubishi's Contactors and Starters. Interrupt capacities from 10kA up to 100kA are available depending on customer need and the type of breaker. The new range includes
- Rated AC Voltage: 230 to 600 volts
- Continuous Current Rating: 5 to 600 amps
- Rated Breaking Capacity (Icn): 10,000 to 100,000 amps
- Number of Poles: 2 to 3
-
Supplier: ABB Inc.
Description: molded case circuit breakers have the same features as the FC100 circuit breakers with 1 3/8" pole spacing for easy integration into equipment. FE250 - Electronic Trip This 250A breaker provides up to 100kAIC @ 480VAC in 2 and 3 pole designs. It requires a 1 3/8"
-
Supplier: Sensata Technologies
Description: electronic systems. The single- phase 5TC breaker rating is coordinated so it will trip before another circuit breaker, twice its rating, in the event of a fault of up to 600 amps let through current. This results in improved overall equipment performance, since only the
- Continuous Current Rating: 20 to 70 amps
- Features: Miniature Circuit Breaker
- Manual Actuator Type: Pushbutton
- Trip System Type: Thermal Overcurrent Circuit Breaker
-
Supplier: Allied Electronics, Inc.
Description: Circuit Breakers Trip-free single pole push to reset. Rated 240 VAC, 48 VDC. 6.3 × 0.8 mm quick connect terminals. Options include shunt terminal up to 6 A; silver contacts meet UL 1077 up to 12 A ratings; and trip band indicator. Dust cover also available.
-
Supplier: Allied Electronics, Inc.
Description: Circuit Breakers Trip-free single pole push to reset. Rated 240 VAC, 48 VDC. 6.3 × 0.8 mm quick connect terminals. Options include shunt terminal up to 6 A; silver contacts meet UL 1077 up to 12 A ratings; and trip band indicator. Dust cover also available.
-
Supplier: Allied Electronics, Inc.
Description: Circuit Breakers Trip-free single pole push to reset. Rated 240 VAC, 48 VDC. 6.3 × 0.8 mm quick connect terminals. Options include shunt terminal up to 6 A; silver contacts meet UL 1077 up to 12 A ratings; and trip band indicator. Dust cover also available.
-
Supplier: Sensata Technologies
Description: Klixon® 7270 and 7271 series circuit breakers were designed to utilize less space behind the panel while protecting wire and cable in aircraft and ground support equipment on 120 VAC, 400 Hz or 30 VDC systems Inherently resistant to shock and vibration, the Klixon® disc element is
- Continuous Current Rating: 3 to 35 amps
- Trip System Type: Thermal Overcurrent Circuit Breaker
- Manual Actuator Type: Toggle Switch
-
Supplier: Eaton Corporation
Description: THERMAL MAGNETIC TYPE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING 65000 AMPERE AT 240 VAC, 35000 AMPERE AT 480 VAC, 18000 AMPERE AT 600 VAC, 10000 AMPERE AT 250 VDC INTERRUPTING RATING 100 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) (1)
- Rated AC Voltage: 240 to 600 volts
- Rated DC Voltage: 250 volts
- Continuous Current Rating: 100 amps
- Rated Breaking Capacity (Icn): 10,000 to 65,000 amps
Find Suppliers by Category Top
Featured Products Top
-
VDC applications Video: 4704 & 4707 Series Panel and Surface Mount Circuit Breakers (read more)
Browse Circuit Breakers Datasheets for Waytek, Inc. -
SCHURTER announces its new TA36 thermal circuit breaker boasting of a modern scupted rocker switch and bezel, while sporting a host of contemporary colors to choose from. Equipment designers have become increasingly aware of the need to create products that are not only superior in (read more)
Browse Circuit Breakers Datasheets for SCHURTER Inc -
Vicfuse’s VJT series is a UL Listed (File No. E479968) time-delay, current-limiting Class J fuse designed to UL248-8 for industrial motor, feeder, branch-circuit and load-center protection. Rated 600VAC/500VDC, 1A-600A, VJT delivers up to 200kA AC / 100kA DC interrupting capacity, with (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
600VAC 500VDC Current Ratings 1A to 600A (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Primary and secondary over voltage and over current Output electronic circuit breaker Built in fault data recorder Power On Self-Test (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power -
. The earth tester can perform precise measurements of insulation resistance between live parts and ground. With special functions for RCDs, both Type A and AC-controlled residual current circuit breakers can be efficiently tested, ensuring the proper functioning of these vital protective devices (read more)
Browse Pressure Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
62368-1/No61010-2-201/No61010-1 standards, and certified by CE, CUL listed/recognized, RCM, CB scheme. The Acti9 iC60 range of miniature circuit breakers are recommended for protection. Modular and optimum power supplies come equipped with a front face LED indicating the presence of DC output voltage (read more)
Browse Power Supplies Datasheets for DigiKey
More Information Top
-
Electrical supply for MFTF-B superconducting magnet system
The trim power supply dc circuit breakers consist of 600 A, 250 Vdc molded case, two-pole breakers with motor operators for remote control of position.
-
CR4 - Thread: DC voltage Circuit Breaker
Hello to all, might I ask if anyone can lead me to a manufacturer of DC Circuit breakers single pole 30 -35 amps 600VDC .
-
Federal Register > Friday, November 8, 1996 > [61 FR 57917] Duke Power Company, et al.; Catawba Nuclear Station, Units 1 and 2; Issuance of Director's Decision...
The staff has reviewed the licensee's submittals addressing the lack of full circuit breaker coordination within the 125- Vdc EPL and 600 -Vac EPE systems.
-
FD2015 - Cutler Hammer, Div of Eaton Corp - Molded Case Circuit Breakers | Galco Industrial Electronics
FD2015, Cutler Hammer, Div of Eaton Corp, Circuit Breakers, Molded Case Circuit Breakers, CIRCUIT BREAKER , 2-P, 15A, 600 VAC 250 VDC , 25kAIC@480VAC INCL'S LOAD SIDE TERMINALS .
-
1962 Supplement to Bibliography and Abstracts on Electrical Contacts—1961 and 1962
The typ e MCB s power circuit - breaker o f the AE G for 100 A, 500 v3-ph ac or 600 vdc has a breaking capacity of 10 ka.
-
Advanced Micro Turbine System (AMTS) -C200 Micro Turbine -Ultra-Low Emissions Micro Turbine
…AC Contactor: 3-P, 600V, 310Arms, 24Vdc Coil • GE CK95BE311D Aux Contactor: 3-Pole, 600V, 30A, 24 Vdc Coil • GE CR353AC3AR1 Blower Controller: 3-P, 600 V, 3HP, Over-Load … Pre-Charge & Standby Circuit Breakers /Fuses: • 2-P…
-
Main Injector LCW (Low Conductivity Water) control system
…lbs break away torque, 50,000 operation Iife, 25W heater, 3/4'' NPT conduit entry, 1 20VAC power, 24 VDC control, declutchable hand wheel … phase 460VAC power, integral circuit breaker , 4-20mA control input … push- buttons, capable of 600 starts per hour, protection…
-
You Can Get Involved [Standards]
…I, Division 2 Hazardous (Classified) Locations n 1458, Recommended Practice for the Selection, Application, Field Testing, and Life Expectancy of Molded Case- Circuit Breakers for Industrial Applications n … up to and Including 600 Vac or 1,000 Vdc with Re- quirements Intended…
Indicates content that may require registration and/or purchase.