-
Supplier: Ferguson Perforating
Description: 6061 is a precipitation hardening aluminium alloy, containing magnesium and silicon as its major alloying elements. It has good mechanical properties and exhibits good weldability. It is one of the most common alloys of aluminium for general purpose use.It is commonly available in
- Application: Other
- Hole Pattern: Straight, Staggered
- Metal: Aluminum
-
Supplier: Rochester Electronics
Description: Three Terminal Voltage Reference, 1 Output, 1.248V, BICMOS, PDSO3
- IC Package Type: SOT23, Other
- Life Cycle Stage: Other
-
Supplier: Rochester Electronics
Description: Three Terminal Voltage Reference, 1 Output, 1.248V, BICMOS, PDSO3
- IC Package Type: SOT23, Other
- Life Cycle Stage: Other
-
-
Supplier: DigiKey
Description: 1.61125GHz XO (Standard) CML Oscillator 1.8V, 2.5V, 3.3V Enable/Disable 8-SMD, No Lead
- Operating Temperature: -40 to 85 C
- Oscillator Type: XO
- Output Type: Other
- Package / Form Factor: Surface Mount Technology (SMT), Other
-
Supplier: Rochester Electronics
Description: Operational Amplifier, 1 Func, 900uV Offset-Max, CMOS, PDSO8
- Life Cycle Stage: Other
- Package Type: SOIC, Other
- RoHS Compliant: Yes
-
Supplier: Rochester Electronics
Description: Operational Amplifier, 1 Func, 1300uV Offset-Max, CMOS, PDSO8
- Life Cycle Stage: Other
- Package Type: SOIC, Other
- RoHS Compliant: Yes
-
Supplier: DigiKey
Description: ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
- A/D Converter: Other
- Clock Speed: 36 MHz
- Data Bus: 32 Bit
- IC Package Type: LQFP, Other
-
Supplier: ValueTronics International, Inc.
Description: The 6061A is a 1.05 GHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a
- Device Type: Generator
- Generator Type: Signal, Sweep
- Maximum Frequency Range: 1050 MHz
- Minimum Frequency Range: 1050 MHz
-
Supplier: Alcoa North American Rolled Products
Description: 6061-T651 Tooling Plate Description As an industry leader for more than 100 years, the Aluminum Company of America stands behind its commitment to quality processes, products, and performance for our customers. Type 200 6061-T651 wrought tooling plate is one of Alcoa's
- Shape / Form: Plate, Semi-finished Shape / Mill Stock
-
Supplier: Pollack
Description: Color: pewter Weight: 9 1/4 ounces per linear yard, 286 1/8 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: REVERSIBLE Designed by the Pollack Studio © 2011 Pollack & Associates
- Applications: Home Furnishings / Carpeting
- Material Type: Nylon / Polyamide
- Overall Width / OD: 51 inch
-
Supplier: Pollack
Description: Color: champagne Weight: 9 1/4 ounces per linear yard, 286 1/8 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: REVERSIBLE Designed by the Pollack Studio © 2011 Pollack & Associates
- Applications: Home Furnishings / Carpeting
- Material Type: Synthetic / Polymer, Nylon / Polyamide, Natural (Cotton, Wool, etc.), Silk, Wool
- Overall Width / OD: 51 inch
-
Supplier: Pollack
Description: Color: pearl Weight: 9 1/4 ounces per linear yard, 286 1/8 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: REVERSIBLE Designed by the Pollack Studio © 2011 Pollack & Associates
- Applications: Home Furnishings / Carpeting
- Material Type: Nylon / Polyamide
- Overall Width / OD: 51 inch
-
Supplier: Pollack
Description: Color: silk Weight: 9 1/4 ounces per linear yard, 286 1/8 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: REVERSIBLE Designed by the Pollack Studio © 2011 Pollack & Associates
- Applications: Home Furnishings / Carpeting
- Material Type: Nylon / Polyamide
- Overall Width / OD: 51 inch
-
Supplier: DigiKey
Description: Series Voltage Reference IC Fixed 1.248V V ±0.48% 5mA SOT-23-3
- IC Package Type: Other
- Initial Accuracy: 0.4800 %
- Input Voltage (VIN): 2.5 to 12.6 volts
- Operating Temperature: -40 to 85 C
-
Supplier: DigiKey
Description: Series Voltage Reference IC Fixed 1.248V V ±0.32% 5mA SOT-23-3
- IC Package Type: Other
- Initial Accuracy: 0.3200 %
- Input Voltage (VIN): 2.5 to 12.6 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Lingto Electronic Limited
Description: IC VREF SERIES 0.48% SOT23-3
- Supply Current (IQ): 0.1250 mA
-
Supplier: Lingto Electronic Limited
Description: IC VREF SERIES 0.32% SOT23-3
- Supply Current (IQ): 0.1250 mA
-
Supplier: Lingto Electronic Limited
Description: IC VREF SERIES 1.248V SOT23-3
-
Supplier: Quarktwin Technology Ltd.
Description: Series Voltage Reference IC Fixed 1.248V V ±0.32% 5 mA SOT-23-3
- Operating Temperature: -40 to 85 C
- Package Type: Other
- Quiescent Current (IQ): 5000 µA
-
Supplier: Quarktwin Technology Ltd.
Description: Series Voltage Reference IC Fixed 1.248V V ±0.48% 5 mA SOT-23-3
- Operating Temperature: -40 to 85 C
- Package Type: Other
- Quiescent Current (IQ): 5000 µA
-
Supplier: VAST STOCK CO., LIMITED
Description: Precision Amplifiers Sngl 1.8V 600kHz Op Amp E temp
-
Supplier: VAST STOCK CO., LIMITED
Description: Voltage References Precision, Micropower, Low-Dropout, High-Output-Current, SOT23 Voltage References
-
Supplier: Win Source Electronics
Description: Manufacturer: Maxim Integrated Win Source Part Number: 925499-MAX6061BEUR-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Series Voltage Reference IC Fixed 1.248V V ±0.48% 5 mA SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23
- IC Package Type: SOT23, Other
- Operating Temperature: -40 to 85 C
-
Supplier: Alcoa North American Rolled Products
Description: Tread - Aluminum Alloy Diamond Mill Finish - 6061 Strength, skid resistance, and durability are the major attributes of Alcoa’s 6061-T6 tread sheet and plate. A wide range of sheet and plate thicknesses are offered as standard products and are available in a variety of widths
- Shape / Form: Sheet, Plate, Semi-finished Shape / Mill Stock
-
Supplier: Texas Instruments
Description: Precision CMOS Single Micropower Operational Amplifier 8-SOIC -40 to 85
- CMRR: 85 dB
- Gain-Bandwidth Product (GBW): 0.1000 MHz
- Input Offset Voltage (VOS): 0.3500 millivolts
- Input Voltage Noise (Vn): 83 nV/rt.Hz
-
Supplier: Quarktwin Technology Ltd.
Description: Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
- Features: Watchdog Timer (WDT)
- Operating Temperature: -40 to 85 C
- Output Options: Open Drain
- Package Type: SOIC, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 884235-MCP6061T-E/SN Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting
- Operating Temperature: -40 to 125 C
- Package Type: SOIC, Other
-
Description: IC OPAMP GP 1 CIRCUIT 8TDFN
- Life Cycle Stage: Other
- Operating Temperature: -40 to 125 C
- Package Type: Other
- Slew Rate (SR): 2.50E-7 V/µs
-
Supplier: ODG (Origin Data Global)
Description: IC OPAMP GP 1 CIRCUIT 8TDFN
- Gain-Bandwidth Product (GBW): 0.7300 MHz
- Input Bias Current (IBIAS): 1.00E-6 µA
- Input Offset Voltage (VOS): 0.1500 millivolts
- Number of Devices in Package: 1
-
Description: IC OPAMP GP 1 CIRCUIT 8SOIC
- Life Cycle Stage: Other
- Package Type: Other
- Slew Rate (SR): 2.50E-7 V/µs
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 926715-MCP6061T-E/MN Y Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting
- Operating Temperature: -40 to 125 C
- Package Type: Other
-
Supplier: Quarktwin Technology Ltd.
Description: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
- Gain-Bandwidth Product (GBW): 0.7300 MHz
- Input Bias Current (IBIAS): 1.00E-6 µA
- Input Offset Voltage (VOS): 0.1500 millivolts
- Life Cycle Stage: Other
-
Supplier: ASAP Semiconductor LLC
Description: Metal Film Resistors - Through Hole
- Mounting / Packaging: Through Hole
- Technology / Construction: Metal Film
-
Supplier: VAST STOCK CO., LIMITED
Description: Precision Amplifiers Precision CMOS Single Micropower Operational Amplifier 8-SOIC -40 to 85
-
Supplier: SAE International
Description: This specification covers the specific requirements for aluminum alloy 6061 bar, rod, shapes, tube, and wire produced by extrusion.
-
Description: IC VREF SERIES 0.32% SOT23-3
- IC Package Type: SOT23
- Life Cycle Stage: Removed
- Operating Temperature: -40 to 85 C
-
Supplier: ODG (Origin Data Global)
Description: IC OPAMP GP 1 CIRCUIT SOT23-5
- Gain-Bandwidth Product (GBW): 0.7300 MHz
- Input Bias Current (IBIAS): 1.00E-6 µA
- Input Offset Voltage (VOS): 0.1500 millivolts
- Number of Devices in Package: 1
-
Description: IC OPAMP GP 1 CIRCUIT SOT23-5
- Life Cycle Stage: Other
- Package Type: Other
- Slew Rate (SR): 2.50E-7 V/µs
- Supply Voltage (VS): 1.8 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1221150-MCP6061T-E/O T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type
- Bandwidth: 0.7300 MHz
- Gain-Bandwidth Product (GBW): 0.7300 MHz
- Input Bias Current (IBIAS): 1.00E-6 µA
- Input Offset Voltage (VOS): 0.1500 millivolts
-
Supplier: VAST STOCK CO., LIMITED
Description: Operational Amplifiers - Op Amps Single 1.8V 600kHz Op Amp E tem
-
Supplier: ASAP Semiconductor LLC
Description: Metal Film Resistors - Through Hole CMF-60 61.9K 1% T-2 EK e3
- Mounting / Packaging: Through Hole
- Technology / Construction: Metal Film
- Tolerance: 1 +/- %
-
Supplier: ASAP Semiconductor LLC
Description: Metal Film Resistors - Through Hole CMF-60 61.9K 1% T-1 R36
- Mounting / Packaging: Through Hole
- Technology / Construction: Metal Film
- Tolerance: 1 +/- %
-
Supplier: ASAP Semiconductor LLC
Description: Metal Film Resistors - Through Hole CMF-60 61.9 1% T-2 EB e3
- Mounting / Packaging: Through Hole
- Technology / Construction: Metal Film
- Tolerance: 1 +/- %
-
Supplier: Accuris
Description: ALUMINUM ALLOY (AA 6061- T6)
-
Supplier: Accuris
Description: ALUMINUM ALLOY - EXTRUSION, (AA6061-T6)
-
Supplier: ODG (Origin Data Global)
Description: IC OFFLINE SWITCH FLYBACK 8DIP
- IC Package Type: DIP / CDIP / PDIP, Other
- Operating Temperature: -20 to 125 C
- Regulator Category: Switching Regulator
-
Supplier: ODG (Origin Data Global)
Description: IC OPAMP GP 1 CIRCUIT 8SOIC
- Gain-Bandwidth Product (GBW): 0.7300 MHz
- Input Bias Current (IBIAS): 1.00E-6 µA
- Input Offset Voltage (VOS): 0.1500 millivolts
- Number of Devices in Package: 1
-
Supplier: Acme Chip Technology Co., Limited
Description: PHOTODIODE - TO-8 HERMETIC, UV W
-
Supplier: Lingto Electronic Limited
Description: IC OPAMP GP 1 CIRCUIT 8SOIC
- Supply Current (IS): 0.0240 milliamps
Find Suppliers by Category Top
Featured Products Top
-
Different industries, different specs Various industries have different material specification methods. On many prints, raw materials that specify aluminum are not very specific and simply state use “Alum 6061-T6” with no other designations. For the most part (read more)
Browse Datasheets for Protomatic, Inc. -
Hubs: 6061-T6 aluminum (anodized), C36000 brass, or 304/316 stainless steel Center Disc: UHMWPE (standard), nylon (high temperature), or polyurethane (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Key Features & Benefits1. Premium Material Construction Alloy: 6061-T6 / 7075-T6 aerospace-grade aluminum (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Materials: 6061-T6 aluminum (standard), 304/316 stainless steel (corrosive environments) Torque Capacity: 5-200 Nm range depending on size and material (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
, and equip different mold materials for different materials, we equipped with kinds of stamping machine 0-300T, oil-pressure machine 0-200T can develop the tooling in house for customer design. For some coverings with small diameters, the stretching process (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
and internal thread sizes. Aluminum Handles are manufactured from Alloy 6061-T6 per QQ-A-325 and feature a Black Anodized finish as per MIL-A-8625. Brass Handles are manufactured per ASTM-B16 and feature a Nickel finish as per QQ-N-290. Mounting Screws, manufactured in Stainless Steel, are (read more)
Browse Handles and Pulls (industrial) Datasheets for Keystone Electronics Corp. -
In traditional manufacturing workflows, steel mold production can consume 6-8 weeks of calendar time and require tens of thousands of dollars in CNC machining costs before the first part is ever produced. This significant delay often forces engineering teams to compromise with a "good (read more)
Browse Mold Bases and Mold Plates Datasheets for APSX, LLC -
Material Options: 6061-T6 aluminum (standard), 304/316 stainless steel (corrosive environments) Engineering Advantages: (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
information on the Hybrid Roller Assembly can be found here: Enhanced Versatility with HRA (Blog) Carriages: Stainless carriages come with stainless rollers. Carriage plate is 6063 plate. All mounting hardware is 18-8 (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated
More Information Top
-
ZCP2010MST2075
Table 1: Heat Treatment procedure Starting Condition 2099 T8 6061 T6 Solution Treatment 0 .
-
ZCAAA1999P025
… 2017-T4,2024-T3, T4 2324-T39 2036-T3,T4 2036-T6,209O-T3, T4 Ti(99.7%) 2091-T3,T8 2014-T6,2008-T4 8090-T3, 6010-T4 Pb 2008-T6 2219-T6,T8 2024- T8 6061 -T4,6oo9-T4 6013 …
Indicates content that may require registration and/or purchase.