-
Supplier: Detroit Radiant Products Company
Description: Two-stage operation with a 20% low-fire reduction
- Heating Capacity: 14.655 to 17.586 kW
- Watts: 14.655 to 17.586 kW
- Features: Drying, OEM / Custom
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Taiwan King Lung Chin PTC Co., Ltd.
Description: Far Infrared Ray (FIR) Tube Heater Features Low electricity consumption Stable surface temperature Durable for high temperature Long wavelength and strong intensity of radial thermal energy high efficiency long service life Far Infrared Ray (FIR) Tube Heater
- kWatts: 2 kW
- Length of Heated Area: 0.393701 to 39.3701 inch
- Heated Length: 0.393701 to 39.3701 inch
- Heating Capacity: 2 kW
-
Supplier: Detroit Radiant Products Company
Description: Tool-free access to controls, serviceability while unit is operating
- Heating Capacity: 51.2925 kW
- Watts: 51.2925 kW
- Length of Heated Area: 723 inch
- Features: Drying, OEM / Custom
-
-
Supplier: Chromalox
Description: 316 Stainless Steel Sheath Tubes 40 W/In² 1 - 12 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
- Maximum Operating (Sheath) Temperature: 180 to 219 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 1 to 12 kW
- Watt Density: 20 to 40 W/in²
-
Supplier: Chromalox
Description: INCOLOY® Sheath Elements Enclosed in Quartz Tube 25 W/In² 1 - 10 KW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
- Maximum Operating (Sheath) Temperature: 180 to 219 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 1 to 10 kW
- Watt Density: 25 W/in²
-
Supplier: Chromalox
Description: INCOLOY® Sheath Elements Enclosed in Quartz Tube 25 W/In² 3 - 30 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
- Maximum Operating (Sheath) Temperature: 180 to 219 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 3 to 30 kW
- Watt Density: 25 W/in²
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade quartz tubes
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 208 to 480 volts
- kWatts: 60 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Heat Exchange & Transfer, Inc.
Description: element is housed in an individual heater tube constructed from a 3” sch. 40 pipe, capped on one end and seal welded through the tank adapter on the other end. The heater tubes terminate inside the control panel allowing heater replacement without draining the
- AC Voltage Required: 120 to 600 volts
- kWatts: 60 kW
- Watt Density: 11 W/in²
- Flange or Thread Diameter: 10 inch
-
Supplier: Taiwan King Lung Chin PTC Co., Ltd.
Description: This newly designed TH type PTC air heater comes with two tube pitches. The standard pitch is 31mm, for special designs we can also make PTC air heater with tube pitch of 25mm.
- Heating Capacity: 0.75 kW
- AC Voltage Required: 220 volts
- Heater Type: Air Heater
- Features: Electric
-
Supplier: DBK USA, Inc.
Description: examples Grills, baking ovens, roasting dishes, baking surfaces Washing machines, dishwashers, instantaneous water heaters, boilers, water heaters Heating moulds and tools Room heaters, air heaters, radiant heaters Steam generators, evaporators, dryers Deep fryers
- Heated Length: 15.74804 to 169.29143 inch
- Width / Diameter: 0.25590565 to 0.33464585 inch
- Features: Electric, Other, Tubular Heater
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade quartz tubes
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 380 to 480 volts
- kWatts: 180 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade quartz tubes
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 208 volts
- kWatts: 80 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade quartz tubes
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 208 volts
- kWatts: 40 kW
- Maximum Operating Temperature: 203 F
-
Supplier: WATTCO
Description: the form of a terminal block made of stainless steel. A ground connection is also present for extra safety. Types of Duct Heaters There are various types of duct heaters. Some of the commonly used duct heaters are named below. Tubular Duct Heaters Finned Tubular Duct
- AC Voltage Required: 120 to 600 volts
- kWatts: 50 kW
- Width / Diameter: 0.26 to 0.475 inch
- Width: 0.26 to 0.475 inch
-
Supplier: Trent, Inc.
Description: intervening spaces to readily transmit heat to the aluminum casing. Stainless steel casings are also available. These heaters are designed as fuel oil pre-heaters, or line and suction heaters, and are rated 250°F. Heaters for Heat Transfer Oil Circulation applications
- Maximum Operating (Sheath) Temperature: 550 F
- AC Voltage Required: 480 volts
- kWatts: 4 kW
- Watt Density: 5.95 W/in²
-
Supplier: TPI Corporation
Description: QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL FFH-512A FIXTURE USED ON 19-1/2 INCH OVERALL LENGTH 16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 120 VAC AT 50/60 HZ VOLTAGE RATING 550 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 1800 DEG F INCLUDES PORCELAIN
- Heating Capacity: 0.55 kW
- AC Voltage Required: 120 volts
- Watts: 0.55 kW
- Length of Heated Area: 19.5 inch
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: Nickel Chrome wire. Cable heaters can transmit up to 35 W/in2 heating capacity and can attain up to 15000F surface temperature. Cable heaters could be coiled, to form coil heaters that are ideal whenever a large amount of heat is required in a confined space. Coil heaters
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: Nickel Chrome wire. Cable heaters can transmit up to 35 W/in2 heating capacity and can attain up to 15000F surface temperature. Cable heaters could be coiled, to form coil heaters that are ideal whenever a large amount of heat is required in a confined space. Coil heaters
-
Supplier: Radwell International
Description: HEATER ELEMENT, 3000W QUARTZ TUBE, 240V, 50/60HZ, COILED NICKEL CHROME ALLOY MATERIAL, PIGTAIL CONNECTION TYPE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: 3X Ceramic Parts Company Limited
Description: furnace Ceramic Tube for Oxygen sensor Ceramic Tube for high temperature application Ceramic Tube for Insulation use Alumina Ceramic Tube for Heating Element, Heaters Rectangular ceramic tube for printing industry Ceramic Tube for High Voltage , High
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Shape / Form: Tube Stock
-
Supplier: Watts
Description: Series 100DT-A60 Drain Tubes for T&P Relief Valves are used on gas, electric, or oil fired residential water heaters to safely drain water discharged from the heater's temperature and pressure relief valve. It connects to the drain connection on a top-mounted relief valve that
- Valve Size: 0.75 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: Cole-Parmer
Description: heating blocks, which accommodate various sample enclosures such as microtubes, centrifuge tubes, vials, microplates, and PCR strips or tubes. Modular blocks are constructed from a solid anodized aluminum block. The close tube to block walls allow for maximum heat retention.
- Maximum Operating Temperature: 212 F
- Heating Capacity: 0.4 kW
- AC Voltage Required: 230 volts
- Maximum Operating (Sheath) Temperature: 212 F
-
Supplier: Pelonis Technologies, Inc.
Description: This newly designed TH type Fin PTC Air Heater comes with two tube pitches. The standard pitch is 31mm. For special designs, tube pitch of 25mm is also available. PTC has a unique heat property that allows the PTC heat output to be regulated by the airflow applied. The higher
- Heating Capacity: 0.05 to 2 kW
- AC Voltage Required: 120 volts
- Heater Type: Air Heater
- Features: Electric
-
Supplier: Pelonis Technologies, Inc.
Description: This newly designed TH type Fin PTC Air Heater comes with two tube pitches. The standard pitch is 31 mm. For special designs, tube pitch of 25 mm is also available. PTC has a unique heat property that allows the PTC heat output to be regulated by the airflow applied. The higher
- Heating Capacity: 0.05 to 2 kW
- AC Voltage Required: 220 volts
- Heater Type: Air Heater
- Features: Electric
-
Supplier: Pelonis Technologies, Inc.
Description: This newly designed TH type Fin PTC Air Heater comes with two tube pitches. The standard pitch is 31mm. For special designs, tube pitch of 25mm is also available. PTC has a unique heat property that allows the PTC heat output to be regulated by the airflow applied. The higher
- Heating Capacity: 0.05 to 2 kW
- AC Voltage Required: 120 volts
- Heater Type: Air Heater
- Features: Electric
-
Supplier: Pelonis Technologies, Inc.
Description: This newly designed TH type Fin PTC Air Heater comes with two tube pitches. The standard pitch is 31mm. For special designs, tube pitch of 25mm is also available. PTC has a unique heat property that allows the PTC heat output to be regulated by the airflow applied. The higher
- Heating Capacity: 0.05 to 2 kW
- AC Voltage Required: 120 volts
- Heater Type: Air Heater
- Features: Electric
-
Supplier: Inductotherm Group
Description: IROSS™ Fluxmanager® Pipe-End Heating Units are designed for heating a variety of tubular products. These systems utilize patented Fluxmanager® induction heat treatment technology that yields superior temperature uniformity compared to conventional medium frequency designs. Applications: Stress
- AC Voltage Required: 350 to 600 volts
- Applications: Annealing / Heat Treating
- Features: Electric
- Heater Type: Induction Heater
-
Supplier: Process Heating Company, Inc.
Description: No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 60 kW
- Watt Density: 10 W/in²
-
Supplier: Inductotherm Group
Description: iROSS™ Fluxmanager® Pipe End Heating Units are designed for heating a variety of tubular products. These systems utilize patented Fluxmanager® induction heat treatment technology that yields superior temperature uniformity compared to conventional medium frequency designs. Applications: Stress
- Output Frequency: 60 to 150 kHz
- Applications: Annealing / Heat Treating
- Features: Electric
- Heater Type: Induction Heater
-
Supplier: Alfa Laval Inc.
Description: applications Design data Heater capacity range:300 - 2,000 kW Shell diameters/lengths: Ø219 - 324 / 1200 - 3,000 mm. Design pressure shell/tube:up to 16 bar (g) Materials: Tubes:AISI 316L stainless steel. Shell: AISI 316L stainless steel
- Maximum Working Pressure: 232.06032 psi
- Connection Options: Flange
- Application / Industry: Oil Heating / Cooling
- Technology: Shell and Tube
-
Supplier: Cole-Parmer
Description: sample enclosures such as microtubes, centrifuge tubes, vials, microplates, and PCR strips or tubes.Modular blocks are constructed from a solid aluminum block. The close contact of tubes-to-block walls allow for maximum heat retention. Each block has a thermometer well for
- Heating Capacity: 0.375 kW
- AC Voltage Required: 230 volts
- Features: Electric, Other
-
Supplier: State Safety & Compliance
Description: "PVC vest delivers a constant and adjustable flow of cooled or heated air through its perforated, inner lining. With no moving parts, the Vortex tube forces a simple heat exchange to separate compressed air into hot and cold airstreams. Offers a full range of motion and can be worn under
-
Supplier: Cole-Parmer
Description: sample enclosures such as microtubes, centrifuge tubes, vials, microplates, and PCR strips or tubes.Modular blocks are constructed from a solid aluminum block. The close contact of tubes-to-block walls allow for maximum heat retention. Each block has a thermometer well for
- Heating Capacity: 0.25 kW
- AC Voltage Required: 230 volts
- Features: Electric, Other
-
Supplier: Invotec Solutions Ltd.
Description: Our top quality brass sealed nozzle heaterbands are hermetically sealed from liquid plastic. All of our sealed heater bands go through a series of tests to ensure correct ohmic values, dielectric strenght, earth leakage and insulation resistance. Construction: Brass tube with
- kWatts: 0.175 kW
- Heating Capacity: 0.175 kW
- Heater Type: Band Heater
- Features: Electric
-
Supplier: TelephoneStuff.com
Description: automatic image orientation automatic arc calibration - User-selectable fiber clamping method – sheath clamp or fiber holders - Automatic tube heater operation - Color LCD display with anti-reflective coating for excellent visibility in bright sunlight - Simultaneous battery charge and
Find Suppliers by Category Top
Featured Products Top
-
°F (800 °C). A custom-designed multiple-turn helical coil was built to generate the required heat for the Inconel tube to heat the gases to temperature. Initial tests were conducted to optimize the power delivered to the tube using an Ambrell EKOHEAT 20 kW, 15-40 k (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
Voltage: 230V Power: 150W / 170W / 200W / 230W Tube Size: OD10.5 × ID6.5 × L78 mm Supporting Socket: NO.7 Configuration: Rod Only / Full Kit Range of temperature: 800~1100 °C Ceramic igniter technology (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
RCE 016 | 5 W to 9 W This compact cartridge heater for controlling the temperature of small casings and enclosures protects against condensation. The PTC heating element embedded in the aluminium heater body is temperature-limiting (self (read more)
Browse Industrial Heaters Datasheets for STEGO -
| 8 W to 13 W This small and flat enclosure heater offers optimum condensation protection in small enclosures, casings and installation spaces. The PTC heating element transfers its heat to an anodised aluminum profile. The compact contact heating is designed for continuous operation (read more)
Browse Industrial Heaters Datasheets for STEGO -
120V operating voltage, 230W power rating, and 900 mm lead wire, making it suitable for replacement and OEM applications where longer wiring is required. The ceramic heating tube has a compact structure and can be integrated into igniter (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
GLANCE Heaters with the new Loop profile. Click to go directly to the respective series. Product series featuring the small Loop profile, output from 10 W to 50 W: o (read more)
Browse Industrial Heaters Datasheets for STEGO -
into our open coil group of heaters. This is where the heated wire or open coil is exposed to open air versus being encapsulated inside the tube with our tubular group of heaters. In order to provide heat with the heated wire exposed to open air there are several key things that need to be provided (read more)
Browse Coil Heaters Datasheets for Backer-Springfield -
Enclosure heater with fan CSL 028 | 250 W to 400 W This compact (read more)
Browse Industrial Enclosures Datasheets for STEGO -
(MBE) Crucible MOCVD Heater PBN Infrared Window Traveling Wave Tube (TWT) (PBN Support Rod) PBN Coating Graphite High temperature, vacuum equipment insulator Pyrolytic (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Silicon Nitride (Si3N4) is 60% lighter than steel but strong enough to survive some of the most demanding applications in a variety of industries. This lightweight, the high-strength ceramic material is used as an alternative to stainless steel, super alloys, tungsten carbides, and first (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
A multi-loop, self-balancing power amplifier
310-4 meter to be about 95 db below 60w output. .... In spite of the use of ac-operated tube heaters with onesidegrounded .
-
Mathematical Modeling of Multiple Evaporator / Multiple Condenser Loop Heat Pipes and Test Data Verification
A chiller, whose fluid was fed through the TV chamber wall in copper tubing , provided cooling for … June 1, 2005 (presented above) except that the heat input did not exceed 60W /pump (which was .... In the actual test, the TECs were activated in the heater mode to increase and maintain the…
-
VISUALIZATION OF A LOOP HEAT PIPE USING NEUTRON RADIOGRAPHY
FIG. 5: Location of thermocouples and heaters . .... believed that another meniscus might be formed at the exit of the connection tube , which connects the .... b) Q= 60W .
-
Specific output power scaling of kinetically-enhanced copper vapor lasers
…approximately twofold increases in the output power with 25mm bore devices generating 50- 60W "2 and 38 … scale output power with increasing input power, it is necessary to reduce the tube insulation so that .... Condition C consisted of the same external layer thickness (2.5mm) but without the external heater .
-
CR4 - Thread: LEDs
As an example, two standard 60w incandescent bulbs put out nearly the same light as a single .... Basically an arc inside a small tube , between two electrodes. .... I know somebody will provide data to correct me); with tank-style water heaters you can add…
-
AIAA Journal > Performance of a cylindrical phase-change thermal energy storage unit
The cooling coil was formed out of annealed 3/8 in. copper tube with 37 closely coiled helical .... However, conduction loss through the thermocouple and electric heater lead wires and through the mounting fixtures were .... SLOWER LH ADDITION(QLH= 60W ) .
-
30mm Fan Exporters, 30mm Fan Selling Leads
freely, they are mixing air section, cooling coil, electric heater or heating coil, bag filters, humidifiers,... .... Motor 60w Size 800*600*860mm Heating power 650*5 Fans 50*2 Weight 75kg Dust collection tube weight 18kg Dust...
-
CR4 - Thread: Resistor Value Calculation Needed
But anyone could probably drive around and find an old electric water heater for salvaging parts. .... Those rated for 60w at 130v put out 665 lumens at 120v (and are given a 5000 … directly could be rather dangerous unless precautions are taken to prevent the metal tube of the thermostat…
-
Microwave Enhanced Freeze Drying of Solid Waste
Commercial magnetron microwave tubes operating at 2.45 GHz are relatively inexpensive, robust, and able to deliver … condenser temperature controller regulates heat input to the cooling reservoir through a cartridge heater to achieve the .... Figure 16 Refried Beans (450g), a Microwave Power of ∼ 60W , Freeze Dried at 2.5 Torr…
-
Cryocoolers 11
…cooler is operated in the so-called regenerative mode in which it basically acts as a heater . .... Vapor Precooling in a Pulse Tube Liquefier. .... 4KCryomechPT405, 205 4K GM/PT hybrid refrigerator, 265 20K two-stage Karlsruhe, 221 50K- 60W single-stage for…
Indicates content that may require registration and/or purchase.