-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SMOKE DETECTOR HEAD, 16-32V DC, (W/B92 BASE). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: United Technologies Corporation
Description: CARBON MONOXIDE FIRE AND SMOKE ALARM TYPE IONIZATION (SMOKE), ELECTROCHEMICAL (CARBON MONOXIDE) OPERATION TYPE UL APPROVAL 85 DB AT 10 FT HORN TYPE (3) AA BATTERY VOLTAGE RATING/SOURCE TOTALINE[R] BRAND SIZE 5.75 INCH DIA X 1.7 INCH D TEMPERATURE RATING 40 TO 100 DEG F KN-COSM-XTR-B
-
Supplier: Accuris
Description: Lavatory Smoke Detectors
-
-
Supplier: SAE International
Description: The purpose of this SAE Aerospace Recommended Practice (ARP) is to describe key features that should be incorporated in the lavatory smoke detector system. Consideration has been given to existing requirements of the FAA and to recommendations of aircraft operators and manufacturers.
-
Supplier: UL Standards & Engagement
Description: requirements of the Fire Test (Heat Detector) and/or when part of a multi-criteria smoke detector; 4) A gas and vapor detector or sensor incorporated as a part of a smoke detector assembly, and covered by the Standard for Gas and Vapor Detectors and
-
Supplier: Advance Security Products
Description: including the smoke detector. You must be able to access your ceiling to connect power. The smoke detector cameras on this page are hard-wired models and require you to run wire from the smoke detector all the way to your TV, VCR, or DVR. If you wish to have
-
Supplier: Accuris
Description: OUTLINE OF INVESTIGATION FOR Video Image Smoke Detectors
-
Supplier: UL Standards & Engagement
Description: Systems, UL 864, to which the air duct smoke detectors are connected. b) Single and multiple station smoke detectors covered by the Standard for Smoke Alarms, UL 217. c) Smoke detectors intended for open area protection or releasing device service, or
-
Supplier: UL Standards & Engagement
Description: separate automatic fire detector. 1.2 When integral smoke detectors are provided with the combination door closer-holder, the smoke detectors shall comply with requirements for smoke detectors of the photoelectric or combustion products type. 1.3
-
Supplier: Security Camera Warehouse
Description: Negative Sync. Internal Video Output 1 Vp-p / 75 Ohms. BNC of F Connector Power Supply DC 12V Operating Temperature -10c ~ +50c HSM470 Smoke Detector Camera Additional Information Color Video Yes Infrared No Use Indoor Lens Type Fixed Weather Rating No Wide Dynamic Range No Day / Night
- Camera Function: Video
-
Supplier: UL Standards & Engagement
Description: requirements, a smoke detector monitor is a unit that provides for the connection and supervision of initiating circuits which are, in turn, to be connected to smoke detectors. The smoke detectors may be single station or multiple station and are installed
-
Supplier: Allied Electronics, Inc.
Description: and burglar alarms, smoke detectors, and medical instruments.
-
Supplier: Allied Electronics, Inc.
Description: burglar alarms, smoke detectors, and medical instruments. 90 dB @ 30 cm
-
Supplier: Allied Electronics, Inc.
Description: alarms, smoke detectors, and medical instruments. 3 tone operating mode
-
Supplier: Allied Electronics, Inc.
Description: alarms, smoke detectors, and medical instruments. 90 dB @ 30 cm
-
Supplier: Nexperia B.V.
Description: Smoke detector relays
- IF: 250 mA
- Tj: 150 C
- PD: 250 milliwatts
- Features: Avalanche Diodes, Detector, Limiter, Other, Power Diode
-
Supplier: United Technologies Corporation
Description: OPERATING TEMPERATURE 32 TO 120 DEG F APPLICATION ALARM WITH OR WITHOUT SMOKE DETECTOR VERIFICATION INCLUDING DISCRIMINATION OF CONTACT DEVICES E-FSC MODEL
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 18 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Red PVC jacket Temperature: -20°C to +60°C Voltage: 300 volts Applications Fire alarms Security alarms Smoke detectors Power control circuits Audio
- Number of Conductors: 10 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 60 C
- North American (AWG): 18 AWG
-
Supplier: L-com, Inc.
Description: EAP300 offers a "smoke detector" look, and is a high-powered (up to 29dBm) wireless-n access point / WDS Bridge / WDS AP / Repeater operates seamlessly in the 2.4GHz frequency spectrum supporting 802.11 b/g/n standard high speed feature. It is the best way to add long range wireless
- Network Equipment: Bridge
-
Supplier: L-com, Inc.
Description: to offer employees, guests, staff or students access to network resources like printers, content or the Internet. The EAP350 is designed to appear as a smoke detector and thus unobtrusively blend in with other common building infrastructure appliances. The Access Point’s transmit power
-
Supplier: L-com, Inc.
Description: Looks like a Smoke Detector! The HyperGain HG2408P series is a very compact round WiFi patch antenna providing 8 dBi gain with very broad coverage. It is suitable for indoor applications in the 2.4GHz ISM band, including IEEE 802.11b, 802.11g and 802.11n, and public wireless hotspot
- Primary Frequency Range: 2,400 MHz
- Gain: 8 dB
- Technology Type: Microstrip
-
Supplier: L-com, Inc.
Description: Looks like a Smoke Detector! The HyperGain RE08P series is a very compact round WiFi patch antenna providing 8 dBi gain with very broad coverage. It is suitable for indoor applications in the 2.4GHz ISM band, including IEEE 802.11b, 802.11g and 802.11n, and public wireless hotspot
- Primary Frequency Range: 2,400 MHz
- Gain: 8 dB
- Technology Type: Microstrip
-
Supplier: CSA Group
Description: slightly higher short-term transient CO exposure. 1.3 This Standard also applies to remote accessories that might be connected to or are intended to be employed with a single- or multiple-station CO alarm. 1.4 This Standard does not apply to a) smoke alarms; b) smoke detectors;
-
Description: features important updates for designers, installers, and AHJs—from added testing requirements for Energy Storage Systems (ESS), to new requirements for HVLS fans and air-sampling smoke detectors. In a major change to scope, NFPA 72 now addresses carbon monoxide protection. Material
-
Supplier: CSA Group
Description: wiring and factory wiring for use in accordance with the Canadian Electrical Code, Part I, in Canada, and NFPA 70, National Electrical Code, in the United States. 1.2 These wire connectors are intended to facilitate the connection of devices, such as prefabricated wiring assemblies, smoke
Find Suppliers by Category Top
Featured Products Top
-
industry. They are ideal for use in smoke detectors, fire alarm systems, industrial control panels, medical devices, security systems, smart home products, IoT devices, and more. The RBE Series supports a wide range of operating voltages, including 3, 5, 9, 12, 24, and 48 VDC. Available in (read more)
Browse Audio Transducers and Buzzers Datasheets for New Yorker Electronics Co., Inc. -
more than double the operating range versus a standalone system-on-chip (SoC). The SKY66422-11 requires minimal board space and consumes low power, making it ideal for IoT and industrial platforms including sensors, beacons, smartwatches, thermostats, wireless cameras, medical pendants and smoke and (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc.
More Information Top
-
States > Iowa > State > Administrative Bulletin > 2007 > [2007 IA Register 1024] 10/24/2007
…program—standard utility allowances, 65.8(1)“b”(4), 65.8(5)“b”(4), Filed Emergency ARC 6270B . .... 11—100.3(142B) Smoking . .... 135.5(455B), including an annual line tightness test and a line leak detector test if applicable.
Indicates content that may require registration and/or purchase.