-
Supplier: Allied Electronics, Inc.
Description: LED; CERAMIC CHIP SMT 635NM RED TRANS LED
-
Supplier: Allied Electronics, Inc.
Description: LED; 5MM SUPER RED 635NM LED DIFF
-
Supplier: Allied Electronics, Inc.
Description: LED; T-3 mm LED 635nm Red Diffused, 12V
-
-
Supplier: Allied Electronics, Inc.
Description: LED; T-3 mm LED 635nm Red Diffused, 5V
-
Supplier: Newark, An Avnet Company
Description: LED, RED, 12MCD, 635NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:12mcd; Viewing Angle:130°; Lens Shape:Round; Product Range:-; Colour:Red RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: LED, RED, 29MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:29mcd; Viewing Angle:45°; Lens Shape:Round RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED, RED, 65MCD, 635NM, 0402; LED Colour:Red; LED Mounting:SMD; LED Case Size:0402; Forward Current If:5mA; Forward Voltage:1.6V; Wavelength Typ:635nm; Luminous Intensity:65mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product RoHS
-
Supplier: Newark, An Avnet Company
Description: LED, RED, 40MCD, 635NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:635nm; Luminous Intensity:40mcd; Viewing Angle:160°; Lens Shape:Dome RoHS Compliant: Yes
-
Supplier: Heilind Electronics, Inc.
Description: T5MM LED,635NM RED TRANS . LEN
-
Supplier: Utmel Electronic Limited
Description: LED T-5MM DL 635NM RED DIFF PCB
- LED Type: Red
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Peak Wavelength: 572 nm
- LED Type: Green, Red
-
Supplier: Heilind Electronics, Inc.
Description: T3X5MM LED,635NM RED DIF FUSED
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Peak Wavelength: 635 nm
- LED Type: Red
-
Supplier: Laserglow Technologies
Description: via lockable dial) lab-spec models only LED display showing LD current, laser cavity temperature lab-spec models only FDA CDRH Compliant Class IIIb / Class IV enclosure 48-hour replacement coverage available for an additional fee on specific models Package Includes: Laser Head Driver/Power
- Wavelength Range: 635 nm
- Laser Power: 5 to 5,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 2.5000000000000044 to 5.000000000000009 millirad
-
Supplier: Heilind Electronics, Inc.
Description: LED LAMP 3MM 635 RED RED DIFF
-
Supplier: Kingbright Corporation
Description: Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
- Peak Wavelength: 625 nm
- Luminous Intensity: 45 milliCandela
- Viewing Angle: 30 degrees
- LED Type: Red
-
Supplier: Utmel Electronic Limited
Description: LED LUXEON C RED 629NM
- Peak Wavelength: 629 to 634 nm
- Forward Voltage: 2 volts
- Viewing Angle: 162 degrees
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: LED RA SMD RED 625NM
- Peak Wavelength: 627 nm
- Forward Voltage: 2 volts
- Forward Current: 30 milliamps
- Luminous Intensity: 15 milliCandela
-
Supplier: Utmel Electronic Limited
Description: LED Displays & Accessories Red 637nm 1x4 Alphanumeric
- Operating Temperature: -40 to 185 F
- Character Type: Alphanumeric
- LED Color: Standard Red
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Peak Wavelength: 630 nm
- LED Type: Red
-
Supplier: Powell Electronics, Inc.
Description: AT SERIES/LAMP/BRIGHT RED LED (KB & LB S
- LED Type: Red
-
Supplier: Shenzhen Lixuan Technology Co., Ltd.
Description: Application: High power LED for microscopy
- Wavelength: 620 nm
- Maximum Voltage: 12 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Shenzhen Lixuan Technology Co., Ltd.
Description: Application: High power LED for microscopy
- Wavelength: 740 nm
- Maximum Voltage: 12 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: VAST STOCK CO., LIMITED
Description: Standard LEDs - Through Hole Red 635nm 6000 mcd
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Circuit Board Indicators Red 625nm 25mcd H. Temp Right Angle
- Lamp Type: LED Lamps
-
Supplier: Laserglow Technologies
Description: Efficient DPSS technology runs on standard AC power (85 - 264 V, 47 - 63 Hz) >10,000 hours continuous maintenance-free operating life TTL and Analog modulation (input via BNC connector) lab-spec models only Adjustable output power via lockable dial) lab-spec models only LED display showing LD
- Wavelength Range: 671 nm
- Laser Power: 5 to 4,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: lasers have remarkably good beam quality for a diode laser, with a beam profile close to TEM00 and divergence as low as <1.0 mrad. They are an excellent choice when the beam quality of traditional red diode lasers is not suitable. These lasers are commonly used for various scientific
- Wavelength Range: 640 nm
- Laser Power: 5 to 5,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1 to 1.4999999999999991 millirad
-
Supplier: Broadcom Inc.
Description: packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize a highly optimized LED material technology, transparent substrate aluminum gallium arsenide (TS
- Peak Wavelength: 654 nm
- Forward Voltage: 1.9 volts
- Forward Current: 30 milliamps
- Luminous Intensity: 400 milliCandela
-
Supplier: DigiKey
Description: LED Lighting Color LUXEON Rubix Color Red 625nm 0505 (1313 Metric)
- Peak Wavelength: 625 nm
- Forward Voltage: 2.3 volts
- Forward Current: 2,200 milliamps
- Viewing Angle: 125 degrees
-
Supplier: Laserglow Technologies
Description: via lockable dial) lab-spec models only LED display showing LD current, laser cavity temperature lab-spec models only FDA CDRH Compliant Class IIIb / Class IV enclosure 48-hour replacement coverage available for an additional fee on specific models Package Includes: Laser Head Driver/Power
- Wavelength Range: 680 nm
- Laser Power: 5 to 1,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 3.000000000000002 millirad
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 190936-SML-020MLTT86NM Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Green, 1.75V Red Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Green,
- Peak Wavelength: 570 nm
- Forward Voltage: 2.2 volts
- Lens Type: Flat Lens
- LED Type: Green, Multi-Colored, Red
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- LED Color: Standard Red
-
Supplier: Xoxide
Description: Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Typical Voltage (vf) : 1.9-2.1 Current (mA): 20 Luminous Intensity (mcd): 2000-3000 View Angle
-
Supplier: RS Components, Ltd.
Description: LED Uni-Color Red 635nm
- Peak Wavelength: 625 nm
- Luminous Intensity: 25 milliCandela
- Viewing Angle: 16 degrees
- Features: Other
-
Supplier: Tri-Tronics Company, Inc.
Description: Auto Trac, and 10ms TIMER Indicators: 5-LED Bar graph functions in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options Red LED output
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
Find Suppliers by Category Top
Featured Products Top
-
Integrates green (530?nm), red (655?nm), and infrared (940?nm) LEDs. Spatial wavelength separation reduces cross-talk for accurate PPG and Sp (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics
More Information Top
-
Lumex - SSL-LX3044ID - LED (Light Emitting Diode) - LEDs - Allied Electronics
Forward Current, 635 nm Red LEDs .
-
Lumex - SSF-LXH103ID - Optoelectronics & Lighting - Indicators, PCB Mount - Allied Electronics
Forward Current, 635 nm Red LEDs .
-
Lumex - SSL-LX100133ID - LED (Light Emitting Diode) - LEDs - Allied Electronics
Forward Current, 635 nm Red LEDs .
-
Lumex - SSF-LXH100ID - Optoelectronics & Lighting - Indicators, PCB Mount - Allied Electronics
Forward Current, 635 nm Red LEDs .
-
Lumex - SSL-LX5093IT - LED (Light Emitting Diode) - LEDs - Allied Electronics
Red Transparent Lens, 635 nm Red LEDs .
-
TLLR4400 datasheet - Low current High-eff. red (635 nm) LED : Datasheets for Electronic Components and Semiconductors
Low current High-eff. red ( 635 nm ) LED .
-
Optical Sensor Systems in Biotechnology
The excitation was a red LED ( 635 nm ) modulated at a frequency of 155 MHz .
-
Lumex - SSL-LX3044GD-5V - LED (Light Emitting Diode) - LEDs - Allied Electronics
LED; T-3 mm LED 635nm Red Diffused, 5V .
-
Lumex - SSL-LX3044GD-12V - LED (Light Emitting Diode) - LEDs - Allied Electronics
LED; T-3 mm LED 635nm Red Diffused, 12V .
-
Page 23. Semiconductor parts with 401 in root number
Low current High-eff. red ( 635 nm ) LED .
Indicates content that may require registration and/or purchase.