-
Supplier: Xenics nv
Description: The Gobi-640-CL guarantees to be the most versatile industrial camera on the market with excellent image quality, high thermal resolution (0.050C) and accurate thermal analysis capabilities. The advantages of a high quality infrared camera are now combined with the power of a
- Horizontal Resolution: 640 lines
- Vertical Resolution: 480 lines
- Features: 16 bits, Camera Link®, Other, Still
- Specialty Camera Type: High Speed, Low Light
-
Supplier: Xenics nv
Description: hours is possible with the RWI (Read While Integrate) feature with nondestructive readout and very low dark current of less than 10e-/second. The Cougar-640 features a high image resolution of 640 x 512 with a 20 μm pixel pitch and full 24 bit ADC. Camera interfacing is provided via
- Horizontal Resolution: 640 lines
- Vertical Resolution: 512 lines
- Features: Camera Link®, Other, Still
- Performance: Cooled Sensor
-
Supplier: Chatsworth Products, Inc.
Description: DIGITAL STILL/MOTION CAMERA TYPE 1 LB 1 SHIPPING WEIGHT IN LB 640 X 480 PIXEL MAX. RESOLUTION 640 X 480 MAX. RESOLUTION IN PIXEL WINDOWS, LINUX, MAC AXIS[R] BRAND
- Horizontal Resolution: 480 lines
- Vertical Resolution: 640 lines
-
-
Supplier: Xenics nv
Description: You will enter a new era of easy, fast, efficient and comfortable connectivity with the Gobi-640-GigE. The advantages of a high quality infrared camera are now combined with the power of a GigE interface and Power over Ethernet (PoE). Excellent image quality, high thermal resolution
- Horizontal Resolution: 640 lines
- Vertical Resolution: 480 lines
- Features: 16 bits, Ethernet, Other, Still
- Specialty Camera Type: High Speed, Low Light
-
Supplier: Xenics nv
Description: to 100 Hz. The camera comes with an industry-standard CameraLink interface for data transfer at full frame rate. In windowing mode the frame rate can even be further increased. The Bobcat-640-CL comes as a complete camera with on-board image processing and Thermo Electric stabilization
- Horizontal Resolution: 640 lines
- Vertical Resolution: 512 lines
- Features: 14 bits, Camera Link®, Other, Still
- Performance: Cooled Sensor
-
Supplier: SFCable.com
Description: 1/3" CCD. 480 TV Lines. Lens not included. 12V DC. 1 Year Warranty.
- Horizontal Resolution: 480 lines
- Imaging Technology: CCD
- Features: Digital, Security / Law Enforcement, Video
- Physical: Outdoor Rated
-
Supplier: Evident Scientific
Description: Designed to Maintain at Maximum Performance at Low Magnifications with Large Fields of View Equipped with an industry leading 5-megapixel CCD, the micro imaging digital camera, DP27 captures images at up to 2448 x 1920-pixel resolution-allowing large fields of view captured at
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 15 to 30 fps
- Shutter Speed: 0.00004999999999998 to 8 seconds
- Width / Diameter: 3.0314977 inch
-
Supplier: Sentech America
Description: The STC-635 is the latest and greatest in Sentech’s ever popular Analog camera series. This camera features a 1/3” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS, and a multitude of additional features. The cased version of the STC-635 is available in three
- Maximum Frame Rate: 25 fps
- Width / Diameter: 2.0078751 inch
- Height: 2.0078751 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Advance Security Products
Description: Dome camera 580 line Super high resolution, Color, non-weatherproof Surveillance Cameras Digital Hi-Res Sony 1/3 inch CCD chip, low-light color dome camera. Sleek finish. Comes With Plug & Play Connectors and AC adapter. 3.6mm provides 90 degree FOV, 6mm provides
- Camera Function: Video
-
Supplier: Newark, An Avnet Company
Description: DIGITAL CAMERA, CMOS, 2560 X 1920 PIXEL; Product Range:-; Camera Head Diameter:-; Resolution:2560 x 1920 Pixels; Magnification:-; Output Connection:
-
Supplier: Sentech America
Description: Sentech has released a new version of the ever popular Remote Head camera series. The STC-R640 is the NTSC 480 TV Line version of the remote CCU. This camera features a 1/4" CCD Sensor, Composite & Y/C Video output, and much more. The STC-R640 is compatible with a wide variety of
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.7716545 inch
- Height: 1.7716545 inch
- Operating Temperature: 14 to 122 F
-
Supplier: e-con Systems™ Inc
Description: Tags: 4K Cameras | Enclosure Cameras Highlights Houses e-CAM130_CUMI1820_MOD - 13MP onsemi® AR1820HS Image Sensor Fixed Focus Rolling shutter with global reset mode # 13MP still capture with Zero shutter lag On-board high performance ISP Overview See3CAM_CU130 is an Ultra HD USB
- Horizontal Resolution: 4,912 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Security Camera Warehouse
Description: CAMEF100 Features ● 1/3" HR color CCD image sensor with SONY Efffio DSP ● More than 600 TV Lines ● High Resolution ● Digital wide dynamic range (D-WDR) to increase the image recognizability of the overexposed and dark areas. ● Clear and sharp images in the dark environment with the B/W
- Camera Function: Video
-
Supplier: Newark, An Avnet Company
Description: DIGITAL CAMERA, 5X/4X, 16MP, USB, 2.7"; Product Range:-; Camera Head Diameter:-; Resolution:16MP; Magnification:5X Optical, 4X Digital; Output Connection:USB RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIGITAL CAMERA, EXPLOSION PROOF, 6X ZOOM, 8GB; Product Range:-; Camera Head Diameter:-; Resolution:5 Mega Pixel; Magnification:6X; Output Connection:-; Features:8GB RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIGITAL CAMERA, EXPLOSION PROOF, 6X ZOOM, 4GB; Product Range:-; Camera Head Diameter:-; Resolution:5 Mega Pixel; Magnification:6X; Output Connection:-; Features:4GB RoHS Compliant: Yes
-
Supplier: e-con Systems™ Inc
Description: Tags: GMSL2™ Cameras Overview NileCAM200 is a 20 MP GMSL2™ camera module with an AR2020 sensor from onsemi®, delivering outstanding image quality - with its fixed focus capability and high resolution. With a small pixel size of 1.4 μm, stacked BSI technology, and enhanced NIR
- Horizontal Resolution: 5,120 lines
- Maximum Frame Rate: 24 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Sentech America
Description: The STC-R640 is a 1/4", remote head, NTSC, cased camera. The camera control unit (CCU) is a compact 51 (W) x 51 (H) x 55.5 (D) mm and the CCD board is 22 (L) x 8 (D) mm. The STC-R640 is offered without a mating cable between the CCU and CCD board. Scanning System 2:1 Interlace Scanning
- Maximum Frame Rate: 25 fps
- Width / Diameter: 1.7716545 inch
- Height: 1.7716545 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Radwell International
Description: COMPACT USB2.0 CAMERA, UEYE, MONOCHROME, CM0S SENSOR, 640 X 480 RESOLUTION, ROLLING SHUTTER. FREE 2 YEAR RADWELL WARRANTY
- Features: Digital, Video
-
Supplier: KEYENCE
Description: The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware Fully Customizable Flow Chart Programming Powerful Toolset Script Based Calculation Function C-Language Unit ActiveX Control
- Horizontal Resolution: 640 lines
- Maximum Frame Rate: 113.6 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
Supplier: Teledyne DALSA
Description: Teledyne DALSA's Rad-icon product family of large-area digital X-ray detectors offers users a high-speed, high-performance X-ray imaging detector with a fast, reliable PC interface (Camera Link) for easy integration. The Rad-icon product line leverages Teledyne DALSA's advanced CMOS
- Operating Temperature: 50 to 104 F
- Computer Interface: Computer
- Computer Interface Options: Serial
- Types of Ionizing Radiation Detected: X-Ray
-
Supplier: Panavision, Inc.
Description: mount system is compatible with the standard Universal Panavision Camera Mount (PCMU) when using the 19mm Arri & Panavision Top Bridge plate (BP8P), which uses 19mm rods for lens support. Panavision added a power distribution box to the side of the camera to power additional
- Features: Broadcast, Digital, Pan / Tilt, Video
- Monochrome / Color: Color
-
Supplier: KEYENCE
Description: The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware Fully Customizable Flow Chart Programming Powerful Toolset Script Based Calculation Function C-Language Unit ActiveX Control
- Horizontal Resolution: 640 lines
- Maximum Frame Rate: 113.6 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
Supplier: ZGC, Inc.
Description: Canon EOS 7D SLR Digital Camera (Body Only) 18.0 Megapixel CMOS and Dual DIGIC 4 for high image quality and speed ISO expandable to 12800 8.0 fps continuous shooting, and new Intelligent Viewfinder system Full HD video with manual exposure control and multiple frame rates With a host
- Features: 14 bits, Broadcast, Digital, Other, USB, Video
- Performance: Auto-Lens, High Definition, Progressive Scan
- Imaging Technology: CMOS
- Specialty Camera Type: High Speed
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CAMERA, MACHINE VISION,640 X 480 RESOLUTION,EXPOSURE TIMES RANGING FROM 10 MICROSECONDS TO 1 SECOND. FREE 2 YEAR RADWELL WARRANTY
- Features: Digital, Video
- Specialty Camera Type: Machine Vision Sensor
-
Supplier: KEYENCE
Description: The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware Fully Customizable Flow Chart Programming Powerful Toolset Script Based Calculation Function C-Language Unit ActiveX Control
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 62 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
Supplier: KEYENCE
Description: The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware Fully Customizable Flow Chart Programming Powerful Toolset Script Based Calculation Function C-Language Unit ActiveX Control
- Horizontal Resolution: 2,432 lines
- Maximum Frame Rate: 24.8 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
Supplier: Sentech America
Description: The STC-BC202A is a 1/1.8" color CCD, digital raw data output board camera with 1620 (H) x 1220 (V) resolution. This series features a UXGA sensor with a scan rate of 15fps, digital raw data output and variable integration shutter trigger. Scanning System Progressive
- Maximum Frame Rate: 15 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
- Length: 1.71653636 inch
-
Supplier: Parco Scientific Company
Description: The zPix™ is a powerful Zoom Digital Microscope that displays the Magnified image right on your computer screen. The impressive 26x-130x Zoom Magnification allows you to see details of ordinary objects you never knew existed! Capture an image to keep using the built-in 640 x 480
- Application: Biological / Life Science
- Features: Digital Display
- Grade: Student
-
Supplier: Transcat, Inc.
Description: Product Highlights Large 3.5“ LCD Screen Easy 1-Button control Quality resolution (160 x 120) Patented SuperResolution provides 320 x 240 resolution images when downloaded to IRSoft 32° wide angle lens Lens Protection Glass (Optional) Solar Panel Inspection Included 2GB SD card for
-
Supplier: Vision Research
Description: rugged digital high-speed cameras, designed to meet the most demanding applications. The cameras have a 12 bit ½-inch CMOS sensor and achieve up to 1,800 frames per second (fps) at full resolution of 1280 x 1024. They are also modular, and can be connected to a Miro
- Horizontal Resolution: 8 to 1,024 lines
- Maximum Frame Rate: 1,800 to 67,140 fps
- Width / Diameter: 2.8740173 inch
- Height: 2.8740173 inch
-
Supplier: Parco Scientific Company
Description: illuminator ensures a clear and bright image. The zOrb Digital Microscope comes in 3 colors: Surf Blue, Safari Green and Lava Orange. Capture an image to keep using the built-in 640 x 480 resolution digital camera. You can even capture close-focus video with the zOrb! The
- Application: Biological / Life Science
- Features: Digital Display
- Grade: Student
-
Supplier: Hamamatsu Photonics Europe
Description: brightness under high resolution usage, a problem with conventional line sensor cameras, is improved with this X-ray TDI camera, making it suitable for applications which require high resolution.
Find Suppliers by Category Top
Featured Products Top
-
SIGLENT’s SDS1000X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz and 100 MHz, have maximum record length of 100 Mpts, and (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS800X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz, 100 MHz and 70 MHz, have maximum record length of 100 Mpts (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
Telephoto Lenses with Long Focal Distance for High-resolution SWIR Cameras from InfraTec Effective immediately, the cameras of the ImageIR® series operating in the short (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
The new SDS2000X HD Oscilloscopes from Siglent include 100, 200, 350 and 500 MHz models with finer vertical resolution to analyze signal anomalies in power electronics, medical technology and IoT applications. The 12-bit resolution plus 2 GSa/s sample rates and low noise front end (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
applications in industrial process monitoring and maintenance, security and surveillance, and search and rescue. This MicroCalibir camera has a resolution of 640 x 480 pixels (VGA) or 320 x 240 pixels (QVGA) and is available with a camera parallel, USB, or MIPI CSI2 video interface. For easier (read more)
Browse Datasheets for Teledyne DALSA -
TarisIR® mini 600 When Size Matters! The TarisIR® mini is the smallest camera in InfraTec’s portfolio and offers very good image quality and an excellent price-performance ratio. Image format: (640 × 480) IR pixels Smallest dimension (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
Display only. Camera cable sold separately. See accessories to customize. Screen 7" LCD 800 x 480 pixels Photo resolution / format 640 x 480 pixels / JPEG (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
format of (640 × 512) IR pixels with the very small pixel pitch of 10 µm, the camera delivers razor-sharp images. Due to its snapshot mode, moving objects can also be displayed without distortion. The innovative XBn detector technology allows the detector to be operated at a (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
is needed. The design is easy-to-use from the front-panel and computer-based control via USB or LAN. Equipped with a 4.3 inch TFT-LCD true color screen with 480 * 272 resolution for easy viewing. The SDMs also feature numerical data display, histograms, trend charts, bar charts and statistics, in addition to the built-in arithmetic functions including measurement statistics. SIGLENTs SDMs are accurate, reliable, and dependable. (read more)
Browse Digital Multimeters Datasheets for Siglent Technologies NA, Inc. -
: Bandwidth: 2GHz (MSO7204X) and 1GHz (MSO7104X) Vertical Resolution: 8-bit, 12-bit ERES 4 Analog Ch/16 Digital Ch, Logic Analyzer software and probes are optional Max Sample Rate: 10GSa/s per (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US
More Information Top
-
Effect of transient pinning on stability of drops sitting on an inclined
plane
A 640x480 pixel resolution digital camera (Cohu, San Diego, CA) with a telecentric 55 mm objective (Com- putar, Japan) was mounted on the rotation stage.
-
The Thesis Committee for Yuchen He
Certifies that this is the approved version of the following thesis:
LOCALIZATION USING NATURAL LANDMARKS OFF-FIELD
FOR ROBO...
The vision system is composed of two 640x480 resolution 30 fps digital cameras , with 72.6°DFOV (60.9°HFOV, 47.6VFOV), as shown in Figures 2 below [20].
-
On-line laboratories for undergraduate distance engineering students
A medium resolution ( 640x480 ) digital camera with remote pan and zoom capabilities enables the student to continuously monitor the PLC’s LEDs and external devices.
-
Application of digital holography to circle flow bed boiler measurement
Then through the observing window the diffrac- tion pattern is recorded by a digital camera whose resolution is 640x480 .
-
Real Time Multi Camera 3D) Tracking System
The hardware system consists of four digital firewire cameras with resolution 640x480 pixels running at 30fps located in the corners ofthe room, with each camera connected to a separate PC.
-
Practical texture mapping on free-form surfaces
This is the case of our examples, where a geometry model is ob- tained by applying the marching cubes algorithm[103 to CT data and a digital camera with a 640x480 resolution is used.
-
Approach to recognition of license plate numbers using neural networks
During the researches Fuji MX - 1700 digital camera with resolution of 640x480 pixels connected to the computer through USB serial port is used.
-
Segment-based hand pose estimation
It was performed on six images taken at a resolution of 640x480 using a digital camera .
-
Bathymetric evolution of sand bed forms under partially standing waves
Digital Camera In order to capture the entire sand bed, a Sony Cyber-shot DSC- S85 digital camera operated at 640x480 pixel resolution or greater was used.
-
Static response in disk packings
The disks’ positions and movements were recorded us- ing a still digital camera with a resolution of 640x480 pix- els.
Indicates content that may require registration and/or purchase.