-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, LINEAR, 64 CHANNEL, ANALOG MULTIPLEXER
-
Supplier: Data Connect Enterprise, Inc.
Description: link. Three models are available: STM - 8 with 8 asynchronous channels STM - 16 with 16 asynchronous channels STM - 24 with 24 asynchronous channels. The channel data rates are from 75 bps up to 19.2 kbps. The synchronous composite link operates at up to 64 kbps
- Data Rate: 0.000000075 to 0.0000192 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Multiplexer
-
Supplier: Data Connect Enterprise, Inc.
Description: link. Three models are available: STM - 8 with 8 asynchronous channels STM - 16 with 16 asynchronous channels STM - 24 with 24 asynchronous channels. The channel data rates are from 75 bps up to 19.2 kbps. The synchronous composite link operates at up to 64 kbps
- Data Rate: 0.000000075 to 0.0000192 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Multiplexer
-
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES The IMX-6L inverse multiplexer splits a high speed data channel over two to six 64 kbps channels to support applications such as LAN internetworking and video conferencing. IMX-6L operates with permanent 64 kbps channels such as leased lines. It is
- Number of Ports: 2 to 6 #
- Data Rate: 0.000064 to 0.000684 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Multiplexer
-
Supplier: Data Connect Enterprise, Inc.
Description: link. Three models are available: STM - 8 with 8 asynchronous channels STM - 16 with 16 asynchronous channels STM - 24 with 24 asynchronous channels. The channel data rates are from 75 bps up to 19.2 kbps. The synchronous composite link operates at up to 64 kbps
- Data Rate: 0.000000075 to 0.0000192 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Multiplexer
-
Supplier: Accuris
Description: ALLOCATION OF CHANNELS ON INTERNATIONAL MULTIPLEX LINKS AT 64 kbit/s
-
Supplier: Accuris
Description: NUMBERING OF CHANNELS ON INTERNATIONAL MULTIPLEX LINKS AT 64 kbit/s
-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, CMOS, LINEAR, ANALOG MULTIPLEXER, 64 CHANNEL, +3.3 TO +5 VOLT
-
Supplier: Newark, An Avnet Company
Description: IC, LOGIC, 74LS, MULTIPLEXER; Logic Family / Base Number:74LS257; Logic Type:Data Selector / Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; RoHS Compliant: Yes
-
Supplier: Patton Electronics Co.
Description: non-blocking, any-to-any DS0 switching fabric for implementing powerful multi-module systems in Patton’s ForeFront Access Platforms. Each T1/E1 port of the Model 2616RC supports user-selectable data rates from 64 to 2048 kbps. With a built-in cross connect, each data channel or
- Form Factor: Board
- Features: Multiplexer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 11-CHANNEL, AUDIO/VIDEO SWITCH, PQFP64, 10 X 10 MM, 1.40 MM HEIGHT, PLASTIC, TQFP-64 Product overview: STV6413DT from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component
- Min Operating Current: 43 mA
- Operating Ambient Temperature: 0 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: DigiKey
Description: 1-64GT/S 2 DIFFERENTIAL CHANNEL,
- Supply Voltage (VS): 1.6 to 3.6 volts
- Max Ron: 12 ohms
- Bandwidth: 34,000 MHz
- tON: 450 ns
-
Supplier: ValueTronics International, Inc.
Description: channels on-line data recording. Multi-sets linked to a PC for hundreds of channels are doable Support B, E, J, K, N, R, S, and T type thermal couples with ITS-90 defined temperature range Individual channel cold junction compensation withTemperature resolution up to 0.01°C,
- Data Acquisition: Datalogger / Recorder
-
Supplier: Pepperl+Fuchs SE
Description: 64-channel 24 V DC supply Connection of two Multiplexers to HART enabled Honeywell TDC 3000 FTA's Redundant power supply connections Dual RS 485 connections HART loop connection via four 20-pin flat ribbon connectors Compact design
-
Supplier: Moxa Inc.
Description: VPort D361 is a 1-channel video decoder for decoding H.264/MJPEG video streams from VPort series video encoders and VPort IP cameras back to analog video signals. The analog video signal can be sent to legacy CCTV devices, such as monitors, multiplexers, and matrix switches, which can
- Number of Video Inputs: 1
- Maximum Frame Rate: 25 to 30 frames per second
- Network: 10baseT Ethernet
- Features: Audio Capability, External Device Control, Other, Other / Proprietary
-
Supplier: Microchip Technology, Inc.
Description: 16 x 16-Bit Working Register Array C Compiler Optimized Instruction Set Architecture Two Address Generation Units for Separate Read and Write Addressing of Data Memory Analog Features Up to 14-Channel, Software Selectable, 10/12-Bit Analog-to-Digital Converter: 12-bit, 200K samples/second
- Clock Speed: 32 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 64 KB
- Number of Timers: 3
-
Supplier: Microchip Technology, Inc.
Description: The SAM7S64 operates from 1.65V to 3.6V and is available in 64-pin LQFP and QFN packages. Additional Features Core ARM7TDMI® ARM® Thumb® Processor 32-bit RISC Architecture High-density 16-bit Instruction Set EmbeddedICE™ In-circuit Emulation, Debug Communication Channel Support
- Clock Speed: 55 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 64 KB
- Number of Timers: 3
-
Supplier: Quarktwin Technology Ltd.
Description: Networking, Telecommunications Switch IC 3 Channel 54-WQFN (10x5.5)
- Operating Ambient Temperature: -40 to 85 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Patton Electronics Co.
Description: channel mode (supporting a single 2.048 Mbps connection) or in G.704 mode (support speeds from 64-kbps to 2.048-Mbps in 64 kbps increments).
- Data Rate: 1,544 kbps
- Features: Indicators, Other, RoHS, WEEE
- Device Type: Serial Data Converter
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 042916-STG3820BJR Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: DPDT -3db Bandwidth: 800MHz Charge Injection: 6.4pC Crosstalk: -78dB @ 1MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Categories: Integrated Circuits
- Supply Voltage (VS): 1.65 to 4.3 volts
- Bandwidth: 800 MHz
- Operating Ambient Temperature: -40 to 85 C
- Features: DPDT, Other, Single Supply
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 066368-STG3220QTR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 800MHz Charge Injection: 6.4pC Crosstalk: -78dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits
- Supply Voltage (VS): 1.65 to 4.3 volts
- Bandwidth: 800 MHz
- Operating Ambient Temperature: -40 to 85 C
- Features: Other, SPDT, Single Supply
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 060453-NLAS4684FCTCG Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 9.5MHz Charge Injection: 15pC Crosstalk: -83dB @ 100kHz Channel-to-Channel Matching (ΔRon): 60 mOhm Categories: Integrated
- Supply Voltage (VS): 1.8 to 5.5 volts
- Bandwidth: 9.5 MHz
- Operating Ambient Temperature: -55 to 125 C
- Features: Other, SPDT, Single Supply
-
Supplier: Win Source Electronics
Description: Voltage(V±): ±1.5 V to 6 V Max Switch Time (Ton,Toff): 70ns, 45ns Channel Capacitance(CS off, CD off): 13pF, 13pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
- Operating Ambient Temperature: -40 to 85 C
- Normal Condition: Normally Closed (NC)
- Features: Other, SPST
- Package Type: SOIC
-
Supplier: Cirrus Logic, Inc.
Description: are available on stereo ADC1 and ADC2. Digital volume control is provided for each ADC channel, with selectable overflow detection. All eight DAC channels provide digital volume control and can operate with differential or single-ended outputs. An auxiliary serial input is available
- Supply Voltage: 3.3 V, 3.6V, 5 V
- Device Type: Codec
- Package Type: LQFP
-
Supplier: DigiKey
Description: Buffer, Multiplexer 1 x 1:16 Channel 400Mbps 64-TSSOP
- Operating Temperature: -40 to 85 C
- Supply Voltage (VS): 3 to 3.6 volts
- Supply Current (IS): 84 milliamps
- Features: Buffer, Other
-
Supplier: Quarktwin Technology Ltd.
Description: Buffer, Multiplexer 1 x 2:16 Channel 400Mbps 64-TSSOP
- Data Rate: 400,000 kbps
- TJ: -40 to 85 C
- Supply Voltage: 3.6V
- Device Type: Buffer
-
Supplier: Microchip Technology, Inc.
Description: Integrated Analog Up to 14-Channel, 400Ksps, 10/12-Bit Analog-to-Digital Converter (ADC) Low-voltage boost for input Bandgap reference input feature Core Independent windowed threshold compare feature Auto-scan feature Operation in power-saving modes Three Analog Comparators with input
- Clock Speed: 32 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 64 KB
- Number of Timers: 13
-
Supplier: Patton Electronics Co.
Description: cross connect, each data channel or channel group can be multiplexed onto any up-link or other DSL port—even ports on other 3196RC or 3096RC T-DACS in the same chassis. An integrated SNMP/HTTP-based management system allows for easy configuration via any SNMP enabled NMS.
- Data Rate: 0.000064 to 0.000144 Gbps
- Form Factor: Board
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Features: Multiplexer
-
Supplier: ValueTronics International, Inc.
Description: The E1476A is a switch card from Agilent. Additional Features: 1-Slot, C-size, register based Low-thermal offset relay <2 µV 64 channels of temperature with compensation 64 channels of voltage : 3-wire high, low, and guard 64 channels 2-wire and 32
-
Description: service for user channels to support the transfer of unrestricted digital information and to support the transfer of speech, and a packet mode service for the signalling channel. The applied mapping is a static mapping, i.e. there is a fixed relationship between user and signalling
-
Supplier: ValueTronics International, Inc.
Description: The MC3164 is a module from Rigol. Features: MC3164 MUX64 Module 64-channel Single-ended Multiplexer Works with- M300 The Rigol MC3164 is a MUX64 module. All 64 channels can switch the HI input only. The MC3164 is divided into two banks (A and B) of 32 single-ended
-
Supplier: CSA Group
Description: Scope This International Standard defines the mapping functions in exchanges of Private Integrated Services Networks (PISNs) required for the utilization of scenarios in which 64 kbit/s circuit mode connections are sub-multiplexed into one 16 kbit/s channel for carrying inter-PINX
-
Supplier: ValueTronics International, Inc.
Description: High-Density Relay Multiplexer is a C-size, 1-slot, register-based VXI module. This 64-channel multiplexer, using latching armature switches, offers a highly configurable, high point-count switching topology. Switching topologies include 64 two-wire, 32 three-wire,
-
Description: multiplex equipment and the digital interfaces at DS1, DS1C, DS2, and DS3 levels of the North American digital hierarchy. Synchronous multiplex equipment and equipment offering other than 64 kb/s coded voiceband channels are not covered in this standard, nor is signaling parameter
-
Supplier: Patton Electronics Co.
Description: parameters are user configurable via internal DIP switch settings. The Patton 2711 is also switch-configurable for clear channel (1.544 Mbps) or fractional (nx 56/64 kbps) operation. Fractional settings include 2, 4, 6, 8, 12, 16 and 24 channels (for example, setting the Patton
- Line Rate: 0.064 Mbps
- Line Code: AMI, B8ZS
- Network Type: Frame Relay, T1 / FT1
- Form Factor: Module
Find Suppliers by Category Top
More Information Top
-
Flat panel detector for digital radiology using active matrix readout of amorphous selenium
The final output signals of the two 64 channel multiplexers were then digitized using two parallel A/D circuits, each of which digitizes at 1 M samples / second with a digitization depth of 12 bits.
-
The detector control system of the ATLAS experiment
64 Channel Multiplexer 4 .
-
Predictive multiple sampling algorithm with overlapping integration intervals for linear wide dynamic range integrating image sensors
The ADC output bus is only 10–bits wide so a 10–bit 64 channel multiplexer is required between the ADC vector and the IC exterior (Figure 4-42).
-
Active control of rotating stall in a three-stage axial compressor with jet actuators
An Analogic HSDAS-16 A/D converter with an AMUX-64-X 64 channel multiplexer was used to read the low-pass-filtered hot-wire signals, the throttle position, the signals from the Baratron and manifold pressure transducer, and the system identification…
-
Reentrant ventricular arrhythmias in the late myocardial infarction period. II. Burst pacing versus multiple premature stimulation in the induction of reentry.
Isochronal maps of ventricular activation were analyzed in dogs 1 to 5 days after infarction utilizing a 64 channel multiplexer .
-
Rough Surfaces Classification Using Fourier Transform
64 CHANNEL MULTIPLEXER AUTORANGE .
-
The MASDA-X chip - A new multichannel ASIC for readout of pixelated amorphous silicon arrays
16/64: 16 or 64 channel multiplexer mode select.
-
Determination of error field sources by accurate mapping of the magnetic geometry of the H-1 heliac
Current collected by each wire is recorded at each rotation angle using a 64 channel multiplexer .
-
The effect of power cycling on the reliability of lead-free surface mount assemblies
A 64 channel multiplexer with 60 channels available for monitoring the joints on the testboards was used.
-
Contents
Li A 64 CHANNEL MULTIPLEXER WITH FREQUENCY DISCRIMINATION CHARACTERISTICS .
Indicates content that may require registration and/or purchase.