-
Supplier: DigiKey
Description: 68000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
- Capacitance Range: 68,000.00000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Supercap 68000uF 5.5V -20% to 80% (20 X 15mm) Planar Mount Gull Wing 1000h 70°C Bulk Product overview: BZ155B683ZSBA2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and
- Capacitance Tolerance: -20 (+/- %)
- DC Rated Voltage Range (WVDC): 5.5 volts
- Configuration / Form Factor: Leaded Capacitor
- RoHS Compliant: RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 68000UF 20% 63V SCREW
- Capacitance Range: 68,000.00000000001 microF
- DC Rated Voltage Range (WVDC): 63 volts
- Operating Temperature: -40 to 85 C
- Mounting Style: Bolt Mounted
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Supercap 68000uF 5.5V -20% to 80% ( 20 X 15 X 6.1mm ) Planar Mount 10uA 0.068 Ohm 1000h 70°C Bulk Product overview: BZ055A683ZSB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for
- Capacitance Tolerance: -20 (+/- %)
- DC Rated Voltage Range (WVDC): 5.5 volts
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Aluminum Lytic 68000uF 63V 20% (76.9 X 105.7mm) Clamp Mount Screw 0.003 Ohm 20A 12000h 85°C Product overview: B41456B8689M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- ESR: 3 milliohms
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Aluminum Lytic 68000uF 25V 20% (51.6 X 80.7mm) Clamp Mount Screw 0.006 Ohm 13A 12000h 85°C Product overview: B41456B5689M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- ESR: 6 milliohms
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 68000UF, 16V; Capacitance:68000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR ALUM ELEC, 68000UF, 10V; Capacitance:68000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:056 PSM SeriesRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Electrolytic Capacitor, Screw, LSW Series, 68000 F, 20%, 25 V, 51 mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR ALUM ELEC, 68000UF, 25V; Capacitance:68000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:380LX Series RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Allied Electronics, Inc.
Description: Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Utmel Electronic Limited
Description: TAIYO YUDEN - JMK063BC6474KP-F - SMD Multilayer Ceramic Capacitor, 0.47 µF, 6.3 V, 0201 [0603 Metric], ± 10%, X6S, M Series
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: High-Reliability, Mica Capacitors 68000µF 300V
- Capacitance Range: 68,000.00000000001 microF
- DC Rated Voltage Range (WVDC): 300 volts
- Capacitance Type: Fixed
- Electrostatic Capacitors: Mica
-
Supplier: Utmel Electronic Limited
Description: In a Pack of 25, AVX Tantalum Capacitor 220µF 10V dc MnO2 Solid ±10% Tolerance TAJ Series
- Capacitance Range: 220.00000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 16ZLH100MEFC5X11 - Electrolytic Capacitor, Miniature, 100 µF, 16 V, ZLH Series, ± 20%, Radial Leaded, 5 mm
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 C
-
Supplier: DigiKey
Description: CTR 1% 100PPM WS
- Resistance Range: 6,800 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Number of Resistors: 2
-
Supplier: TDK-Lambda Americas Inc.
Description: make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.
- DC Output Voltage: 0.9 volts
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: New Yorker Electronics Co., Inc.
Description: Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.12µF 250V
- Capacitance Range: 0.12 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: DigiKey
Description: 0.12µF Film Capacitor 160V 250V Polyester, Metallized Radial
- Capacitance Range: 0.12 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 160 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1147874-F17724102000 Category: Capacitors>Film Capacitors Series: F1772 Termination: PC Pins Package: Bulk Voltage Rating - AC: 310V Voltage Rating - DC: 630V Applications: EMI, RFI Suppression Height - Seated (Max): 0.591" (15.00mm) Standard Package: 325
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 310 volts
-
Supplier: RS Components, Ltd.
Description: Capacitor PP Metalized 68000pF 630V 5%
- Capacitance Tolerance: 5 (+/- %)
- Operating Temperature: 110 C
- Applications: Automotive
- Technology: Film Capacitors
-
Supplier: PUI - Projections Unlimited, Inc.
Description: F177 Series Interference Suppression Film Capacitors
- Technology: Film Capacitors, Monolithic / Single Layer
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: RS Components, Ltd.
Description: MLCC Radial Capacitors 50Vdc 68000pF
- Applications: Automotive
- Electrostatic Capacitors: Ceramic, Ceramic X7R
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- Technology: Multilayer
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP MICA 68000PF 300V RADIAL
- Capacitance Range: 0.068 microF
- DC Rated Voltage Range (WVDC): 300 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Description: Capacitors - Film Capacitors
- Technology: Film Capacitors, Monolithic / Single Layer
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±20% 10nF Y5V 500V Plugin,P=5.08mm Ceramic Disc Capacitors ROHS
- Capacitance Range: 0.01 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; RADIAL MEM BACKUP CAPACITOR, 50F, 2.3VDC
-
Supplier: Electrocube, Inc.
Description: Capacitor, Bishop, PP, Film & Foil, 1.5uf, 1%, 400VDC, Oval, Wrap & Fill, Axial
- Capacitance Range: 1.5 microF
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Lead Style: Axial Leads
-
Supplier: Richardson RFPD
Description: Capacitor, film, 0.47 uF, +/-20% Tol, -40/+110C, Safety: X1, 330VAC, Lead Spacing=22.5 mm
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 330 volts
- AC Rated Voltage (WVAC): 330 volts
-
Supplier: Lingto Electronic Limited
Description: CAP MICA 68000PF 300V RADIAL
- Capacitance Range: 0.068 microF
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ODG (Origin Data Global)
Description: 33uF 16V ±10% CASE-B-3428-12(mm) Tantalum Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; RADIAL MEM BACKUP CAPACITOR,3.3F, 2.3VDC
Find Suppliers by Category Top
Featured Products Top
-
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. Newly added capacitance values in the range of 150 µF to 330 µF are offered at 550 and 600 Vdc in the 380LX series and 140 µF to 340 µF at 500, 550, and 600 Vdc in the 381LX series. Developed at our technology center in Liberty, SC, these new ratings are offered with (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
+150°C. The series is available with capacitance values from 0.2 nF to 0.012 µF and rated voltages from 100 VDC to 500 VDC. Built with silvered mica dielectric and certified to MIL standards, the CM Series ensures long-term stability, low drift, and outstanding repeatability. Ro (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. High Voltage & Capacity: Rated up to 480Vac, capacitance range 0.01µF–10µF for versatile system integration. Durable (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.