-
Supplier: Hammond Manufacturing Company Inc.
Description: Features 117/234 VAC - 50/60 Hz. dual primary Secondaries are either center tapped (C.T.) or dual secondaries (see tables below) for added versatility. Open style, 4 hole frame chassis mount. Minimum 6" long leads or copper tabs with holes. Dual bobbin design - no electrostatic shield required.
- Maximum Secondary Voltage Rating: 6.3 volts
- Power Rating (VA): 126 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: Powell Electronics, Inc.
Description: 117/234V 6.3VCT 20A 126VA
- Power Rating (VA): 126 VA
- Category: Signal / RF Transformer
-
Supplier: ODG (Origin Data Global)
Description: Pulse Transformers ISO MOD SMD GullWing 3kVrms 0.9Ohm 6pin
- Category: Signal / RF Transformer
-
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 12V, 24V, 6VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 12V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:500mA; Isolation Voltage:2kV RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, POWER, 40V/20V, 6VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:20V, 40V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:150mA RoHS Compliant: No
-
Supplier: Acme Chip Technology Co., Limited
Description: PWR XFMR LAMINATED 126VA CHAS MT
- Maximum Secondary Voltage Rating: 3.15 to 6.3 volts
- Maximum Secondary Current Rating: 20 amps
- Power Rating (VA): 126 VA
- Mounting: Chassis Mount
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Transformers / Signal Transformers 6P 1:1 Reinforced ISOLATION MODULE
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, ISOLATION, 12.6V CT, 6.3VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:6.3VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, ISO, 2 X 6.3V, 6VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:500mA; Isolation Voltage:4.2kV RoHS Compliant: Yes
-
Supplier: Block USA, Inc.
Description: Rated input voltage 0 - 100 Vac Output power 1 - 120 W Impedance 1 - 1600 Ohms Insulation class E Maximum ambient temperature 40 °C Degree of protection IP 00 100 V-line transformer to DIN EN 60950 100 Vac transformer for electro-acoustic installations with a 100 Vac transmission
- Maximum Primary Voltage Rating: 100 volts
- Operating Frequency Range: 45 to 15,000 Hz
- Category: Power / Power System / Distribution Transformer
-
Supplier: Acme Chip Technology Co., Limited
Description: TRANSFORMER TUBE GUITAR AMP
- Category: Signal / RF Transformer
-
Supplier: Acme Chip Technology Co., Limited
Description: TRANSFORMER PBC
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1187405-MT-6-12 Category: Transformers>Power Transformers Series: MT Type: Laminated Core Termination Style: Solder, Quick Connect Package: Bulk Height - Seated (Max): 49.80mm Standard Package: 25 Power - Max: 6VA Weight: 1.1 lbs (499 g) Voltage - Isolation:
- Category: Signal / RF Transformer
-
Supplier: Allied Electronics, Inc.
Description: Transformers, 6 V Primary Voltage, 1⁄4 HP @ 120 V, 1 HP @ 240 V Power Rating 40 A inrush current Silver contact 600 V insulation voltage TW series transformer units.
-
Supplier: Allied Electronics, Inc.
Description: Quality filament transformers provide reliable operation for various applications. Features: 50/60 Hertz Operation Leads for Connections Meets NAFTA Requirements
-
Description: TRANSFORMER LAN 10/100 TX
- Operating Temperature: 0 to 70 C
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
Supplier: Block USA, Inc.
Description: transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4 Safety isolating transformer to: VDE 0570 Part2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 As a mains transformer for adjustment of the voltage and simple electrical isolation. As an isolating
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 6 volts
- Power Rating (VA): 6 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: BARTEC
Description: The control transformer converts mains voltage to low voltage. Input and output are electrically isolated. Especially suitable for supplying low power AC devices in zone 1 hazardous areas.
- Operating Temperature: -31.666666666666664 to 15.555555555555555 C
- Category: Signal / RF Transformer
-
Supplier: DigiKey
Description: ISO MOD DC 4:1C 60VUS 1A 5KV 6P
- Operating Temperature: -40 to 85 C
- Mounting: Chip Transformer
- Features: Connectorized, Encapsulated Transformers, Surface Mount Technology (SMT)
- Other Transformer Types / Applications: Pulse Transformer
-
Supplier: Block USA, Inc.
Description: transformer to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 As a mains transformer for adjustment of the voltage and simple electrical isolation. As a safety isolating transformer for the safe electrical isolation of the input and output sides. The
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 6 volts
- Power Rating (VA): 6 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: EDCOR Electronics Corporation
Description: Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 12.6V (6.3-0-6.3) at 3A, center tapped. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 12.6 volts
- Maximum Secondary Current Rating: 3 amps
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Isolation transformers are power transformers for isolating equipment from direct connection to the power line. They are offered in a variety of voltage and case types. TRIAD isolation transformers are also offered in a hospital type (designated with an MD suffix), which are
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Our toroidal transformers coiled around with a donut-shaped core are used in a wide range of electronic and electrical equipment. Toroidal transformers provide better flexibility, efficiency, and compactness than traditional laminated transformers. Encapsulated version is
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 6 to 45 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Category: Signal / RF Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: This kind of transformer is a low-frequency power transformer designed for printed circuit board applications. Split bobbin construction enables high isolation primary to secondary, low capacitive coupling to minimize line noise.
- Maximum Primary Voltage Rating: 115 to 240 volts
- Maximum Secondary Voltage Rating: 5 to 120 volts
- Power Rating (VA): 0.3 to 36 VA
- Features: Other
-
Supplier: Juno Lighting Group
Description: 5 3/8 INCH W X 5 1/8 INCH D X 11 1/2 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/24 V SECONDARY VOLTAGE RATING 600 W POWER RATING JUNO[R] BRAND APPROVAL UL, CUL NUMBER OF CIRCUIT 1 WITH REMOTE MOUNT, 6 FT CORD AND PLUG
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 24 volts
- Category: Power / Power System / Distribution Transformer
-
Supplier: Heilind Electronics, Inc.
Description: 4000-01V18G148=TRANSFORMER
- Category: Signal / RF Transformer
-
Supplier: DigiKey
Description: TRANSFORMER 6.48MH SMD
- Mounting: Chip Transformer
- Features: Connectorized, Other, Surface Mount Technology (SMT)
- Category: Signal / RF Transformer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Heilind Electronics, Inc.
Description: TRANSFORMER 110V INPUT/220V OU
- Category: Signal / RF Transformer
-
Supplier: Toshiba America, Inc.
Description: Toshiba's Gas Insulated Transformer (GIT) is the most technologically advanced solution for hydro-power and underground substations, densely populated cities, mission critical substations, and offshore substations. Toshiba GITs are insulated with SF 6 gas rather than traditionally hazardous
- Power Rating (VA): 400,000,000 VA
- Features: AC, Other
- Other Transformer Types / Applications: Distribution Transformer
- Mounting: Pad-Mounted
-
Supplier: Juno Lighting Group
Description: MAGNETIC TYPE 12 1/2 INCH L X 6 1/8 INCH W X 5 7/8 INCH D SIZE UL, CUL APPROVAL 1200 W POWER RATING TERMINAL BLOCK TERMINAL TYPE BLACK ENCLOSURE FINISH 120 VAC PRIMARY VOLTAGE 24 V SECONDARY VOLTAGE 2 OUTPUT(S) ALFA[T], JUNO[R] BRAND WITH 6 FT CORD AND 3 PRONG PLUG
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 24 volts
- Category: Power / Power System / Distribution Transformer
- Standards: UL
-
Supplier: Airlink Transformers
Description: RX10 - 110V Portable Tool Transformers 10kva 230v to 6x110v tool transformer 230v to 110v Tool transformers Manufactured to BSEN61558 Housed in reinforced cases providing security and durability Manufactured in accordance with EN61558 CE & RoHS Compliant We can custom build to
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 110 volts
- Power Rating (VA): 10,000 VA
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 804 series power transformer is designed for 50/60 Hz operation. This transformer uses a split bobbin construction with a shroud resulting in high isolation between windings. The transformer package is rated for a 3750 Vac Hypot with power levels ranging
- Power Rating (VA): 36 VA
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: LED Cool Lights
Description: Description LED Cool Lights 12v/3a power supply is a plug and play driver that works with our LED Adhesive Lighting and will power one roll of LED 3528 Tape, LED Light Panels and various other 12v LED Cool Light products. Model Number: LEDC-5-12v3a Specification: UL Approved E253376 Size: 4.72" x
- Other Transformer Types / Applications: Lighting Transformer
- Category: Power / Power System / Distribution Transformer
Find Suppliers by Category Top
Featured Products Top
-
The D5 and D6 transducers provide precise displacement and position measurements by detecting the movement of the armature relative to the transducer body. Based on the Linear Variable Differential Transformer (LVDT) principle, these (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
1 inch tall, the FP24-500 transformer has a 115/230V primary and a configurable 12V or 24V secondary at 1A or .5A respectively. The part is UL5085-2 Recognized with a 2000V (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Our standard cases are IP33 but we can supply up to IP66 if required, usually with little or no (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
Transformer 380V Transformer Three Phase Step Up Transformer Three Phase Step Down Transformer 6. Dry Type Transformers Continue Expanding Dry (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Vishay’s SGTPL-28 series introduces 150 W low-profile, space-grade planar transformers optimized for 28 V forward converters in avionics, military, and space applications. Featuring multiple secondary outputs with center taps, they can power up to two 12 V channels or four 5 V channels (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
and 116 V. Use the specification chart below to find the ideal PC Mount power transformer for your application, or contact Triad Magnetics today to discuss our available options. Follow Us: (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
PC Mount Power Transformers Triad Magnetics’ PC Mount power transformers satisfy not only the power needs of a PC, but its control and (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
voltage regulation and power distribution. These transformers receive high-voltage electricity from the grid, step it down, and distribute it to consumers or lower-voltage substations. Fuji Electric offers distribution transformers with capacities up to 30 MVA and primary/secondary voltages up to 36 kV (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
or unexpected downtime. Addressing Voltage Mismatch and Power Fluctuations This isolation transformer helps maintain stable operation by combining voltage conversion with (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd
More Information Top
-
A Photoelectric Device for Recording Variations in the Concentration of a Coloured Solution
The total resistance of the windings when connected in parallel is 0.6L-l and they are fed from a 6 V transformer .
-
Linear voltage temperature furnace for thermal analysis
When used for thermal analysis the 6 V transformer is preceded by a variable output mains transformer, and a mains voltage stabilizer.
-
Heating properties of morphs of the mangrove snail Littoraria pallescens
The heat source was a microscope light bulb controlled by a 6 V transformer .
-
Spectral properties of dark‐adapted retinal ganglion cells in the plaice ( Pleuronectes platessa , L.)
The light source was a 6 V, 15 W planar-filament, tungsten bulb, powered from a mains constant voltage transformer stepped down by a 240: 6 V transformer .
-
CR4 - Thread: Rectifier
They used small three 6V transformer and a 15V transformer to power their module.
-
ANNUAL PROGRESS REPORT FOR THE PERIOD JULY 1971--JUNE 1972.
Charge Box, with variac-controlled 6V transformer .
-
Hearing in damselfishes: An analysis of signal detection among closely related species
The shock-apparatus consisted of a variac connected to a 120 v to 6 v transformer , monitored by a voltmeter and connected to a microswitch which when depressed delivered a shock across the electrodes on the restrainer.
-
On the identification of movement detectors in the fly optic lobe
A loop of platinum wire held in a fiberglass rod and connected to a 6 V transformer served as a hot wire to melt wax which immobilized the legs, wings, and haltercs.
-
Magnetic susceptibility of solid and liquid metals
Light source supplied from 6 V transformer controlled by "Powerstat" set at about 50 V.
-
A very sensitive relay, able to withstand heavy overloading
Thc illuminating lamp was fcd from a 2 A, 220- 6 V trans- former which, for convenience, was placed outside the box, although sufficient spacc was availablc for it inside. .
Indicates content that may require registration and/or purchase.