-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VALVE, ACTUATED BUTTERFLY VALVE, 6 INCH. FREE 2 YEAR RADWELL WARRANTY
- Features: Butterfly Valves
-
Supplier: Victaulic Co. of America
Description: RATING 6 INCH GROOVED X 6 INCH GROOVED END CONNECTION STEEL HANDLE MATERIAL 5.81 INCH END TO END DISTANCE LEVER/GEAR OPERATED ACTUATION TYPE NITRILE SEAT MATERIAL ALUMINUM BRONZE DISC MATERIAL 416 STAINLESS STEEL STEM MATERIAL RUBBER LINER MATERIAL APPROXIMATE
- Pressure Rating: 200 psi
- Media: Air, Gasoline / Diesel Fuel
- Features: Butterfly Valves
- Actuation: Manual / Hand, Mechanical Device
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Carbon Steel Butterfly Valve, API, ANSI and DIN Standards Approved. Model Number: LD 018-BT6 Key Specifications/Special Features: Manufacturing standards: API, ANSI, DIN Sealing: metal-seated, resilience-seated Size range: from 2 inch to 72 inch (DN50mm - DN1800mm)
- Valve Size: 2 to 72 inch
- Pressure Rating: 145.036839357197 to 928.235771886061 psi
- Media Temperature: -40 to 797 F
- Agency: API, DIN
-
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Butterfly Valve with Cast Iron Body, and white coating. Model Number: LD 018-BT8 Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, and JIS Sealing: metal-seated, resilience-seated Size range: from 1 1/2-inch to 24 inch (DN4 to DN600mm)
- Valve Size: 1.5 to 24 inch
- Pressure Rating: 87.0221036143182 to 232.058942971515 psi
- Media Temperature: -40 to 446 F
- Number of Ports/Ways: 2
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Butterfly Valve Made from Various Sturdy Materials. Model Number: LD 006-BT Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Sealing: metal-seated, resilience-seated Size range: from 1-1/4 inch to 64 inch (DN32mm - DN1600mm) Pressure:
- Valve Size: 1.25 to 64 inch
- Media Temperature: -40 to 797 F
- Agency: API, DIN
- Material Of Construction: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Assorted Types of Butterfly Valves without Pin. Model Number: LD 018-BT Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Sealing: metal-seated, resilience-seated Size range: from 1-1/2inch to 24 inch (DN40mm - DN600mm) Pressure: from PN0.6MPa
- Valve Size: 1.5 to 24 inch
- Media Temperature: -40 to 446 F
- Agency: API, DIN
- Material Of Construction: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel
-
Supplier: DK-LOK U.S.A.
Description: Up to 1000psig (63bar) Up to 230℃ (446℉) SS316, Brass Butterfly handle optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch
- Valve Size: 0.3 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -22 to 446 F
-
Supplier: Radwell International
Description: PNEUMATIC ACTUATORS, 6 INCH CAST IRON BUTTERFLY, WAFER. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Asahi/America, Inc.
Description: Direct Replacement for ISO-5752 Short Pattern Metal Butterfly Valves Type-57LIS butterfly valves are quarter turn plastic valves with equal percentage type flow characteristics. They provide moderate flow control and therefore can be used for both on/off and
- Valve Size: 3 to 8 inch
- Features: Butterfly Valves, Other
- Actuation: Manual / Hand
- Material Of Construction: PVC
-
Supplier: Asahi/America, Inc.
Description: Type-57IL plastic butterfly valves are quarter turn valves designed for use in applications where 1-side flange removal may be periodically required. They feature a PVC body with fully molded in 316SS threaded lug inserts for connection to the mating flanges. Type-57IL
- Valve Size: 1.5 to 24 inch
- Features: Butterfly Valves, Other
- Actuation: Manual / Hand
- Material Of Construction: PVC
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MP series pneumatic actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
-
Supplier: Asahi/America, Inc.
Description: Item # 173719060
- Valve Size: 6 inch
- Pressure Rating: 150 psi
- Features: Butterfly Valves
-
Supplier: Asahi/America, Inc.
Description: Item # 173730060
- Valve Size: 6 inch
- Features: Butterfly Valves
- Actuation: Manual / Hand
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits The MPI Resilient Seated Butterfly Valve combines robust construction materials and reliable sealing capabilities, making this suitable for a diverse range of industrial applications. Our valve features a one-piece ductile iron body with an upgraded 17-4 stem
- Valve Size: 2 to 36 inch
- Features: Butterfly Valves
-
Supplier: Bonomi North America, Inc.
Description: 6" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Double Acting Actuator in T4 Configuration
- Valve Size: 6 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: 6" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & 24V AC/DC Metal Modulating Electric Actuator
- Valve Size: 6 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: 6" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & 24V AC/DC Metal Modulating Electric Actuator
- Valve Size: 6 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: 6" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/Buna-N seats & 24V AC/DC Metal On/Off Electric Actuator w/ Fail-Safe Battery Backup
- Valve Size: 6 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Actuator Features • Million cycle design • Polished bore & low friction bearings • Visual indication • Blowout-proof shaft • Precision machined gears • Meets ASTM B117-73 (500 hours salt spray) Design & Materials: Valve lug body is PVC, disc is polypropylene. Seats (liners) and O-rings are
- Valve Size: 2 to 8 inch
- Pressure Rating: 60 psi
- Media: Air, Compressed Air
- Features: Butterfly Valves
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
-
Supplier: Kaeser Compressors, Inc.
Description: periods of low load or downtime, it is possible that dryers and filters may be "overwhelmed" by the sudden surge in airflow that occurs when the system re-starts. DHS HT pressure holding valves reliably prevent this from occurring. Thanks to a patented pulse width modulating control concept,
- Valve Size: 2.5 to 8 inch
- Pressure Rating: 232 psi
- Media Temperature: 400 F
- Media: Air, Compressed Air
-
Description: Description Specifications Body Size: 1/2"(DN15)~12"(DN300) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve Connection Type: For Ball Valve( Threaded, Welding, Flanged),
- Valve Size: 2 to 12 inch
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Directional Valves, Other, Safety Valves, Shut Off Valves
- Material Of Construction: Stainless Steel, Steel
-
Supplier: Kaeser Compressors, Inc.
Description: periods of low load or downtime, it is possible that dryers and filters may be "overwhelmed" by the sudden surge in airflow that occurs when the system re-starts. DHS pressure holding valves reliably prevent this from occurring. Thanks to a patented pulse width modulating control concept,
- Valve Size: 2 to 8 inch
- Pressure Rating: 232 psi
- Media Temperature: 140 F
- Media: Air, Compressed Air
-
Supplier: Plast-O-Matic Valves, Inc.
Description: constructed of ABS and is IP67 rated. ISO drive and mounting unit are aluminum. Mounting fasteners are stainless steel. Valve lug body is PVC, disc is polypropylene. Seats (liners) and O-rings are choice of EPDM or FKM. Non-wetted Parts: Oil seal is EPDM. Stem (410 or 316), gearing, spring,
- Valve Size: 2 to 8 inch
- Pressure Rating: 150 psi
- Features: Butterfly Valves
- Actuation: Electric
-
Supplier: OPW Engineered Systems
Description: Designed and engineered for demanding applications in corrosive, sanitary and ultra-pure processes. Unique benefits in design and a wide range of options allows the Sure Seal LBF lined butterfly valve to provide superior service to the chemical and industrial market. Our ISO 9001
- Valve Size: 2 to 24 inch
- Media Temperature: -58 to 450 F
- Flow (Cv): 8 to 30,409
- Agency: API, ASME, ISO
-
Supplier: Assured Automation
Description: Description: The XLD Series are PFA (up to 12") or PTFE (14" and up) lined, Ductile Iron, butterfly valves. They are available with Wafer style or Lug style 150# ANSI flange connections. They can be equipped with a manual lever or can be actuated with electric or pneumatic actuators. A
- Valve Size: 2 to 12 inch
- Pressure Rating: 150 psi
- Flow (Cv): 175 to 5,674
- Number of Ports/Ways: 2
-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece
- Valve Size: 2.5 to 10 inch
- Agency: ASME
- Connection Description: Butt Weld
- Features: Butterfly Valves, Globe Valves
-
Supplier: NIBCO INC.
Description: Corzan® CPVC 80 valves for use with hot corrosive liquids, chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. Valve pressure rating 250 psi at 73°F water non-shock full-port, Maximum service
- Valve Size: 0.5 to 6 inch
- Pressure Rating: 250 psi
- Media Temperature: 210 F
- Number of Ports: 2
-
Supplier: Velan, Inc.
Description: API 603 corrosion-resistant stainless steel gate, globe and swing check valves. Features and benefits • Wall thickness to ASME B16.34. • Optional integral CoCr alloy hardfaced seat available for longer service life.
- Valve Size: 0.5 to 12 inch
- Agency: ASME
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Check Valves, Swing Check Valves
-
Supplier: Assured Automation
Description: Assured Automation’s HPX Triple Offset Low Emission Butterfly Valves are an ideal solution for positive shut-off or modulating control applications in erosive, corrosive and critical applications under ambient heat, high heat, and cryogenic temperatures. The HPX is dependable in severe
- Valve Size: 3 to 48 inch
- Pressure Rating: 285 to 1,500 psi
- Media Temperature: -425 to 1,500 F
- Number of Ports/Ways: 2
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Long cycle life bellows (3000 cycles) in Gr. 321 (stainless), Inconel for special applications, or Hastelloy C for chlorine service. • Bolted body-bonnet
- Valve Size: 2 to 8 inch
- Agency: ASME
- Connection Description: Bolt Flange, Butt Weld
- Features: Butterfly Valves, Globe Valves
-
Supplier: OPW Engineered Systems
Description: The 894 is geared to meet a multitude of applications and, with its user friendly design, disassembles in minutes for quick cleaning. Whether powders, granules or pastes the Sure Seal 894 Series can handle the most demanding situations. Actuator support available for manual lever, double acting
- Valve Size: 4 to 16 inch
- Features: Butterfly Valves, Other, Sanitary / Hygienic Valves
- Actuation: Pneumatic
- Media: Powder / Solids
-
Supplier: Velan, Inc.
Description: hydrocarbon or petrochemical processing services. Only Velan offers the advantages of one-piece forged valves in sizes up to 24" (600 mm). Features and benefits • Velan's proven pressure seal design. • Low pressure drop compared to vertical globe valves. • Excellent resistance to the
- Valve Size: 2 to 24 inch
- Agency: ASME
- Connection Description: Butt Weld, Socket Weld / Solder
- Features: Butterfly Valves, Globe Valves
-
Supplier: NIBCO INC.
Description: PVC Schedule 80 Valves for use with hot corrosive liquids, chemical processing, industrial plating, chilled water service, deionized water lines, vacuum service, and waste treatment systems. Valve pressure rating 250 psi at 73°F water non-shock, Full port, Maximum service temperature
- Valve Size: 0.5 to 10 inch
- Pressure Rating: 250 psi
- Media Temperature: 140 F
- Number of Ports: 2 to 3
Find Suppliers by Category Top
Featured Products Top
-
The industry paper, provides essential guidance for specifying and installing AWWA butterfly valves in municipal water systems. It emphasizes that while butterfly valves are fundamental components, their performance is influenced by several critical (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
Bonomi North America is introducing a new series of NSF-Certified butterfly valves with factory-installed electric or pneumatic actuators for potable water applications with high flow requirements. The new N500 Series wafer and N501 lug body (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
chemical processing, power generation and other industrial applications. The new packages combine Bonomi Series 8000 (carbon steel) and 9000 (stainless steel) butterfly valves with heavy-duty Valbia electric actuators. The valves are available in 2-inch through 12-inch (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications. Available in six flow configurations in sizes 2 inches through 12 inches, they can offer significant cost savings (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
protection against seat corrosion that can cause plug face damage and leakage. The raised seat provides an area for solids to be pushed away, ensuring positive closure. Cast iron valves are pressure rated to 175 psi CWP as standard in .5 to 12 inch sizes; cast iron valves 14 inch and larger are (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
series includes brass and stainless steel valves with a FKM seat-seal material. The valves come with either NPT or G threads. The units should preferably be mounted with the coil on top. Sizes range from 1/8 to ¼ inch, and nominal diameters are available from 1 to 6 mm. Operating pressure (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
come with either NPT or G threads. Units should preferably be mounted with the coil on top. Sizes range from 1/2 to 1 inch. Operating pressure is from .5-40 bar. Process valve nominal pressure is PN 40. Differential pressure is .5 Bar. Applications for the VZWP include: Bottling plants (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Valpres flanged full-port floating ball valves for severe service applications such as oil, gas, petrochemical processing and water treatment. Standard body materials include carbon (A352 LCB) and stainless steel (A351 CF8M) in sizes ½-inch through 6 inches. Other materials are available on a (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
For the plumbing and heating sector, Bonomi North America distributes the products of the Italian company Rubinetterie Bresciane: a leading company in the production of ball, butterfly and check valves. A selection of valves to meet every need. The 250 N brass ball valve is FNPT threaded (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
full lug butterfly valve - offers from full lug butterfly valve manufacturers, suppliers, exporters & wholesalers
High Performance Cast Iron 6 Inch Butterfly Valve .
-
High-Resolution Airglow and Aurora Spectrograph (HIRAAS) sounding rocket experiment
This skin section had a 6 inch butterfly valve midway down its side.
-
Development of a coal-fired combustion system for industrial process heating applications. Phase 3 final report, November 1992--December 1994
Power is supplied by a 60 HP, 3600RPM, 460V TEFC motor, and flow control is provided by a 6 inch butterfly valve .
-
Advanced coal-fired glass melting development program
provided by a 6 inch butterfly valve .
-
Estimating boiling water reactor decommissioning costs: A user`s manual for the BWR Cost Estimating Computer Program (CECP) software. Final report
… Inch Air Operated Butterfly Valve 8 Inch Butterfly Valve 8 Inch Air Operated Valve 8 Inch Check Valve 8 Inch Flow Element 6 Inch Air Operated Valve 6 Inch Valve 6 Inch Air Operated Butterfly Valve 6 Inch Check Valve 4 Inch …
-
Revised analyses of decommissioning for the reference boiling water reactor power station. Effects of current regulatory and other considerations on the financ...
… Inch Air Operated Butterfly Valve 8 Inch Butterfly Valve 8 Inch Air Operated Valve 8 Inch Check Valve 8 Inch Flow Element 6 Inch Air Operated Valve 6 Inch Valve 6 Inch Air Operated Butterfly Valve 6 Inch Check Valve 4 Inch …
-
Revised analyses of decommissioning for the reference boiling water reactor power station. Effects of current regulatory and other considerations on the financ...
… 12Inch Flow Element 8 Inch Air OperatedButterfly Valve 8 Inch Butterfly Valve 8 Inch Air OperatedValve 8 Inch CheckValve 8 Inch Flow Element 6 Inch Air OperatedValve 6 Inch Valve 6 Inch Air Operated Butterfly Valve 6 Inch CheckValve 4 Inch Air …
-
Cavitation guide for control valves
Cavitation Data for a 6 - inch Butterfly Valve ...........................
-
Thermal decomposition of vinylacetylene in shock waves
and a 6-inch oil diffusion pumps with liquid nitrogen traps were connected to a vacuum chamber, and the diffusion pumps and the vacuum chamber were separated by a 4-inch and a 6 - inch butterfly valve , respectively.
-
Short Mountain Landfill gas recovery project
6 inch PVC BUTTERFLY VALVE .
Indicates content that may require registration and/or purchase.