-
Supplier: RS Components, Ltd.
Description: Universal Broadband FR4 Embedded LTE / L
- Primary Frequency Range: 1,700 MHz
- Gain: 4.4 dB
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: Internal / Chip
-
Supplier: RS Components, Ltd.
Description: 2400 MHz Straight Dipole Dome
- Primary Frequency Range: 2,400 MHz
- Applications: Broadband Network / WLAN
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
Supplier: RS Components, Ltd.
Description: 868 MHz Straight Dipole Whip
- Technology Type: Dipole / Wire Antenna
- Pattern Type: Omnidirectional
- Applications: Telemetry / Surveillance
-
-
Supplier: A.H. Systems Inc.
Description: A.H. Systems' FCC-2 antenna provides an accurate standard for precise EMI and site anttenuation measurements (per OET-55 and ANSI C63.5). The FCC-2 is manufactured per the FCC balun design and individually calibrated.
- Primary Frequency Range: 65 to 180 MHz
- VSWR: 1.6 :1
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External, Portable / Mobile, Retractable / Folding
-
Supplier: A.H. Systems Inc.
Description: antenna is able to provide directivity and gain over a wide bandwidth. This antenna also folds in half for ease of storage, an optional transit storage case is ideal for portable applications.
- Primary Frequency Range: 190 to 2,000 MHz
- VSWR: 1.64 :1
- Applications: Aerospace / Military, RF Survey / Test
- Pattern Type: Directional
-
Supplier: A.H. Systems Inc.
Description: Each kit provides all the reliable antennas, current probes, and accessories needed to satisfy a wide array of customer requirements. Each component has a specific storage compartment in the carrying case therefore, loss and breakage are virtually eliminated. Cables, a tripod with azimuth and
- Primary Frequency Range: 0.00002 to 4,000 MHz
- Applications: Aerospace / Military, RF Survey / Test
- Technology Type: Dipole / Wire Antenna, Log Periodic Array, Loop
- Pattern Type: Directional
-
Supplier: A.H. Systems Inc.
Description: The SAS-544F Folding Biconical Antenna was the first EMC antenna designed for portable compliance testing applications. This Biconical Antenna is designed with a coaxial wound balun for increased power capability and intended for both transmitting and receiving high
- Primary Frequency Range: 20 to 300 MHz
- Gain: -23 to 2.8 dB
- Applications: Aerospace / Military, RF Survey / Test
- Technology Type: Biconical / Discone
-
Supplier: Advantech
Description: Accessory Antenna, BB- Airborne Products, 2dBi (RP-SMA) 2.4 ~2.5GHz / 4.9 ~ 5.35 GHz RF tilt antenna 2 dBi connector RP-SMA male connector mount
- Technology Type: Dipole / Wire Antenna
-
Supplier: DigiKey
Description: 2.45GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 8dBi N Type Male Mast Mount
- Primary Frequency Range: 2,450 MHz
- Gain: 8 dB
- VSWR: 1.5 :1
- Applications: Broadband Network / WLAN
-
Supplier: RS Components, Ltd.
Description: Siretta MIKE2A/3M/LL1/SMAM/S/S/26
- Primary Frequency Range: 699 MHz
- Applications: Cellular / PCS Base Station
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
Supplier: Advantech
Description: Cellular / 5G MIMO & GNSS Antenna with Screw Mount Dimensions: Ø 96 x H 130 mm Heavy Duty antenna High Performance Screw Mount, 5x cable, length 1.5m Ground Plane Independent Connectors - 4x SMA-Male (5G), 1x SMA-Male (GNSS) Anti-Rotation Mounting Certificates: IP67, IP69, IK09
- Applications: Cellular / PCS Base Station, Cellular / PCS Terminal
- Technology Type: Dipole / Wire Antenna
-
Supplier: Advantech
Description: High performance Cellular 5G/4G/3G & WiFi antenna Cellular Bands: 617-960, 1427-2690, 3300-5000, 5150-5925 MHz WiFi/ISM Bands: 2410-2490, 4920-7125 MHz Screw Mount Length of cables 1.5 m Ground Plane Independent Dimensions: 199 mm × 167 mm × 53 mm Certificates: IP67, IP69
- Applications: Cellular / PCS Base Station, Cellular / PCS Terminal
- Technology Type: Dipole / Wire Antenna
-
Supplier: Advantech
Description: Active GNSS Antenna, Magnetic base, SMA-M Active GNSS Antenna Frequency Range 1575–1602 MHz Polarization Type RHCP, Impedance 50 Ω Antenna Size - 45.7 mm × 38.3 mm × 12.99 mm Cable length 2m Connector Type - SMA Male (Center Pin) Mounting Type - Magnet
- Applications: Cellular / PCS Base Station, Cellular / PCS Terminal
- Technology Type: Dipole / Wire Antenna
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: 4G antennas, with manufacturing facilities in Egypt, Vietnam, Philippines, Argentina, Thailand, Malaysia, and Peru. We offer the best 4G antenna prices in Egypt and a wide range of products, including 4G LTE Antenna 3.5dBi Foldable in Vietnam and 4G LTE WiFi Bluetooth FPC
- Primary Frequency Range: 698 to 2,700 MHz
- Gain: 10 dB
- Pattern Type: Omnidirectional
- Form Factor / Mounting: Retractable / Folding
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Description: The 4G PCB Internal Antenna with 1.13mm Cable (L-10CM) and UFL Connector is a compact and efficient antenna solution designed to provide reliable 4G LTE connectivity for a variety of devices. This internal antenna is ideal for integration into devices such as IoT
- Form Factor / Mounting: Internal / Chip, Retractable / Folding
-
Supplier: Linx Technologies
Description: MHW Series Antennas Stick-On Half-Wave Dipoles MHW Series antennas stick to glass, plastic and other non-conductive surfaces. They feature two flexible shafts that protect the antenna from shock. Available in 418MHz, 433MHz and 916MHz, the antenna is attached to a
- Primary Frequency Range: 408 to 428 MHz
- VSWR: 1.5 :1
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
Supplier: TACO Communications Inc.
Description: Triple-driven narrow bandwidth models covering 60 to 108 MHz including TV channels 4, 5 and 6.
- Primary Frequency Range: 104 to 112 MHz
- Gain: 11.2 dB
- VSWR: 1.4 :1
- Technology Type: Dipole / Wire Antenna, Yagi or Yagi-Uda Array
-
Supplier: Lone Star Electronics Co.
Description: 2-bay folded dipole collinear array
- Primary Frequency Range: 148 to 174 MHz
- Gain: 3 to 6 dB
- Applications: Cellular / PCS Base Station
- Technology Type: Dipole / Wire Antenna
-
Supplier: L-com, Inc.
Description: The HyperLink HG2458-5P-135 WiFi antenna features two separate 2.4 GHz and 5.8 GHz 5 dBi dipole antennas in a single package. Each of the internal antennas are connected to individual coaxial cables, one for 2.4 GHz and the other for 5.8 GHz. The unit has a broad
- Primary Frequency Range: 2,400 to 5,800 MHz
- Technology Type: Dipole / Wire Antenna, Panel / Sector
- Applications: Dual Band / Multi-band
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®HE309E Active Vertical Dipole is designed to receive vertically polarized signals in the frequency range from 20 MHz to 1300 MHz. The lightweight and compact antenna is accommodated in a weatherproof and rugged GRP (glassfiber-reinforced plastic) radome that fully protects the
- Primary Frequency Range: 20 to 1,300 MHz
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
Supplier: Comtelco Industries, Inc.
Description: EXPOSED DIPOLE ANTENNA 150-174MHz "N" MALE TERMINATION
- Primary Frequency Range: 150 to 174 MHz
- Gain: 2.5 dB
- VSWR: 1.5 :1
- Applications: Cellular / PCS Base Station
-
Supplier: Quarktwin Technology Ltd.
Description: Cellular Loop/Dipole Antenna RF Antenna 9kHz ~ 8GHz 10dBi N Type Female Tri-Pod
- Technology Type: Dipole / Wire Antenna, Loop
- Polarization: Other
-
Supplier: ValueTronics International, Inc.
Description: electromagnetic interference (EMI) compliance tests. Also, they are the only type of antenna that is to be used for calibration of broadband antennas (such as biconical dipoles log periodic dipole arrays, etc.) when employing the reference antenna method described
- Primary Frequency Range: 1,000 MHz
- Technology Type: Dipole / Wire Antenna
-
Supplier: Ubiquiti Networks, Inc.
Description: airMAX® 2x2 Omni Antenna Pair the airMAX® Omni Antenna with a Rocket™M BaseStation for 360° coverage in Point-to-MultiPoint (PtMP) networks. Breakthrough 2x2, Dual-Polarity Design airMAX® Omni Antennas are the first of their kind to feature a patented, dual-polarity omni design.
- Primary Frequency Range: 2,400 to 5,000 MHz
- Gain: 10 to 13 dB
- Applications: Broadband Network / WLAN
- Technology Type: Dipole / Wire Antenna
-
Supplier: TACO Communications Inc.
Description: Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.
- Primary Frequency Range: 198 to 204 MHz
- Gain: 13 dB
- VSWR: 1.5 :1
- Technology Type: Dipole / Wire Antenna, Yagi or Yagi-Uda Array
-
Supplier: L-com, Inc.
Description: Professional Grade The HyperLink HG2412U-PRO is a Professional Grade Omni-Directional antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band. Superior Performance A collinear
- Primary Frequency Range: 2,400 MHz
- Gain: 12 dB
- Technology Type: Dipole / Wire Antenna
- Pattern Type: Omnidirectional
-
Supplier: Linx Technologies
Description: The WRT Series is compact and tamper-resistant. It’s designed for applications such as vending machines and traffic equipment where the physical security of the antenna is important. The antenna mounts through a hole in the product case and is secured with a nut or threaded fastener.
- Primary Frequency Range: 425,000 to 441,000 MHz
- VSWR: 1.9 :1
- Operating Temperature: -22 to 194 F
- Technology Type: Dipole / Wire Antenna
-
Supplier: Allied Electronics, Inc.
Description: Right Angle Telescoping Antenna The model 1856D provides versatality and reliability for a broad spectrum of laboratory and service applications. Features RS-232 Interface Wide Measuring Range Up to 3.5 GHz Bright Nine Digit LED Display Period Mode for Accurate Low Frequency Measurement
-
Supplier: Rohde & Schwarz USA, Inc.
Description: frequency range from 100 MHz to 2000 MHz. A mast stub mounted on the dipole's base plate provides a convenient antenna interface for customer applications. The entire antenna system is splash water resistant. The antenna may be installed suspended or standing upright.
- Primary Frequency Range: 100 to 2,000 MHz
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
- Polarization: Vertical Linear
-
Supplier: Sena Technologies
Description: Antennas that extend wireless communications
- Applications: Broadband Network / WLAN
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: Linx Technologies
Description: VDP Series Multi-Band Antennas Stick-On Half-Wave Dipoles with Vertical Orientation VDP Series vertical antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz. Each
- Primary Frequency Range: 824 to 960 MHz
- VSWR: 1.5 to 1.9 :1
- Operating Temperature: -40 to 176 F
- Technology Type: Dipole / Wire Antenna
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Extremely broadband vertical coaxial dipole especially for use on ships The VHF/UHF Coaxial Dipole R&S®HK033 is a very broadband omnidirectional antenna for vertically polarized signals. It features a vertical radiation pattern with null fill-in and high suppression of skin
- Primary Frequency Range: 80 to 2,000 MHz
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
- Polarization: Vertical Linear
-
Supplier: L-com, Inc.
Description: HyperLink Wireless 3.2 x 6.2 inch flat panel MIMO antennas are available in 2.4 GHz and dual band 2.4/5.8 GHz models. These antennas are lightweight and feature an aesthetic UV-stable, white ABS UL Flame Rated radome. Multiple connector options are available. Features
- Primary Frequency Range: 2,400 MHz
- Gain: 5 dB
- Technology Type: Dipole / Wire Antenna, Panel / Sector
-
Supplier: TACO Communications Inc.
Description: These 50 Ohm, 2.4 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs).
- Primary Frequency Range: 2,400 to 2,485 MHz
- Gain: 8 dB
- VSWR: 2 :1
- Applications: Broadband Network / WLAN
-
Supplier: Linx Technologies
Description: MHW Series Antennas Stick-On Half-Wave Dipoles MHW Series antennas stick to glass, plastic and other non-conductive surfaces. They feature two flexible shafts that protect the antenna from shock. Available in 418MHz, 433MHz and 916MHz, the antenna is attached to a
- Primary Frequency Range: 423 to 443 MHz
- VSWR: 1.5 :1
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
Find Suppliers by Category Top
More Information Top
-
http://aut.researchgateway.ac.nz/bitstream/handle/10292/1048/PereraTASA.pdf?sequence=3
… to-Peer Topology .................................................................................15 Figure 4: Cluster Tree Topology..................................................................................16 Figure 5: ZigBee Stack Layer [9] ................................................................................17 Figure 6 : Standard Technology Map [5 … … Single Ended and Differential Antenna [38]..............................................48 Figure 29 … … 38]...............................................................49 Figure 30: Folded Dipole Antenna Reference Design [39 … … Sensor Initial Calibration............................................................................78 Figure 54: Soil Moisture % Volume Reading from HH2 Meter .................................80 Figure 55 …
-
Multi-Loaded Modulated Scatterer Technique for Sensing Applications
… two ridged horn antennas in a bi-static 90◦ configuration, connected to a NA, with output power of −5 dBm, which measures the S21 parameter going through a water tank that is placed in the intersection of both antennas (see Fig. 6 ). A digital multi- meter connected to a Pt100 temperature sensor [25] measures the temperature of the water … The MST probe antenna consists of a 17-mm folded dipole antenna placed in the water tank.
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… comprehensive_J|8 emission_N|6 lunar_J|8 deduce_V|9 disk_N|16 lunation_N|2 sinusoidal_J|1 amplitude_N|6 maximum_N|12 full_moon_N|2 pointing_out_N|1 rocklike_J|2 radio_wave_N|2 opaque_J|3 infrared_radiation_N|1 originate_V|16 solar_radiation_N|6 sample_V|7 radio_noise_N|2 meter _N|7 sporadic_J|3 planetary_J|8 observable_J|1 … … optical_J|3 see_also_R|2 observer_N|20 calibrate_V|4 antenna _N|16 receiver_N|11 disagreement_N|5 radio_brightness_N|2 … … half-intensity_N|2 angle_N|11 lobe_N| 6 temperature_change_N|1 drift_N|4 scan_N|3 graphical_J|1 … … rubberlike_J|1 in_other_words_R|5 compress_V|8 heat_sink_N|1 probability_N|32 conformational_entropy_N|2 compressed_J|2 isothermal_J|1 perfect_gas_N|1 surroundings_N|6 proton_magnetic_resonance_N|1 polycrystalline_J|2 paramagnetic_J|13 dipole _N|6 broadening_N|3 asymmetric_J|2 … … breeze_N|6 relative_humidity_N|1 sampling_station_N|1 government_office_N|3 reservation_N|8 profile_N|13 outside_R|21 sampler_N|1 fourfold_J|1 portal_N|2 botulinal_J|1 toxin_N|1 thousand- fold _R|1 os_N|1 clinical_J|15 …
-
Extrapolations using vectorial planar near-field measurements for EMC applications
I 3 meters and a receivingfield for a 500 MHz tuned folded half-wave dipole . antenna height of 1.6 meter above ground. The resulting current distribution presented on ~i~ 6 .
-
Abstracts and References
Radiotelephony Antennas for the 4- Metre Band-W. Seefried. 6 , pp. 319-325; July, 1956.) A survey of various dipole types for fixed and mobile stations, including a description of a modified folded dipole for use on locomotives.
-
XII Mediterranean Conference on Medical and Biological Engineering and Computing 2010
The maximum transfer distance measured in an indoor corridor was 36 meters with 0dB transmit power with ceramic dual chip antenna at the ECG sensor and folded dipole PCB antenna at the coordinator (receiver unit) with a net peak gain of 0 … The maximum and the average current consumption measured during transmission were respectively 19 mA and 6 mA.
-
Practical Antenna Handbook, Fifth Edition > VHF and UHF Antennas
A four-element Yagi for 6 m is shown in Fig. 19.7. Six- meter beam antenna . The driven element shown in Fig. 19.7 is a folded dipole ; because both conductors are the same diameter, it provides a 4:1 step-up in feedpoint impedance relative to a conventional dipole that is largely independent of the ratio of …
-
Highly responsive planar millimeter wave zero-bias schottky detector with impedance matched folded dipole antenna
A thermistor power meter from HP/Hughes with a WR10 waveguide interface is utilized for all RF power … … connectors and coupling to the NiCr lines, absorber material ECCOSORB QR-13AF is applied to the antenna . Fig. 6 compares the extracted measurement results with simulations. … simulated peak responsivity at 89.8 GHz is shifted down in frequency by 4% to 86.0 GHz, and therefore almost within tolerance estimations, which proves an accurate knowledge of the diode impedance for the design process of the folded dipole antenna.
-
Development of Harmonic Radar Transponders to Track Black Vine Weevil Behavior in Nurseries
Antenna configurations are usually expressed in terms of number of wavelengths, with the relation between free space wavelength, ?0 , in meters and the speed of light, c0 , in m/s as . Half-wavelength dipole antennaFigure 4. Folded dipole antennaFigure 5. Quarter-wavelength monopole antennaFigure 6 .
-
http://www.ijcsi.org/papers/IJCSI-9-4-2-157-166.pdf
Variations on the dipole are the bowtie (which has wider bandwidth), the folded-dipole (which can solve an efficiency problem) and the loop (variation on the folded dipole ). Dipole antennas have the same gain and the same radiation field. … we assume that the height of the antenna of helper nodes in our system is 20 meter . 6 .
Indicates content that may require registration and/or purchase.