-
Supplier: QuartzCom AG
Description: Frequency range: 12 ~ 60 MHz Frequency tolerance: ±10 ~ ±50 ppm Frequency stability: ±10 ~ ±50 ppm Size: 2.5 x 2.0 x 0.5 mm
- Oscillation Frequency: 12 to 60 MHz
- Total Frequency Stability: 10 ppm
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Umicore Metal Deposition Solutions
Description: Specifications Type Quartz crystals with gold electrode Quantity 10 pcs Dimensions Ø 14 mm Frequency 6 MHz
- Diameter: 0.5511814 inch
- Width / O.D.: 0.5511814 inch
- Material Type: Quartz, Silica / Silicate Materials
-
Supplier: Umicore Metal Deposition Solutions
Description: Specifications Type Quartz crystals with gold electrode Quantity 10 pcs Dimensions Ø 14 mm Frequency 6 MHz
- Diameter: 0.5511814 inch
- Width / O.D.: 0.5511814 inch
- Material Type: Quartz, Silica / Silicate Materials
-
-
Supplier: Umicore Metal Deposition Solutions
Description: Specifications Type Quartz crystals with silver electrode Quantity 10 pcs Dimensions Ø 14 mm Frequency 6 MHz
- Diameter: 0.5511814 inch
- Width / O.D.: 0.5511814 inch
- Material Type: Quartz, Silica / Silicate Materials
-
Supplier: Newark, An Avnet Company
Description: QUARTZ CRYSTAL, 44MHz,10pF, 2Mm x 1.6mmSMD; Crystal Case:-; Load Capacitance:10pF; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; Crystal Mounting Type:SMD; Frequency:44MHz; Frequency Tolerance:± 15ppm RoHS Compliant: Yes
-
Supplier: New Yorker Electronics Co., Inc.
Description: 6.0 MHz, SMD KX-K, 16pF, 30/50/60, -20°C to +70°C
- Oscillation Frequency: 6 MHz
- Load Capacitance: 16 pF
- Operating Temperature: -20 to 70 C
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Umicore Materials
Description: Specifications Type Quartz crystals with gold electrode Quantity 10 pcs Dimensions Ø 14 mm Frequency 6 MHz
-
Supplier: Umicore Materials
Description: Specifications Type Quartz crystals with silver electrode Quantity 10 pcs Dimensions Ø 14 mm Frequency 6 MHz
-
Supplier: Umicore Materials
Description: Specifications Type Quartz crystals with gold electrode Quantity 10 pcs Dimensions Ø 14 mm Frequency 6 MHz
-
Supplier: Newark, An Avnet Company
Description: QUARTZ CRYSTAL, 30MHz,10pF, 2Mm x 1.6mmSMD, FULL REEL; Frequency Nom:30MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:15ppm; Load Capacitance:10pF; Frequency Tolerance + / -:15ppm; Product Range:ABM11 Series RoHS Compliant: Yes
-
Description: noise measurement system is used. The measuring frequency range is from 10 MHz to 1 000 MHz. This standard applies to quartz crystal oscillators and SAW oscillators used in electronic devices and modules that have the multiplication or division functions based on these
-
Supplier: QuartzCom AG
Description: Nominal Frequency: 92.1600 MHz Pole No.: 2 Pass Band: 3 dB / ±3.0 kHz Attenuation Band: 30 dB / ±30 kHz Loss: 3.0 dB
- Cutoff or Center Frequency (Fc): 92,160 kHz
- Filter Category: Quartz / Crystal Filter
-
Description: IEC 60444-8:2016 describes test fixtures suitable for leadless surface mounted quartz crystal units in enclosures as defined in IEC 61837 (all parts). These fixtures allow the measurement of (series) resonance frequency, (series) resonance resistance, and equivalent electrical circuit
-
Supplier: CSA Group
Description: IEC 60444-8:2016 describes test fixtures suitable for leadless surface mounted quartz crystal units in enclosures as defined in IEC 61837 (all parts). These fixtures allow the measurement of (series) resonance frequency, (series) resonance resistance, and equivalent electrical circuit
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 10.700 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Length: 1.150 (in) Width: 1.000 (in) Height: 0.750 (in) NIC manufactures Crystal Filters with Bandwidths varying from 0.01% -2.5% . Features include phase and amplitude matching and very
- Filter Category: Passive Filter, Quartz / Crystal Filter
-
Supplier: Accuris
Description: Detail specification for cold welded seal quartz crystal units for oscillator applications. DK enclosure, 6.0 to 25 MHz frequency range. Fundamental thickness-shear mode, AT-cut, for operation over narrow temperature ranges (temperature controlled). Full assessmen
-
Supplier: Accuris
Description: Detail specification for cold welded seal quartz crystal units for oscillator applications - DK enclosure, 6.0 to 25 MHz frequency range - Fundamental thickness-shear mode, AT-cut, for operation over wide temperature ranges (non-temperature controlled) - Full asse
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 24.576MHZ, 18PF, 6 X 3.5MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABMM2 Series; Crystal Type:Quartz RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 14.7456MHZ, 18PF, 6 X 3.5MM; Frequency Nom:14.7456MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABMM2 Series; Crystal Type:Quartz RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: WE-XTAL QUARTZ CRYSTAL 6.0 MHZ;
- Oscillation Frequency: 6 MHz
- Load Capacitance: 30 pF
- Max ESR: 60 ohms
- Operating Temperature: -10 to 60 C
-
Supplier: DigiKey
Description: WE-XTAL QUARTZ CRYSTAL 6.0 MHZ;
- Total Frequency Stability: 50 ppm
- Load Capacitance: 16 pF
- Operating Temperature: -10 to 60 C
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Parallel - Fundamental Quartz Crystal, 6MHz Nom, ROHS COMPLIANT, HERMETIC SEALED, CERAMIC, SMD, 4 PIN Product overview: ABC2-6.000MHZ-4-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and
- Frequency: 6 MHz
- Operating Temperature: -10 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: CR-230-100-050C Length: 2.300 (in) Width: 1.000 (in) Height: 0.500 (in)
- Filter Category: Passive Filter, Quartz / Crystal Filter
-
Supplier: Integrated Device Technology
Description: The XLP is an LVPECL Crystal Oscillator with 860fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 0.750MHz to 1350MHz, the IDT XLP Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction
- Oscillation Frequency: 0.75 to 1,350 MHz
- Total Frequency Stability: 25 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Parallel - Fundamental Quartz Crystal, 0.032768MHz Nom, SMD, 2 PIN Product overview: ABS07-32.768KHZ-6-4-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for
- Operating Temperature: -40 C
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 24MHz Quartz Crystal, SMD, 20ppm, 100R ESR, 1.6x2mm Product overview: ABM11-24.000MHZ-D2X-T3 from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers
- Frequency: 24 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Micro Crystal AG
Description: CC4V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid. Key Specifications Frequency: 30 kHz to 200 kHz 201 kHz to 560 kHz 561 kHz to
- Oscillation Frequency: 0.03 to 1 MHz
- Total Frequency Stability: 3 ppm
- Load Capacitance: 6 to 12.5 pF
- Drive Level: 0.001 milliwatts
-
Supplier: Filtronetics, Inc.
Description: Stop band: 50 db BW 6 MHz, Ripple 0.0 dB, IL 3.5 dB
- Cutoff or Center Frequency (Fc): 15,000 kHz
- Bandwidth: 600 kHz
- Filter Type: Band Pass
- Applications: Commercial, Communications, Industrial, Military
-
Supplier: Microchip Technology, Inc.
Description: 6x156.25 MHz HCSCL Sample Preconfigured PCIe Clock Generators MX875BB0026 - 6x100 MHz LVDS MX875BB0023 - 6x100 MHz HCSL MX875BB0022 - 4x100 MHz LVDS MX875BB0020 - 4x100 MHz LVDS MX875BB0021 - 6x100 MHz LVDS Sample & Buy All Preconfigured MX87s here
- Output Frequency: 12 to 875 MHz
- Bus Interface: CMOS, LVDS, PECL
- Device Type: Clock Generator
-
Supplier: Filtronetics, Inc.
Description: Cut-off: 1.0 dB @ 5.25 MHz, Rejection: 6.2 MHz-30 dB, Ripple: 0.2 dB, IL: 1.0 dB
- Filter Category: Active Filter, Quartz / Crystal Filter
- Applications: Commercial, Communications, Industrial, Military
- Filter Type: Low Pass
-
Supplier: Microchip Technology, Inc.
Description: external quartz crystal, MEMS clock generators significantly enhance reliability and accelerate product development, while meeting stringent clock performance criteria for a variety of communications, storage, and networking applications.DSC557-05 has an Output Enable/Disable feature
- Supply Voltage: 2.5 to 3.3 volts
- Output Frequency: 100 MHz
- Bus Interface: CMOS, LVDS
- Device Type: Clock Generator
-
Supplier: Microchip Technology, Inc.
Description: The DSC400 is a four output crystal-less™ clock generator. It utilizes Microchip’s proven PureSilicon™ MEMS technology to provide excellent jitter and stability while incorporating additional device functionality. The frequencies of the outputs can be identical or independently derived from
- Supply Voltage: 2.5 to 3.3 volts
- Output Frequency: 2.3 to 460 MHz
- Bus Interface: CMOS, LVDS
- Device Type: Clock Generator
-
Supplier: SiTime Corporation
Description: MEMS resonator as the frequency source for the internal PLL. By integrating a MEMS resonator, the dependency on quartz crystals is eliminated along with quartz related performance, reliability, and design issues like activity dips and matching requirements. This highly flexible
-
Supplier: PTB Sales, Inc.
Description: The STC-200 utilizes the time tested 6Mhz quartz crystal as the sensor device. It's CRT display allows the clear presentation of data and deposition status. Both numeric and graphical data are used. The Run Time display is the main operating display. All the critical process
- Applications: CVD / PVD Films
- Form Factor: Monitor / Instrument
-
Supplier: Microchip Technology, Inc.
Description: temperatures. By eliminating the external quartz crystal, crystal-less clock generators significantly enhance reliability and accelerate product development, while meeting stringent clock performance criteria for a variety of consumer electronics, communications, and storage
- Bus Interface: CMOS
- Device Type: Clock Generator
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Interquip AEC-Q200 qualified miniature SMD crystal SMCE-1612 is for automotive, IoT and industrial applications. The 1.6 x 1.2 mm 4-pad ceramic package Automotive-Grade Crystals are designed to support the rapidly growing automotive market. These crystals have a tight stability of ±10ppm (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip SMCE-2016 Automotive-Grade Quartz Crystal Resonators are designed to support the rapidly growing automotive market. These crystals offer wide frequency range include i.e. 13.56MHz, 27.12MHz, 27.6Mhz, 38.4MHz and 55.2MHz. These (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
ECS Inc.'s ECX-1247Q AEC-Q200 qualified sub-miniature SMD crystal in a 1.6 x 1.2 mm 4-pad ceramic package is for automotive, industrial and IoT applications. This MHz quartz crystal offers a frequency range of 24 MHz to 60 MHz over the extended temperature range of -40ºC to +125ºC. The (read more)
Browse Crystals Datasheets for ECS Inc. International -
Interquip Quartz Thermistor Crystals come in an ultra-small footprint of 2.0mm X 1.6mm. These frequency components feature built-in thermistors to deliver excellent temperature tracking performance. The thermistor crystals offer a tight stability of 10ppm and (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Automotive-Grade Quartz Crystal Resonator SMCE-1612 The Interquip SMCE-1612 is an AEC-Q200 qualified miniature SMD crystal, engineered for automotive, IoT, and industrial applications. With a compact 1.6 x 1.2 mm 4-pad ceramic package, this crystal provides exceptional (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip Frequency Products offers one of the world’s smallest quartz crystals, the SMCE-1210, which measures just 1.2 x 1.0mm with a height of only 0.33mm. The SMCE-1210 is available in frequencies between 32MHz and 100MHz and is ideal for applications where space is at a premium (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Geyer’s KX-2 crystal is designed to meet the high demands of modern medical and wearable devices. With ultra-compact dimensions of just 1.0 × 0.8 × 0.34 mm, it is one of the smallest crystals available, making it ideal for space-constrained applications like hearing aids. The (read more)
Browse Crystals Datasheets for New Yorker Electronics Co., Inc. -
Available in seam seal package, the C12 series offers a compact design, making it ideal for space-constrained applications. Technology Highlights Compact package size of 1.20 mm x 1.0 mm Operating temperature range of -40°C to +125°C Frequency range from 32 to 80 MHz Maximum crystal aging rate of only ±3 ppm/year (read more)
Browse Crystals Datasheets for Aker Technology USA Corporation -
Based on the constantly changing market, Interquip pursues higher precision products, smaller sizes, and more suitable specifications to support different applications. Interquip will support multiple customized SMD1612 with different frequency like 38.4MHz and 76.8MHz, which will achieve high (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
High-Precision Crystal Resonators for Wireless Charging & Wearables Interquip provides high-quality SMCM-2016 and SMCM-3225 Quartz Crystal Resonators, specifically designed for wireless charging (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
Quartz crystal resonator sensors under lateral field excitation—a theoretical and experimental analysis
The spectrum plot of X-directed shear energy fraction of the 6 MHz quartz crystal under lateral excitation is illustrated in figure 15.
-
Transistorized vibration detector
Abstract A slightly detuned 6 MHz quartz crystal oscillator with a capacity probe connected to its LC circuit, transforms vibration-induced capacity alterations into If voltage variations which appear on a load resistor in an isolated arm acting as a discriminator detector.
-
Crack opening displacement measurements at elevated temperatures
Abstract A slightly detuned 6 MHz quartz crystal oscillator with a capacity probe connected to its LC circuit, transforms vibration-induced capacity alterations into If voltage variations which appear on a load resistor in an isolated arm acting as a discriminator detector.
-
A 6MHz QCM Sensor with a Miller XCO and its application in liquid media
Abstract – A 6MHz Quartz Crystal Microbalance (QCM) Sensor with a Miller oscillator is proposed for liquid media.
-
Precise Control of Polydopamine Film Formation by Electropolymerization
For the used 6 MHz quartz crystal , the equation can be rewritten as: ÀDf ¼ DmÁCf with Cf ¼ 0:0815 Hz ng .
-
EQCN study of electrochemical modification of bismuth sulphide films in Co2+ containing electrolyte
For a 6 MHz quartz crystal , it is 12?26 ng cm–2 Hz–1 .
-
Study of bismuth sulphide films in Ni2+ containing solution using electrochemical quartz crystal microbalance
For a 6 MHz quartz crystal it is 12?26 ng cm22 Hz21 .
-
Candida bombicola Cells Immobilized on Patterned Lipid Films as Enzyme Sources for the Transformation of Arachidonic Acid to 20‐HETE
(A) QCM mass uptake data recorded during im- mobilization of Candida bombicola cells onto a 250 Å thick ODA film deposited on an AT-cut 6 MHz quartz crystal as a function of time of immersion in the cell suspension.
-
High-temperature film thickness sensors for CVD process control
The network analyzer was replaced with an Inficon IC5 6 MHz quartz crystal controller.
-
Stability of Reference Masses III: Mechanism and Long-term Effects of Mercury Contamination on Platinum-Iridium Mass Standards
In the present application, electrodes of Pt-lO%Ir alloy were deposited onto the surface of argon sputter-cleaned 6 MHz quartz crystal plates (Brookes Crystals Ltd) by dc magnetron sputtering from a Pt-10 %Ir target (Johnson-Matthey) of 99,99% purity …
Indicates content that may require registration and/or purchase.