Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: 6 PORT ETHERNET SWITCH: 4 COPPER/2 FIBER (ST)
-
Supplier: Microchip Technology, Inc.
Description: account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches VSC6818: CEServices Linux Application Software Package for Carrier Ethernet
- Features: Switch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Stratix 8300 Switch, Managed, 6-port Base, Layer 3 Switch
- Number of Ports: 6 #
- Features: Layer 3 Capable, Switch
- Form Factor: Rack Mount
-
-
Supplier: Newark, An Avnet Company
Description: 6 port Ethernet Switch: copper only
-
Supplier: Microchip Technology, Inc.
Description: Software Package for Managed Ethernet Switches VSC6818: CEServices Linux Application Software Package for Carrier Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches VSC7468 Ethernet Switch VSC7464
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: The KSZ9896 is a fully integrated layer 2, managed, six-port gigabit Ethernet switch with numerous advanced features. Five of the six ports incorporate 10/100/1000 Mbps PHYs. The sixth port has a MAC interface that can be configured as GMII, RGMII, MII or RMII. Full
- Features: Switch
-
Supplier: Newark, An Avnet Company
Description: 6-PORT MANAGED ETHERNET SWITCHES WITH 4 IEEE 802.3AF/AT POE+ PORTS
-
Supplier: Newark, An Avnet Company
Description: ETHERNET SWITCH; No. of Ports:6Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed PoE Fast Ethernet; Ethernet Switch Mounting:Desktop / DIN Rail / Wall; Port Types:RJ45 x 6; Network Speeds:10Mbps, 100Mbps RoHS
-
Supplier: Microchip Technology, Inc.
Description: The KSZ9893 is a fully integrated layer 2, managed, three-port gigabit Ethernet switch with numerous advanced features. Two of the three ports incorporate 10/100/1000 Mbps PHYs. The other port has interfaces that can be configured as RGMII, MII or RMII. This port
- Features: Switch
-
Supplier: Hewlett Packard Enterprise
Description: switches. Ports (48) 10/100/1000 ports maximum, or (24) SFP 100/1000 Mbps ports, (4) 1000/10000 SFP+ or (4) 10GBASE-T ports maximum. PoE/PoE+ on selected models Latency 1000 Mb Latency: < 2.8 µs 10 Gbps Latency: < 1.9 µs PoE capability 1080 W PoE+ maximum,
- Features: Power-over-Ethernet (PoE) Ready, Switch
- Form Factor: Rack Mount
-
Supplier: Black Box
Description: Four 10/100/1000 Mbps RJ-45 ports and two 100/1000Base-X SFP slots. Use in applications, including factories, oil/gas fields, military vehicles/ships, HVAC controls, security and surveillance, and more. Built-in smart alarm warns of power failures.
- Data Rate: 0.01 to 1 Gbps
- Features: Switch
-
Supplier: Hewlett Packard Enterprise
Description: converged enterprise edge networks. Ports (48) 10/100 PoE+ and (2) 10/100/1000 ports maximum, depending on configuration, 2 open mini-GBIC (SFP) slots. PoE available on select models Latency 100 Mb Latency: < 8.3 µs 1000 Mb Latency: < 2.9 µs PoE capability 382 W PoE+, depending on
- Features: Power-over-Ethernet (PoE) Ready, Switch
- Form Factor: Rack Mount
-
Supplier: Black Box
Description: This unmanaged Ethernet switch is built for the far edges of your network. Use to power PoE devices and for long-distance fiber uplinks. It operates in extreme temperatures of -40 to 75°C. Has an IP30 case. Use for security cameras, M2M and more
- Features: Switch
-
Supplier: Omnitron Systems Technology, Inc.
Description: The FlexSwitch™ 2X4GT is a six-port Ethernet switch with four 10/100/1000 RJ-45 ports, one 10G (10GBASE-R) SFP+ or XFP fiber port, and one RJ-45 port that auto-negotiates to Gigabit or 10G (1000BASE-T/10GBASE-T). FlexSwitch 2X4GT models that support 10G SFP+
- Number of Ports: 4 to 6 #
- Features: Switch
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Add six (6) RJ-45 ports and two (2) multimode fiber ST ports to your Modular Express Ethernet Switch
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Add six (6) RJ-45 ports and two (2) multimode fiber SC ports to your Modular Express Ethernet Switch.
-
Supplier: Data Connect Enterprise, Inc.
Description: UDP/TCP logical ports Eight port-based trunking groups with up to 8 ports per group Rate Control RS-232 console, Telnet, SNMP V1 & V2, RMON, Web Browser, and TFTP Management Packet Filtering and Port Security: Destination MAC; Static MAC address not subject to aging;
- Number of Ports: 9 #
- Features: Switch
- Area Network Type: Wide Area Network (WAN)
-
Supplier: GAO Tek, Inc.
Description: Comply with IEEE 802.3 10Base-T Standard
- Features: Switch
-
Supplier: GAO Tek, Inc.
Description: Comply with IEEE 802.3 10Base-T Standard
- Features: Switch
-
Supplier: Black Box
Description: The switch has panel mounting with 1115VAC input.
- Features: Switch
-
Supplier: Advantech
Description: 6GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch 6 Gigabit RJ-45 Ethernet ports Support 4 x IEEE 802.3at/af PoE ports for PD demands Up to 30W output per PoE port Supports jumbo frame transmission up to 9k bytes 12 ~ 48 VDC redundant dual
- Form Factor: Ceiling / Wall Mount
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Advantech
Description: 6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch Provides 6 x 10/100/1000 Mbps Ethernet port with RJ45 connector Provides 2 x 1000 Mbps fiber port with SC type connector for 1000Base-SX/LX device Supports MDI/MDI-X auto crossover Supports
- Form Factor: Ceiling / Wall Mount
- Network Media: Fiber Optic
- Features: Switch
-
Supplier: Advantech
Description: 6GE+2G Multi-Mode Fiber Port Unmanaged Ethernet Switch Provides 6 x 10/100/1000 Mbps Ethernet port with RJ45 connector Provides 2 x 1000 Mbps fiber port with SC type connector for 1000Base-SX/LX device Supports MDI/MDI-X auto crossover Supports
- Form Factor: Ceiling / Wall Mount
- Network Media: Fiber Optic
- Features: Switch
-
Supplier: ELMA Electronic Inc.
Description: assignment 802.1Q - port based, protocol based 802.1V, service VLANs 802.1ad, policy based VLANs Quality of Service engine Eight priority ques per port Traffic class assignment per 802.1p tag, MAC address, port, DiffServ, CP or policy engine L3 IP V4 and V6 routing engine 1K UC
- Number of Ports: 4
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45
-
Supplier: Black Box
Description: The switch has panel mounting with 100-240VAC input.
- Features: Switch
-
Supplier: Allied Electronics, Inc.
Description: of power and/or port-link). Only the managed version offers media/ring redundancy, multicast filtering/IGMP snooping, VLAN, port mirroring, network diagnostics and port control. A compact platform that permits up to 24-ports in a mere 4.5 inches of a DIN rail. All
-
Supplier: Allied Electronics, Inc.
Description: of power and/or port-link). Only the managed version offers media/ring redundancy, multicast filtering/IGMP snooping, VLAN, port mirroring, network diagnostics and port control. A compact platform that permits up to 24-ports in a mere 4.5 inches of a DIN rail. All
-
Supplier: Data Connect Enterprise, Inc.
Description: advanced security capabilities, and ease of management with an easy to use Web-GUI. * 48-port auto-sensing 10/100Base-T managed Layer 2 Ethernet switch * 4 Gigabit uplink ports * Non-blocking, up to 17.6 Gbps switching capacity * 802.1Q tagged and port-based
- Number of Ports: 48 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: TE Connectivity
Description: 8-PORT 500M/1GBPS POE SWITCH, 2XBYPASS,
- Applications: Switches
-
Supplier: Advantech
Description: EN 50155 L2 20-port managed Ethernet switch with up to 6 x 10G ports 14 x 1G and 6 x 10G ports for high speed application. Up to 14 x IEEE802.3af/at PoE ports M12 connector with ruggedized metal housing DHCP relay and DHCP option 82 for flexible host
- Form Factor: Ceiling / Wall Mount
- Features: Switch
-
Supplier: Tripp Lite by Eaton
Description: (PDU) with an Unmanaged 24-Port Gigabit Ethernet Switch for an all-in-one 1U rack-mount solution. Power Distribution Unit (PDU): 1.44kW 12A 120V Basic Power Distribution Unit 12 NEMA 5-15R AC outlets NEMA 5-15P input plug; 6 ft. line cord 12 Amps Unmanaged Ethernet
- Number of Ports: 24 #
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: Tripp Lite by Eaton
Description: (PDU) with an Unmanaged 16-Port Gigabit Ethernet Switch for an all-in-one 1U rack-mount solution. Power Distribution Unit (PDU): 1.44kW 12A 120V Basic Power Distribution Unit 8 NEMA 5-15R AC outlets NEMA 5-15P input plug; 6 ft. line cord 12 Amps Unmanaged Ethernet Switch:
- Number of Ports: 16 #
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: Tripp Lite by Eaton
Description: Ethernet on all ports selects port speed automatically based on the capabilities of the client Auto MDI/MDIX crossover detection provides true, plug-and-play functionality Two SFP (Mini-GBIC) ports for uplinking to other switches using optical fiber. Each SFP
- Number of Ports: 24 #
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: L-com, Inc.
Description: The Planet five and eight port Gigabit Ethernet switches deliver cost effective, versatile high speed IP data connectivity to the desktop or data closet. These switches feature a compact footprint as well as a non-blocking switching architecture that guarantees wire-speed
- Number of Ports: 8 #
- Features: Switch
-
Supplier: L-com, Inc.
Description: The Planet five and eight port Gigabit Ethernet switches deliver cost effective, versatile high speed IP data connectivity to the desktop or data closet. These switches feature a compact footprint as well as a non-blocking switching architecture that guarantees wire-speed
- Number of Ports: 5 #
- Features: Switch
Find Suppliers by Category Top
Featured Products Top
-
Analog Devices ADIN6310 6-port Gigabit Ethernet TSN switches feature integrated security primarily designed for industrial Ethernet applications. These switches have uncommitted media access controller (MAC) interfaces and can be paired with Analog Devices physical (PHY (read more)
Browse Network Equipment Datasheets for DigiKey -
Provides 6*FE ports with auto MDI/MDIX Provide 2x100M SC Multimode 2km ports Support 10/100Mbps auto negotiation Support jumbo frame transmission up to 10k Provide slim size, DIN-rail with IP30 metal mechanism Support redundant 12V~48V DC power input and P-fail relay Support RS-232 (RJ-45) console (read more)
Browse Network Switches Datasheets for Advantech -
Provides 6*FE ports with auto MDI/MDIX Provide 2x100M SC Single-mode 20km ports Support 10/100Mbps auto negotiation Support jumbo frame transmission up to 10k Provide slim size, DIN-rail with IP30 metal mechanism Support redundant 12V~48V DC power input and P-fail relay Support RS-232 (RJ-45) console (read more)
Browse Network Switches Datasheets for Advantech -
The PE42448 is a high?performance SP4T RF switch from pSemi, built on its patented UltraCMOS+™ silicon?on?insulator (SOI) process and enhanced with HaRP™ technology. It operates across a wide 10 MHz to 6 GHz frequency range and is designed for demanding RF applications. Key (read more)
Browse RF Switches Datasheets for Richardson RFPD -
The 7015-4U2T-T1L Unmanaged Industrial SPE (Single Pair Ethernet) Switch is a state-of-the-art solution for robust industrial Ethernet connectivity. Featuring 4 x 10BASE-T1L SPE ports and 2 x 10/100BASE-TX RJ45 ports, this switch provides unparalleled flexibility for industrial control (read more)
Browse Network Switches Datasheets for Volktek Corporation -
) technology. Features: - Wideband support up to 67 GHz - Low insertion loss of 2.6 dB @ 45 GHz - Fast switching time of 75 ns - High input P1dB of 33.5 dBm - Low return loss of 20 dB @ 60 GHz - -40 °C to +105 °C operating temperature support - Package: Flip-chip die Applications: - Test and measurement (T&M) - 5G mmWave - Microwave backhaul - Radar - SATCOM (read more)
Browse RF Switches Datasheets for Richardson RFPD -
This 9505-24GP4XS series is a high-performance Layer 2 managed PoE switch featuring 24× 10/100/1000 Mbps RJ45 PoE ports with IEEE 802.3bt/at/af compliance and 4× 10G SFP+ uplink fiber slots, providing flexible support for both copper and fiber network architectures. With a robust Po (read more)
Browse Network Switches Datasheets for Volktek Corporation -
IPI-432P-60-I (60W) is a single port PoE industrial power injector that delivers data and power to powered devices (PDs) via Cat-5e or Cat-6 Ethernet cables. It allows data transmission at multiple rates 10/100/1000Mbps and power delivery up to 60 Watts. Suitable for the revolutionary Po (read more)
Browse Power over Ethernet (PoE) Injectors Datasheets for Volktek Corporation -
Different applications require different network speeds. VOLKTEK offers two 5-port unmanaged industrial Ethernet switches designed to provide flexible options for Fast Ethernet and Gigabit Ethernet applications. INS-8405A | Gigabit Industrial Ethernet Switch The INS (read more)
Browse Network Switches Datasheets for Volktek Corporation -
management and reliability for small and medium business (SMB) market. New generation of Switch series provide 24 port configurations with high performance, various management tools, and rich and powerful L2 features including Power over Ethernet (PoE), and this series is also an ideal access-edge solution. (read more)
Browse Network Switches Datasheets for Larch Networks
Conduct Research Top
-
Smart Computing Article - Get Wired
compatible with 10Mbps Ethernet equipment. Category 6, or CAT6, is an even stricter standard designed for Gigabit networking. CAT6 cable is even less susceptible to unwanted interference than CAT5 and CAT5e. Installing a cable network with two or more computers consists of running Ethernet patch cable
More Information Top
-
IEEE 802.3
106FX2 - 6 Port Ethernet Switch .
-
cross-network open provisioning intelligent network (COPIN) for bandwidth transaction services in the next generation Internet
Four Backbone DiffServ PC Routers One VLAN Switch (24port) Four multiport Fast Ethernet port adapters Four ethernet Switch ( 6port 100 BaseTx) Four PCs (NT) for BMPs / BMB / Consol One PCs (NT) for MIP / BMSP Twelve Subnetwork DiffServ PC …
-
CP932
5+1 Port Gigabit Ethernet Switch with integrated NIC Robust 3U Gigabit Ethernet Switch with integrated NIC CP932 is a robust design of a 6 port Gigabit Ethernet Switch on a 3U CompactPCI board.
-
Network Switches
SLX-6RS - 6 port Industrial Ethernet Switch .
-
Powerline communication switch
We developed a PLC modem with an integrated two- port Ethernet switch [ 6 ].
-
Marvell 88E6060-B0-RCJ1C000, 128PQFP, MII/RMII/SNI, 6, 100 Mbps - Avnet Express
Ethernet Switch 6 - Port 10Mbps/100Mbps 128-Pin PQFP .
-
Expert Oracle RAC 12c
Gigabit Ethernet Switch Network port 6 .
-
Bill Of Materials - Tesla 2013 Model S Premium Media Control Unit (1004777-00-C)
Ethernet Switch , 6 - Port , 10/100BASE-TX .
-
PDF - Schweitzer SEL-751A Feeder Protection Relay
Ethernet Switch - 6 - Port , 10/100 Base-T/TX, w/ QoS, 802.1Q Marvell 88E6061B-LAJ1 .
-
Bill of Materials - Schweitzer SEL-751A Feeder Protection Relay
Ethernet Switch - 6 - Port , 10/100 Base-T/TX, w/ QoS, 802.1Q .
Indicates content that may require registration and/or purchase.