-
Supplier: Utmel Electronic Limited
Description: Zener Diodes 3.6 Volt 1.3 Watt
- VF: 1.2 volts
- Tj: 175 C
- VZ: 3.6 volts
- PD: 1,300 milliwatts
-
Supplier: Utmel Electronic Limited
Description: Zener Diodes 5.6 Volt 0.5W 5% AUTO
- Tj: -55 to 150 C
- VZ: 5.6 volts
- PD: 500 milliwatts
- Features: Other, Zener Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 5.6volt DUAL ZENER COMMON ANODE
- Features: Other, Zener Diodes
-
-
Supplier: Utmel Electronic Limited
Description: Zener Diodes 6.2 Volt 0.3W 5% CA
- IR: 0.0001 mA
- Tj: -55 to 150 C
- VZ: 6.2 volts
- PD: 300 milliwatts
-
Supplier: Utmel Electronic Limited
Description: Zener Diodes 5.6 Volt 0.2W 5% AUTO
- Tj: -55 to 150 C
- VZ: 5.6 volts
- PD: 200 milliwatts
- Features: Other, Zener Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Zener Diodes 5.6 Volt 0.5 Watt 2% Product overview: TZMB5V6-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing
- Tj: -65 C
- VZ: 5.6 volts
- ZZT: 40 ohms
- PD: 500 milliwatts
-
Supplier: Semtech Corp.
Description: ranging from - 55°C to + 175°C. The nominal Vz of our 1.5W Zener diode voltage regulators ranges from 6.2 volts to 200 volts. IZ(MAX) ranges from 230 mA to 7.2 mA. The nominal Vz of our 5W Zener diodes ranges from 6.8 volts to 220
- IR: 0.00005 to 0.15 mA
- VZ: 6.2 to 220 volts
- ZZT: 1 to 1,500 ohms
- Features: Voltage Regulation, Zener Diodes
-
Supplier: Littelfuse, Inc.
Description: many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 11 to 91 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µ A Above 10 Volts UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free,
- Features: Transient Voltage Suppressor Diodes (TVS), Zener Diodes
-
Supplier: Littelfuse, Inc.
Description: many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 11 to 91 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µ A Above 10 Volts UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free,
- Features: Transient Voltage Suppressor Diodes (TVS), Zener Diodes
-
Supplier: Littelfuse, Inc.
Description: many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 11 to 91 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µ A Above 10 Volts UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free,
- Features: Transient Voltage Suppressor Diodes (TVS), Zener Diodes
-
Supplier: Littelfuse, Inc.
Description: many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 11 to 91 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µ A Above 10 Volts UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free,
- Features: Transient Voltage Suppressor Diodes (TVS), Zener Diodes
-
Supplier: Tri-Tronics Company, Inc.
Description: 1.5in Family Specific Supply Voltage: 10 to 30 VDC @ 35mA Reverse Polarity Protected DC Models Output Devices: Provide both NPN and PNP open collector output transistors capable of sinking or sourcing up to 150mA continuous Short circuit protected Zener Diode protected to 36
- Operating Distance: 1.5 inch
- Operating Temperature: -4 to 158 F
- Optical Technology Type: Convergent
- Electrical Output: Current
-
Supplier: Tri-Tronics Company, Inc.
Description: Short circuit protected Zener Diode protected to 36 volts Protected against falso chattering/pulsing during power up Response Time 500 microseconds (light or dark) Light Immunity: Pulse modulated to provide extremely high immunity to ambient light Adjustments/Indicators: 4-turn
- Operating Distance: 1.5 inch
- Operating Temperature: -4 to 158 F
- Optical Technology Type: Convergent
- Electrical Output: Current
-
Supplier: L-com, Inc.
Description: This offers superior power handling capability compared to TVS or Zener diode based designs. The limits are +/- 36 volts on the four cable pairs. 15 Volt and 24 Volt PoE Compatible Designed to be compatible with 15V and 24V PoE devices, the AL-CAT5EJW24 is ideal
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: superior power handling capability compared to TVS or Zener diode based designs. The limits are +/- 36 volts on the four cable pairs. 15 Volt and 24 Volt PoE Compatible Designed to be compatible with 15V and 24V PoE devices, the HGLN-CAT5EJW24 is ideal for use with
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: This offers superior power handling capability compared to TVS or Zener diode based designs. The limits are +/- 36 volts on the four cable pairs. 15 Volt and 24 Volt PoE Compatible Designed to be compatible with 15V and 24V PoE devices, the ALW-CAT5EJ24 is ideal
- Device Type: Lightning Arrestor
-
Supplier: ValueTronics International, Inc.
Description: user, resistive loads (amps/ volts) or may be switched to a constant current load characteristic (current regulated at a pre-selected value) or a constant voltage type of load (similar to a battery or zener diode). Provisions are also made for external programming in automated
- Load Bank Type: DC, Programmable
-
Supplier: Tri-Tronics Company, Inc.
Description: Protected DC Models Output Devices: Provide both NPN and PNP open collector output transistors capable of sinking or sourcing up to 150mA continuous Short circuit protected Zener Diode protected to 36 volts Protected against falso chattering/pulsing during power up Response Time
- Operating Distance: 2 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: ValueTronics International, Inc.
Description: circuit using a temperature-compensated zener diode for reference. The design also includes short-circuit protection and current-limiting. Output is floating, giving choice of negative or positive voltages up to 1kV off ground. High performance design makes these supplies particularly
- DC Output Power: 18.00000000000003 watts
- Type: DC Power Supply
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1078315-MMBZ5233BS-7-F Packaging: Cut Reel Mounting: SMD (SMT) Tolerance: ±5% Configuration: 2 Independent Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 3.5V Voltage - Zener (Nom) (Vz): 6V
- VF: 0.9 volts
- IR: 0.005 mA
- Tj: -65 to 150 C
- VZ: 6 volts
-
Zener Diodes - Discrete Semiconductor Products - Diodes - Zener - Single -- 1280484-SMBG5340AE3/TR13Supplier: Win Source Electronics
Description: Win Source Part Number: 1280484-SMBG5340AE3/TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse
- VF: 1.2 volts
- IR: 0.001 mA
- Tj: -65 to 150 C
- VZ: 6 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 5W, 6V, ±5%, DO-204AC (DO-15)
- VZ: 6 volts
- Features: Other, Zener Diodes
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 320 mW Tolerance series: B: approximately ±5 % B1, B2, B3:
- IF: 200 mA
- Tj: 150 C
- VZ: 5.86 to 6.53 volts
- PD: 490 milliwatts
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
- VZ: 5.81 to 6.4 volts
- PD: 200 milliwatts
- Pin Count: 3
- Features: Other, Zener Diodes
-
Supplier: ODG (Origin Data Global)
Description: DIODE ZENER ARRAY 6V SOT363
- VF: 0.9 volts
- IR: 0.005 mA
- Tj: -65 to 150 C
- VZ: 6 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
- Tj: -55 to 150 C
- VZ: 5.81 to 6.4 volts
- PD: 200 milliwatts
- Pin Count: 3
-
Supplier: PANJIT SemiConductor
Description: Wide variety of surface mount and through hole packages
- VR: 3.5 volts
- IR: 0.005 mA
- Tj: -65 to 150 C
- VZ: 6 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
- Tj: -55 to 150 C
- VZ: 5.81 to 6.4 volts
- PD: 200 milliwatts
- Pin Count: 3
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 6 volts
- ZZT: 7 ohms
- PD: 800 milliwatts
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor USA, LLC
Description: SDZ6.2 is 0603-size Zener Diode ideal for high density applications such as smartphones and other portable devices.
- Tj: -55 to 150 C
- VZ: 5.86 to 6.53 volts
- PD: 100 milliwatts
- Pin Count: 2
-
Supplier: MACOM
Description: Chip packages available in JANHC, JANKC levels to MIL-PRF-19500 slash sheets /116, /117, /127, /159, /435, /437, /463, /477, /578 & /609. Standard features include: All junctions completely protected with silicon dioxide. Compatible with all wire bonding and die attach techniques.
- VR: 1 to 76 volts
- IR: 0.01 to 100 mA
- VZ: 1.8 to 110 volts
- ZZT: 2 to 1,700 ohms
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Diode Zener Single 6V 5% 500mW 2-Pin DO-35
- IR: 0.005 mA
- Tj: -65 to 175 C
- VZ: 6 volts
- ZZT: 7 ohms
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Single 5.2V~6V 500mW SOD-80 Zener Diodes ROHS
- IR: 0.0001 mA
- VZ: 5.2 to 6 volts
- ZZT: 25 ohms
- PD: 500 milliwatts
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 6V 225MW SOT23-3
- IR: 5 mA
- Tj: -55 to 150 C
- VZ: 6 volts
- ZZT: 7 ohms
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE; Diode Case Style:SOT-23; No. of Pins:3; Operating Temperature Range:-; Power Dissipation Pd:225mW; Zener Voltage Vz Typ:6V RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
Download PLT5 488C1C6 Laser Diode 60 mW, 488 nm laser diode with monitoring photo-diode and Zener diode for ESD protection.Side lobe free beam (read more)
Browse Lasers Datasheets for World Star Tech -
EPAD technology was developed for low-voltage, low-power, high- precision linear applications. Stacking various SABMBOVP channels in series can realize different combinations of clamp voltages. Both the SABMBOVP and the Zener diode options monitor the input voltage and control the external (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
Microchip's SP6LI extremely low inductance silicon carbide (SiC) MOSFET power modules from Richardson RFPD feature phase leg topology ranking from 700 volts (V), 538A to 1200 volts (V), 394 amperes (A) to 754 A at a case temperature (Tc) of 80 degrees Celsius. Offering higher power density and a (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
Big Volts Really Do Come in Small Packages! VMI's VM1738 6-stage SMD multiplier generates 2kV in a package slightly (read more)
Browse Voltage Multipliers Datasheets for Voltage Multipliers, Inc. -
The manufacturer recommends a varistor or a diode combined with a Zener diode for suppressing reverse coil voltage. A conventional flyback diode used alone can slow the relay’s release and reduce its specified interruption performance. (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Magnetic amplifier binary-to-analog conversion
The input circuit of Fig. 3 uses a 6 - volt Zener diode to pro- vide a constant voltage signal.
-
Digital and analog signal applications of operational amplifiers II-Sample/hold modules, peak detectors, and comparators
contains two 6 - volt Zener diodes .
-
An investigation into the use of transistors in a stabilized klystron power supply
Using a 6 - volt Zener diode , the tem- perature coefficient required is about +0-04% per deg C.) The .
-
Controlled noise generation with avalanche diodes II. High pulse rate design
From studies of avalancheand Zenerbreakdown it is known that both kinds of breakdown occur simultaneously in 6 - volt Zener diodes .
-
Modeling of emitter capacitance
The reference point istaken asa supply voltage of 6 volts fora Zener diode with a nominal breakdown voltage of 5.6 volts.
-
Dc voltage-reference circuits with minimum input-output differentials
The reference point istaken asa supply voltage of 6 volts fora Zener diode with a nominal breakdown voltage of 5.6 volts.
-
New concepts in systems for electrical measurement
… are neces sarily more pronounced in the voltage transducer, due to the lower ratio of transformation and the use of resistance in the primary circuit the span adjust ment includes a biasing 3- volt zener diode CR- 6 , which compensates for the …
-
The design of direct voltage and current stabilizers using semiconductor devices
A 6 • 7- volt Zener diode has a slope resistance of 6 ohms at 5 mA and a temperature coefficient of +2mV per degC (+0-03 % per deg C).
-
Vishay Semiconductors Zener Diodes | Mouser
Zener Diodes 51 Volt 600W 6 % .
-
Transistors and associated semiconductor devices. A review of progress
A typical low-power Zener diode with a breakdown at 6 volts will have a slope resistance of about 2 ohms at 20 mA and a temperature coefficient of breakdown voltage of + 1-6 mV per deg C.
Indicates content that may require registration and/or purchase.