Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: 6 DOF SENSOR, FERMION, MPU-6050 ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: DOF SENSOR, ARDUINO UNO CONTROLLER ROHS COMPLIANT: YES
-
Supplier: Kinova Inc.
Description: The Kinova Gen3 is an ultra-lightweight 6DoF robotic arm designed for quick setup and portability. It features 1 kHz closed-loop control for precise movements, infinite joint rotation for maximum flexibility, and smart actuators with torque sensors for better interaction with its
- Number of Axes: 6 #
- Load Capacity: 4 kg
- Reach: 891 mm
- Industry / Application: Assembly, Automotive Testing, Dispensing (e.g., Gluing, Sealing, Filling), Inspection, Medical / Pharmaceutical, Packaging, Security / Military
-
-
Supplier: Instrumented Sensor Technology
Description: environmental temperature using a sensor built into the unit and/or an externally connected temperature sensor. Optional internal and external relative humidity sensors are available. Pressure Recording The EDR-6DOF portable acceleration data logger / recorder series can
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Aerotech, Inc.
Description: for applications in x-ray diffraction, sensor testing, and high-force device manipulation. Many trade-offs exist in the design and specification of a motion system. With its high-load capacity, large travels, high speeds, and sub-micrometer precision, the HEX500-350HL does not force you to
- Number of Axes: 3 #
- Load Capacity: 35 to 200 kg
- X-axis Travel: 100 mm
- Y-axis Travel: 110 mm
-
Supplier: Automation24, Inc.
Description: The IRU-2423-C6 ultrasonic level sensor from APG sensors with an ultrasonic frequency of 143 kHz has a range of 1-25 ft. The sensor has an analog output (4-20 mA). The IRU-2423-C6 ultrasonic level sensor from APG sensors provides a reliable non-contact method of
- Measuring Range: 12 to 300 inch
- Device Classification: Sensor System
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Automation24, Inc.
Description: The IRU-5413-C6 ultrasonic level sensor from APG sensors with an ultrasonic frequency of 143 kHz has a range of 4-79 inches (102 - 2007)mm. The sensor has an analog output (4-20 mA). The IRU-5413-C6l ultrasonic level sensor from APG sensors provides a reliable
- Measuring Range: 4 to 79 inch
- Device Classification: Sensor System
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Automation24, Inc.
Description: The IRU-5423-C6 ultrasonic level sensor from APG sensors with an ultrasonic frequency of 143 kHz has a range of 4-79 inches (102 - 2007)mm. The sensor has an analog output (4-20 mA). The IRU-5423-C6 ultrasonic level sensor from APG sensors provides a reliable
- Measuring Range: 4 to 79 inch
- Device Classification: Sensor System
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Automation24, Inc.
Description: MNU-5414-C6 ultrasonic level sensor from APG sensors provides a reliable non-contact method of detecting level for solids and liquids in unpredictable environments such as temperature, humidity and dust. The MNU-5414-C6 ultrasonic level sensor from APG sensors is an
- Measuring Range: 4 to 79 inch
- Device Classification: Sensor System
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Angst+Pfister Sensors and Power
Description: 6mm pressure port
- Working Pressure Range: 14.50377 to 6.9618096 psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 32 to 176 F
- Measurement Type: Gauge, Vacuum
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: TO-92 Hall Sensor ROHS
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR DIGITAL REMOTE SOT23-6
- Input (Supply) Voltage: 3 to 3.6 volts
- Operating Temperature: -55 to 125 C
- Features: Other, Tape Reel
- Sensor Type: Temperature Sensor
-
Description: SENSOR DIGITAL REMOTE SOT23-6
- Input (Supply) Voltage: 3 to 3.6 volts
- Operating Temperature: -55 to 125 C
- Features: Other, Tape Reel
- Sensor Type: Temperature Sensor
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SOT-23-6 Touch Sensors ROHS
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR PRESSURE 0-6BARG 0-5V
- Working Pressure Range: 87.02 psi
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Voltage
- Measurement Type: Gauge
-
Supplier: Pepperl+Fuchs SE
Description: Photoelectric Sensors; MP Series Modular
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 15Kpa~115Kpa SOP-8 Pressure Sensors ROHS
- Working Pressure Range: 2.175552590357955 to 16.679236526077656 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: DigiKey
Description: SENSOR PROX INDUCTIVE 6MM MODULE
- Operating Temperature: -4 to 140 F
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR 100PSIC 0.1V
- Working Pressure Range: 100 psi
- Measurement Type: Compound
- Features: Other
- Device Category: Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 933311-SFH 7770 E6 Operating Temperature Range: -20°C ~ 85°C Features: Optical Sensor Ambient 555nm I²C 10-VFQFN Exposed Pad Package: Reel - TR Package: 10-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete
- Operating Temperature: -20 to 85 C
- Sensor Type: Light Sensor
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR REMOTE REC 56.0KHZ 14M
- Features: Photoelectric Sensors
-
Description: iNEMO 6DoF inertial measurement
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLI5590-A6W stray field robust linear TMR sensor enables high-precision length measurements in industrial and consumer applications TLI5590-A6W is a two-channel radiometric gradiometer for high precise length measurement. Qualified for industrial / consumer applications acc. to
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Newark, An Avnet Company
Description: PHOTOELECTRIC SENSOR, 0.6m, NPN, NC; Sensor Output:NPN / SPST-NC; Sensing Range Max:600mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:XUB Series; Sensing Mode:Diffuse RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PHOTOELECTRIC SENSOR, 0.6m, PNP, NC; Sensor Output:PNP / SPST-NC; Sensing Range Max:600mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:XUB Series; Sensing Mode:Diffuse RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 058610-MIC281-6YM6 Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 7 b Sensor Type: Digital, Remote Sensing Temperature - Remote: -55°C to 125°C Accuracy - Highest (Lowest): ±3°C
- Operating Temperature: -55 to 125 C
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Temperature Sensor
-
Supplier: Festo Corporation
Description: Sender nozzle, receiver nozzle, gap sensor Back pressure actuated valve Operational reliability even in very dirty environments Reliable even at high ambient temperatures Insensitive to mechanical influences and sound waves Reliable even in complete darkness and when sensing translucent
- Gap Sensor / Feeler Gauge Type: Gap Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 876482-KTY23-6 Operating Temperature Range: -50°C ~ 150°C Features: PTC Thermistor 1 kOhms TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories:
- Operating Temperature: -50 to 150 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1356499-26PCGNH6D Category: Sensors, Transducers - Pressure Sensors, Transducers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Honeywell Sensing and Productivity Solutions Series: 26PC Package:
- Working Pressure Range: 250 psi
- Accuracy: 0.7 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Differential
-
Supplier: TE Connectivity
Description: 6 DOF SENSOR 633
-
Description: SENSOR 23.21PSIG .04075V 6SMT
- Input (Supply) Voltage: 1.5 to 12 volts
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Pepperl+Fuchs SE
Description: Photoelectric Sensors; MP Series Modular
-
Supplier: DigiKey
Description: Inductive Proximity Sensor 8-WFDFN Exposed Pad
- Operating Temperature: -40 to 257 F
- Sensor Technology: Inductive Proximity Sensor
-
Description: TMR SENSOR: 6-LEAD DFN (1.5 X 1.
- Input (Supply) Voltage: 1 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
Find Suppliers by Category Top
Featured Products Top
-
Need accurate multi-axis force measurement for robotics or automation systems? The X-6AM-D9.5-H17-A 6-Axis Force Sensor utilizes strain gauge technology to simultaneously measure forces and torques across six axes. Its (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
engineering support, XJCSensor provides reliable force sensing solutions for modern motion control systems. Key Features Compact 6-Axis Force Sensor Fast Response High Measurement Accuracy Resistance Strain Gauge (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
accuracy under dynamic conditions, affecting reliability and efficiency. This 6-axis Force Sensor provides a comprehensive solution (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Reliable Multi-Axis Measurement The X-6A-D40-H21 provides high-precision force and torque (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
In the Industry 4.0 era, as human-robot collaboration demands surge, 6-axis force sensors become essential for collaborative robots. Our sensors use advanced strain gauge technology and algorithms to precisely capture 3D (read more)
Browse Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) is equipped with a high-performance processor and 24-bit ADC. It features high signal-to-noise ratio (SNR) digital output, high static overload protection (read more)
Browse Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
can compromise performance and system reliability. The X-6A-D62-H27-C 6-axis force sensor provides high-precision, reliable measurements: (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
The X-6A-D62-H27-C 6-axis force sensor is designed for multi-axis force and torque measurement in advanced robotics, automation, and precision control applications. Based on resistance strain gauge technology, the (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
-term operation. XJCSensor X-6A-D100-H35-B 6-axis force sensor uses resistance strain gauge technology to provide high-precision force measurement with fast response and excellent long-term stability. The sensor features low crosstalk error after decoupling, high repeatability, and reliable performance (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
downtime. Without high-quality measurement tools, engineers face the risk of inaccurate data and inefficiency in their systems. The X-6AM-D9.5-H17-A 6-Axis Force Sensor solves these challenges by offering (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
Conduct Research Top
-
Tilt Calculation and Kalman Filter Implementation in the 6DoF Sensor Series 7576A
are discussed as well as the type of data that can be obtained in the absence of magnetometer sensor.
-
Introduction to VC MEMS Accelerometers
, this paper will review different types of VC MEMS accelerometers including 6 Degrees of Freedom (6DoF), uniaxial, and triaxial models. These sensors can be utilized in a variety of applications, to solve the unique challenges that engineers face when acquiring static (DC) or near-static low frequency
More Information Top
-
Six-Degree-of-Freedom Sensor Fish Design: Governing Equations and Motion Modeling
Before the 6DOF Sensor Fish device can be developed and deployed, governing equations of motion must be developed in order to understand the design implications of instrument selection and placement within the body of the device.
-
Evaluation and extension of a navigation system for bronchoscopy inside human lungs
A 6DOF sensor is available from NDI, but yet too big to be pushed through the working channel or a small catheter or to be fixed onto the tip of the bronchoscope.
-
Repeatable assessment protocol for electromagnetic trackers
Both a 5 DOF and a 6 DOF sensor were used in the study.
-
6 DOF testing of the orbital express capture system (Invited Paper)
Real-time 6 DoF sensor load data forms the basis for several of the safety features that halt stewart platform motion when loads are either totally unexpected or out of range.
-
A buyer's guide to electromagnetic tracking systems for clinical applications
Completeness: sensors are small enough to embed in any tool and provide all six degrees of freedom ( 6DOF sensors ).
-
Stability and Error Analysis of A New 6 DOF Motion Sensor Using Multiple Accelerometers
Model of our new 6 DOF sensor system.
-
Surgical Robotics and Instrumentation
We also tested the new prototype of a single 6DOF sensor from NDI.
-
Grasping force measurement of a 6-DOF haptic device for human-computer interaction
The 6DOF sensor structure and its measurement principle are given in our work in details .
-
Odometry-based online extrinsic sensor calibration
demonstrate the flexibility of our algorithm we also simulate the calibration of a planar sensor, such as a single-beam LiDAR only perceiving odometry in terms of x, y and Ψ, and a full 6DOF sensor , like an inertial measurement unit.
-
CARS 2015—Computer Assisted Radiology and Surgery Proceedings of the 29th International Congress and Exhibition Barcelona, Spain, June 24–27, 2015
Be- sides, a miniature 6DOF sensor was attached to the flexible end of the LUS probe for recording its motion during the scanning.
Indicates content that may require registration and/or purchase.