-
Supplier: Win Source Electronics
Description: Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010552-MST 1.6A 250V Current Rating: 1.6 A Mounting: SMD (SMT) Width: 8.35 mm Categories: Fuses Case / Package: Radial Alternative Parts (Cross-Reference):
- Current Rating: 1.6 amps
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: 1.6A Plugin Disposable fuses ROHS
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Miniature Slow Blow Acting 1.6A 250V Holder Cartridge 5 X 20mm Glass Bulk CCC/PSE/VDE/cULus Product overview: 0034.3119.G from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial
- Voltage Rating: 250 volts
- Current Rating: 1.6 amps
- Approvals / Standards: RoHS Compliant
-
-
Supplier: Newark, An Avnet Company
Description: FUSE, ANTISURGE, TR5, 6.3A, 250V; Fuse Current:6.3A; Voltage Rating VAC:250VAC; Product Range:372 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CARTRIDGE FUSE HOLDER, 6.3A, 250V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:HTC Series; Voltage Rating VAC:250V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CARTRIDGE FUSE HOLDER, 1POS, 6.3A, 250V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:646 Series; Voltage Rating VAC:250V
-
Supplier: Newark, An Avnet Company
Description: FUSE, RADIAL, 6.3A, TIME DELAY, 250V; Fuse Current:6.3A; Voltage Rating VAC:250VAC; Product Range:SS-5 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:63A; RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: FUSE, 6-1/4A(6.250A), 250V, DUAL Product overview: FRN-R-6.250 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for
- Approvals / Standards: RoHS Compliant
-
Supplier: DigiKey
Description: SMD FUSE, 1.5A, 250V, 4012
- Rated Breaking Capacity: 50 amps
- Operating Temperature: -55 to 125 C
- Fuse Type: PC Board
- Mounting: Solderable (surface mount)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Midget Slow Blow Acting 6A 250V Holder Cartridge 10.31 X 38.1mm Melamine Carton CE/CSA/UL Product overview: FNM-6 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control
- Voltage Rating: 250 volts
- Current Rating: 6 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Chip Slow Blow Acting 1.6A 250V SMD Solder Pad 10.5 X 4.5mm Plastic T/R UL/VDE Product overview: 46211600000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control
- Voltage Rating: 250 volts
- Current Rating: 1.6 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Chief Enterprises LLC
Description: Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 6A
- Voltage Rating: 250 volts
- Current Rating: 6 amps
- Features: Fast Acting
-
Supplier: Chief Enterprises LLC
Description: Fuses, TSA, 3AG 1/4" x 1 1/4" - Slow, 250V 6A
- Voltage Rating: 250 volts
- Current Rating: 6 amps
-
Supplier: Chief Enterprises LLC
Description: Fuses, TCA, 3AB 1/4" x 1 1/4" - Slow, 250V 6A
- Voltage Rating: 250 volts
- Current Rating: 6 amps
-
Supplier: Allied Electronics, Inc.
Description: Fuse; Cartridge; 6.3A; 250V; Slo-Blo
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 6.3A Plugin Fuses ROHS
- Current Rating: 6.3 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: FUSE BLOCK CART 250V 6.3A PCB
- Voltage Rating: 250 volts
- Current Rating: 6.3 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: Chief Enterprises LLC
Description: Fuses, TSA, 3AG 1/4" x 1 1/4" - Slow, 250V 6.3A
- Voltage Rating: 250 volts
- Current Rating: 6.3 amps
-
Supplier: Heilind Electronics, Inc.
Description: 250V 6A CL RK5 FUSE TIME DELAYED
- Features: Time Lag
-
Supplier: Acme Chip Technology Co., Limited
Description: FUSE GOVT 250V
-
Supplier: Utmel Electronic Limited
Description: SMD Fuses ROHS
-
Supplier: ODG (Origin Data Global)
Description: MICRO FUSE, RADIAL, SLOW BLOW, 6
- Quiescent Current (IQ): 6,300,000 µA
- Operating Temperature: -55 to 125 C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Fuse; Minature; Slow Blow; 6.3A; 6.3x32mm; 250V
-
Supplier: Utmel Electronic Limited
Description: 560 Series 250 V 6.3 A 5.08 mm Pitch Radial Fuse Holder
- Features: Other
- Standard Fuse Size Accomodated: Other Fuse Type or Size
-
Supplier: Heilind Electronics, Inc.
Description: 250V 10A 6X32 MINI FUSE FAST ACTING CERAMIC
- Fuse Material: Ceramic
- Features: Fast Acting
- Fuse Type: Miniature
-
Supplier: Powell Electronics, Inc.
Description: Fuse,Motor Protection,NH1 [3]
-
Supplier: Utmel Electronic Limited
Description: FUSE GLASS 1.6A 250VAC 5X20MM
- Voltage Rating: 250 volts
- Current Rating: 1.6 amps
- Rated Breaking Capacity: 35 amps
- Operating Temperature: -55 C
-
Supplier: Allied Electronics, Inc.
Description: Fuse Carrier, 250 V Voltage Rating, Panel Mounting Style, Quick Connect Terminal Type Contact resistance 5 milliohms Fuse carrier material thermoplastic (socket and fuse carrier).
-
Supplier: Littelfuse, Inc.
Description: Complies with IEC 60127-4-Universal Modular Fuse-Links [UMF] standard, which has been accepted by UL and CSA as a global fuse standard The Nano2 250V UMF fuse family is based on the proven NANO2 fuse product technology. Product is compatible with lead-free solders
- Voltage Rating: 250 volts
- Operating Temperature: -55 to 125 C
- Fuse Material: Ceramic
- Fuse Type: Miniature
-
Supplier: SCHURTER Inc
Description: Description According to IEC 269 According to EN 60269 Selectiviti 1:1.6 Removal tags energized Dimensions according to SNV 24482 Unique Selling Proposition Characteristic gG Full-range fuse-links for general applications
-
Supplier: Littelfuse, Inc.
Description: Complies with IEC 60127-4-Universal Modular Fuse-Links [UMF] standard, which has been accepted by UL and CSA as a global fuse standard The Nano2 250V UMF fuse family is based on the proven NANO2 fuse product technology. Current rating, voltage rating, breaking
- Voltage Rating: 250 volts
- Operating Temperature: -55 to 125 C
- Fuse Material: Ceramic
- Features: Fast Acting, Other
-
Description: FUSE CERM 1.6A 250VAC 250VDC
- Voltage Rating: 250 volts
- Current Rating: 1.6 amps
- Rated Breaking Capacity: 1,500 amps
- Operating Temperature: -55 to 125 C
-
Supplier: Mersen
Description: The fuse complies with standard EN 60269-2 section II and standard BS 88 part 6. These fuses are designed for : “General purpose use” motor protection (gM type). This fuse range insures an excellent current limitation for all overloads on a large range of applications. Their
- Voltage Rating: 550 volts
- Current Rating: 800 amps
- Rated Breaking Capacity: 80,000 amps
- Fuse Type: Blade Type
-
Supplier: Accuris
Description: FUSE, INCLOSED LINK, SURFACE MOUNT (SM), 250 VOLTS (V) AC/DC, TIME DELAY
-
Supplier: Allied Electronics, Inc.
Description: Fuse; Cylinder;Slo-blo; 6A; 125V
Find Suppliers by Category Top
Featured Products Top
-
150V AC/DC for low-voltage semiconductor circuits Rated Current: 70A – 6000A wide range (read more)
Browse Fuses Datasheets for VICFUSE -
V AC (1-20A) 480V AC (25-60A) Current Rating: 1A–60A Flammability Rating: UL94 V-0 Recommended VICFUSE Fuses Time Delay Series: VGT Typical Applications (read more)
Browse Fuse Holders Datasheets for VICFUSE -
VAC/300VDC for 25-60A, with up to 100kA AC interrupting capacity. Class G fuse bodies change length by ampere range, so a fuse of a higher rating cannot be fitted into a holder sized for a lower one. Matching Vicfuse Class G fuse blocks (480V and 600V, DIN-rail mountable) are available. Complies with CE and RoHS. Contact Vicfuse for datasheets and application support. (read more)
Browse Fuses Datasheets for VICFUSE -
capacity. Compact Class G dimensions and rejection-style design prevent mismatched fuse ratings in the field. Matching Class G fuse blocks (480V and 600V, DIN-rail mountable) are available from the same product line for a complete circuit-protection solution. Complies with CE and RoHS. Contact Vicfuse for datasheets and application support (read more)
Browse Fuses Datasheets for VICFUSE -
short-circuit conditions in AC and DC circuits. Designed according to IEC 60269-4, the VC22 fuse features a fast-acting, current-limiting design with aR and gR operating class options. It is UL/CUL certified (File No. E356490) and compliant with CE and Ro (read more)
Browse Fuses Datasheets for VICFUSE -
The VF451/VF453 series from VICFUSE is a compact, fast-acting ceramic fuse solution engineered to provide dependable overcurrent and short-circuit protection in electronic and industrial power applications. Designed with high interrupting capability and robust (read more)
Browse Fuses Datasheets for VICFUSE -
element length is designed to fully quench the arc within the fuse body. The VD Series spans seven voltage classes (750V/900V, 1200V, 1500V, 1750V/2000V, 2400V, 3500V/4000V, and 4200V DC), giving engineers a single fuse family to cover a wide range of DC bus voltages. Key (read more)
Browse Fuses Datasheets for VICFUSE -
A to 20 A and reaches rated voltages of up to 125 V AC & DC with a breaking capacity of up to 1000 A. All these you get with a super slow and precisely defined melting characteristic unique for an SMD fuse. The UMT-W is recommended wherever high inrush currents flow (e.g. motor (read more)
Browse Fuses Datasheets for SCHURTER Inc -
TDK Corporation announces the introduction of the TDK-Lambda RSEV series of EMC filters, with a voltage of 250Vac/Vdc and a choice of 6, 10, 16, 20 and 30A currents ratings. The RSEV has an integrated touch-resistant terminal block with recessed, captive screws. Hardware cannot be misplaced or (read more)
Browse EMI Filters and RFI Filters Datasheets for TDK-Lambda Americas Inc. -
TPS-MPH250S-12V Single Output Open Frame Power Supply The TPS-MPH250S-12V is a high-reliability member of the TPS-MPH250S Series single output open frame power supply, designed to deliver stable and efficient power for diverse industrial applications. As a 12V/19V/24V/36V/48V single (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH
More Information Top
-
Mechatronics and Industrial Informatics
It can provide 3. 6G FLOPS or 14.4G/s (16-bit) regular operations performance at 600 MHz. .... it could be learned that the motor and generator's voltage (Ubus) is 346V( 250V ~420V)DC and .... Fusion . .... approach will customize to an A/DML, didactic mechatronics line, HERA&Horstmann, shown in Fig. 1a and 1b, which…
-
Industrial Instrumentation and Control Systems
250V /2200 µF electrolytic capacitors connected in parallel were chosen for filter at DC bus. .... 1A . .... circuit is used in many LDCS and these LDCS are used in laser fusion capsules measurement, optical … words, G-force speeches were collected for acceleration of gravity 3g, 4g, 5g, 6g three times each…
-
Capillary Electrophoresis
…buffer (56), the presence of heat artefacts below 16 kV (i.e. E = 250V /cm) should be. .... Barry et al. (17) and Harsch et al. (18) coupled CE in a fused silica capillary coated .... One of the most commonly used cationic coatings is 3-aminopropyltriethoxysilane (APS) (7), depicted in Fig. 1A . .... using a negatively charged oil phase: mix 3.3 g SDS and 6. 6g 1-butanol, and…
-
Materials Processing Technology, ICAMMP2011 Complete Document
The deposition rate increases as the SiC concentration increases from 0 to 6g L-1 and decreases .... The higher the fusion temperature of the coke ash, the lower the slagging rate is. .... The dimensions of the specimens used for friction welding dare shown in Figure 1a . .... U= 250V .
-
World Congress on Medical Physics and Biomedical Engineering 2006
For cell fusion , we applied short high volt- age DC pulse (amplitude: 250V /mm, duration: 10 – 100 ms) to the microelectrodes. .... diffraction grating and dot-matrix pattern light is projected on facing plane, as shown in Fig. 1a . .... With this sensor, accelerations with amplitudes in the range of ± 6g can be captured.
Indicates content that may require registration and/or purchase.