-
Supplier: Caterpillar Electric Power
Description: The 3612 diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 4400 to 4850 kVA at 50 Hz, and each generator set has been designed to meet ISO 8528-5 transient response
- Volt-Ampere: 4,400,000 to 4,850,000 VA
- Frequency: 50 Hz
- Fuel Type: Diesel
- Portability: Permanent
-
Supplier: FG Wilson (Engineering) Ltd.
Description: FG Wilson provides a range of Diesel Generator set models typically used for power in offices, shops, clinics, and for domestic purposes. The 26 - 200 kVA product range consists of 27 models, specifically designed to offer optimum Performance, Durability and Serviceability to meet your
-
Supplier: Caterpillar Electric Power
Description: Packaging 1100 kVA in a 20’ ISO transportable container, the power density offering in the XQP1100 is increased and paralleling controls with an Electrically Operated (EO) breaker are featured as standard equipment. The XQP1100 is a fully self-contained unit capable of running eight hours without
- Volt-Ampere: 1,100,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Features: Other
-
-
Supplier: Central Marine Diesel
Description: This slow-turning Perkins diesel generator is suitable for continous use and has plenty of power to run your home, job site or business. Slow-Turning. Longer life & better fuel economy. The slow speed design enhances engine life and significantly decreases sound levels and fuel
- Wattage: 5,750 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
-
Supplier: Electric Generators Direct
Description: 9.9-HP Hatz Engine •Durable, quiet and fuel efficient engine Electric Start (recoil backup) •Start your generator with the touch of a button •Recommended battery: Interstate SP-40, 340 cold cranking amps Spark Arrestor Muffler •Reduces noise to 76 dB(A) at 7 meters Extended Run •6 hours of
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: Electric Generators Direct
Description: 208V Three Phase Generator •Perfect for powering commercial/industrial motors, boilers, etc. 19-HP/654cc Kohler Diesel Engine •A workhorse designed for easy starting and long run times Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack & cables Cast Iron
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Diesel
-
Supplier: Electric Generators Direct
Description: 10-HP/400cc Lombardini Diesel Engine •A workhorse on the job site Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown •Provides added protection Smooth Wave™ •Provides <6% total harmonic distortion
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: Accuris
Description: GENERATOR SET, DIESEL ENGINE DRIVEN, ALTERNATING CURRENT, 3.75 KVA OR 3000 WATTS (FOR COMMUNICATIONS AND NAVIGATIONAL AIDS EQUIPMENT)
-
Supplier: Electric Generators Direct
Description: 208V Three Phase Generator •Perfect for powering commercial/industrial motors, boilers, etc. 10-HP/400cc Kohler Diesel Engine •A workhorse designed for easy starting and long run times Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack & cables Cast Iron
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Diesel
-
Supplier: MTU Onsite Energy
Description: MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals,
- Volt-Ampere: 99,000 VA
- Frequency: 50 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power
-
Supplier: MTU Onsite Energy
Description: System type: Prime Frequency: Hz50 Fuel optimization:yes Engine model:F3L 912 Manufacturer:Deutz Fuel Type:Diesel Cylinder arrangement:In-line engine Number of cylinders:3 Total displacement of the engine, liters:3.24 Voltage range:380 - 415
- Volt-Ampere: 28,000 VA
- Frequency: 50 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power
-
Supplier: MTU Onsite Energy
Description: MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals,
- Volt-Ampere: 144,000 VA
- Frequency: 50 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power
-
Supplier: MTU Onsite Energy
Description: Air cooled engine - trouble-free cooling system Made for extreme environmental conditions Best-in-class reliability and availability Easy to service and maintain Lowest maintenance cost Fuel Type: Diesel Cylinder arrangement: In-line engine Number of cylinders: 4 Total displacement of the
- Volt-Ampere: 42,000 VA
- Frequency: 50 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power
-
Supplier: Accuris
Description: GENERATOR SET, DIESEL ENGINE DRIVEN, 30 KILOWATT, 400 HERTZ, PRECISE, (TACTICAL)
-
Supplier: Durovac Industrial Vacuums
Description: For jobsites without electricity, PowerLift® portable industrial vacuums are available in diesel and propane models. They deliver a sound alternative with the same high-vacuum performance. The PowerLift Diesel (PL-D) combines the reliability of a Tier 4 Final diesel engine with
- Ultimate Operating Vacuum: 353.6 to 150.4 torr
- Pumping Speed: 525 to 1,550 CFM
- Motor Power: 131 HP
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: Caterpillar Oil & Gas
Description: The C280-6 generator set incorporates years of proven success of the 3600 engine with the latest technology in electronics. The result is a fully integrated solution that is ideal for offshore operations. Ideal applications for the C280-6 offshore generator set are main power on-board
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: between engine and generator – Base frame with flywheel guard and incorporating lube oil sump tank, for engine and generator – Mounting of engine and generator on the base frame – Set of bonded rubber rails for resilient mounting of the base frame – Set of flexible pipe
- Volt-Ampere: 2,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Macnaught USA, Inc.
Description: built-in temperature sensor allows for Diesel Fuel temperature compensation capabilities for maximum accuracy purposes. Two flow ranges are offered that cover the majority of diesel engine models: MX12FCM .5-8 GPM MX25FCM 1.6-9.5 GPM Minimal Pressure Drop, typically .5 PSI to 2 PSI The
- Liquid Volumetric Flow Rate: 0.5 to 9.5 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -40 to 176 F
- End Fittings: Flanged, Threaded
-
Supplier: Nidec Power
Description: Kato Engineering provides custom power generation solutions for a wide range of applications, including: Petroleum, gas & steam turbine, diesel & gas prime mover, power conditioning, traction, government and defense, nuclear power, data centers, and more. For each market, we are able to
- Frequency: 50 Hz, 60 Hz
- Phase: AC Three Phase Power
- Applications: Construction, Industrial, Mining, Power
- Features: Other
-
Supplier: Caterpillar Oil & Gas
Description: Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with
- Wattage: 725 watts
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with
- Wattage: 440 to 545 watts
- Volt-Ampere: 550,000 to 680,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Westerbeke Corporation
Description: Years of Sea Duty Bring Unmatched Reliability On-Shore Proven 3 cylinder powerhouse with field tested reliability The 7.6 BTDR is a powerful mini 3 cylinder in the Westerbeke mobile line of diesel generators. Air tuning, a cast iron block, and 1800 rpm mean increased power, longevity
- Wattage: 7,600 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: A truly low profile 7.6 kilowatts. Quiet and Compact Operating at 1800 RPM with a tuned air intake silencer and four point vibration mounts, the 7.6 BTD runs smooth and quiet. Designed specifically for those installations where height is extremely limited, this generator has one of the
- Wattage: 7,600 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: The First Electronic Diesel Generators Available NMEA 2000® Certified The wave of the future, Westerbeke D-NET™ electronic generators are offered with standard Westerlink or optional NMEA 2000® compliant databus communication. NMEA 2000® is a network for shipboard communications
- Wattage: 6,000 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Years of Sea Duty Bring Unmatched Reliability On-Shore Proven power with field tested reliability The 6.0 BTDAR is a small 3 cylinder work horse in the Westerbeke mobile line of diesel generators. Air tuning, a cast iron block, and 1500 rpm mean increased power, longevity and smooth,
- Wattage: 6,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: SAE International
Description: The performance of an organic Rankine cycle (ORC) that recovers heat from the exhaust of a heavy-duty diesel engine was simulated. The work was an extension of a prior study that simulated the performance of an experimental ORC system developed and tested at Oak Ridge National laboratory
-
Supplier: Cummins, Inc.
Description: transfer switches from 40 amps to 3,000 amps, paralleling switchgear and generator set controls. PRODUCT LINES Cummins Power Generation delivers power systems and related accessories, components and services including the pre-integrated PowerCommand system, plus diesel and natural gas
- Output Voltage: 220 to 13,800 volts
- Output Frequency: 50 Hz, 60 Hz
- Drive Type: Direct Driven
- Output Type: Single Phase AC, Three Phase AC
-
Supplier: CSA Group
Description: Specifies the general conditions and procedures for the measurement and evaluation of vibration, using measurements made on the non-rotating parts of machines with power ratings above 100 kW. Typical examples of application are marine propulsion engines, engines in diesel generator
-
Description: Specifies the general conditions and procedures for the measurement and evaluation of vibration, using measurements made on the non-rotating parts of machines with power ratings above 100 kW. Typical examples of application are marine propulsion engines, engines in diesel generator
-
Supplier: Gentherm Global Power Technologies
Description: PrimeGen is built around high quality industrial gensets (natural gas, propane or diesel) with extended-run oil sumps and sophisticated control. The entire system is housed in a self-contained climate controlled envelope, similar to GlobalCharge. It can also be installed in the same container
- Fuel Type: Diesel, Natural Gas, Propane
- Portability: Permanent
-
Supplier: Plastic-Mart
Description: 6 Gallon Cross Link Plastic Fuel Tank price includes: 2" lid w/ breather cap 1/4 brass outlet fitting 5 lbs. *TIE DOWN STRAPS ARE NOT AVAILABLE Color: U.V. Stabilized Black GREAT FOR GENERATORS Typically used as a fuel tank on power equipment, these specialty tanks are rectangular tanks made
- Volume Capacity: 6 gallons
- Height: 10 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Canadian Solar Inc.
Description: Atlas Solar Home System The Atlas Solar Home System is portable, lightweight, and easy to set-up, making it ideal for emergency situations. Running on solar energy, Atlas does not require regular expensive diesel fuel supply. In addition, Atlas does not produce pollutants, runs quietly and
- Battery Bank Capacity: 18 to 33 ampere-hr
- DC Prime Power Rating (Watts): 20 to 50 watts
- Height: 1.131890375 ft
- Length: 0.816929575 ft
-
Supplier: SAE International
Description: catalyst. Stratified GDi is expected to require a lean NO trap (LNT) and diesel Euro 6 systems require addition of a diesel particulate filter (DPF) and possibly NO aftertreatment. Although the aftertreatment system to meet Euro 6 NO requirement is not known today, addition of a DPF,
-
Supplier: Mescon Technologies, Inc.
Description: MESTEC-700 is housed in a weather-proof enclosure which is a very suitable for a variety of industrial environments. The 700 is mostly used for machine-health supervision including bearing temperature monitoring in generators, motors, pumps, compressors gas and diesel engines, plastic
Find Suppliers by Category Top
Featured Products Top
-
Corech Microwave introduces the MSG10M6G, a 10 MHz to 6 GHz low phase noise signal generator module developed for OEM integration, embedded RF subsystems, and automated test platforms. Its compact module design combines (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the MSG10M6G, a compact low phase noise signal generator module designed for OEM development, embedded RF subsystems, and automated test environments. It covers 10 MHz to 6 GHz and delivers adjustable output power from 0 to +15 dBm in a space-efficient module format (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech MSG10M6G is a compact RF signal generator module covering 10 MHz to 6 GHz for OEM integration, embedded RF systems, and automated test platforms. It is a practical fit for projects that need low phase noise, fine (read more)
Browse Signal Generators Datasheets for Corech Microwave -
datasheet WMC-0.5-2-6dB Directional Coupler Precision attenuation where it matters most. The WMC (read more)
Browse Datasheets for Werbel Microwave LLC -
Problem: The diesel transfer pumps on an offshore platform had never operated reliably or automatically since installation. This forced operators to transfer diesel to the electrical generators manually, resulting in significant delays (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
Shinko Seiki Co.,Ltd Please come see us at Hambrg Messe, Germany Hydrogen Technology Expo Oct. 20-22 at Kobe City booth 6M25 (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
# V4XVE6-L, FLOGARD (V4) SERIES, LOW (L) CONE OPENING LEVEL, AND 4 TO 16 INCH OF MERCURY (INHG) PRESSURE VOONER CONICAL PORT LIQUID RING VACUUM PUMP Vooner VG and V4 Series Vacuum (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US
More Information Top
-
Economic optimization of sources of energies using Wind/PV hybrid system
The first one is based on subscribing to the EOL and use a 12 kVA diesel generator in emergency, and the second one is based on subscribing to the EOL, using a 6 kVA diesel generator associated with a wind/PV hybrid system…
-
CR4 - Thread: Diesel Generator Questions
You will see in the pictures our original Dunlite diesel generator 6KVA single phase based on a Honda GD411 single cylinder diesel.
-
A Control Approach and Design Consideration of PV/Diesel Hybrid Distributed Generation System Using Dual Voltage Source Inverter for Weak Grid
A Honda GD4 10 diesel engine driving a Sincro 6KVA alternator diesel generator was used as a grid for the system.
-
Study of the load variation for an electrical consumer
The Fluke 1760 recorded the following data: - in Figure 6 we can see that when the diesel generator connects, the 6 kVA load of the consumer is again restored in three power spikes.
-
Combined DC and AC Integration of Energy Sources in Hybrid 3-Phase Off-Grid Systems
With a tracked 12 kWp solar generator, a 6 kW Inventus 6 small wind turbine, a 60 kVA diesel generator and a battery bank of 2,400 Ah at 240 V the inverter integrates both DC- and AC-sources into this hybrid…
-
Alternative energy sources in Bangladesh
At present there are only 2x73 kVA diesel generator sets to supply electricity for 5- 6 hoursfday for .
-
A study into a new solution for the problems experienced with pole slipping protection [of synchronous generators]
The performance of the new and conventional protection schemeswas investigated using computer simulations of a 200 MVAgeneratorusingtheElectro-MagneticTransientsProgram (EMTP) [ 6 ] and field trial tests using an industrial 625 kVA diesel generator .
-
Alternating-current machines. A review of progress
A 450 kW 60 c/s 3-phase 4-pole marine geared-turbine generator has already been in operational service for several months, and six 319 kVA 50c/s 3-phase 6 -pole Diesel -driven generators have com- pleted tests at the engine builder's…
-
Turn-Key Project During the Construction of the Telecommunication System in the Five New States of the Frg
…60 V power supply system for a 20' container consisted of the following: A compact power-supply cabinet, two 100 A rectifier modules, 2x10 blocks 6 V OGi 128 A.h, and a 32 KVA diesel emergency generators in a 20' container.
-
An autonomous mobile pulsed power supply system
Diesel- generator unit: A 300 revlmin diesel engine drives a single-phase 6 kVA synchronousgenerator,providing both 230 V and 110V outputsvia splashproof32 A sockets.
Indicates content that may require registration and/or purchase.