-
Supplier: DME Company
Description: Socket Head Stripper Bolts MM
- Length: 0.2362206 to 9.842525 inch
- Shoulder Diameter: 0.3543309 to 1.7716545 inch
- Metric: M10, M12, M14, M16, M18, M2.5, M20, M22, M24, M4, M5, M6, M8
- Features: Other
-
Supplier: Accuris
Description: Spacer, Sleeve - for 6mm Bolt, AMS4901 or AMS4921, Metric
-
Supplier: Accuris
Description: SPACER, SLEEVE - FOR 6MM BOLT, AMS4901 OR AMS4921, METRIC
-
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: ROUND BEND TYPE STEEL MATERIAL 20 MIL GRAY PVC COATED FINISH 6 INCH INSIDE WIDTH ISO 9001 APPLICABLE STANDARD
- Fastener Standards: ISO
- Material: Steel
- Bolt Type: U-Bolt
-
Supplier: ODG (Origin Data Global)
Description: Outer hex bolts
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Certex UK
Description: Wire rope clips for steel wire rope for general applications. Design: Forged U-bolt and casted bases.
- Features: Other
- Material: Stainless Steel
- Bolt Type: U-Bolt
-
Supplier: Newark, An Avnet Company
Description: BOLT CUTTER, 6MM, 200MM; Overall Length:200mm; Cutting Capacity Max:6mm; Product Range:CoBolt Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA
-
Supplier: Certex UK
Description: Wire rope clips for steel wire rope for general applications.
- Bolt Type: U-Bolt
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Standard - with a thread size of 3/8-16 and a thread length of 2.00 in
- Length: 2 inch
- Inch: 3/8"
- Features: Other
- Bolt Type: T-Head Bolt
-
Supplier: Accuris
Description: Clip - Spring, Tension, Outer 6.7 mm Bolt Hole, AMS 5525, Metric
-
Supplier: Accuris
Description: Clip - Spring, Tension, Inner 6.7 mm Bolt Hole, AMS 5525, Metric
-
Supplier: NBK America LLC
Description: For work and jig locating and centering, etc. Please combine with the block SAK-ASAK-B. SAK-ASAK-B Adjust bolt SAT and block SAK-ASAK-B combination Part Number - Blocks for applicable adjust bolt SAT-M6 SAK-6-A SAK-6-B SAT-M8 SAK-8-A SAK-8-B SAT-M10 SAK-10-A SAK-10-B SAT-M12 SAK-12-A
- Length: 1.181103 inch
- Metric: M6
-
-
Supplier: Peco Fasteners, Inc.
Description: 35 MM 6 NOMINAL DIAMETER UNF-2A THREAD SERIES 1 PITCH PACKAGING QUANTITY 25 PIECES FINISH/COATING ZINC PLATED NOMINAL DIAMETER - UOM MM PITCH - UOM MM
- Length: 1.3779535 inch
- Inch: # 6
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1259 Finish/Plating: Zinc & Clear Chromate Material: Steel Thr'd Lngth (TL): .375 [9.53] Thread: 6-32
- Inch: # 6
- Material: Steel
-
Supplier: Newark, An Avnet Company
Description: COMPACT BOLT CUTTER, ANGLED, 6MM, 200MM; Overall Length:200mm; Cutting Capacity Max:6mm; Product Range:CoBolt Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA
-
Supplier: Elgin Fastener Group
Description: Place Bolts Our self-locking place bolts may be just what you need to prevent the problem of bolts loosening due to vibration or cyclical stress. You may not need the extra components such as lock washers or nuts. Our self-locking bolts have increased ability to deform
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: NBK America LLC
Description: For rod end shaft bearing height adjustment, etc. Right thread or left thread can be selected according to the end symbol of the part number. SHS-R----Right thread SHS-L----Left thread All products are provided with hexagon nuts (3 types).
- Length: 1.6535442 inch
- Bolt Type: Hexagon Bolt / Tap Bolt, Stud Bolt
- Metric: M6
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: RS Components, Ltd.
Description: Screw,Hexagon Apset Head Bolt M6x20
- Length: 0.787402 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M6
- Material: Stainless Steel
-
-
Supplier: RS Components, Ltd.
Description: Zinc plated steel U-bolt,34mm ID
- Metric: M6
- Features: Other
- Material: Steel
- Bolt Type: U-Bolt
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M6 Thread
- Length: 1.969 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M6
- Features: Other
-
Supplier: Ebinger Manufacturing Corp.
Description: SLOTTED TYPE ZINC PLATED FINISH 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 32 TPI 1/8 INCH NOMINAL SIZE .125 NOMINAL SIZE - DECIMAL 1/8 NOMINAL SIZE - FRACTIONAL ROUND HEAD STYLE 1/2 INCH DRILL SIZE PACKAGING QUANTITY 50 PER PLASTIC JAR LENGTH - DECIMAL - UOM IN NOMINAL SIZE - DECIMAL - UOM IN
- Length: 3 inch
- Features: Other
- Bolt Type: Toggle Bolt
-
Supplier: APM Hexseal Corp.
Description: In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M6
-
Supplier: Peco Fasteners, Inc.
Description: 6 INCH 6 LENGTH - DECIMAL 6 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECES FINISH/COATING HOT DIP GALVANIZED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Length: 6 inch
- Inch: 1/4"
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: NBK America LLC
Description: Flat head bolts with pin at the center of their socket. This prevents mounting and removing with regular tools. Install and remove with SRH Dedicated Wrench or SRHB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together.
- Length: 0.9842525 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M6
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 3/8"
- Features: Hexagon Head, Other
-
Supplier: Superior Technical Ceramics Corp.
Description: bolt not exceed 5-10 threads. Due to the inherent brittleness of the material, ceramic parts will fail under impact, torque, and tensile forces that exceed the material's limit. Ask for matching Nuts and Washers to accommodate the above bolt sizes.
- Length: 1 inch
- Diameter: 0.1372 inch
- Width / O.D.: 0.1372 inch
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Certex UK
Description: Wire rope clips for steel wire rope for general applications. Design: Forged U-bolt and casted bases.
- Features: Other
- Material: Stainless Steel
- Bolt Type: U-Bolt
-
Supplier: Madison Electric Products
Description: APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 10 AWG SOLID TO 6 AWG SOLID TAP MATERIAL SILICON BRONZE NUMBER OF MAIN CONDUCTORS 2 SIZE 0.165 INCH ID X 0.438 INCH OD TYPE SPLIT BOLT
- North American (AWG): 6 to 10 AWG
- Material: Copper
- Features: Other
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Features: 12-Point, Hexagon Head, Other
-
Supplier: Hardware House, LLC
Description: 52-5170 5/16x2-1/2 US2C U-BOLTThis product is obsolete.Superseded by 914-3637HH DROP, W/ SUBchange in packaging sub to 56-9400Plate & hex nuts includedBright zinc platedIn bulk pack and cut case display boxesSize: 1-3/8" x 2-1/2"Thread Size: 5/16"Bulk Packed - 10 each per Box
- Bolt Type: U-Bolt
-
Supplier: Newark, An Avnet Company
Description: Stud terminal block; 35 mm ; with 2 stud bolts M6; 35,00 mm ; beige
Find Suppliers by Category Top
Featured Products Top
-
provides a holding force of 10,000 N, making the AZM400 solenoid interlock is particularly well suited for heavy doors. The actuator is designed for misalignment tolerance. The diameter of the actuator hole is 4 mm wider than the bolt, tolerating up to 2° angle offset. The gap (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
driving equipment on the market for manufacturing companies doing assembly work. Automatic feed nut and screwdriving systems Applications for clips, bolts, pins, and specialty fasteners All design, fabrication and quality control is done in (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for Visumatic Industrial Products -
Threaded port type G1-1/2 Flow diameter 40 mm Design pressure 10 MPa (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
handles. A bolt-thru feature allows long bolts and threaded rods to pass completely through the wrench head. Each wrench also has a large control lever on the side of the head to make reversing easy. Ergonomic handle shapes make work more comfortable (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Heavy Equipment/Construction Heavy equipment and construction industries demand hardware that can handle high loads, repeated stress, and harsh environments. National Bolt & Nut Corporation (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
JD690_Flyer 6" Heavy Duty Milling Vise Built for maximum strength, precision, and reliability in (read more)
Browse Vises Datasheets for Jergens, Inc. -
APSX Test Plaque Mold (3-Thickness) This mold comes with the bushings and pins installed. It uses four shoulder bolts on the left and the claws on the right side. Bolts and claws are included. Dial in your APSX-PIM V3 process fast with a dedicated (read more)
Browse Mold Bases and Mold Plates Datasheets for APSX, LLC -
, standard hex and metric hex fasteners. DS-1 = 1-1/4" x 1-1/16" DS-2 = 1-1/8" x 15/16" DS-3 = 15/16" x 3/4" DS-4 = 3/4" x 7/8" DS-5 = 19 mm x 22 mm DS-6 = 1-1/8" x 1-1/16" DS-7 = 17 mm x 19 mm DS-8 = 22 mm x 24 mm (read more)
Browse Wrenches Datasheets for Lowell Corporation -
openings Gear openings are available from 3/8" to 4-7/8" (10 mm to 120 mm) 6" to 18" cast iron models available with 15° bent handle Work with our Application Engineers to design a custom (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
kg·cm (dependent on gearbox) Shaft Type: D-shaped or round shaft (customizable) Shaft Diameter: 6mm/8mm (standard) Noise Level: < 50 dB Efficiency: ≥ 80 (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD.