-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small
- Belt Thickness: 0.018110246 inch
- Belt Width: 0.250000135 inch
- Belt Length: 9.842525 inch
- Minimum Pulley Size: 0.2362206 inch
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small
- Belt Thickness: 0.018110246 inch
- Belt Width: 0.250000135 inch
- Belt Length: 14.7637875 inch
- Minimum Pulley Size: 0.2362206 inch
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small
- Belt Thickness: 0.018110246 inch
- Belt Width: 0.250000135 inch
- Belt Length: 19.68505 inch
- Minimum Pulley Size: 0.2362206 inch
-
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small
- Belt Thickness: 0.018110246 inch
- Belt Width: 0.250000135 inch
- Belt Length: 11.81103 inch
- Minimum Pulley Size: 0.2362206 inch
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 2200 Series Flat Belt Center Drive: Specifications: Loads up to 120 lbs (54 kg) Belt speeds up to 400 ft/min (122 m/min) Belt widths: 1.75″ (44 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 24′ (7,315 mm) 1.25″ (32 mm) diameter drive and idler pulleys
- Maximum Load: 119.07 lbs
- Speed: 400.2624671916013 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: Specifications of AquaGard 7350 Flat Belt End Drive Conveyor: Standard V-guided belt tracking Optional 32 mm (1.24 in) nose bar tail Standard tip-up tail Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 91 m/min (300 ft/min) Belt widths:
- Maximum Load: 500 lbs
- Speed: 300 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Specifications Loads up to 341 kg (750 lbs) or 98 kg/sq m (20 lbs/sq ft) Belt speeds up to 78.6 m/min (260 ft/min) Belt widths: 150 mm (5.9 in) to 1200 mm (47.3 in) Conveyor lengths: 915 mm (36 in) to 25000 mm (984 in) Continuous TIG Welded 304 Stainless Steel Frame 400 Series
- Maximum Load: 750 lbs
- Speed: 260 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Specifications Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 78.6 m/min (260 ft/min) Belt widths: 152 mm (6 in) to 914 mm (36 in) Conveyor section lengths: 460 mm (18 in) to 15240 mm (600 in) Curve angles of 15, 30, 45, 60, 75, 90, 135 and 180 degrees
- Maximum Load: 500 lbs
- Speed: 260 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: Fenner Drives
Description: Molded 33% glass reinforced nylon 6/6, chrome-alloy radial ball bearings
- Bore Diameter: 0.6692917 inch
- Belt Width: 1 inch
- Style: Idler
- Material: Plastic
-
Supplier: Newark, An Avnet Company
Description: BELT, FLAT 1.9MM THK
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle
- Belt Width: 0.2362206 inch
- Belt Length: 11.023628 to 33.464585 inch
- Type: Single
- Other Section: Unlisted Belt Section
-
Supplier: Radwell International
Description: FLAT BELT, 1263MM LENGTH, 15MM WIDTH, GREEN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Phoenix Manufacturing Inc.
Description: Flat idlers from 2" to 6 3/4" overall diameter. For use with fhp type v belts. all have 5/8" bores which can be reduced with bushings - bearings are precision ground types 99502H or 6203 6" od overall, 5" running diameter, 1.25" inside flat width, 5/8" bore, zinc plated If 1/2"
-
Supplier: SKF/Global
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical
- Belt Length: 15.9842606 to 79.0157907 inch
- Metric: 10mm
- English: O / 3L / Z
- Reinforcement: Polyester, Reinforced Belt
-
Supplier: SKF/North America
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical
- Belt Length: 14.5 to 51.75 inch
- Metric: 10mm
- English: O / 3L / Z
- Reinforcement: Polyester, Reinforced Belt
-
Supplier: Belt Technologies, Inc.
Description: technical requirements. By using very thin materials, the complexity of belt tensioning and tracking devices is simplified. Customers who have made the switch from plastic, rubber or mesh belts to sanitary belts from Belt Technologies enjoy the following features and
- Belt Thickness: 0.0029921276 to 0.01574804 inch
- Features: Anti-Static, Food Grade Rated
- Application: Food & Beverage Processing, General Purpose, High Temperature, Manufacturing / Fabrication, Packaging
-
Supplier: Belt Technologies, Inc.
Description: metal belt or tape via coating, plating, laminating or bonding methods. Depending on the method of application, the surface treatment can be as thin as 0.0005” (.0125 mm). Benefits of Metal Belt Surface Treatments The benefits of surface coatings vary depending on the type of coating
- Features: Anti-Static, Food Grade Rated
- Application: Food & Beverage Processing, General Purpose, High Temperature, Manufacturing / Fabrication, Packaging
-
Supplier: Kalamazoo Industries, Inc.
Description: KS690HV 6″ Horizontal Belt Grinder Remove metal FAST with no heat! 6″ Wide x 8″ diameter 70 duro serrated contact wheel 6″ x 24″ platen for flat work 7200 SFPM 400 CFM vacuum base Air belt tension, 0-55 PSI reqd. Manual switch Spark chute flips up for horizontal / vertical work.
-
Supplier: York Industries, Inc.
Description: 10 pounds of continuous force, withstands 15 pounds peak All York tensioners include Huge selection of catalog tensioners Universal - inside or outside tensioner Small footprint yet strong Markings to help set belt tension Stainless steel construction Aluminum or plastic idler pulleys Choice
- Maximum Tension Rating: 15 lbs
- Application: Belt
- Adjustment: Fixed
- Contact: Pulley
-
Supplier: PIX Transmissions Limited
Description: application • Antistatic and oil resistant • High temperature resistant than the regular V-Belts • Lateral rigidity along the sides of the Belt prevents Belt deformation • Significant performance under variable speed conditions • Higher power transmission capacity • Low stretch
- Belt Angle: 30 to 40 degrees
- Belt Width: 0.6692917 to 2.6771668 inch
- Belt Length: 16 to 900 inch
- Metric: 25mm
-
Supplier: York Industries, Inc.
Description: or plastic idler pulleys Choice of flat pulley or six belt profiles: 2mm GT, 3mm GT, MXL, 3mm HTD, 5mm HTD or XL Sealed ball or sleeved plastic bearings Captive hardware for easy installation
- Maximum Tension Rating: 15 lbs
- Application: Belt
- Adjustment: Fixed
- Contact: Pulley
-
Supplier: SKF/Global
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical
- Belt Length: 22.9921384 to 315.0001701 inch
- Metric: 17mm
- English: B / 5L
- Reinforcement: Polyester, Reinforced Belt
-
Supplier: SKF/North America
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical
- Belt Length: 23.5 to 45.25 inch
- Metric: 13mm
- English: A / 4L
- Reinforcement: Polyester, Reinforced Belt
-
Supplier: York Industries, Inc.
Description: tensioners Universal - inside or outside tensioner Small footprint yet strong Markings to help set belt tension on dynamic tensioners Stainless steel construction Aluminum or plastic idler pulleys Choice of flat pulley or four belt profiles: 2mm GT, 3mm GT, .080 (MXL) and 3mm
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: SKF/Global
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical
- Belt Length: 26.5 to 43.25 inch
- Metric: 17mm
- English: B / 5L
- Reinforcement: Polyester, Reinforced Belt
Find Suppliers by Category Top
Featured Products Top
-
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
sizes up to 5,500 mm x 1,600 mm x 1,250 mm. Flat objects such as book and letter deliveries with a height of at least 20 mm can be measured for billing purposes. It also provides quality inspection of all six sides of moving cubic objects. Logistics (read more)
Browse Machine Vision Systems Datasheets for SICK
More Information Top
-
Flat Belt Pulleys
FOR 6 mm FLAT BELTS .
-
Roloff / Matek machine elements formula collection
…rivet; nominal diameter 1 to 8 mm lowering rivet; nominal diameter 1 to 8 mm lens rivet; nominal diameter 1,6 to 6 mm flat round rivet; nominal diameter 1,4 to 6 mm flat lowering rivet ( belt rivet); nominal diameter 3…
-
Köhler / Rögnitz machine parts 1
…Halbmndniete, nominal diameter 1 to 8 mm lowering rivet, nominal diameter 1 until 8 mm lens rivet, nominal diameter 1,6 to 6 mm flat round rivet, nominal diameter 1,4 until 6 mm flat lowering rivet ( belt rivet), nominal diameter 3…
-
Task collection Technical mechanism
A leather flat belt has 120 mm width and 6 mm thickness.
-
Task collection Technical mechanism
A leather flat belt has 120 mm width and 6 mm thickness.
-
Laser-Based Instrument For Noncontact Measurement Of Fan-Belt Slippage
The belt , which is flat and has a thickness of 6 mm , rests in grooves of a pulley of diameter .
-
Material removal mechanism of cluster magnetorheological effect in plane polishing
Fig. 6 Polishing belt of the monocrystalline 6H-SiC and Si wafer (magnets type: N35 cylindrical flat permanent magnets; magnets dimensions ϕ20 mm ×15 mm; machining gap 0.8 mm; workpiece speed 0 rpm; polishing disk speed 200 rpm; process time 35…
Indicates content that may require registration and/or purchase.