-
Supplier: RS Components, Ltd.
Description: Seeit PSM-12V-10W Solar Panel
- Power: 10 watts
- Open Circuit Voltage: 22.5 volts
- Standard/Certifications: RoHS Compliant
-
Supplier: PowerFilm, Inc.
Description: The 220W Foldable Solar Panel is designed to charge small to medium electronic devices using DC power or one of many available accessories. What's included: 220W Foldable Solar Panel (F32-7200) Aptiv (formerly Delphi) to bare wire cable Carrying Bag Best uses: 24V battery
- Peak Voltage: 30.8 volts
- Peak Current: 7.2 amps
-
Supplier: PowerFilm, Inc.
Description: The 120W Foldable Solar Panel is designed to charge small to medium electronic devices using DC power or one of many available accessories. What's included: 120W Foldable Solar Panel (F32-3600) Best uses: 24V battery charging Benefits: Easy to Use - Unfold the
- Peak Voltage: 30.8 volts
- Peak Current: 3.6 amps
-
-
Supplier: PowerFilm, Inc.
Description: the panel too tightly can reduce the effectiveness of the solar panel. The inner roll should measure at least 5” across. Use a damp cloth and a mild soap solution to clean the solar panel. Wait a few minutes for the panel to dry before storing it. Always
-
Supplier: PowerFilm, Inc.
Description: the panel too tightly can reduce the effectiveness of the solar panel. The inner roll should measure at least 3” across. Use a damp cloth and a mild soap solution to clean the solar panel. Wait a few minutes for the panel to dry before storing it. Always
- Peak Voltage: 15.4 volts
- Peak Current: 0.45 amps
-
Supplier: Kee Safety Inc.
Description: Solar Platform Hoist designed for lifting solar panels to roof level Cost effective alternative to scaffolding Ready for work in less than 10 minutes Independently adjustable legs adapt to uneven or sloping ground Lightweight and compact for easy storage and transportation Right
- Height: 11 to 18 ft
- Length: 6.6000000000000005 ft
- Width: 2.6 ft
- Material: Aluminum, Other
-
Supplier: DigiKey
Description: CONN FMALE COUPLER PLUS 10AWG
- Contact Size (AWG): 10
- Gender: Female / Jack
- Approvals: RoHS Compliant
-
Supplier: DigiKey
Description: Male Coupler Connector Non-Keyed 10 AWG
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Canadian Solar Inc.
Description: MaxPower Panels MaxPower is Canadian Solar's series of robust solar panels with 72 solar cells. These panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system put our panels in the top ranking of
- Power: 325.0000000000004 to 340.00000000000017 watts
- Efficiency: 16.72 to 17.49 %
- Open Circuit Voltage: 45.8 to 46.2 volts
- Short Circuit Current: 9.21 to 9.48 amps
-
Supplier: Canadian Solar Inc.
Description: 60-cell standard panels Canadian Solar's standard panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system puts them in the top ranking of California Energy Commission’s PVUSA Testing since 2009, leaving 12,472 other silicon
- Power: 274.99999999999966 to 285.0000000000002 watts
- Efficiency: 16.8 to 17.41 %
- Open Circuit Voltage: 38.3 to 38.6 volts
- Short Circuit Current: 9.31 to 9.51 amps
-
Supplier: Canadian Solar Inc.
Description: All-Black Panels Canadian Solar's robust All-Black panels with 60 solar cells are specifically targeted for consumers in the residential market. The panels have high system energy yield at low irradiance and low NOCT. Our enhanced 40 mm frames ensure the robustness
- Power: 285.0000000000002 to 295.0000000000001 watts
- Efficiency: 17.41 to 18.02 %
- Open Circuit Voltage: 39.1 to 39.5 volts
- Short Circuit Current: 9.59 to 9.75 amps
-
Description: Damp Heat Test Chamber for Solar Panels assists in developing cost-effective and reliable PV modules and solar panels for the energy industry. The Solar Panel Damp Heat Test Chamber can customize the size of the sample rack according to the PV panel
- Chamber Capacity: 2.825172581585237 to 423.7758872377856 cubic feet
- Temperature Range: 25 to 150 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 20 to 98 % RH
-
Supplier: Canadian Solar Inc.
Description: Dymond Panels You have to break a lot of ground to find a diamond. Canadian Solar’s new Dymond panel is no exception. Also known as the double-glass module, this innovative product uses heat-strengthened glass instead of the traditional polymer backsheet, and it has no metal
- Power: 314.9999999999998 to 330.00000000000034 watts
- Efficiency: 16.14 to 16.9 %
- Open Circuit Voltage: 45.1 to 45.6 volts
- Short Circuit Current: 9.18 to 9.45 amps
-
Supplier: DigiKey
Description: Monocrystalline Solar Cell 400mW 4.6V
- Material: Monocrystalline Silicon
-
Supplier: AMETEK Programmable Power
Description: beginning-of-life and end-of-life operation. The SAS also provides complete programmable control of all the parameters that shape the solar cell I/V output curve. By being able to accurately simulate solar panels under various space conditions with complete control, a system
- Applications: PV / Solar Cell Testing
-
Supplier: AMETEK Programmable Power
Description: solar panel array simulator and can be operated using SCPI commands via the Ethernet control interface or using the AMETEK SAS software. The channels can be monitored from the intuitive, easy-to-use, front panel touchscreen. The touchscreen of the PV array simulator includes a
- Applications: PV / Solar Cell Testing
-
Supplier: Hydrofarm, Inc.
Description: for cultivation. Sola Cool - Solar Powered Cooling Fan for XT6AC Let your reflector shoulder some of the workload with the Sola Cool Solar Powered Fan. The easy-to-install Sola Cool kit works with Hydrofarm's XT6AC reflector, and consists of a solar panel array (56 mini
-
Supplier: Heilind Electronics, Inc.
Description: H4 SOLAR FEMALE 10AWG CONN. W SOLID CONTACT, PANEL MNT
-
Supplier: Littelfuse, Inc.
Description: The SPF Solar Protection Fuse series has been specifically designed for the protection of photovoltaic (PV) systems. This family of Midget style fuses (10x38 mm) can safely protect PV (photovoltaic) modules and conductors from reverse overcurrent conditions. As PV systems have grown in size,
- Current Rating: 6 amps
- Approvals / Standards: CSA Certification, UL Approval
- Features: Fast Acting, Other
-
Supplier: Allied Electronics, Inc.
Description: resistance over competitive connector versions. Connectors can be sold individually, as standard or custom cable assemblies, or supplied together with the Molex SolarSpec™ Junction Box for Silicon PV panels.
-
UV Light Systems - Solar Simulator, Sol3A Class AAA, IEC/JIS/ASTM, 1000 W Xenon, 6 x 6 in. -- 94063ASupplier: Newport MKS
Description: simulators class rating. An ideal spectral match for a solar simulator is based on the percentage of the integrated light intensity in 6 spectral ranges. A solar simulator with a Class A spectral match may not deviate more than 0.75 to 1.25 times the ideal percentage in each spectral
- Lamp / Output Power: 1,000 watts
-
Supplier: General Digital Corporation
Description: Sunlight readable open frame LCD monitor kit with LED backlight 6.5 inch, 1024 x 768 XGA resolution Maximum brightness of1000 nits Low power, long life, LED backlight 2% to 100% backlight dimming Chemically strengthened glass vandal shield with AR coating Optically bonded to reduce internal
- Diagonal Screen Size: 6.5 inch
- Voltage Rating: 12 volts
- Environmental Temperature: 32 to 122 F
- Features: Flat Panel Monitor, LCD Display
-
Supplier: General Digital Corporation
Description: Sunlight readable and NVIS-compatible LCD monitor with LED backlight (Display Model #907) 6.5 inch, 640 x 480 VGA resolution Maximum brightness limited to 700+ nits to conserve power / heat Low power, long life, LED backlight 0% to 100% backlight dimming Double-sided antireflective glass overlay
- Diagonal Screen Size: 6.5 inch
- Voltage Rating: 12 volts
- Environmental Temperature: -4 to 122 F
- Input Types: DVI, VGA
-
Supplier: Neo Solar Power Corp.
Description: POWER NSP Power modules, built with NSP owned high efficiency mono PERC solar cells, have high photon to energy conversion efficiency and rigid installation mechanical strength. With NSP high quality solar module products, the stable and plentiful power output can be addressed.
- Power: 274.99999999999966 to 304.99999999999994 watts
- Efficiency: 16.9 to 18.7 %
- Open Circuit Voltage: 38.99 to 39.49 volts
- Short Circuit Current: 9.37 to 9.86 amps
-
Supplier: Neo Solar Power Corp.
Description: SUPER NSP modules, proven by many international certifications, are defined by their high performance and excellent quality. With high efficiency solar cells, state-of-art manufacturing technology, and long-term reliability, NSP modules are ideal choices for their high efficiency and
- Power: 250.00000000000003 to 269.9999999999997 watts
- Efficiency: 15.4 to 16.6 %
- Open Circuit Voltage: 37.33 to 38.39 volts
- Short Circuit Current: 8.69 to 9.15 amps
-
Supplier: e-peas SA
Description: Highly Versatile, Regulated Single-Output, Buck-Boost Ambient Energy Manager for Up to 7-cell Solar Panels with Optional Primary E-peas’ solar energy harvesting IC solution – The AEM10330 is an integrated energy management circuit that extracts DC power from an ambient energy
- Pin Count: 40
- Supply Voltage (Vi): 1.2 to 3.3 volts
- Features: Other
- Type: QFN
-
Supplier: Ningbo Best Group Co., Ltd.
Description: 6 Ports CAT.5E Patch Panel Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable,
- Number of Ports: 6
- Cable Specifications: Category 5/5E
-
Supplier: Allied Electronics, Inc.
Description: Features: True Sine Wave Output (THD <3%) High Surge Power Up to 400 W High Efficiency Up to 88% Fanless Design, Cooling By Free Air Convention Built-In Remote ON-OFF Control Front Panel Indicator for Operation Status Power ON-OFF Switch Battery Low Alarm and Shutdown Protection Over Voltage,
-
Supplier: Greenshine New Energy Co., Ltd.
Description: Lighting Entrance Lighting Parking Lot Lighting Perimeter Security Lighting Yard Lighting Sidewalk Lighting Farm & Ranch Lighting Fence Lighting Private Road Lighting Park Lighting Campus Lighting Military Base Lighting Remote Area Lighting Boat Dock Lighting Advantages Adjustable solar
-
Supplier: Newport MKS
Description: solar simulators class rating. An ideal spectral match for a solar simulator is based on the percentage of the integrated light intensity in 6 spectral ranges. A solar simulator with a Class A spectral match may not deviate more than 0.75 to 1.25 times the ideal percentage in
- Lamp / Output Power: 450 watts
-
Supplier: First Solar, LLC
Description: First Solar’s advanced solar modules have set the industry benchmark for utility-scale PV. Our technology demonstrates a proven performance advantage over conventional crystalline silicon solar panels, delivering up to 9% more annual energy for the same nameplate watts.
- Power: 109.99999999999986 to 122.49999999999967 watts
- Efficiency: 15.3 to 17 %
- Open Circuit Voltage: 86.4 to 88.7 volts
- Short Circuit Current: 1.82 to 1.85 amps
-
Supplier: Greenshine New Energy Co., Ltd.
Description: Security Lighting Yard Lighting Sidewalk Lighting Farm & Ranch Lighting Fence Lighting Private Road Lighting Park Lighting Campus Lighting Military Base Lighting Remote Area Lighting Boat Dock Lighting Advantages Adjustable solar panel bracket maximizes light collection. High
-
Supplier: Newport MKS
Description: solar simulators class rating. An ideal spectral match for a solar simulator is based on the percentage of the integrated light intensity in 6 spectral ranges. A solar simulator with a Class A spectral match may not deviate more than 0.75 to 1.25 times the ideal percentage in
- Lamp / Output Power: 450 watts
-
Supplier: Trina Solar (U.S.), Inc.
Description: production and durability of the heat strengthened dual-glass design. Backed by Trina Solar’s 30-year linear power warranty, the optional transparent EVA of the DUOMAX panel is a perfect option for greenhouses, carports and other rooftops where you want sunlight to shine through while
- Power: 164.9999999999998 to 174.99999999999963 watts
- Efficiency: 10 to 10.6 %
- Open Circuit Voltage: 25.1 to 25.4 volts
- Short Circuit Current: 8.72 to 9 amps
-
Supplier: Trina Solar (U.S.), Inc.
Description: DUOMAX M PLUS-DEG5.07(II) Clear EVA - 60 Cell 60 Cell Monocrystalline Module 270-290W Power outage range 17.6% Maximum Efficiency 0~+5W Power output tolerance The high-performance solar solution The DUOMAX M Plus monocrystalline module offers high-output performance for ground-mount
- Power: 269.9999999999997 to 295.0000000000001 watts
- Efficiency: 16.7 to 17.9 %
- Open Circuit Voltage: 38.7 to 39.7 volts
- Short Circuit Current: 9.26 to 9.55 amps
Find Suppliers by Category Top
Featured Products Top
-
The solar market is expecting an impressive expansion as the world pushes the boundaries of renewable energy technology. Estimated at $170.25 billion in 2023, the global solar PV panel market is anticipating a projected revenue of (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
protection, rated 1000V DC, 1-30A, with a 10kA DC interrupting rating. Designed to UL2579, IEC60269 and GB13539, PV10 fuses suit combiner-box and string-circuit protection in ground-mount and rooftop solar installations. Two mounting styles, P1 (ferrule) and P2, plus a P10S variant, fit common PV enclosure designs. Rated -40°C to +125°C for outdoor service. Contact Vicfuse for datasheets and application support. (read more)
Browse Fuses Datasheets for VICFUSE -
Keystone Electronics broadens it’s selection of PCB & SMT Mounted Fuse Holders to include a series intended specifically for photovoltaic (PV) systems. The new fuse holders are exclusively designed to accommodate the Midget fuses (10x38mm), 5AG in the SPF Solar (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
peak torque: 6.6 N·m Rated power: 691 W; peak current: 61.5 A Torque constant: 0.107 N·m/A; back EMF: 4.24 V/krpm Body length: 242 mm; weight: 3.2 kg Full specifications and dimensional drawings are available on our website. Visit 3xmotion (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Product Features • Pressure control panel with automatic change-over function • JSR-1E / JSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6 (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
— 1000V DC and 1500V DC — with current ratings ranging from 0.5A up to 630A depending on the specific sub-series and body size. Interrupt ratings across the line span 10kA to 50kA, also varying by sub-series and current rating. Operating temperature is stated as -40°C to +125°C for the (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
TDK Corporation announces the introduction of a 3,200W 48V model to the TPS power supply series. The 2U high product delivers 3200W output power (44V at 133.3A), and operates from a wide range Delta or Wye 350 - 528Vac three phase input. The 48V model is (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
flat screwdriver for security. MOTEC is available in three sizes (S, M, L) from 6.10" x 4.13" x 1.57" to 9.25" x 6.50" x 3.35". The recessed ABS (UL 94 HB) control panel is available on all three sizes, including the largest ‘high/high’ version. The bail arm is offered on (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
AMETEK Programmable Power is pleased to unveil the new Elgar™ Advanced Solar Power Simulator (ASPS). The ASPS Series features either two independent, isolated 600W channels or a single 1200W channel. Industry leading 2μsecond shunt switching recovery time provides the best power (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power -
ensures excellent insertion loss performance is provided up to full rated voltage and to the extremes of rated temperature. Capacitance values up to 6.6µF are offered, with working voltages up to 3kVdc. Special types include X2Y panel mount filters and we are always pleased to (read more)
Browse EMI Filters and RFI Filters Datasheets for Knowles
More Information Top
-
An analysis of the viability and competitiveness of DC microgrids in northern India
…6 $78.00 $13.00 SolCharger-SC6-12V-6W-12V-Solar-Panel/p4218/ http://www.altestore.com/store/Solar-Panels/Sunwize- 6 $78.00 $13.00 SolCharger-SC6-6V-6W- 6V - Solar - Panel /p4460/ http://www.altestore … $4.20 12P-Poly- 10W -12V-Solar-Panel/p10348/ http…
-
led flood lamp - offers from led flood lamp manufacturers, suppliers, exporters & wholesalers
10w -100w SMD5730 AC Power Supply Grey Black LED Flood Light ... .... Solar Panel : 6V *3W LED Quantity:12pcs 2835 Working Model: Light sensor Material:metal casing+ABS Charging ...
-
Mission Oriented On-Board Power Systems
I3. 6V . .... Six wings of solar array produccd at bcginning of lifc avcrage 40W powcr for cold-rescrvcd BCRs. .... by switching regulators of the L and U transponders and it has 89%/ 10W and 79Y2W overall … rcdundant unit in which 2 fecdcr arc connected to shuntregulatorsand 8-8 solar array panels in parallel.
-
Statistical Analysis and Structure Optimization of Large Photovoltaic Module
…Converter TPS6120x (0.3-5.5V)[23] or LT1615 or LT1615-1(1- 6V ) [24] or MAX15020 .... Probability of Harvester output power> 10W with 90% confidence level under process variation for different configurations from … paper, we have proposed an efficient method for estimating the power of the solar array due to … H.C. Wu, “Calculation of the optimum installation angle for fixed solar-cell panels based on the…
-
solar infrared light - offers from solar infrared light manufacturers, suppliers, exporters & wholesalers
LED Color: Cool whitze LED Quantity: 5pcs LED Solar Panel : 6V /1.5W Battary: 4V/1300MAH Work time: 8hours after charge ... .... Sell 10w solar led light .
-
solar traffic light - offers from solar traffic light manufacturers, suppliers, exporters & wholesalers
Product Description 1 Solar panel : 18v/ 10W polycrystalline silicon ,lifetime >10 years. .... Sell lead acid battery 2v 6v 12v series with ce msds iso .
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
the discharge power deposition time and the thickness of the films were 10w , 15 minutes and about .... “Hydrogenated Microcrystalline Silicon Germanium: A Bottom Cell Material For Amorphous Silicon-based Tandem Solar Cells”, Appl.Phys … area dye-sensitized solar cell modules and 45 cm × 80 cm DSC panels with high efficiency … deposition bias was the two-step pulse with V1=-1.3Vǃ V2=-0. 6V vs. SCE, and…
-
Applied Energy Technology
The current output power is 10w . .... If the accumulator is tied to the solar batteries and the loads are tied to the accumulator … which can make full use of the roof space to install solar photovoltaic panels to convert solar .... is 0.75~1. 6V .
-
Progress in Renewable and Sustainable Energy
…a closed space, the ambient temperature was 40℃, and the heat transfer coefficient was 10w /m2.k;. .... certain cooling effect, and for low-power CPV cell, direct adding of aluminum panel on cell back .... Resistance on the Open-Circuit Voltage of Solar Cells [J]. .... ion battery used frequently by pure electric vehicle, monomer voltage range of applications is 2.5~3. 6V .
-
Physics of Semiconductor Devices
…on successive addition of increasing concentration of cholesterol to 5.0mL 0.1M NaOH at -0. 6V . .... In thin film solar cells, due to higher mobility, reduced light induced degradation [5] and enhanced absorption .... The growth rate is relatively less at very low ( 10w ) and very high RF powers (90w) [10]. .... can be used for a variety of applications, such as: electrodes for flat panel display and electro…
Indicates content that may require registration and/or purchase.