-
Supplier: bulbs.com
Description: Eiko brand MR11 halogen flood. 20 Watts for moderate power and light. 6 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
- Lamp Power: 20 watts
- Rated Average Life: 50 hours
- Color Temperature: 3,200 K
- Mean Lumens: 22,600.8 lm
-
Supplier: bulbs.com
Description: Eiko brand 20 Watt halogen capsules. JCD type, 6 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering Perfect for
- Lamp Power: 20 watts
- Rated Average Life: 2,000 hours
- Color Temperature: 2,900 K
- Mean Lumens: 300 lm
-
Supplier: bulbs.com
Description: Eiko brand 10 Watt halogen capsules. JCD type, 6 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering Perfect for
- Lamp Power: 10 watts
- Rated Average Life: 2,000 hours
- Color Temperature: 2,850 K
- Mean Lumens: 150 lm
-
-
Supplier: bulbs.com
Description: Eiko brand MR11 halogen flood. 100 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
- Lamp Power: 100 watts
- Rated Average Life: 50 hours
- Color Temperature: 3,200 K
- Filament Type: C-6
-
Supplier: Litetronics International, Inc.
Description: Coolray halogen light bulbs allow heat to escape from the back of the bulb while delivering light out the front to reduce heat on displayed items by 85% compared to standard halogen light bulbs. Coolray halogen light bulbs are ideal for displaying
- Lamp Power: 50 watts
- Rated Average Life: 5,000 hours
- Maximum Overall Length: 3.15 inch
- Features: Halogen Lamps
-
Supplier: Litetronics International, Inc.
Description: Litepar halogen light bulbs are fitted with specially molded lenses that provide optimum focus and consistent performance. They offer increased lumen maintenance and energy savings compared to incandescent light bulbs. This 50-watt PAR20 Litepar light bulb has a flood
- Lamp Power: 50 watts
- Rated Average Life: 2,500 hours
- Maximum Overall Length: 3.15 inch
- Features: Halogen Lamps
-
Supplier: GE Lighting
Description: 3.54 INCH OVERALL LENGTH 3.54 OVERALL LENGTH IN INCH FLOOD APPLICATION 120 V VOLTAGE RATING 6 STANDARD PACKAGE 45 W WATTAGE E26 MEDIUM SCREW BASE TYPE 3000 LIFE IN HOUR BR20 SHAPE DESIGNATION 490 LUMEN INTENSITY 2750 CC8 FILAMENT TYPE 490 INTENSITY IN LUMEN HIR[T] BRAND BULB DIAMETER 2.5 INCH
- Lamp Power: 45 watts
- Rated Average Life: 3,000 hours
- Maximum Overall Length: 3.54 inch
- Color Temperature: 2,750 K
-
Supplier: Litetronics International, Inc.
Description: Litepar halogen light bulbs are fitted with specially molded lenses that provide optimum focus and consistent performance. They offer increased lumen maintenance and energy savings compared to incandescent light bulbs. This 50-watt PAR20 Litepar light bulb has a spot beam
- Lamp Power: 50 watts
- Rated Average Life: 2,500 hours
- Maximum Overall Length: 3.15 inch
- Features: Halogen Lamps
-
Supplier: Radwell International
Description: HALOGEN BULB, 12V, 20W,GY6.35 BASE, CLEAR. FREE 2 YEAR RADWELL WARRANTY
- Features: Halogen Lamps
-
Supplier: R. STAHL, Inc.
Description: Bridge (2630)- and Direct (2620) Operated Features Applicable to sub-zero temperatures of-50°C (-58°F). Top mirrored E40 halogen lamp OPTIONS Pedestal Canvas cover Anti-condensation heater in drum. Remote controlled narrow or wide beam. Control panel: See TEF 2610Applications Halogen
- Light Fixture Wattage: 500.00000000000006 watts
- Features: Bulb Included, Explosion-proof, Other
- Lamp Type: Halogen
- Application: Outdoor
-
Supplier: Newark, An Avnet Company
Description: HALOGEN LAMP, G4, 20W, 24V; Supply Voltage:24V; Lamp Base Type:G4; Bulb Size:30mm; MSCP:-; Average Bulb Life:1000h; Product Range:BI-PIN; Length:31mm; Power Rating:20W RoHS Compliant: Yes
-
Supplier: Litetronics International, Inc.
Description: Litepar halogen light bulbs are fitted with specially molded lenses that provide optimum focus and consistent performance. They offer increased lumen maintenance and energy savings compared to incandescent light bulbs. This 50-watt PAR20 Litepar light bulb has a spot beam
- Lamp Power: 50 watts
- Rated Average Life: 3,000 hours
- Maximum Overall Length: 3.15 inch
- Features: Halogen Lamps
-
Supplier: GE Lighting
Description: T3, QUARTZ TYPE CLEAR COLOR 1.25 INCH OVERALL LENGTH 0.75 INCH LIGHT CENTER LENGTH 12 V VOLTAGE RATING 100 STANDARD PACKAGE 20 W WATTAGE G4 2-PIN BASE TYPE 2000 LIFE IN HOUR 350 LUMEN INTENSITY C6 FILAMENT TYPE BULB DIAMETER 0.375 INCH
- Lamp Power: 20 watts
- Rated Average Life: 2,000 hours
- Filament Type: C-6
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: Waytek, Inc.
Description: Unity Manufacturing 6" Halogen Post-Mount Chrome Spotlight 330VDC Category: Post-Mount Spotlights Manufacturer: Unity Manufacturing 6" round high-impact ABS plastic Head: 6.25" W x 6.1" H x 4.25" D Replaceable 100W H3 bulb Stock No. 47858 with 100 hours lamp life, with a polycarbonate
- Work Light Voltage: 12 volts
- Lamp Type: Halogen
-
Supplier: R. STAHL, Inc.
Description: Halogen Floodlight, maximum 500W Features Easy to install and maintain UV-resistant polycarbonate terminal box Mounted on an adjustable bracket Instant light Made of stainless steelApplications All type of vessels Decklight Lifeboat station For use in safe areas Work light Gangway light
- Light Fixture Voltage: 230 volts
- Light Fixture Wattage: 500.00000000000006 watts
- Features: Bulb Included, Explosion-proof
- Fixture Type: Flood Lights
-
Supplier: Waytek, Inc.
Description: Unity Manufacturing 6" Halogen Post-Mount Black Spotlight 211011-0002 Category: Post-Mount Spotlights Manufacturer: Unity Manufacturing 6" round high-impact ABS plastic Head: 6.25" W x 6.1" H x 4.25" D Replaceable 100W H3 bulb Stock No. 47858 with 100 hours lamp life, with a
- Work Light Voltage: 12 volts
- Lamp Type: Halogen
-
Supplier: Waytek, Inc.
Description: Unity Manufacturing 6" Halogen Post-Mount Black Spotlight 94014-0002 Category: Post-Mount Spotlights Manufacturer: Unity Manufacturing 6" round high-impact ABS plastic Head: 6.25" W x 6.1" H x 4.25" D Replaceable 100W H3 bulb Stock No. 47858 with 100 hours lamp life, with a
- Work Light Voltage: 12 volts
- Lamp Type: Halogen
-
Supplier: Waytek, Inc.
Description: Unity Manufacturing 6" Halogen Post-Mount Black Spotlight 94015-0002 Category: Post-Mount Spotlights Manufacturer: Unity Manufacturing 6" round high-impact ABS plastic Head: 6.25" W x 6.1" H x 4.25" D Replaceable 100W H3 bulb Stock No. 47858 with 100 hours lamp life, with a
- Work Light Voltage: 12 volts
- Lamp Type: Halogen
-
Supplier: R. STAHL, Inc.
Description: Remote control Features Applicable to sub-zero temperatures of -50°C (-58°F). Heating in motorhouse. Options Anti-condensation heater in drum. Remote controlled narrow or wide beam. Spread filter Pedestal Slave panel Canvas coverApplications Halogen searchlight can with advantage be used on
- Light Fixture Wattage: 2,000.0000000000002 watts
- Features: Bulb Included, Explosion-proof, Other
- Lamp Type: Halogen
- Application: Outdoor
-
Supplier: Larson Electronics LLC
Description: 2001 Honda CR-V Post mount spotlight - 6 inch - 100W Halogen - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can
-
Supplier: Cable & Supplies, Inc.
Description: CSILED is an upcoming LED Bulbs online shoper. LED Bulbs, Wall Lights, Ceiling Lights, Tube Lights, Spot Lights, Down lights, halogen light bulbs , LED Filament bulb, frosted led filament bulb, canopy led lights , fluorescent bulbs
- Lamp Power: 6 watts
- Rated Average Life: 25,000 hours
- Color Temperature: 5,000 K
- Mean Lumens: 600 lm
-
Supplier: Larson Electronics LLC
Description: Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting
-
Supplier: Larson Electronics LLC
Description: Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting
-
Supplier: Newark, An Avnet Company
Description: LAMP, HALOGEN, MIDGET FLANGE, 28V, 1.12W; Supply Voltage:28VDC; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:10000h; Product Range:-; Forward Current If:0.04A; Forward Voltage:28V; Length:16mm RoHS Compliant: Yes
-
Supplier: Larson Electronics LLC
Description: Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting
-
Supplier: Radwell International
Description: 130V 25W T6-1/2 DC BAYONET BASE HALOGEN BULBS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: LIGHT BULB, XENOPHOT, 24V, 250W, HALOGEN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ECO Light LED
Description: This 12V AC/DC LED Spot Bulb has a projected life span of 40,000 hours, making it an Eco-friendly, power saving alternative to halogen and neon bulbs. With a maximum output of 5W the LED lighting is comparable to that of a 40W incandescent or halogen bulb. It is a
- Lamp Power: 5 watts
- Rated Average Life: 40,000 hours
- Color Temperature: 6,000 K
- Diameter: 50.03797297949459 mm
-
Supplier: ECO Light LED
Description: This 12V AC/DC LED Spot Bulb has a projected life span of 40,000 hours, making it an Eco-friendly, power saving alternative to halogen and neon bulbs. With a maximum output of 5W the LED lighting is comparable to that of a 40W incandescent or halogen bulb. It is a
- Lamp Power: 5 watts
- Rated Average Life: 40,000 hours
- Color Temperature: 3,300 K
- Diameter: 50.03797297949459 mm
-
Supplier: Ecopower Inc.
Description: Times, the price is the same. Also available with a GU10 Base, please contact us for more information and pricing. Features Benefits Long Life Last up to 15 times longer than Halogen Extremely high Lumen output Replaces up to a 50W Halogen bulb Up to 7 times the Cooling area of
- Lamp Power: 5.5 watts
- Maximum Overall Length: 3.4 inch
- Color Temperature: 2,700 to 5,000 K
- Mean Lumens: 484 to 616 lm
-
Supplier: Flexbar Machine Corporation
Description: elements. Portable battery handle - 3V. Custom foam lined carrying case.Options: 150 Watt quartz-halogen illuminator. 10 Watt Metal Halide arc lamp, 12 volt portable illuminator with rechargeable NiCad batteries and wall power supply/charger. Lamp life 1000 hours. 3mm x 72 in. (1829mm) long
-
Supplier: Newark, An Avnet Company
Description: LAMP, HALOGEN, MBC, 3.2VDC, 512mW; Supply Voltage:3.2VDC; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.2; Average Bulb Life:3000h; Product Range:-; Forward Current If:0.16A; Forward Voltage:3.2V; Lead Style:Bayonet RoHS Compliant: Yes
-
Supplier: TapeOnline.com
Description: Ushio JCD Bulb- 300 Watts Ushio Type G7 Light Bulb GY9.5 base 300 watt 120 volt Halogen Lamp
-
Supplier: Green Lighting LED
Description: UL approved, dimmable 6 Watt LED R20 Bulb great for display, track, and general lighting. Equivalent: 50 Watt Halogen. Non-dimmable version also available Three Year Warranty against mfg defects RoHS compliant CE Approved Not for use in enclosed fixture or to be exposed to water
- Lamp Power: 5 watts
- Mean Lumens: 430 lm
- Rated Average Life: 50,000 hours
- Features: Other Lamp Bases
-
Supplier: Generation Brands
Description: 1-TIER TYPE STEEL, WHITE OPAL ETCHED GLASS INNER, CLEAR CRACKLED GLASS OUTER MATERIAL SATIN NICKEL/CHROME PLATED FINISH 81-7/8 INCH OVERALL LENGTH 26-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 25-3/8 INCH DIAMETER 6 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED T4 HALOGEN, INCANDESCENT LAMP TYPE G9
- Light Fixture Wattage: 40 watts
- Features: Bulb Included
- Fixture Type: Chandeliers
- Lamp Type: Halogen, Incandescent
Find Suppliers by Category Top
Featured Products Top
-
The 4799 rewireable IEC connector is the first of its kind, combining rewireable C19 connector with V-Lock cord retention system. Unique Selling Proposition Prevents unintentional removal of Power Simple cable assembly Reusable Halogen free Learn more. (read more)
Browse Electrical Connectors Datasheets for SCHURTER Inc -
Daitron offers a 300W version of Ultra Low Noise Power Supply model. You can choose 12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have ultra low ripple noise < 10mVp-p >. This model is the ideal solution for engineers who need extremely low (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
(th)) Max: 1.5V @ 1mA Gate Charge (Qg) @ Vgs: 2.4nC @ 10V Input Capacitance (Ciss) @ Vds: 27pF @ 25V Max Power: 360mW Operating Temperature Range: -55°C ~ 150°C (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
to 133MHz under the applicable operating conditions, the W25Q128JVSIQ is suitable for firmware storage, code shadowing, execute-in-place applications, boot code, configuration data, fonts, graphics, voice data, and other embedded resources. The device operates from a single 2.7V to 3.6V supply and (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
reflow soldering - Compliant with RoHS 2.0 & halogen free Application - Industrial computing (read more)
Browse HDMI Cables Datasheets for Rego Electronics Inc. -
an interactive interface for adjusting options and managing the lighting experience. The DRS10 supports dimmable LED/CFL, incandescent, and halogen light bulbs, giving project teams a flexible option for upgrading lighting controls across different fixture (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
optimize the dimming range for compatible lamps No neutral wire required for compatible new-construction and retrofit installations Compatible with up to 150W dimmable LED/CFL lighting Compatible with up to 450W incandescent or halogen lighting ETL-listed design (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
generations. Built on E Series superjunction technology, the SiHK050N65E features a typical on-resistance of just 0.048 Ω at 10 V, enabling higher power ratings for applications exceeding 6 kW. With 50 V additional breakdown voltage, it addresses 200-277 VAC inputs and complies with (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for New Yorker Electronics Co., Inc. -
. Features ESD, IEC 61000-4-2, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A (5/50ns) MSL 1 Maximum surge tolerance, IEC 61000- 4-5 2nd Edition, 15 A (8/20 μs) Halogen-free, lead-free, and (read more)
Browse Diodes Datasheets for DigiKey -
devices offer a 30V limiting voltage, 30mW power rating at +70°C, and TCR down to ±50ppm/°C. Vishay speeds up development with available S-parameters, 3D models, and scalable simulation kits. The series meets RoHS standards, is halogen-free, and qualifies as Vishay Green. FOR MORE INFORMATION: CALL: 1-800-536-1887 EMAIL: sales@newyorkerelectronics.com (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
CR4 - Thread: Euoropean Lamps
I need a 6v 20w ( halogen ?) bulb with a single contact bayonet base. the lamp is marked HORIZONT 6v 20w.
-
Shopping In Microscopes & Accessories - Big Bruin
… H608 - Binocular WF10X 4X, 10X, 40XR, 100XR Plan, 3-pc Polarizing Mechanical, Abbe N.A. 1.25 H608 UNICO Binocular WF10X 4X, 10X, 40XR, 100XR Plan, 3-pc Polarizing Mechanical, Abbe N.A. 1.25 6V / 20W Rated: 0/10 0 Reviews • Seiler Halogen Bulb .
-
LED Lamp Retail Price Tracker - January 2015 D2
http://www.amazon.cn/Articles-on-Incandescent-Light-Bulbs-Including-Incandescent-Light-Bulb- Halogen -Lamp-Sealed-Beam-Nernst-Lamp-Mazda-Parabolic-Alumin-Hephaestus-Books/dp/1244036633/ref=sr_1_15?ie=UTF8&qid=1422540141&sr=8-15&keywords=led+ bulb ë° ëª¨ë¸ëª…:GE ì—디슨 20w 주광색 1ìž…::ë²•ì— ì˜í•œ ì¸ì¦, 허가 ë“±ì„ ë°›ì•˜ìŒì„ 확ì¸í• 수 있는 경우 … … 6 x æ·± 4.8 公分::æè³ªï¼šå¡‘è† ::電壓 : 110V/220V::ç‡ˆæ³¡è¦æ ¼ : 26LED::é›»æ± è¦æ ¼ : 3. 6V /700mAh::充電時間 : 48HR .
-
LED Lamp Retail Price Tracker - March 2015 D2
http://www.yodobashi.com/%E3%83%9E%E3%82%B8%E3%83%83%E3%82%AF%E3%83%90%E3%83%AB%E3%83%96-Magic- Bulb -MB4W-A-%E3%83%90%E3%83%83%E3%83%86%E3%83%AA%E3%83%BC%E5%86%85%E8%94%B5%EF%BC%88%E5%A4%96%E3%81%9B%E3%81%B0%E6%87%90%E4%B8%AD%E9%9B%BB%E7%81%AF%EF%BC%89-LED%E9%9B%BB%E7%90%83-%E9%9B%BB%E7%90%83%E8%89%B2-E26%E5%8F%A3%E9%87%91-%E5%85%A8%E5%85%89%E6%9D%9F240lm-%E3%83%9E%E3%82%B8%E3%83%83%E3%82%AF%E3%83%90%E3%83%AB%E3%83%96/pd/100000001001361350/ å„„å…‰ 20W LED晨光簡約å¸é ‚燈 … 6 x æ·± 4.8 公分::æè³ªï¼šå¡‘è† ::電壓 : 110V/220V::ç‡ˆæ³¡è¦æ ¼ : 26LED::é›»æ± è¦æ ¼ : 3. 6V /700mAh::充電時間 : 48HR Voltomat Hochvolt- Halogen -Fassung .
-
Tribology-manual
6v Rotation movement: ball bearing (a) ball bearing with free rolling movements: Leonardo da Vinci (Codex Madrid, 1492 … … glycols, Perfluorpolyalkylether, Polyphenyl ether) carboxylic acid ester, ester oils, phosphoric acid ester, silicone oils and halogen hydrocarbons. … 40, 5W-40 and JOW-40, but > 3,7 mPas rur 15W-40, 20W -40 and 25W …
-
LED Lamp Retail Price Tracker - D2 - June 2015
http://www.leroymerlin.fr/v3/p/produits/ampoule-bulbe-led- 20w -xanlite-g9-e1400853827#&xtmc=led_ bulb &xtcr=3 … delivers 1200 lumens of brightness, offering the light equivalent of a 120-watt halogen bulb for effective … http://www.bestbuy.com/site/eveready- 6v -led-floating-lantern-yellow-black/3487083.p?id=1218405771256&skuId=3487083 .
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
The intercepts are about 0.8, the slopes are about 20W /m2 gK for unglazed flat plate … … the compressor by regulating the mass flow rate of refrigerant with the help of a feeler bulb . … through load chamber, they can be rapidly heated up to 400 o C by halogen lamps with … deposition bias was the two-step pulse with V1=-1.3Vǃ V2=-0. 6V vs. SCE, and …
-
Advances in Materials and Materials Processing
… widely in a lot of fields, such as phosphor powder of efficient light bulb , illuminant ceramics, glass … … or oxygen phenolate) ion acts as a strong nucleophilic reagent and replaces the halogen atom from haloalkane : 3V2O5+10Al== 6V +5Al2O3. … glass and molds lose heat to the environment and the heat transfer coefficient is 20W /m2.˚C.
-
LED Manufacturer Profiles - World - 2013
Green LED Chip SL-NGIT0230 VF=3.0v-3. 6v ; Wld=515nm-532.5nm; IV=160mcd-320mcd … Power: 10W/ 20W CCT: 6500K/ 3200K P002 Its LED lighting products include LED bulbs , LED tubes, LED spotlights, LED panel lights, and LED ceiling … … color coordinates, with colour range and color uniformity exceeding the combinational effect of halogen -tungsten lamps and …
-
Information Technology Applications in Industry, Computer Engineering and Materials Science
When the content of Cu reaches 20w , liquid copper which is distributed in the matrix acts as … … absorption spectrums of both above Porphyrins in the five solutions are obtained by halogen lamps light source. The air-conditioned outdoor dry bulb temperature is 29 °C of Qingdao in summer. … and large capacity Flash serial interface device, using a single 2.7V-3. 6V power supply, compatible …
Indicates content that may require registration and/or purchase.