-
Supplier: Lansdale Semiconductor, Inc.
Description: The digital 8T series is a standard TTL compatible family of interface circuits that is used in such applications as line driving and receiving, tri-state buses, "party line" bus systems, driving LEDs and other displays, MOS interface and a variety of timing circuits and special purpose
- Pin Count: 16
- Operating Ambient Temperature: -55 to 125 C
- Output Lines: 7-Segment
- Package Type: DIP
-
Supplier: Texas Instruments
Description: CMOS BCD-to-7-Segment LCD Decoder/Driver with Display-Frequency Output 16-PDIP -55 to 125
- Propagation Delay: 1,150 ns
- Operating Current: 0.3 mA
- Operating Ambient Temperature: -55 to 125 C
- Supply Voltage: 3 V
-
Supplier: Nexperia B.V.
Description: The HEF4543B is a BCD to 7-segment latch/decoder/driver for liquid crystal and LED displays. It has four address inputs (D0 to D3), an active LOW latch enable input (LE), an active HIGH blanking input (BL), an active HIGH phase input (PH) and seven buffered
- Operating Ambient Temperature: 85 C
- Output Lines: 7-Segment
- Input Lines: BCD
- Features: ESD Protection, Other
-
-
Supplier: Lansdale Semiconductor, Inc.
Description: The digital 8T series is a standard TTL compatible family of interface circuits that is used in such applications as line driving and receiving, tri-state buses, "party line" bus systems, driving LEDs and other displays, MOS interface and a variety of timing circuits and special purpose
- Pin Count: 16
- Operating Ambient Temperature: -55 to 125 C
- Output Lines: 7-Segment
- Package Type: DIP
-
Supplier: Texas Instruments
Description: CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable 16-SO -55 to 125
- Number of Bits (Stages): 7 bits
- Clock Frequency: 8 MHz
- Operating Current: 0.03 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Lansdale Semiconductor, Inc.
Description: The digital 8T series is a standard TTL compatible family of interface circuits that is used in such applications as line driving and receiving, tri-state buses, "party line" bus systems, driving LEDs and other displays, MOS interface and a variety of timing circuits and special purpose
- Pin Count: 16
- Operating Ambient Temperature: -55 to 125 C
- Output Lines: 7-Segment
- Package Type: DIP
-
Supplier: Texas Instruments
Description: CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Ripple Blanking 16-PDIP -55 to 125
- Number of Bits (Stages): 7 bits
- Clock Frequency: 8 MHz
- Operating Current: 0.03 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Texas Instruments
Description: CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays 16-TSSOP -55 to 125
- Propagation Delay: 400 ns
- Operating Current: 0.3 mA
- Operating Ambient Temperature: -55 to 125 C
- Supply Voltage: 3 V
-
Supplier: Allied Electronics, Inc.
Description: BCD To 7 Segment Latch High speed High noise immunity Balanced propagation delays The M74HC4543 is an high speed CMOS BCD-To-7 SEGMENT decoder with LCD driver fabricated with silicon gate C2MOS technology. This device consists of BCD-To-7 segment
-
Supplier: Newark, An Avnet Company
Description: DISPLAY DECODER/DRIVER, 7SEG, PLCC-44; No. of Digits:4; No. of Segments:7; Driver Case Style:PLCC; No. of Pins:44Pins; Supply Voltage Min:3V; Supply Voltage Max:6V; Interface Type:-; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DISPLAY DECODER/DRIVER, 7SEG, DIP-40; No. of Digits:4; No. of Segments:7; Driver Case Style:DIP; No. of Pins:40Pins; Supply Voltage Min:3V; Supply Voltage Max:6V; Interface Type:-; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ICM7228 display driver interfaces microprocessors to an 8-digit, 7-segment, numeric LED display. Included on chip are two types of 7-segment decoder, multiplex scan circuitry, LED display segment drivers, LED display
- Features: Other
- Package Type: PDIP, SOIC
-
Supplier: Renesas Electronics Corporation
Description: The ICM7218 series of universal LED driver systems provide, in a single package, all the circuitry necessary to interface most common microprocessors or digital systems to an LED display. Included on-chip are an 8-byte static display memory, two types of 7-segment
- Features: Other
-
Supplier: DigiKey
Description: Audio Encoder/Decoder IC Mobile Phones, Cellular, Video Displays 100-CTBGA (9x9)
- Function: Decoders
- Features: Other
-
Supplier: Broadcom Inc.
Description: This sunlight viewable 5 x 7 LED four-character display is contained in 12 pin dual-in-line packages designed for displaying alphanumeric information. The display is designed with on-board CMOS integrated circuits. Two CMOS ICs form an on-board 28-bit serial-in/parallel-out
- Number of Rows: 1 #
- Number of Characters: 4 #
- Color Wavelength: 585 nm
- Character Height: 4.87 mm
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Display Drivers BCD-To-Seven-Segment Decoder/Driver
-
Supplier: Broadcom Inc.
Description: This is a 5x7dot matrix display with four 0.27" tall characters, driven by an on board CMOS IC. The IC stores and decodes 7 bit ASCII data and displays it with an easy to read 5x7 font. Multiplexing circuitry and drivers are included in the IC to allow the display to
- Number of Rows: 1 #
- Number of Characters: 4 #
- Color Wavelength: 574 nm
- Character Height: 3.7 mm
-
Supplier: Holzberg Communications, Inc.
Description: Single window display with a review of last 20 messages. Features MDC-1200, FleetSync, DTMF, and GE-Star compatible 8 large 0.7" high bright LED matrices Stores last 20 ID's in memory Energency Acknowledgement Unique Man-down and Emergency display Programmable RS-232 Serial
-
Supplier: Acme Chip Technology Co., Limited
Description: IC BCD TO 7-SEGMENT DECODER/DRVR
- Device Type: LCD Driver
-
Supplier: Broadcom Inc.
Description: This is a 5x7dot matrix display with four 0.27" tall characters, driven by an on board CMOS IC. The IC stores and decodes 7 bit ASCII data and displays it with an easy to read 5x7 font. Multiplexing circuitry and drivers are included in the IC to allow the display to
- Number of Rows: 1 #
- Number of Characters: 4 #
- Color Wavelength: 637 nm
- Character Height: 3.7 mm
-
Supplier: Micropac Industries, Inc.
Description: The 4N51, 4N52, 4N53 and 4N54 series are solid state numeric and hexadecimal displays for use in high reliability applications. The displays feature an on-board decoder/driver and memory (except 4N53). These displays are hermetically sealed and conform to MIL-PRF-87157,
- Number of Rows: 1 #
- Number of Characters: 1 #
- Character Height: 7.4 mm
- Minimum Luminous Intensity: 40 microCandela
-
Supplier: Broadcom Inc.
Description: This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). The numeric device incorporate an on-board IC that contains the data memory, decoder and display driver functions. The numeric
- Number of Rows: 1 #
- Number of Characters: 1 to 2 #
- Color Wavelength: 585 nm
- Character Height: 7.4 mm
-
Supplier: ODG (Origin Data Global)
Description: SEVEN SEGMENT DECODER/DRIVER
- Features: Linear Regulator
-
Supplier: Quarktwin Technology Ltd.
Description: Audio Encoder/Decoder IC Mobile Phones, Cellular, Video Displays 100-CTBGA (9x9)
- Package Type: BGA
- Features: Other, RoHS Compliant
- Device Type: Sample Rate Converter
-
Supplier: DigiKey
Description: BCD-TO-SEVEN-SEGMENT DECODERS/DR
- TJ: 0 to 70 C
- Supply Voltage: 5 V
- Package Type: DIP
- Features: Other
-
Supplier: Radwell International
Description: SEVEN SEGMENT DECODER/DISPLAY DRIVER, 8PDIP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Rochester Electronics
Description: CD4543B CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays
- Features: Other
- Package Type: SOP, SSOP, TSSOP
- Logic Family: Standard CMOS / CMOS 4000
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ICL7106 and ICL7107 are high performance, low power, 3sup1/sup/sub2/sub digit A/D converters. Included are seven segment decoders, display drivers, a reference, and a clock. The ICL7106 is designed to interface with a liquid crystal display (LCD) and includes
- Input Voltage Range (Vpp): 0 to 2 volts
- Input Type: Differential
- Package Type: PDIP, QFP
-
Supplier: Transcat, Inc.
Description: capturing rate, level intensity grading waveform display, digital trigger system, fast display rendering and much more. Siglent's SDS2000 range are also the only oscilloscopes to use Super Phosphor Oscilloscope (SPO) technology, giving this system waveform capturing rate of up to
- Bandwidth: 300 MHz
-
Supplier: Transcat, Inc.
Description: Product Highlights The highest specification oscilloscope available in Siglent's SDS2000 series, the SDS2304 is a four-channel instrument with maximum bandwidth of 300MHz. This means that up to four high frequency waveforms can be measured simultaneously, with each waveform shown on screen at the
- Bandwidth: 300 MHz
-
Supplier: Transcat, Inc.
Description: 140,000 wfm/s (normal mode), up to 500,000 wfm/s (sequence mode). It also employs the common 256-level intensity grading display function but also a color temperature display mode. The trigger system supports multiple powerful triggering modes including serial bus triggering, History
- Bandwidth: 200 MHz
-
Supplier: Transcat, Inc.
Description: 140,000 wfm/s (normal mode), up to 500,000 wfm/s (sequence mode). It also employs the common 256-level intensity grading display function but also a color temperature display mode. The trigger system supports multiple powerful triggering modes including serial bus triggering, History
- Bandwidth: 100 MHz
-
Supplier: Cole-Parmer
Description: windows, including Rectangular (Boxcar), Hamming, Hanning (Hann), and Black-harris (Blackman-Harris). Choose the best window for your waveform type to maximize precision. Retrieve signals as small as 8 mV/30 Hz in as fast as 0.7 seconds using the Autoset function. Simultaneously
- Bandwidth: 70 MHz
- Features: Integral Display
- Host Interface: USB
-
Supplier: Cole-Parmer
Description: windows, including Rectangular (Boxcar), Hamming, Hanning (Hann), and Black-harris (Blackman-Harris). Choose the best window for your waveform type to maximize precision. Retrieve signals as small as 8 mV/30 Hz in as fast as 0.7 seconds using the Autoset function. Simultaneously
- Bandwidth: 200 MHz
- Features: Integral Display
- Host Interface: USB
-
Supplier: Cole-Parmer
Description: windows, including Rectangular (Boxcar), Hamming, Hanning (Hann), and Black-harris (Blackman-Harris). Choose the best window for your waveform type to maximize precision. Retrieve signals as small as 8 mV/30 Hz in as fast as 0.7 seconds using the Autoset function. Simultaneously
- Bandwidth: 100 MHz
- Features: Integral Display
- Host Interface: USB
Find Suppliers by Category Top
Featured Products Top
-
supported). Zone Trigger simplifies advanced triggering Serial bus triggering and decoder, supports protocols I2C, SPI, UART, CAN, LIN, CAN FD, FlexRay, I2S, MIL-STD-1553B, SENT, and Manchester Segmented acquisition (Sequence) mode, dividing the maximum record length into (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
. The 7″ display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly UI design, can greatly improve the operation efficiency. It also supports mouse control, and remote web control over LAN. (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
long-duration captures. Large Touch Screen Display: 10.1-inch TFT LCD capacitive touch screen with 1280x800 resolution provides clear waveform visualization and intuitive operation. Extended Field Operation: (read more)
Browse Oscilloscopes Datasheets for TPS Elektronik GmbH -
. Featuring an ultra-low noise floor of ≤800μV and 7-bit ENOB at full bandwidth, this flagship instrument delivers measurement accuracy that rivals oscilloscopes costing twice as much. With support for 21+ serial protocols, advanced jitter analysis, and automated compliance testing, the (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US
More Information Top
-
Global Specialties - PB-505 - PCB - Prototyping Boards - Allied Electronics
BCD to 7 segment decoder / display .
-
Manual electrical engineering
It controls there 7 - segment displays via a decoder (image I-34).
-
Mechatronics and Intelligent Materials II
Display circuit is composed of the microcontroller P1 port, Darlington IC MC1413, 7 segment decoder and display driver IC CD4511.
-
http://www.mouser.com/catalog/catalogUSD/645/2783.pdf
… waveform function generator • Quad voltage power supply: 3 DC and 1 low voltage AC • Functions with optional electronics trainer boards • Built-in logic probe with pulse capture • BCD to 7 segment decoder / display • 8 channel logic …
-
Synthesizable VHDL Design for FPGAs
For a better understanding of the proposed case study, in this chapter there is also a discussion on ‘‘array of signals in VHDL’’ and ‘‘ 7 - segment displays decoders ’’.
-
Knowledge Discovery and Data Mining
… from the figure that the entire circuit consists of an octal counter which is made up of an NAND gate and a 74160 counter, four 8-line to 1-line multiplexers, a 3-8 decoder and a 7 - segment display decoder 7448.
-
The synthesis of cyclic combinational circuits
Consider the example shown in Figure 1,ubiquitous in introductory logic design courses: a 7 - segment display decoder .
-
Design of Combinational Circuits by Cyclic Combinational Method for Low Power VLSI
B. Simulation of Example2, 7 - segment display decoder .
-
Inexpensive student-assembled FPGA / microcontroller board
7 - segment display decoder 2 .
-
A semicustom clock/timer chip
The output display section consists of LCD 7 - segment dis- play decoders .
Indicates content that may require registration and/or purchase.