-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HYDRAULIC PUMP MOTOR, 11CC-CO001, 36.5 FLANGE, MAX PRESSURE 300 BAR, MIN 700 RPM, MAX 3500 RPM. FREE 2 YEAR RADWELL WARRANTY
- Features: Hydraulic Pumps
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The P014 hydraulic jack pump (System E) is an extremely effective pressure pump designed for easy, controlled, high pressure generation. Each comparator includes a 4 connection manifold, which can be used for the reference indicator, the device under test, a fine adjust, an
- Calibrator Style: Fixed
- Environmental Properties: Pressure / Vacuum
-
Supplier: Quality Bearings & Components
Description: Spring Loaded Foot Pedal HYDRAULIC FOOT PUMPS BETEX FHB SERIES Specs: Max. Working Pressure: 10,000 psi / 700 bar Large 3/4" pressure port for maximum flow Features: Betex innovative foot pumps are not only attractively designed, but are also durable and stable.
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Housing Material: Aluminum
- Pump Type: Hand / Foot Pumps
- Power Source: Hydraulic, Manual
-
-
Supplier: Quality Bearings & Components
Description: Aluminum - Heavy-Duty HYDRAULIC HAND PUMPS BETEX HP SERIES Specs: Max. working pressure: 10,000 psi / 700 bar Large 3/8" pressure port for maximum flow Low Handle effort for easy operation Two speed models Features: Our hand pumps are always characterized by their
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Housing Material: Aluminum
- Pump Type: Hand / Foot Pumps
- Power Source: Hydraulic, Manual
-
Supplier: Cole-Parmer
Description: • Available for sale only in the United States and Canada • Generate pressure up to 10,000 psi with accurate and reliable handhelds The Fluke 700HTP-2 is a hand operated hydraulic pressure pump designed to generate calibration pressures up to 10,000 psi/690 bar. Designed for use
- Environmental Properties: Pressure / Vacuum
-
Supplier: Certex UK
Description: System components for full functioning system Also available: Hydraulic cylinders 700 bar Hydraulic hoses 700bar System components to complete your hydraulic system Other hydraulic pump units 700bar to control the cylinder(s)
- Maximum Discharge Pressure: 10,152.639 psi
- Features: Hydraulic Pumps
-
Supplier: Keller America, Inc.
Description: This pump allows easy pressure generation up to 700 bar. Suitable pressure media are hydraulic oil or water. The oil chamber volume of 100 cm3 will fill large dead volumes. The pump with its fine pressure adjuster and vent valve enables precise pressure settings,
- Maximum Discharge Pressure: 0 to 10,152.639 psi
- Pump Type: Hand / Foot Pumps
- Features: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Certex UK
Description: connector Also available: Hydraulic cylinders Other hydraulic pump units to control the cylinder(s) Hydraulic hoses 700bar System components to complete your hydraulic system
- Maximum Discharge Pressure: 10,152.639 psi
- Features: Hydraulic Pumps
-
Supplier: Beamex Oy Ab
Description: PGXH Beamex® PG-Series of Calibration Pumps Pressure Generator Extra High 0 ...700 BAR / 0 ...10 000 PSI The PGXH is a hand-held hydraulic high-pressure generator compatible with many different liquids (e.g. mineral oil, distilled water etc.) A “Skydrol” option is
- Maximum Discharge Pressure: 0 to 10,000 psi
- Discharge Size: 0.125 inch
- Pump Type: Hand / Foot Pumps, Testing / Calibration Pumps
- Power Source: Manual
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure Range: 0 to 10,000 gauge/absolute Maximum working pressure: 1000 bar / 15000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc internal reservoir Pressure connection: Quick-to-fit connection system with G1/8
- Environmental Properties: Pressure / Vacuum
-
Supplier: Certex UK
Description: Holmatro high tonnage cylinders (HJ) – Gravity return Unique specifications: Flat saddle; prevents damage to the plunger, easy to replace with tilting saddle Standard supplied with: High flow female coupler A118 Flat saddle Also available: Tilting saddles Also available: Hydraulic pump
- Rated Load/Force: 220,462 lbs
- Body Material: Steel
-
Supplier: Certex UK
Description: Holmatro high tonnage cylinders (HJ) – Gravity return Unique specifications: Flat saddle; prevents damage to the plunger, easy to replace with tilting saddle Standard supplied with: High flow female coupler A118 Flat saddle Also available: Tilting saddles Also available: Hydraulic pump
- Rated Load/Force: 440,924 lbs
- Body Material: Steel
-
Supplier: ProMinent Fluid Controls, Inc.
Description: The ProMinent® Duodos pumps are air operated diaphragm pumps. Since they are pneumatically operated the pumps require no electric components. The pump is dry-proof and self-priming. The pump feed rate can be adjusted by changing the pressure in the air supply. The
-
Supplier: Quality Bearings & Components
Description: Power sources: Hand pumps, foot pumps and air/hydraulic pumps and electric pumps. Pump and cylinder sets: All cylinders are available as sets (cylinder, gauge, couplers, hose and pump) for your ordering convenience.
- Stroke: 10.2755961 inch
- Rated Load/Force: 55,115.5 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 2.5590565 inch
-
Supplier: ValueTronics International, Inc.
Description: protective holster High accuracy, 0.05% total measurement uncertainty for one year Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi (40 bar) with the PTP-1 pneumatic pump and up to 10,000 psi (690 bar) with the HTP-2
- Pressure Measurement: Absolute, Gauge
- Features: Digital
-
Supplier: VAST STOCK CO., LIMITED
Description: Hand Tools HYDRAULIC FOOT PUMP 700 bar
-
Supplier: Metal Mechanics, Inc.
Description: Slow Down Speed 58 IPM 65 IPM 66 IPM 50 IPM Return Speed 850 IPM 700 IPM 750 IPM 610 IPM Horse Power 15 20 25 30 Pump 3520V30A5 3520V38A8 4520V50A11 4520V60A11 Shut Height 12″ 14″ 14″ 16″ Stroke 12″ 16″ 18″ 24″ Between Tie Bars 18″ X 30″ 20″ X 36″ 25″ X 48″ 26″ X 50″ Tie
-
Supplier: Transcat, Inc.
Description: Product Highlights Precision pressure measurement from 15 psi/1 bar to 10,000 psi/690 bar Accuracy to 0.05 % of full scale Easy to use, rugged construction for reliable performance CSA; Class 1, Div 2, Groups A-D rating ATEX: rating: II 3 G Ex nA IIB T6 Combine with the 700PTPK or
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Precision pressure measurement from 15 psi/1 bar to 10,000 psi/690 bar Accuracy to 0.05 % of full scale Easy to use, rugged construction for reliable performance CSA; Class 1, Div 2, Groups A-D rating ATEX: rating: II 3 G Ex nA IIB T6 Combine with the 700PTPK or
- Working Pressure Range: -15 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Precision pressure measurement from 15 psi/1 bar to 10,000 psi/690 bar Accuracy to 0.05 % of full scale Easy to use, rugged construction for reliable performance CSA; Class 1, Div 2, Groups A-D rating ATEX: rating: II 3 G Ex nA IIB T6 Combine with the 700PTPK or
- Type: Gauge
-
Supplier: RS Components, Ltd.
Description: Capacity 4.5 tonnes. High quality, drop-forged steel components. Fast, safe and efficient and avoids the need for heating, hammering and prying. Designed to remove stubborn parts such as wheels, gears, sprockets, pulleys and other similar parts. Hand pump, hose and coupling not supplied .
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: Hydrostatic linear guide for smaller slides such as 400 mm with sealing air for sealing: Hydraulic data: Pump pressure 25 bar Preferred oil Grinding oil VG10 20-30°C Preload per pocket 5-10bar = 1000-2000N Load per pocket +/-1500N Gaps 12-14µm Gap stiffness per pocket 280 to
Find Suppliers by Category Top
Featured Products Top
-
C in hydraulic applications. By modifying materials, It is possible to adapt the packing sets to extreme conditions. With pressure ratings of up to 700 bar (10,000 PSI), CTG, Inc. can help size the perfect packing set for your application. (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
Screw pumps: standard according to API 676, for mineral and lubricating oils also fluids with low lubricating properties (water + oil, HFC, LFO, HFO). Flows up to 5,000 litres per minute and pressure up to 130 bar (200 bar peak). (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
With displacements from 0.19 to 200.3 cc/rev and maximum continuous working pressures of up to 280 bar this range of gear pumps satisfies demands of a wide range of applications. (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
bar b. hydraulic lock LDP-08-0.4\ Data. Applications: This (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
technology, the FTP series builds upon the success of the Elika series high-pressure helical gear pumps, offering the same superior advantages in fluid transfer applications. Whether you need a pump for lubrication, low-pressure hydraulic systems, or offline cooling, the Marzocchi FTP Series delivers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
. » Lubrication and cooling circuits. » Low-pressure hydraulic systems. This FTP helical gear pump is the (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
chemical industry is a vertical pump with separate discharge pipe. The maximum capacity goes up to 700 m³/h. Higher capacities are available on request. The pump type NMT has been developed for chemical, petrochemical and related industries. With a wide selection of materials, the (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
maximum operating temperature is 100 °C (212 °F) and the maximum operating pressure is 16 bar (232 psi). Construction HZ/HZA-pumps are multistage centrifugal pumps of radially split casing design (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
CR4 - Thread: Regarding Hydraulic Cylinders
For P you will get some standard hydraulic pumps having working pressur like 700 bar or 2200 bar or 2800 bar.
-
GREENLEE Hydraulics - Grainger Industrial Supply
Pressure (PSI) 10,000, Length (In.) 11-7/8, Crimping, Jaw Length (In.) 11-7/8, Jaw Width (In.) 1-5/8, For Use With External Hydraulic Pump Capable of 10,000 psi ( 700 bar ), Includes Crimping Head .
-
GREENLEE Hydraulics - Grainger Industrial Supply
Pressure (PSI) 10,000, Length (In.) 11-7/8, Crimping, Jaw Length (In.) 11-7/8, Jaw Width (In.) 1-5/8, For Use With External Hydraulic Pump Capable of 10,000 psi ( 700 bar ), Includes Crimping Head .
-
Shopping In Mechanics Tools - Big Bruin
Power PA60APF5FMPR - Team SPX Air Hydraulic Torque Wrench Pump 4 Port PA60A 700 BAR (10,000 PSI) INFINITY SERIES AIR PUMP The SPX PA60A is an Infinity Stage Air Pump which increases productivity on the job by providing continuous pressure for up…
-
Shopping In Mechanics Tools - Big Bruin
Power PE55TWPBS - Team SPX Classic Series Electric Hydraulic Pump Single Tool 110/115V PE55TWP-BS 700 BAR (10,000 PSI) CLASSIC SERIES ELECTRIC HYDRAULIC PUMP The PE55TWP-BS has been the market leading electric pump for over 30 years & is therefore tried…
-
Machine Design and Manufacturing Engineering II
Pressure of the hydraulic hand pump shown in Fig. 4 was 700 Bar and effective cross-sectional area was 14.5 cm2.
-
Mechanised Shield Tunnelling 2nd Edition
In order to free the shield skin in squeezing rock, the maximum thrust force was doubled to 58,540 kN with a conversion to a two-stage 700 bar hydraulic pressure with a corresponding change to the hydraulic pumps and power units.
-
Desulfovibrio brasiliensis sp. nov., a moderate halophilic sulfate-reducing bacterium from Lagoa Vermelha (Brazil) mediating dolomite formation
Pressures up to 70 MPa ( 700 bar ) could be adjusted in nickel containers by a hydraulic pump running with water.
-
Plan for modernization of a section that prepares steel-pouring ladles: introducing and improving the performance of monolithic linings and the complex of prod...
The unit also includes a manual hydraulic pump with a maximum working pressure of 70 MPa ( 700 bar ).
-
Testing of Off-Highway Mobile Hydraulic Components
M.S.O.E. currently operates two test-stands using PF4000 Series checkball pumps for pulse and static testing hydraulic components to 10 000 psi ( 700 bar ).
Indicates content that may require registration and/or purchase.