-
Supplier: Bonomi North America, Inc.
Description: Rubber-lined Grooved End Butterfly w/ EPDM Seat
- Valve Size: 10 inch
- Media Temperature: -4 to 212 F
- Agency: AWWA, ISO
- Features: Butterfly Valves
-
Supplier: Bonomi North America, Inc.
Description: 10" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Double Acting Pneumatic Actuator
- Valve Size: 10 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: Gear Operator Rubber Lined Grooved End Butterfly w/ EPDM Seat
- Valve Size: 10 inch
- Media Temperature: -4 to 212 F
- Agency: AWWA, ISO
- Features: Butterfly Valves
-
-
Supplier: Bonomi North America, Inc.
Description: Lever Operated Wafer-style Butterfly Valve w/ Buna-N Seat and SS Disc
- Valve Size: 10 inch
- Agency: API, ISO, NSF
- Features: Butterfly Valves
- Material Of Construction: Ductile Iron
-
Supplier: Belimo Americas
Description: Butterfly Valve,10",2-Way,5340 Cv,Gear Operators
- Valve Size: 10 inch
- Pressure Rating: 200 psi
- Flow (Cv): 5,340
- Connection Description: Bolt Flange
-
Supplier: Asahi/America, Inc.
Description: The Series 10 electric actuator is used to actuate Asahi's larger valves, including butterfly valves up to 24". No air supply – In many remote locations, it may be impractical to run an air supply line and maintain it. Colder climate – Compressed air systems are
- Media Temperature: 150 F
- Features: Butterfly Valves
- Actuation: Electric
-
Supplier: KSB AG
Description: Design Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Wafer typebody (T1), semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for
- Valve Size: 1.574804 to 39.3701 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 14 to 392 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: Design Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU or Nitrile K). With lever, manual gearbox or pneumatic actuator. Semi-lug type body (T2), suitable for downstream dismantling and dead-end service. Valve disc made of
- Valve Size: 0.787402 to 23.62206 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 266 F
- Number of Ports/Ways: 2
-
Description: Nor-Cal has upgraded its sealing butterfly valve technology to provide a broader and more robust product line. Available in either stainless steel or aluminum, the STBV-product is a dual function valve capable of acting both as foreline isolation and down-stream pressure control
- Valve Size: 1.5 to 4 inch
- Pressure Rating: 17.404524 psi
- Number of Ports/Ways: 2
- Material Of Construction: Aluminum, Stainless Steel
-
Supplier: Flomatic Valves
Description: Flomatic® SYLAX® 3, Strong DI body, EPDM vulcanized seat, Stainless Steel stem and disc, 250 PSI bi-directional pressure rating, 220˚F max. temperature rating, NSF/ANSI 61 certified, for use with ANSI 125/150# flanges with lockable 10 position handle ISO 5211 top flange for easy actuation.
- Valve Size: 2 to 12 inch
- Pressure Rating: 250 psi
- Media Temperature: 230 F
- Features: Butterfly Valves
-
Standards and Technical Documents - Metallic butterfly valves for general purposes -- ISO 10631:2013Supplier: CSA Group
Description: ISO 10631:2013 specifies requirements for design, materials (e.g. steel, cast iron, ductile iron, copper alloy), pressure/temperature ratings, and testing for butterfly valves having metallic bodies for use in general purpose flanged or butt welding piping systems. ISO 10631:2013
-
Supplier: Waterman Industries, Inc.
Description: throttling characteristics. Valve Body and Shaft Standard valve bodies are fabricated from A-36 mild steel with flanges one side or two, as required for installation, and have a stainless steel seat. The stainless steel valve shaft is keyed and bolted to the disc with stainless
- Features: Butterfly Valves
-
Supplier: Accuris
Description: VALVES, BUTTERFLY WORKING PRESSURE UP TO 200 P.S.I, 180 DEG. F. MAXIMUM ( FOR SHIPBOARD USE)
-
Supplier: G.I.E. Inc.
Description: these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and temperatures to 340 F. GIE's Straightway Valves Feature: • Full straight through fluid flow •
- Valve Size: 10 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 340 F
-
Supplier: Quarktwin Technology Ltd.
Description: BUTTERFLY VALVE,10",2-WAY,5340 C
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Non-rotating stem with precision Acme threads and burnished finish. Valve suitable for horizontal installation. • Universal trim. 13Cr stem, 13Cr
- Valve Size: 2 to 24 inch
- Agency: ASME
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Globe Valves
-
Supplier: Velan, Inc.
Description: hydrocarbon or petrochemical processing services. Only Velan offers the advantages of one-piece forged valves in sizes up to 24" (600 mm). Features and benefits • Velan's proven pressure seal design. • Low pressure drop compared to vertical globe valves. • Excellent resistance to the
- Valve Size: 2 to 24 inch
- Agency: ASME
- Connection Description: Butt Weld, Socket Weld / Solder
- Features: Butterfly Valves, Globe Valves
-
Supplier: Asahi/America, Inc.
Description: The Series 10 electric actuator is used to actuate Asahi's larger valves, including butterfly valves up to 24".
- AC Voltage: 120 volts
- Operating Temperature: 150 F
- Features: Electric
- AC Phase: Single Phase
-
Supplier: CSA Group
Description: ISO 19240:2017 specifies requirements for design, dimensions, material, fabrication and production testing of lined metal quarter turns valves (plug valves, butterfly valves, ball valves) and check valves with flanged, wafer and wafer lug body types. It
-
Supplier: Flomatic Valves
Description: Flomatic® SYLAX® 3, Strong DI body, EPDM vulcanized seat, Stainless Steel stem and disc, 250 PSI bi-directional pressure rating, 220˚F max. temperature rating, NSF/ANSI 61 certified, for use with ANSI 125/150# flanges with lockable 10 position handle ISO 5211 top flange for easy actuation.
- Valve Size: 2 to 12 inch
- Pressure Rating: 250 psi
- Media Temperature: 230 F
- Features: Butterfly Valves
-
Description: ISO 28921-1:2013 specifies requirements for design, dimensions, material, fabrication and production testing of isolation valves for low-temperature applications. It applies to gate, globe, check, butterfly and ball valves and can be used for other valve types used in
-
Supplier: BakerCorp
Description: Capacity: 238 BBL (10,000 gal) Height: 9' 8" Width: 8' 0" or 8' 6" Length: 23' 0" or 26' 5" depending on model Weight: 10,500 lbs or 12,700 lbs Features Valves: (2) 4" butterfly valves at front and (1) 4" butterfly valve at rear Relief
- Volume Capacity: 10,000 gallons
- Diameter / Width: 96 inch
- Height: 108 inch
- Features: Other
-
Supplier: BakerCorp
Description: Capacity: 238 BBL (10,000 gal) Height: 9' 8" Width: 8' 0" or 8' 6" Length: 23' 0" or 26' 5" depending on model Weight: 10,500 lbs or 12,700 lbs Features Valves: (2) 4" butterfly valves at front and (1) 4" butterfly valve at rear Relief
- Volume Capacity: 10,000 gallons
- Diameter / Width: 102 inch
- Height: 116 inch
- Features: Other
-
Supplier: Asahi/America, Inc.
Description: to 10". AV low torque gaskets provide a bubble tight seal for flanged valve and piping connections. They feature a small bolt torque requirement for ease of installation and for accommodating a variety of thermoplastic valves, piping and fittings. All styles include two molded
-
Supplier: Jaygo, Inc.
Description: Stainless Steel, Coated, Other Materials Double Jacket for Process Heating or Cooling Internal Vacuum or Pressure Flush-Bottom Plug Valve or Flush-Bottom Ball Valve Various Blade Designs - Rectangular, 1/4 Twist, Vertical, Butterfly, Saw-Tooth Blades Easily Removable Shaft Seal
- Media Viscosity: 1 to 2,000,000 cps
- Capacity: 0.35314657269815464 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Construction Material Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: CGIS
Description: specification review Expert Witness testimony Valve failure analysis Valve cost comparisons Control valve sizing and selection Consulting Services Awards Five-year supply agreement with a major Canadian smelter to improve valve performance and lower cost of ownership
- Features: Canada Only, North America
- Discipline: Mechanical Engineering
- Industry Served: Mining / Geological, Oil and Gas
-
Supplier: PR electronics
Description: voltage inputs in range 0...250 VDC. Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, for example from solenoids and butterfly valves or linear movements with attached
- Operating Temperature: -4 to 140 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, R, S, T, W
-
Supplier: Mile-X Equipment, Inc.
Description: dramatically over old style. Comes with an adjustable / removable pressing guard for added operator safety. Includes large liquid filled gauge positioned so the operator can safely monitor pressing force being applied. Included 10 piece bearing press adapter kit. Pressing head moves side to
Find Suppliers by Category Top
Featured Products Top
-
Bonomi North America is introducing a new series of NSF-Certified butterfly valves with factory-installed electric or pneumatic actuators for potable water applications with high flow requirements. The new N500 Series wafer and N501 lug body (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Bonomi Introduces “One Number” High-Performance Butterfly Valve Packages With Aluminum-Body Electric Actuators The new high-performance automated butterfly valve packages combine Bonomi carbon and stainless steel butterfly valves with heavy-duty Valbia electric actuators (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Bonomi lug style rubber-lined butterfly valves along with a Valbia pneumatic or electric actuator, a 125# cast iron tee, and linkage assemblies. They are delivered fully assembled and, like all Bonomi valves, they are 100% tested before shipping. They are designated as either MEN501S Series (electric (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Asahi/America, Inc., the leader in thermoplastic fluid flow technology, has recently expanded its Series 19 SAV electric actuation line to include a larger sized actuator, known as the S400, capable of operating on Asahi/America’s family of 8” and 10” Type-57 butterfly valves (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
Clippard announces the release of the E2S Series 10 mm media isolation valves. The E2S series valve combines the versatility of Clippard’s compact 10 mm valve line with the advantages of media isolation. With a durable, glass-filled nylon body and an EPDM (read more)
Browse Gas Valves Datasheets for Clippard -
and output. This includes applications where the medium is expelled into the open air or flows into an unpressurized container downstream of the valves. The VZWP is used for gaseous and liquid material flows up to a viscosity of maximum 22 mm²/s in (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
solenoid used. The VZWD is used for gaseous and liquid material flows up to a viscosity of maximum 22 mm²/s in factory and process automation. VZWD are 2/2-way valves, normally closed, and are poppet valves with return springs. The (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The HLC Pneumatic Small-Port Control Valve is engineered for high differential pressure applications exceeding 2940 kPa (30 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Bonomi North America has served the U.S. and Canada since 2003 and is part of the Bonomi Group of Brescia, Italy. Bonomi Group brands include Rubinetterie Bresciane Bonomi (RB) brass ball valves and check valves; Valpres carbon and stainless-steel ball valves; Valbia pneumatic and electric (read more)
Browse Control Valves Datasheets for Bonomi North America, Inc. -
12mm/1/2”Tube fitting, 1/2NPT ?9 mm Weight: 6mm/1/4”Tube fitting, 1/4NPT 0.13 kg (Yellow handle and Butterfly handle), 0.1 kg (Short handle) 10mm/3/8” (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Advanced Design and Manufacturing Technology III
The blower valve opening is the control amount controlling the front suction of the primary cooler, and the butterfly valve opening degree is the control amount controlling the gas collector pressure of the corresponding coke oven. .... With the rapid development of domestic economy and the construction, the application of 10 kV power system … for conventional Kalman filtering algorithm, furthermore the error for adaptive filtering algorithm after 700s closes to 0…
-
Lifestyle Medicine
A wide perineorrhaphy is then created with a “ butterfly ”-shaped incision and the levator muscles .... Estimation of prevalence ranges from 10 to 865 cases per 100,000 people.92 The National Institute … gas exchange using a mouthpiece or face mask connected to a non-rebreather valve to prevent mixing .... J Nutr 2004; 134: 696S– 700S .
-
Eco-Dyeing, Finishing and Green Chemistry
[3] S. Banerjee, J. B. Cole, T. Yatagai, Colour characterization of a Morpho butterfly wing-scale using .... 10 . .... When the system reached the desired pressure (25 MPa) and temperature (120 °C), valves 5 and 6 … were supplied by Toray Group; these were 12K high strength type, namely T- 700S (the average fiber…
-
Advanced Research on Engineering Materials, Energy, Management and Control
…these reasons, this paper develops encryption codes that have chaotic variable elements with butterfly attractor, double scroll .... Lorenz: x0 = 10 −15 , y0 = 10−15 , z0 = 10−14 ,. .... The system can according to the condition and the change of load control valve through the switch .... 700s .
-
Chemical and Mechanical Engineering, Information Technologies
…2.0% began to rise in 300s and achieved stable 0.10 in 700s flatted with the .... Ikejima et al [8]have shown that, within a certain range(< 10 percentage), the flexural strength of .... Flow rate control valves . .... PC, ballast control console, actual hydraulic power station and a set of hydraulic butterfly valve, as shown…
-
Manufacturing Engineering and Process II
Butterfly spring. .... ( 10 ). .... In the heat recovery working condition, mistakenly open the valve of river circulation pump and cooling water .... The curve show that, within 0 ~ 700s period, the temperature does not reach the thermodynamics condition…
Indicates content that may require registration and/or purchase.