-
Supplier: Micross Components, Inc.
Description: Micross offers catalog epoxy encapsulated rectifier assemblies (modules) and non-encapsulated, higher power density, open frame construction assemblies (ISOPACs). This section contains high current, single phase half wave rectifiers. With off-the-shelf voltage ratings as high as 30kV and current
- IF: 70,000 mA
- VR: 1,000 volts
- trr: 150 ns
- IFSM: 1,250 amps
-
Supplier: Richardson RFPD
Description: Power Bridge Rectifier|•Robust plastic case with screw terminals|•Large, isolated base plate|•Blocking voltage up to 1800 V|•High surge currents|•Single phase bridge rectifier|•Easy chassis mounting|•UL recognized, file no. E 63 532|Typical Applications:|•Single phase rectifiers for power
- IF: 70,000 mA
- Features: Bridge
- Diode Applications: Rectifier Diode
-
Supplier: Infineon Technologies AG
Description: The 600 V, 50 A emitter controlled silicon power diode in a TO-247 package has been primarily designed for motor drive applications up to 30kHz. Summary of Features Lowest V F values Softest diodes available on the market T j(max) of 175°C Qualified according to JEDEC Standard Cooler
- VF: 1.65 volts
- IF: 50,000 to 80,000 mA
- IR: 0.04 mA
- trr: 115 ns
-
-
Supplier: Richardson RFPD
Description: Anti-parallel diode: Switch-mode power supply, Inverters/converters, Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode
- IF: 70,000 mA
- RoHS Compliant: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: Soft-switching 1200 V, 50 A Emitter Controlled 7 silicon diode in TO-247-2 2pin package. Summary of Features Low forward voltage (VF) Very soft and fast recovery behavior Low reverse recovery charge HV-H3TRB pass by JEDEC Standard Tvjmax = 175°C Qualified according to JEDEC Benefits Highest
- VF: 2.5 to 3 volts
- IF: 51,000 to 81,000 mA
- IR: 0.02 mA
- trr: 160 ns
-
Supplier: Infineon Technologies AG
Description: Soft-switching 650 V, 50 A emitter controlled 7 silicon diode in TO-247 real to leads 2pin package with improved softness, humidity ruggedness and reliability for Indutrial and Home appliance application. Summary of Features Low and temperature stable VF Very soft and fast recovery behavior
- VF: 1.65 to 2.1 volts
- IF: 59,000 to 92,000 mA
- IR: 0.02 mA
- trr: 94 ns
-
Supplier: Infineon Technologies AG
Description: Soft-switching 1200 V, 60 A Emitter Controlled 7 silicon diode in TO-247-2 2pin package. Summary of Features Low forward voltage (VF) Very soft and fast recovery behavior Low reverse recovery charge HV-H3TRB pass by JEDEC Standard Tvjmax = 175°C Qualified according to JEDEC Benefits Highest
- VF: 2.5 to 3 volts
- IF: 60,000 to 94,000 mA
- IR: 0.02 mA
- trr: 175 ns
-
Supplier: Allied Electronics, Inc.
Description: Features: High Surge Current Capability Designed for a Wide Range of Applications Stud Cathode and Stud Anode Version Leaded Version Available Types Up to 1600 V RoHS Compliant Designed and Qualified for Industrial Level Converters Power Supplies Machine Tool Control Battery Charges
-
Supplier: Newark, An Avnet Company
Description: RECTIFIER, FAST, SINGLE, 70A, 200V, DO-203AB; Diode Module Configuration:Single; Forward Current If(AV):70A; Forward Voltage VF Max:1.5V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:600V
-
Supplier: Elite Semiconductor Products, Inc.
Description: High Current Axial Plastic Rectifiers
- VF: 0.9 to 1.25 volts
- IF: 6,000 to 100,000 mA
- VR: 200 volts
- IR: 0.025 to 1 mA
-
Supplier: Elite Semiconductor Products, Inc.
Description: Standard Recovery Diode 40-85 Amps
- VF: 1.35 volts
- IF: 70,000 mA
- VR: 1,400 volts
- IFSM: 1,000 to 1,050 amps
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Diode Switching 100V 70A 2-Pin DO-5
- VF: 0.975 volts
- IF: 70,000 mA
- IR: 0.025 mA
- trr: 50 ns
-
Supplier: Elite Semiconductor Products, Inc.
Description: General Purpose Plastic Rectifier
- VF: 0.9 to 1.3 volts
- IF: 6,000 to 100,000 mA
- VR: 800 volts
- IR: 0.005 to 1 mA
-
Supplier: Allied Electronics, Inc.
Description: Features: Short Reverse Recovery Time Low Stored Charge Wide Current Range Excellent Surge Capabilities Stud Cathode and Stud Anode Versions Types Up to 100 V RoHS Compliant DC Power Supplies Inverters Converters Choppers Ultrasonic Systems Freewheeling Diodes
-
Supplier: Semikron, Inc.
Description: Discrete diodes SEMIKRON offers discrete diodes in three major packaging styles; axial epoxy diodes for PCB mounting, stud screw fit diodes that are convenient for applications like welding and rotating rectifiers in brushless generators due to their robustness and simple
- IF: 1,000 to 6,000,000 mA
- VRRM: 200 to 8,000 volts
- IFSM: 60 to 60,000 amps
- Diode Type: Avalanche Diodes, General Purpose (PN Junction Diodes), Step-recovery Diodes
-
Supplier: Newark, An Avnet Company
Description: RECTIFIER, FAST, SINGLE, 70A, 600V, DO-203AB; Diode Module Configuration:Single; Forward Current If(AV):70A; Forward Voltage VF Max:1.4V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:600V
-
Supplier: Newark, An Avnet Company
Description: RECTIFIER, 70A, 800V, DO-5; Repetitive Peak Reverse Voltage:800V; Average Forward Current:70A; Forward Voltage Max:1.25V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Features: High Surge Current Capability Designed For a Wide Range of Applications Stud Cathode and Stud Anode Version Leaded Version Available Types Up to 1600 V Battery Charges Converters Power Supplies Machine Tool Controls
-
Supplier: Newark, An Avnet Company
Description: RECTIFIER, STANDARD, SINGLE, 400V, 70A, DO-203AB; Diode Module Configuration:Single; Forward Current If(AV):70A; Forward Voltage VF Max:1.1V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:400V
-
Supplier: Allied Electronics, Inc.
Description: Features: High Surge Current Capability Designed for a Wide Range of Applications Stud Cathode and Stud Anode Version Leaded Version Available Types Up to 1600 V RoHS Compliant Designed and Qualified for Industrial Level Converters Power Supplies Machine Tool Control Battery Charges
-
Supplier: Elite Semiconductor Products, Inc.
Description: HIGH CURRENT PLASTIC RECTIFIER
- VF: 0.9 to 1.25 volts
- IF: 6,000 to 100,000 mA
- VR: 600 volts
- IR: 0.005 to 1 mA
-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes & Rectifiers HiPerFRED
- VF: 0.93 volts
- IF: 70,000 mA
- VR: 200 volts
- Features: Other, TO-247
-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes & Rectifiers 200V,3A
- VF: 0.9 volts
- IF: 70,000 mA
- VR: 200 volts
- IR: 0.5 mA
-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes & Rectifiers VR=40V, IO=3A (Halogen Free)
- VF: 0.5 volts
- IF: 70,000 mA
- VR: 40 volts
- Features: Other, SMA
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 300V 5A TO220F-2L
- VF: 1.3 volts
- IF: 70,000 mA
- VR: 300 volts
- trr: 50 ns
-
Supplier: Semikron, Inc.
Description: Diode and thyristor bare die products CAL (Controlled Axial Lifetime) freewheeling diodes are available in 600V/650V, 1200V, and 1700V voltage classes with current ratings up to 200A. Depending on the target application’s frequency, variants with custom designed switching properties
- IF: 6,000 to 770,000 mA
- IFSM: 36 to 9,450 amps
- Diode Type: General Purpose (PN Junction Diodes)
- Diode Applications: Rectifier Diode
Find Suppliers by Category Top
More Information Top
-
Converting Stick Welder from AC to Full Wave DC
IMPORTANT POINT: Commercial welding equipment is using diodes in parallel - in this case it looks like two 35 amps diodes in parallel to achieve the 70 amp output. .... 1 - The diodes are all button -type with integral metal housings (cans), each the size of a…
-
Arduino Robotics
…360–361 pivot, 358 pushrods, 361 rudder horns, 360 Servo, 361 tube, 359 protection diodes , H-bridges, 95 .... See PWM pulseIn( ) command, 27 push- button switches, Seg-bot, 455–456 push-pull driver, 92 pushrods, RoboBoat .... radio control systems, 69–72 AM, 70 FM, 70 Spread Spectrum, 71 Xbee, 71–72 Radio Shack, 190–191 radius, waypoint, 392 ramming spears … 431 R/C control Battle-bot, 520–523, 542 Explorer-Bot robot, 296–297 Sabertooth 2x25 dual 25- amp motor- controller, 67 R/C…
-
CRANFIELD UNIVERSITY
…compatible with the 20 mA/V internal voltage to current converter of the laser diode driver (Profile LD … to drift slowly even after the error signal had been removed because op- amp offsets and bias … be zeroed temporarily, by shorting its input to ground, by closing the push- button switch across the .... -41 -31 -21 -11 -1 9 50 55 60 65 70 75 .
-
Reactor safety channel system with on-line testing capability
A button is provided for each amplifier in both trip modes, relay or electronic disconnect. .... The test ramp is added to the chamber input current via an Isolation diode so that the … short Disconnected chamber cable Power supply failure Input amplifier faltore (negative direction) Temperature rise above 70 *C. .... AMP LOGN OPTICAL TRIP — BUSLINES-.
-
An electronic paging system for the hearing impaired
…10 Hz was chosen so that the user has to press the "t" button for a minimum .... The current generated in the receiver coil is applied to two "3 op amp biquad" bandpass filters … is desired since the tone generator chip frequencies differ by as little as 70 Hz from one .... If the signals are passed, they each encounter a non-inverting amplifier and diode rectifier circuit which…
-
An electronic speed control for the towing carriage of a ship-model testing tank
…operation more closely, it will be seen (Fig. 6) that pressing the "start" button causes the full .... Fig. 3 shows the details of the current-limit circuit, consisting of two diodes and associated resistors. .... V, =» J y 70 + Vb where Vd -- Deviation voltage, volts. .... V{ == VJ70 + Vb - 7/50 where I - line current, amp .
-
Passive mm-wave Sensor for In-Door and Out-Door Homeland Security Applications
A receiving antenna is connected to a W-band pin- diode modulator that provides 1 KHz pulse … IF signal is then amplified by IF LNAs ( the total gain is about 70 dB) with 6 .... Wideband HP-423B detector, post detector’s video- amp and Tektronix Digital Scope are. .... The virtual buttons are used for the following settings: • Choosing plot style such as surface, line…
-
Development of hybrid real time wide-band electronic radiation dosimeter for a mobile robot
The board in Fig.3.(a) houses two sensors, a pre- amp , and filters. and the signal .... The information from two different types of semiconductor sensors, pMOSFET and a SiC diode , can be used … shows measured values from the two sensors, Trigger Level, Scan Time, an warning indicator, and control buttons . .... It has 1[mm2 ] active area with operating temperature range of -25 ~ + 70 degree(C).
-
Modern Pathology - Combined laser capture microdissection and serial analysis of gene expression from human tissue samples
…"ujournal" />
Using a PixCell LCM with an infrared diode laser (Arcturus Engineering…
-
Military Avionics Systems
…417, 451, 453, 456, 472 AMLCD MFD principle of operation AMLCD Sourcing, 453 AMP , 76, 77 amplitude … 75 Application Specific Integrated Circuits, 381 APU, 359, 391, 392, 397 Arbitrated loop, 70 , 72 Area navigation … Devices, 412, 458, 461, 464 Digital mirror Digital Signal Processor, 143, 144, 335 Diode pumped laser, 204 … 12 Operating System, 41, 72, 76, 362 Operational Conversion Unit, 37 Option Select Button , 416 Orange book…
Indicates content that may require registration and/or purchase.