-
Supplier: Lincoln Electric Co. (The)
Description: variety of mild and low alloy steel Small diameter pipe and tubing Sheet metal applications Root pass pipe welding Welding Positions All
- Diameter / Thickness: 0.0625 to 0.125 inch
- Approvals / Conformance: ASME, AWS
- Features: Other
- Joining Process / Product Form: Solid Wire, TIG Rod (GTAW)
-
Supplier: Princess Auto Limited
Description: 2 lb Mild Steel Welding Wire
- Diameter / Thickness: 0.035 inch
- Approvals / Conformance: AWS, CWB
-
Supplier: Accuris
Description: ALUMINUM ALLOY, WELDING WIRE 7.0Si - 0.52Mg For Welding 357 Type Alloys
-
-
Supplier: SAE International
Description: This specification covers procedures for identification of bare wire for welding by a color code system or by tabs for cut lengths and by marking of spools for spooled wire.
-
Supplier: Accuris
Description: Magnesium Alloy Welding Wire 2.5Ag - 2.1Di - 0.70Zr (QE22A)
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features High deposition in the flat and horizontal positions Designed for welding with 100% CO2 shielding gas Excellent bead wetting and low spatter Tolerates mild levels of surface contaminants Stiff wire for easy breaking Note: This product contains micro-alloying elements.
- Diameter / Thickness: 0.0625 to 0.09375 inch
- Tensile Strength (UTS): 80,495.4458432443 to 92,098.3929918201 psi
- Yield Strength: 76,144.3406625284 to 83,396.1826303883 psi
- Elongation: 27 to 28 %
-
Supplier: SAE International
Description: This specification covers procedures for marking bare wire for welding to provide positive identification of cut lengths, regardless of lengths, and of spools, and to ensure that the wire is clean and free from foreign materials and corrosion.
-
Supplier: Accuris
Description: Aluminum Alloy, Welding Wire 7.0Si - 0.52Mg (357)
-
Supplier: ESAB Welding and Cutting Products
Description: Features Triple deoxidized for welding over rust and mill scale. For all-position welding of small diameter pipe. Ideal out of position puddle control. Copper Coated.
- Joining Process / Product Form: Solid Wire
-
Supplier: Accuris
Description: ALUMINUM ALLOY, WELDING WIRE 7.0Si - 0.52Mg (357)
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of welding wire.
-
Supplier: SAE International
Description: This specification covers a magnesium alloy in the form of welding wire.
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Enhanced Feedability - proprietary design increases wire stiffness to aid feedability and promotes a smooth arc transfer Designed for the Engineer - capable of producing weld deposits with impact properties exceeding an average of 54 J (40 ft·lbf) at -29°C (-20°F) Meets AWS D1.8
- Diameter / Thickness: 0.09375 inch
- Tensile Strength (UTS): 73,968.7880721705 to 82,670.9984336023 psi
- Yield Strength: 58,739.9199396648 to 69,617.6828914546 psi
- Elongation: 23 to 28 %
-
Supplier: Newark, An Avnet Company
Description: 2 WATT ORANGE WELDING WIRE
-
Supplier: JKL Components Corporation
Description: No Description Provided
- Rated Average Life: 7,000 hours
- Mean Lumens: 11.9282 lm
- Features: Incandescent Lamps, Other Lamp Bases
-
Supplier: Leister USA
Description: Multifunctional display Double sided, twist free wire intake Freely adjustable swivel-mounted handgrip Ergonomic construction Maintenance-free blower 360° rotating welding shoe Low-noise, high power transmission
- Features: 208-230 / 240V 60 Hz, Single-phase
- Output Power Capability: AC Output
- Equipment Type: Gun / Iron / Torch
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: ASTM International
Description: 1.1 This specification covers welded wire lath, flat or self-furring, with or without backing, designed for use as a base to receive portland cement-based interior plaster and exterior stucco. 1.2 The values stated in SI units are to be regarded as the standard. The values given in
-
Supplier: ESAB Welding and Cutting Products
Description: A multi-purpose automatic welding system Features Versatile welding system for single wire submerged arc welding (SAW), twin wire SAW or gas metal arc welding (GMAW). Light-weight, compact design allows for greater flexibility. Modular design allows user to
- Duty Cycle: 1 %
- Output Power Capability: AC Output
- Equipment Type: Complete System
- Process Capability: MIG (GMAW), Submerged Arc, Welding Equipment
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.18 Class ER70S-2 Description USA 70S-2 is a multiple deoxidized wire containing small amounts of zirconium, titanium and aluminum in addition to the manganese and silicon deoxidizers characteristic of the steel wire group. This wire may be used for MIG or
-
Supplier: ESAB Welding and Cutting Products
Description: Features For increased productivity and quality. Ideal for internal circumferential welding of large cylindrical objects that are rotating on a turning roll system. Heavy-duty feed unit secures even and stable wire feed for top quality, homogenous welds. Delivered with either the
- Duty Cycle: 100 %
- Equipment Type: Complete System
- Process Capability: Welding Equipment
-
Supplier: ESAB Welding and Cutting Products
Description: Features Copper coated wire for all thin gauge mild steel welding. Produces a quiet, highly stable arc, even on steels having moderate rust or mill scale. Runs best DC reverse with CO2, at a gas flow rate of 20-30 cubic feet per hour.
- Joining Process / Product Form: MIG Wire (GMAW), Solid Wire
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: Universal Wire Works Inc.
Description: Universal 70S-2 is designed for TIG or MIG welding of all carbon steels. The tensile strength exceeds the base metal on single pass deposits on gaged carbon steel. Alloy 70S-2 is triple deoxidezed using zirconium, titanium and aluminum in addition to magnesium and silicon deoxidizers. Alloy
- Diameter / Thickness: 0.023 to 0.156 inch
- Tensile Strength (UTS): 80,000 psi
- Yield Strength: 70,000 psi
- Elongation: 25 %
-
Supplier: T. W. Evans Cordage
Description: Ring
- Type: Shackle / Hook / Ring
- Material: Stainless Steel
-
Supplier: ASTM International
Description: wire fabric, WWF, fabric, and mesh. The wire reinforcement industry prefers the term "welded wire reinforcement" (WWF) as being more representative of the range of products being manufactured. Therefore, the term "welded wire fabric" has been replaced with the term
-
Supplier: Safety Glasses USA
Description: Features: This smoke grey plastic frame features a 48mm lens size with a polycarbonate lens and wire cup sideshields. Wire-reinforced temples for adjustability. Lens Color: Shade 3.0 - Protects against harmful UV and IR radiation in welding, brazing, cutting, and soldering
-
Supplier: Gullco International Limited
Description: fully automated welding cell. The control uses a tach feedback system to ensure smooth and accurate rotation of the workpiece and has the ability to activate pneumatic welding gun holder and wire-feed/arc activation signals, based on an operator defined welding cycle. The
- Equipment Type: Complete System
- Process Capability: Friction Welder (Inertia / Rotary), Welding Equipment
-
Supplier: Peridot Corporation
Description: Peridot's extensive laser welding capability is extensively utilized by the minimally invasive device industry. We held hubs to cannula, lead wires to contacts, batter contacts to leads etc. Form welding .002 diameter polyamide coated leads to pacemaker bodies we have the
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low to Mid Volume Production, Prototype Services, Reverse Engineering
- Materials: Copper, Exotic Metals, Steel - Stainless, Steel - Tool
- Capabilities: Laser Welding
- Features: North America, Northwest US Only, Southwest US Only, United States Only
-
Supplier: Hi-Tech Controls, Inc.
Description: conveyor systems and manual control units. The external steel support wires can be dismounted without damaging the cable insulation.
- Number of Conductors: 12 to 24 #
- Rated Voltage: 3 kilovolts
- Operating Temperature: -40 to 70 C
- North American (AWG): 16 to 17 AWG
-
Supplier: State Safety & Compliance
Description: "Features full-wrap, heat- and scratch-resistant graphics, extremely lightweight 18 oz. full-size ADF helmet, and proprietary shell polymer for high-impact durability. ADF electronics offer reliable switching with high-quality optics, selectable shade controls 9-13, and 2-year warranty on ADF lens.
- Type: Helmet
- Application: Welding
-
Supplier: T. W. Evans Cordage
Description: Ring
- Type: Shackle / Hook / Ring
- Material: Stainless Steel
-
Supplier: American Welding Society (AWS)
Description: This specification prescribes requirements for the classification of bare, wrought and cast aluminum-alloy electrodes and rods for use with the gas metal arc, gas tungsten arc, oxyfuel gas, and plasma arc welding processes. This specification makes use of both U.S. Customary Units and the
-
Supplier: U.S. Plastic Corporation
Description: These high speed electrically heated welders have interchangeable welding tips and heat elements to match heat requirements. They have a stainless steel barrel and molded glass-filled nylon handle. The 12 ft air hose is rugged vinyl with internal 3-wire grounded electrical cable. The
- Equipment Type: Complete System
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: Newark, An Avnet Company
Description: WELDING CABLE, FLEX-A-PRENE, #2 GAUGE, RED
-
Supplier: Miller Electric Manufacturing Co.
Description: By matching the right Miller® power sources, Tregaskiss® guns, Hobart® wire and Panasonic® robots to your applications, we can help increase weld quality, maximize production efficiency and control costs — giving your operation the ability to meet today's customer demands and keep pace with
- Equipment Type: Complete System
- Process Capability: TIG (GTAW), Welding Equipment
Find Suppliers by Category Top
Featured Products Top
-
1 to 3 rows, up to 120 pins) 2mm pitch Board-to-board, board-to-wire, wire-to-wire configurations Space-saving up to 60%, weight saving up to 50% compared to other existing rectangular micro-connectors with the same functionalities Robustness with (read more)
Browse Wire, Cable, and Connector Tools Datasheets for Nicomatic North America -
Highlight Specifications Maximum workpiece: 2,500 × 1,300 × 1,300 mm Maximum diamond wire speed: 40 m/s Repeat positioning accuracy: 0.03 mm (Y and Z axes); minimum feed increment: 0.01 mm Total power: 4 kW; power supply: 220 V, 50 (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
. The gold-plated contacts also reduce mating force, making assembly easier while improving operator efficiency during manufacturing and service. Key Features Compact 2.00mm pitch wire-to-board connector system Gold-plated contacts for enhanced conductivity (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
Interpower is pleased to announce that it now offers 2 x 18AWG SJT cable, expanding the current line of North American cable. The black SJT cable, P/N 86060190, supersedes P (read more)
Browse Electrical Power Wires Datasheets for Interpower -
and are available in vertical SMT compatible PCB mount. Both connectors offer wire terminations ranging from 6 AWG to 2 AWG and can transfer power from a cable harness to PCB or other power application. Both connectors in this enhanced power connector series feature a small (read more)
Browse Wire Terminals Datasheets for Amphenol Communications Solutions -
workpiece: 600 × 600 × 600 mm Worktable travel: X 600 mm, Y 600 mm Maximum diamond wire speed: 70 m/s Minimum feed increment: 0.01 mm; repeat positioning accuracy: 0.03 mm (Y and Z) Total power: 4 kW; power supply: 380 V, 50 Hz; weight: 1,500 kg (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
.250" (1 mm - 6.3 mm) Single and duplex constructions available Triplex construction (consult factory) Calibration Types: Types K, N, E and S, R, B Standard or Special Limits per ASTM E230 Class 1, 2 or 3 per IEC 584 (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies -
. Electrical Conductivity: 7.0% IACS @ 68F. Tensile strength (annealed): 55 to 70 LPI. Specific Gravity: 8.53. Elongation of a 2" length of wire over a 1/2" diameter object: 47%. ASTM-B-99, ASTM-B-105. Suitable as a resistance wire for fuse (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Process: sheet metal stamping, punching, laser cutting, cnc bending, mold forming, rivet, stud welding, Co2 welding, Tig welding, extrude, rolling sheet metal, Material: SPCC, SPCD, SPCE, SPHC, Q235, Q345, 304, 5053, 6061, 7075, DX51D (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
pitch, current capacity, and lifecycle status. Choosing the wrong series may lead to PCB incompatibility, overheating, or long-term maintenance headaches. This guide helps engineers navigate JST ZER-02V-S, B2B-PH-K-S, and B2B-XH-A connectors efficiently (read more)
Browse Wire to Board Connectors Datasheets for Win Source Electronics
More Information Top
-
CR4 - Thread: Using Of E6013 Instead Of E7018 For Welding Joint In Steam Dryer System Fantower
The general rule we use around here is to cap all SA-106 welds over 4" diameter with E-7018 and anything smaller TIG weld it all the way out with ER- 70S2 TIG wire .
-
NHRA Chassis Failures - Page 2
… the 'oxy-fuel' camp with regards to welding 4130 structures that will be used 'as welded '? If you add to much 70S2 filler wire .
-
please help improve my welding... 4130 thinwall tube
Re: please help improve my welding ... When I said I might even risk using 0.030 MIG wire , I meant as TIG filler … Because we only get 1/16" 70S2 wire around here.
-
Fusion Confusion
I then had an idea and tried uncoiling wire from my mig welder. It was .035, so it was too small, but it welded MUCH nicer... They hooked me up with some ER 70s2 and what a difference!
-
tensileweld rod
If you want fluidity, go with 70s6 wire . Most people use the 70s2 because it is LESS fluid, and makes for a more controllable puddle … Quick Navigation MIG, TIG, Stick, And Oxy/Fuel Welding Top .
-
Recommended OA welding books?
… out on some 16 gauge square steel tube with a #3 tip and 70S2 2/32 rod, well … … pulling the tube apart and beating on it with a hammer and the welds did hold, but … … I have a Lincoln 225 stick welder and a 100HD Lincoln flux cored wire welder, I'm no …
-
please help improve my welding... 4130 thinwall tube
Re: please help improve my welding ... When I said I might even risk using 0.030 MIG wire , I meant as TIG filler … Because we only get 1/16" 70S2 wire around here.
-
Recommended OA welding books?
… out on some 16 gauge square steel tube with a #3 tip and 70S2 2/32 rod, well … … pulling the tube apart and beating on it with a hammer and the welds did hold, but … … I have a Lincoln 225 stick welder and a 100HD Lincoln flux cored wire welder, I'm no …
-
GETIG 70S2 NACE GRADE F TIG FILLER WIRE PROPRIETARY
Welding filler metals .
-
Electrical discharges in vacuum 1877-1979
70S2 S. 70S4 P. G. Slade, “An Investigation Into the Factors Con- tributing to Welding of Contact Electrodes in … 70S7 W. A. Smith, “ Wire Electrodes in Electrostatic Sep- arators”, Proc. IV DEIV, pp. 185-189.
Indicates content that may require registration and/or purchase.