-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971159-VSC7175YI Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage
-
Supplier: Newark, An Avnet Company
Description: LMZFL 7/4/135 3.5SW
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Mounting Hardware LED Mount, Self Retaining, Vertical, 0.175 in., 3 mm LED, 2 Lead, Round, Extruded PVC, Black
-
-
Supplier: Newark, An Avnet Company
Description: RECEPT
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 7175 D Diameter: .312 (7.9) Finish/Plating: Black Anodize Height: 1.500 [38.1] Length: 3.000 [76.2] Material: Aluminum Thread: 10-32
- Height: 1.5 inches
- Handle Length: 3 inches
- Diameter (Tapered Handles Only): 0.312 inches
- Handle Material: Metal
-
Supplier: Newark, An Avnet Company
Description: CIR 7C 7#8 SKT PLUG
-
Supplier: Accuris
Description: Spiral Retaining Rings - General Specifications (Noun Code - 7175)
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Accuris
Description: Spiral Retaining Rings - Preferred Parts (Noun Code - 7175)
-
Supplier: Newark, An Avnet Company
Description: PREMO-FLEX 1.00 JMPR LGT 51 TYPEA 7CKT
-
Supplier: Accuris
Description: Aluminum Alloy Die Forgings (7175-T66) Solution and Precipitation Heat Treated
-
Supplier: Accuris
Description: ALUMINUM ALLOY DIE FORGINGS (7175-T66) SOLUTION AND PRECIPITATION HEAT TREATED (STABILIZED TYPE)
-
Supplier: Hydraulic Institute (HI)
Description: This Standard applies to Controlled-Volume Metering Pumps, which are reciprocating power pumps used to accurately displace a predetermined volume of liquid within a specified time. It contains sections on: General Description Types and Nomenclature Definitions Application and sizing Typical
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC ADC 24BIT SIGMA-DELTA 24TSSOP Product overview: AD7175-2BRUZ-RL7 from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing
- Pin Count: 24
- Resolution: 24 bits
- Power Dissipation: 136 milliwatts
- Input Voltage Range (Vpp): 2 to 5.5 volts
-
Supplier: Infineon Technologies AG
Description: Fast, robust, dual-channel, functional isolated MOSFET gate drivers with accurate and stable timing The EiceDRIVER™ 2EDF7275F is the perfect fit for robust and stable operation for primary side control of high- and low-side MOSFETs in noisy high-power switching environments. The strong 4A/8A
- Peak Output Current: 1 amps
- Supply Voltage: 20 volts
- Propagation Delay: 35 ns
- Driver Type: Dual Gate Driver (Half-bridge), High-side Gate Driver, Low-side Gate Driver
-
Supplier: DigiKey
Description: Dip Switch SPST 7 Position Through Hole Rocker Actuator 150mA 30VDC
- Max Current Rating: 0.15 amps
- Max DC Voltage Rating: 30 volts
- Operating Temperature: -40 to 185 F
- Terminal Type: Other Terminal Type
-
Supplier: Panduit Corp.
Description: Safety Sign, 7.00" H x10.00" W, 'CAUTION DO NOT OPERATE WITHOUT GUARDS' (legend), Aluminum, Black on Yellow.
- Width: 10 inches
- Height: 0.5833336483333333 ft
- Features: Other
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cobblestone Weight: 3.64 Product Name: One Light Sconce UPC: 785247717514 Category: Sconces Glass: Faux Tiffany Art Safety Rating: Ul Cul
- Light Fixture Wattage: 100 watts
- Application: Residential
- Fixture Type: Sconce Fixtures
-
Supplier: DigiKey
Description: 24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 40-LFCSP-WQ (6x6)
- Pin Count: 40
- Resolution: 24 bits
- Sample Rate: 250 kSamples/Sec
- Operating Temperature: -40 to 105 C
-
Supplier: DigiKey
Description: N-Channel 40V 75A (Tc) 272W (Tc) Surface Mount D2PAK-7
- Transistor Grade / Operating Range: Automotive
- Polarity: N-Channel
- Features: Other
- Package Type: TO-263
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Brady Corporation
Description: Markers meet the requirements of the ASME (ANSI) A13.1 Standard for the identification of piping system contents when used with Directional Flow Arrow Tape. Markers are made of durable vinyl that is ideal for indoor and outdoor environments and are supplied on a coated backing material that makes
-
Supplier: Victaulic Co. of America
Description: SPRING OPERATED TYPE 5 INCH NOMINAL SIZE 5 NOMINAL SIZE - DECIMAL 5 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, FM, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING END SEAL EPDM GASKET, HORIZONTAL/VERTICAL INSTALLATION INCLUSIONS/FEATURES
- Valve Size: 5 inch
- Pressure Rating: 250 psi
- Media Temperature: -30 to 230 F
- Features: ANSI, NSF
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of die forgings and forging stock.
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: Digital AV & Lighting Control Cable, General Purpose Wire & Cable: RS-232 Multiconductor Conductor Count: 25 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Semi-Rigid PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: VW-1, CSA AWM
- Number of Conductors: 25 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 22 AWG
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of die and hand forgings.
-
Supplier: Allied Electronics, Inc.
Description: Open Relay Racks, 12 ga. Steel Material, 650 lbs. Load Rating Ideal for installations where easy access to components is a top priority. Each built for years of solid, trouble-free service, as well as obvious ease of service where frequency attention is desired (i.e. telephone switching systems,
-
Supplier: Allied Electronics, Inc.
Description: Open Relay Racks, 12 ga. Steel Material, 650 lbs. Load Rating Ideal for installations where easy access to components is a top priority. Each built for years of solid, trouble-free service, as well as obvious ease of service where frequency attention is desired (i.e. telephone switching systems,
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the complex shear modulus and phase angle of asphalt binders when tested in dynamic (oscillatory) shear using parallel plate geometry. 1.2 This test method is intended for determining the linear viscoelastic properties of asphalt binders as required
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady self-adhesive pipe marker comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 7 in L x 1 1/8 in H. The character height measures 3/4 in. One of the important
- Pipe Diameter: 0.75 to 2.375 inch
- Marker Type: Adhesive Label
- Features: Drain / Condensate
-
Supplier: DigiKey
Description: TFLEX SF7,1.75 457X457MM
- Thermal Conductivity: 7 W/m-K
- Features: Specialty / Other
-
Supplier: AENOR
Description: Aerospace series - Aluminium alloy AL-P7175-T651 - Plate - 6 mm
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady self-adhesive pipe marker comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 14 in L x 2 1/4 in H. The character height measures 2 in. One of the important
- Pipe Diameter: 2.5 to 7.875 inch
- Marker Type: Adhesive Label
- Features: Drain / Condensate
-
Supplier: AENOR
Description: Aerospace series - Aluminium alloy AL-P7175 - T7351 - Plate - 6mm < a <= 100 mm (Endorsed by AENOR in November of 2014.)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SPRINKLER HEAD, VK100 SERIES, 1/2" PORT, 7-175 PSI. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
More Information Top
-
Morphological features of the crystalline or quasicrystalline silicides observed in the quaternary Al-Fe-Mo-Si alloys
…extrusions, sheets or forgings of Al-Cr-Zr, Al-Fe-Ce alloys (8019) and Al-Fe-V-Si al- loys (8009) are already available and exhibit improved properties at high temperature as compared to conven- tional 2024-T3 or 7175 - T7 alloys.
-
)RU WKH &KULVWLDQ UHOLJLRXV HGXFDWLRQ RI 2UWKRGR[ \RXWK VSHFL¿FDOO\
…%>&%)5" *%T%5=N" &A)&" )(7" 9('3=A&" )9'3&" 9:" 17(&)%5" ;'(D>" ';" *%97()&%'5"&A7'*'=:.kPP 0HPEHUV RI WKH 3RQWL¿FDO %LEOLFDO &RPPLVVLRQ %5" )" ( 7175 &" >3( T7 :" ';" 9%9…
-
Introduction to Aluminum Alloys and Tempers
O 7175 -T74 die forging: Basic temper is T7 , indicating solution heat treatment, quenching, and aging to achieve special properties (e.g., aging beyond peak strength).
-
Comparison of experimental, calculated and observed values for electrical and thermal conductivity of aluminium alloys
7002(O), 7005, 7010( T7 ), 7020(T6), 7039, 7079(T6) 7175 , 7475 .
-
7KLV SDSHU DLPV WR KLJKOLJKW EULHÀ\ WKH UROH RI (DVWHUQ 2UWKRGR[
_ 7175 &" )(1A7'*'=%1)*" 7FB*'()&%'5" A)>" 351' T7 (7$" (7>&'()&%'5" )5$" 93%*$%5="7FB)5>%'5N"HA%1A"1)((%7$"'5"&A7"H'(4"';"#DB(7>>"#3$'4%)"%5&'" >31177$%5="=757()&%'5>")5$"A)>"9('3=A&"&'"*%=A&")"…
-
ZDV UHSXEOLVKHG QXPHURXV WLPHV VLQFH LWV ¿UVW DSSHDUDQFH LQ
#*%I) T7 &)" M3(%7T5)" C4'9&>'T)" [!YX!?!XPZ\N" ;)D%*%)(" &'" D)5:" 9:" A7(" D'5)>&%1" 5)D7" j0'&A7(" 0)(%)Nk" A)>" %5" ( 7175 &" :7)(>" 971'D7" )5"…
-
&KXUFK EXW UDWKHU VSHFL¿F WR SDUWLFXODU KLVWRULFDO FLUFXPVWDQFHV
…9:" /(1A%D)5$(%&7"/5&'5%%"H)>"&A7"`'D7";'("&A7"6''("[=-@(7+%T+&)%%5\N" HA%1A" H)>" *'1)&7$" '3&>%$7" &A7" D'5)>&7(:" &'" >7( T7 " 9'&A" B''(" … "&A7"D'5)>&7(:"A)$"( 7175 &*:" 93%*&"…
-
c'("&A7"P&A FHQWXU\ & ( 6W -RKQ &KU\VRVWRP ZDV OLNH D ÀRZLQJ RI
…$75%7$" '($%5)&%'5" &'" &A7" D)i'(" '($7(" ';" $%)1'5)&7N" >%DB*:" '5" &A7" =('35$>"&A)&"&A7:")(7"H'D75."0'(7' T7 (N"%&"">&('5=*:" … 5:" %5"D'(7"( 7175 &"&%D7>\"';;7("…
Indicates content that may require registration and/or purchase.