Products/Services for 72 Volt DC Generator
-
DC Motors - (1246 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products...CommutationDC Motor ConstructionDC Voltage -
Generator Heads and Alternators - (56 companies)...and electrical output, but function via the same principle --electromagnetic induction. Generator is the name given to the class devices that convert mechanical energy into electrical energy; the output can be AC or DC. Generator head refers exclusively...
-
Motor Controllers - (795 companies)...exceeding temperature limits. Peak output current is the capacity current output for a short period of time. AC supply voltage is the range of AC input voltage that will operate the drive or controller. DC supply voltage is the range of DC input voltage... -
DC Servomotors - (500 companies)DC servomotors are generally small and powerful for their size, and easy to control. Common types of DC servomotors include brushless or gear motors. DC servomotors are DC motors that incorporate encoders and are used with controllers for providing... -
DC-DC Converters - (850 companies)DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems. How to Select DC-DC Converters. What are DC-DC... -
Electrical Power Generators - (960 companies)Electrical power generators, also known as alternators, transform mechanical energy into electrical energy. They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power...
-
DC Power Supplies - (1240 companies)DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies...
-
Signal Generators - (411 companies)Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF...
-
Pulse Generators - (105 companies)Pulse generators are electrical test equipment used to generate pulses that are injected into devices under test in order to study the behavior of these devices. Basic pulse generators allow users to control: the frequency or pulse repetition rate...
-
AC Motors - (1319 companies)...the motor frame. AC Motors vs. DC Motors. The key difference between AC motors and DC motors (besides the power source) is the method of speed control. In DC motors, speed varies based on the voltage applied; this relationship is relatively linear...
Product News
-
Cryo H&I Co.,Ltd.
LN2 Generator Cryo H &I: On-site LN2 Generator. Produce high-purity liquid nitrogen anywhere with Cryo H &I. Our generator provides a reliable, continuous supply, eliminating the need for complex delivery logistics. Key Benefits: On-Demand: Constant LN2 supply without waiting for deliveries. Cost Saving: Lower long-term costs by producing your own nitrogen. High Purity: Over 99% purity for medical and lab use. Plug & Play: Compact design with fully automated operation. Applications: Medical & Bio: Sample... (read more)Browse Gas Generation Equipment Datasheets for Cryo H&I Co.,Ltd. -
Festo Corporation
Custom Venturi Vacuum Generators Festo Corporation manufactures custom venturi vacuum generators to match your specifications. Vacuum generators according to the venturi principle in various performance categories (read more)Browse Venturi Vacuum Generators Datasheets for Festo Corporation -
Uni-Trend US
Arbitrary Waveform Generator UTG4202A UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator. The UNI-Trend UTG4202A Performance-Series arbitrary waveform generator takes your test bench to the next level. Affordably produce 200MHz signals in a variety of modulations. Revolutionize Your Testing Experience with the UNI-T UTG4202A Waveform Generator. Attention, electrical engineers! It's time to elevate your testing capabilities with the UNI-T UTG4202A waveform generator -a true game-changer for your engineering... (read more)Browse Signal Generators Datasheets for Uni-Trend US -
EXAIR
Vacuum Generator Vacuum Cups! that allows the cup to quickly compress when it touches the flat surface. The attach and release time is greater due to the significant volume of the cup. A large selection of vacuum generators and accessories are available, including mufflers, check valves, push-in connectors, vacuum tubing, mounting clip, hose barbs and hose. https://exair.co/57-evaccups... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for EXAIR -
SiTime Corporation
MEMS Clock Generators Cascade TM MEMS-based clock generators feature 4 independent Frac-N PLLs, 4 inputs, up to 10 outputs, wide frequency range from 8 kHz to 2.1 GHz, and a rich set of programmable features in a small 9 x 9 mm package. By integrating the MEMS resonator, these devices enable designers to create a clock-system-on-a-chip and eliminate all quality and reliability issues associated with traditional quartz-based clocks. Always-accurate clock synthesis by eliminating crystal capacitive mismatch... (read more)Browse IC Clocks Datasheets for SiTime Corporation -
SiTime Corporation
Chorus Automotive Clock Generators Highest Integration. FailSafe technology. Chorus TM Automotive is the industry 's first fully-integrated clock with built-in, end-to-end fault monitoring --simplifying system timing architecture and accelerating functional safety development time by up to six weeks. (read more)Browse IC Clocks Datasheets for SiTime Corporation -
Corech Microwave
RF Signal Generators The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching ( >=100 MHz). With typical phase noise of -112 dBc/Hz (at 10 GHz) and comprehensive SCPI remote control, this platform ensures precise signal simulation for Quantum Technology and high-throughput semiconductor testing. 9 kHz to 20 GHz (21.5 GHz... (read more)Browse Signal Generators Datasheets for Corech Microwave -
Festo Corporation
Custom Vacuum Pumps and Vacuum Generators Festo Corporation manufactures custom vacuum pumps and vacuum generators to match your specifications. (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Festo Corporation -
Isotech, Inc.
IBC-Compliant Seismic Isolation for Generators When the grid goes down, your generator has to perform. Isotech seismic mounts and restraints are engineered to keep standby and emergency power generators structurally secured and operational before, during, and after a seismic event -- so your critical power systems are ready when they're needed most. Generators present a unique isolation challenge: they produce significant operational vibration during normal run cycles while simultaneously requiring robust seismic restraint. Isotech's... (read more) -
Isotech, Inc.
Seismic Mounts & Isolators for Power Generators When the grid goes down, your generator has to perform. Isotech seismic mounts and restraints are engineered to keep standby and emergency power generators structurally secured and operational before, during, and after a seismic event -- so your critical power systems are ready when they're needed most. Generators present a unique isolation challenge: they produce significant operational vibration during normal run cycles while simultaneously requiring robust seismic restraint. Isotech's... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc.
-
Federal Register > Wednesday, February 10, 1999 > [64 FR 6692] Biweekly Notice; Applications and Amendments to Facility Operating Licenses Involving No Signifi...
… per 18 months, (2) SRs 4.8.2.3.2.f and 4.8.2.5.2.d require that the 125 volt DC and the 28 volt DC distribution system batteries, respectively … … at least once per 72 months, (4) SR 4 … … 1.2.d.7 requires a test to verify that each emergency diesel generator operates for at …
-
CR4 - Thread: dc generator are they available?
That complete range might be a little difficult to attain with the permanent magnet route, because if you produced 72 V at 3600 rpm, to get 12 volts you need to run at 500 rpm -- at which speed the engine would be … Also any permanent magnet DC motor can be easily used as a generator , again, with a near linear relationship between rpm and voltage.
-
Electrical Design Aspects of Muddy Run Pumped Storage Plant
As the unit passes 72 -percent rated speed the high-pressure oil lift pump shuts down. At 95-percent rated speed the generator -operation exciter field breaker closes, pernmitting field-forcing action by connecting the stabilizing field to a 125- volt dc source.
-
Europe’s Clean Sky R&D Advances Regional Aircraft | AWIN content from Aviation Week
… electric aircraft, where all onboard utilities will use only the electrical power from generators driven by the … Technologies selected for flights testing on a modified ATR 72 include electrical environmental control and energy management systems, the latter providing 270- volt DC power distribution and control logic with electro-mechanical actuators for the rudder and landing gear providing electrical loads.
-
1981 Index IEEE Transactions on Power Apparatus and Systems Vol. PAS-100
… response of transformer insulation designed on the basis of power frequency PD inception volt -time curves (81WM … … S. C. Tandon, J. Berkery, and S. H. Minnich; Load characteristics of synchronous generators by the finite … … L. J. Long, and E. A. Erdelyi Chartier, Vernon L., Stephen H. Sarkinen, Richard D. Stearns, and Allen L. Burns; Investigation of corona and field effects of ac/ dc hybrid transmission lines (80SM … … T-PAS Jan 81 72 -80 Chartier, Vernon L …
-
Impulse Levels of Large High-Voltage Generators
72 , pp. 123-131,April 1953. and costly. … G. L. Moses, "Stator insulation practices for high-voltage reflected waves may produce unexpectedly high over- volt - inner-cooled generators ," presented at 1954 AIEE WinterGeneral Meeting, New York, N. Y. ages. Figure 3 clearly indicates that a suitable dc test may [17] "Rotating electrical machinery," Amer.
Indicates content that may require registration and/or purchase.