Step-down DC-DC regulator delivers 3kW

Featured Product from ABSOPULSE Electronics Ltd.

More Info Email Supplier Request a Quote

ABSOPULSE Electronics has released the BUR 3K-F3W, a 3000W step-down DC-DC regulator. The unit steps a 600Vdc (400-800Vdc range) input voltage down to 300Vdc or similar voltage at very high efficiency. The use of the latest silicon carbide semiconductor technology contributes to 97-98% conversion efficiency, allowing low heat dissipation and high-power density in a compact 160 x 70 x 290 mm enclosure.

This step-down DC-DC regulator was developed for applications that require a stable regulated output voltage from a wide input voltage range and for generating a stable voltage for motor drive units.

Comprehensive electronic protection includes overload, overvoltage and short circuit protection, and thermal shutdown with automatic reset in case of insufficient cooling. This DC-DC regulator is filtered to meet EN55032 Class A EMI with wide margins; Class B is available on request. It is designed to meet EN62368 and corresponding industrial safety standards.

Key Specifications

  • 3kW step-down DC-DC regulator;
  • High input voltage;
  • Input: 600Vdc (400-800Vdc range);
  • DC-output: 300Vdc/10A;
  • A built-in redundancy diode for N+1 redundancy is available on request;
  • Line/load regulation: ±1% zero-load to full-load;
  • EMI: EN55032 Class A with wide margins (Class B optional);
  • 0°C to +55°C cold plate temperature range for full specification;
  • Cooling: high quality built-in fans;
  • F3W: 160 x 70 x 290 mm, 6.3″ x 2.73″ x 11.4″ fan cooled enclosure (W x H x L)
    Includes baseplate, excludes terminals.