Products/Services for 737 Engine Driven Hydraulic Pumps
-
Hydraulic Pumps - (689 companies)Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work. They are powered by mechanical energy sources which apply force directly to a movable volume of liquid. Hydraulic pumps are simple pumps... -
Aircraft - (103 companies)...glider; coaxial helipter; Zeppelin airship. Types of Aircraft. Aircraft can be categorized as the following: Fixed wing aircraft: Airplanes harness the fluid propulsion of a propeller or jet engine to create lift underneath wings...
-
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston... -
Centrifugal Pumps - (1170 companies)...pumps are powered using a compressed air source. Combustion engine (gasoline or diesel) pumps are powered using a gasoline or diesel engine. Hydraulic pumps are powered by a hydraulic system. Steam pumps are powered by steam. Application Considerations... -
Hand Pumps and Foot Pumps - (292 companies)Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever. Hand pumps and foot pumps are manually operated pumps driven by hand or foot via a handle or lever. This manual external force actuates... -
Water Pumps - (863 companies)...or other power source is provided. AC voltage. DC voltage. Compressed or pneumatic air source. Gasoline or diesel engine. Hydraulic system. Manual. Natural gas. Solar powered. Steam. Water. Material. Material of construction is another key factor...
-
Engine Starters - (60 companies)...equipment. Irrigation pumps. Turbines. Jet engines. Aircraft. Types. Engine starter types include pneumatic, hydraulic, electric, spring, manual, and recoil. Pneumatic. Pneumatic engine starters or air starters are used to start diesel engines, gas turbines...
-
Combustion Engines - (264 companies)Industrial engines are heavy-duty, internal combustion engines that are used to power and propel vehicles, machinery, and equipment. They burn a liquid or gaseous fuel such as gasoline, diesel, biodiesel, propane, or natural gas. Combustion engines...
-
Piston Pumps and Plunger Pumps - (602 companies)References. Edgeroamer.com - Principles of Hydraulics: Piston Pumps. Engineers Edge - Plunger Pump. Image credits: Hydraulic Pumps...
-
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
Product News
-
jbj Techniques Limited
Pump to engine / motor adaptors Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. An additional range of engine front PTO adaptors, which provide... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Dickow Pump Company, Inc.
Sealless Magnetic Driven Centrifugal Pumps Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV. The DICKOW pump series KM are sealless centrifugal pumps. The static containment shell forms a closed system with hermetically sealed liquid end. Model AMB pumps match ANSI casing dimensions. Applications. Magnetic driven KM-pumps are designed to improve plant and personnel safety. Especially when handling toxic, explosive or other dangerous liquids which react on contact with the atmosphere. The KM-pumps operate maintenance-free... (read more)Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Dickow Pump Company, Inc.
Magnetically Driven Pumps for Safer Handling Sealless Magnetic Coupled Centrifugal Pumps Type NMR. Magnetic coupled DICKOW-Pumps of series NMR are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. The NMR are designed for the chemical process industry. A leak-free magnetic drive is used to improve plant and personnel safety in industrial heating plants. Applications. Magnetic driven NMR-pumps are designed to improve plant and personal safety, especially when handling toxic, explosive... (read more)Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Dickow Pump Company, Inc.
Magnetic driven pumps for hot oil applications Download PDF. Hot Oil Circulation Pumps series NMW/ NMWR/ PRMW. Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications. The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double mechanical seals are required... (read more)Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Dickow Pump Company, Inc.
Magnetic Driven Hot Oil Circulation Pumps NMX, Hot Oil Circulation Pumps series NMX/PRMW/NMWR. Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications. The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double mechanical seals are required in conventional... (read more)Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
jbj Techniques Limited
Which Hydraulic Gear Pump or Motor Fits? A compact hydraulic supply, several pump sections driven together, or a hydraulic motor powering machinery: each requirement points towards a different part of the Marzocchi range. jbj Techniques supplies Marzocchi hydraulic gear pumps and motors, with engineering support to help match the unit to your circuit, drive arrangement and operating conditions. Where should you start?. * Small displacement requirements: The 0.25 -0.5 series micro gear pumps offer displacements from 0.19 to 1.5 cm... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
HydraCheck Inc.
Efficiency Digital Testing of Hydraulic Pumps The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. The test kit needed to perform the test must be relatively easy to install, safe, and accurate. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is perfect for the task. The unit offers precise flow, pressure, temperature, power, and volumetric efficiency readings... (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
Vaughan Company
Vaughan Hydraulic Submersible Chopper Pump The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates the motor from pumpage, extending life and reducing downtime. Hydraulic motor is mounted to an oil filled bearing housing. The bearing housing supports double row thrust bearings and a silicon carbide... (read more)Browse Submersible Pumps Datasheets for Vaughan Company -
jbj Techniques Limited
Self-priming Hydraulic Screw Pumps These screw pumps are volumetric self-priming pumps suited to handle oils and liquids with a minimum lubricating quality. The design simplicity makes these screw pumps intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely low noise levels even at high rotational speed. Characteristics. >> Compatible with a wide range of viscosities from 1... (read more)Browse Screw Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Torsional Couplings for IC engine applications flange-mounted hydraulic pumps. Low weight, high torsional stiffness and long service life. >> Maintenance-free. >> Series for SAE flywheels. >> Multiple or single units available. >> Solve torsional vibration problems within Diesel engine applications. >> Torsionally flexible or rigid dependant on application. >> Low weight, low moment of inertia. >> Small overall length aids equipment design. >> Enables disassembly without moving driver/driven equipment. >> Flanged versions suit SAE standard... (read more)Browse Flexible Couplings Datasheets for jbj Techniques Limited
-
Sprague Systems Engineering
Designed to test the main engine - driven hydraulic pumps used on wide-body aircraft such as the Boeing DC-10, the Boeing 747 … it can also be used to test the pumps used on the Boeing 727, 737 , 757, Boeing DC-8…
-
Oil hydraulic system
…producers modulare+A770 104 hydraulic reservoirs 349 hydraulic system … hut technique 14 hybrid drive , hydromechanischer 24 hybrid machine … 704 Hydraulic characteristic 259- pump 244 hydroaxis 20 hydroinstallation 212, 350 hydrodampers 737 , 743, 758 hydrodynamics 149 hydroapparatus 768 hydrogear motor 414, 426, 434, 450…
-
Oil hydraulic system
…hydrostatic 1, 116, 259, 260, 284, 357, 387 209 936 293, 312 739 rotational secondarily controlled stationary hydraulic ventilgesteuerter 209, 719, 737 drive assembly 126 drive rotation … power 746 pumpengesteuerter with motor control of 311, 936 mobile hydraulic 964, 754 drive solution … 471-473, 485 preparation technique 914 mounting drive of 914-916 execution basis hydraulic installations 410 output pressure 126, 144, 214 interpretation, wärmetechnische, the oil cooler 618 interpretation pressure 59, 508 outer layer 640-643 outer gear pump 162 selection of the…
-
Commercial Aviation Safety, Fifth Edition > AIRCRAFT SAFETY SYSTEMS
The A-320's redundancies include three hydraulic systems, two engine - driven pumps , two electric pumps, a power transfer unit (uses one hydraulic system to pressurize another), and a ram air turbine in case ac electric power is lost. .... The 737 electrical system load-shedding feature is an example.
-
Avionics and air traffic control technique
…supply (CFG, Constant Frequency generator) used between turbines and the generator a constant rotation speed drive (CSD). .... This consists of a hydraulic pump that drives a hydraulic motor and the rotation speed of the generator on the rated speed holds. .... or combined with this into an integrated current generator (IDG, e.g., Boeing 737 NG, Integrated drive…
-
Federal Register > Thursday, February 4, 1999 > [64 FR 5590] Airworthiness Directives; Boeing Model 737-600, -700, -700IGW, and -800 Series Airplanes
As a result of this report, Boeing requested that all operators perform inspections to detect wear of the quick-disconnect coupling on the fuel hose on both engines of all Boeing Model 737 -600, -700, -700IGW, and -800 series airplanes. .... Wear of the coupling, which is located at the fan case firewall of the engines, has been attributed to resonance vibration from the engine- driven hydraulic pump .
-
AIAA Aviation > Development of a Sizing and Analysis Tool for Electrohydrostatic and Electromechanical Actuators for the More Electric Aircraft (AIAA 2013-4282)
…of aircraft, the current work analyzes electrohydrostatic and electromechanical actuators using the Boeing 737 -800 aircraft as .... A. Electric Actuation vs. Conventional (Centralized) Hydraulic Actuation. .... The majority of military and commercial aircraft in service today use a centralized hydraulic system for control surface actuation, where an engine - driven hydraulic pump (sometimes accompanied by an electric motor-pump) pressurizes hydraulic fluid that acts on hydraulic cylinders to move…
-
Journal of Aircraft > Active Flow Control Systems Architectures for Civil Transport Aircraft
Hydraulic assumptions are as follows: 1) Pressure rating for the system is constrained by the engine - driven pumps and electric pumps, which supply 3000 psi. .... by McLean et al. [39] for the similar CFM56-7B power plant on the Boeing 737 -700.
-
SHARED TECHNOLOGY TRANSFER PROGRAM
138 Centrifugal Compressor with Vaneless Diffuser 740 Centrifugal Pump Recirculation Diffuser 663 Centrifugal Scavenging System for Single Screw … for a Marine Vehicle 540 Compact, Two-Speed, Reversible Drive Mechanism 193 Component Deployment … to Reduce Infrared Radiation 737 Conversion Between Magnetic Energy … Measurement System 309 Digital Simulations of Organismal Growth 706 Direct Open Loop Rankine Engine System and Method … the Promotion of Rapid Solvation in Aqueous Systems 778 Friction Reducing Arrangement for Hydraulic Machines 24 Fuel…
-
Vie path manual motor vehicle technology
…525 steel-shell method of construction, 1045 steel disc wheel, 719 steel structural wheel 546, 719 steel material, standard drive , 144, 393 standardization, 170 … 52 setting unit, servo motor , 101 stereodecoding, 594 star … 241 driving drive, control - hydraulic , 388-variable, 259 driving … 63 flow calculations, 56, 1172 flow field, 304, 315, 1172 flow-management, flow- pump , 811 flow noise … Thomson effect, deep drawing - hydromechanisches, 1086 Tiefzieh simulation 395 torque, 1164 quencher 1180, 737 Time Triggered CAN…
Indicates content that may require registration and/or purchase.