Products/Services for 74189 Random Access Memory Chips
-
Memory Chips - (677 companies)...by their data storage qualities. Random access memory (RAM) is used as a generic term for any memory chip that can be written to and read from which is not a read-only (ROM) chip, as described below. Most RAM is classified as volatile; special types... -
SRAM Memory Chips - (196 companies)Static random access memory (SRAM) chips do not need to be refreshed like DRAM chips. This makes SRAM chips faster and more reliable. Description. Static random access memory (SRAM) chips are dual-transistor memory cells that require a constant... -
DRAM and SDRAM Memory Chips - (224 companies)Dynamic random access memory (DRAM) chips are single-transistor memory cells that use small capacitors to store each bit of memory in an addressable format that consists of rows and columns. Because capacitors are unable to hold a charge... -
FRAM Memory Chips - (31 companies)Ferroelectric random access memory (FRAM) chips have memory cells that contain a specific ferroelectric material such as a crystal of zirconium or titanium, or oxygen and lead. FRAM memory is much faster than Flash memory. FRAM memory chips have... -
FLASH Memory Chips - (275 companies)...write circuit. Some Flash memory chips support NAND or serial access gate technology. Other devices support NOR or random access gate technology. In terms of special features, Flash memory chips can be read either in bursts of bits or page-by-page... -
FIFO Memory - (69 companies)Image Credit: 1-Source Electronic Components. First-in, first-out (FIFO) memory chips are used in buffering applications between devices that operate at different speeds or in applications where data must be stored temporarily for further processing...
-
Memory Modules - (364 companies)...is removed, and one is non-volatile that can store the data without power. Random access memory (RAM) is used as read-write memory, which the processor can use as a scratch pad and modify rapidly. It utilizes silicon transistors and capacitors to store...
-
Access Points - (227 companies)Access points are transmitter / receivers (transceivers) that connect to a network through an interface such as a bus or connector. They receive, store, and transmit data between the wireless LAN and the wired structure. How to Select Access Points...
-
Access Doors - (139 companies)Access doors provide access to a specific piece of equipment or a confined space. They are typically small, hinged doors that offer access to compartments. Note, however, that access doors do not include roof hatches and floor hatches - a separate...
-
Access Control Systems - (930 companies)Access control systems are used to identify people before granting access to secure facilities. Access control systems are used to identify people before access is granted to either digital or physical properties. These systems include card and pod...
Product News
-
DigiKey
TDK Memory Storage Solutions The level of reliability demanded of the NAND-type Flash memory control is constantly rising. To meet this demand, TDK has developed its own NAND Flash memory controller GBDriver with TDK's unique NAND Flash control technology. The GBDriver provides SSD, NAND module, and Card media with GBDriver to the market, providing high-speed access while securing high reliability. Features. In-house designated controller. Power fail data safety. Power back-up circuit (except CAE3B, SME3B, MMRD4, MURD4... (read more)Browse Memory Chips Datasheets for DigiKey -
ERSAELECTRONICS PTE. LTD.
IS21ES08GA-JCLI 8GB Industrial eMMC Flash Memory IS21ES08GA-JCLI 8GB Industrial eMMC 5.0 Managed NAND Flash Memory. The IS21ES08GA-JCLI from ISSI, Integrated Silicon Solution Inc., is an 8GB industrial-grade eMMC managed NAND flash memory device designed for reliable embedded data storage. It combines MLC NAND flash memory with an intelligent eMMC controller in a single JEDEC-standard package, simplifying storage integration and reducing the software and hardware complexity associated with raw NAND flash. Unlike raw NAND devices, which... (read more)Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
Win Source Electronics
XNC Memory: DRAM Speed with Non-Volatile Retention Product Overview. As described in Win Source's technical overview, XNC Memory is a DRAM-class memory that combines the high-speed data access of volatile memory with the data retention of non-volatile storage, addressing the traditional trade-off between speed and persistence. How It Works. Traditional DRAM relies on constant electrical refresh cycles to maintain data, which makes it volatile and dependent on continuous power. According to the overview, XNC Memory introduces non-volatile... (read more)Browse DRAM and SDRAM Memory Chips Datasheets for Win Source Electronics -
Rochester Electronics
Rochester Partners with Intelligent Memory Rochester Electronics, LLC and Intelligent Memory have joined forces to ensure the continued availability of mature and legacy DRAM and NAND storage solutions tailored for industrial and embedded applications. (read more)Browse DRAM and SDRAM Memory Chips Datasheets for Rochester Electronics -
Infineon Technologies AG
Introducing the latest in memory technology SEMPER TM NOR Flash. Architected and designed for functional safety. Every day, customers rely on systems that depend on our NOR Flash technology to store code and data. Your safety is our number-one priority, and failure is not an option. That's why all of our high-density SEMPER TM NOR Flash memory devices exceed automotive quality and functional safety requirements, and are engineered to last. The SEMPER TM NOR Flash memory family is Infineon's high-performance, safe, and reliable NOR Flash... (read more)Browse FLASH Memory Chips Datasheets for Infineon Technologies AG -
ERSAELECTRONICS PTE. LTD.
H5CG48AGBDX018N 16Gb DDR5 Memory H5CG48AGBDX018N is designed for professional applications including high-performance computing, workstations, servers, and DDR5 memory modules, bringing the essential capabilities of a high-density memory device into one clearly defined orderable device. Engineers can use its memory type (DDR5 SDRAM), density (16 Gb), and organization (2G x 8) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk... (read more)Browse DRAM and SDRAM Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
Arnold Magnetic Technologies
Precision layered or random wound coils Arnold offers precision layered or random wound coils engineered to meet your design requirements. Our custom-engineered coils use high quality, bondable magnet wire to reach the specs you need and keep your design as small as possible. Bobbin wound coils are available in standard or custom bobbin sizes, in a range of plastic and injection molded materials. Choices are available in magnet wire sizes, insulation, pins or displacement terminals and other components. (read more)Browse Inductors, Coils, and Chokes Datasheets for Arnold Magnetic Technologies -
Rochester Electronics
Rochester Partners with SkyHigh Memory Ltd. Rochester Electronics ' strengths in managing and supporting legacy and EOL devices, particularly in the realm of microprocessors align with SkyHigh Memory 's mature SLC NAND and eMMC storage solutions. By partnering together, we can offer our customers seamless continuity for their NAND storage needs. (read more)Browse Memory Chips Datasheets for Rochester Electronics -
Win Source Electronics
M150 Flash Memory for Embedded Systems As electronic devices continue to demand higher storage performance and faster data access, flash memory plays an increasingly important role in system design. The M150 flash memory is designed to deliver reliable storage performance while supporting the speed requirements of modern electronic applications. Built on NAND flash technology, the M150 provides fast read and write performance, enabling efficient data transfer, rapid application loading, and improved system responsiveness. Its... (read more)Browse Flash Memory Cards Datasheets for Win Source Electronics -
ERSAELECTRONICS PTE. LTD.
H9HCNNNBKUMLXR-NEE 16Gb LPDDR4 Memory H9HCNNNBKUMLXR-NEE is designed for professional applications including mobile computing, edge devices, compact embedded platforms, and low-power multimedia systems, bringing the essential capabilities of a high-density memory device into one clearly defined orderable device. Engineers can use its memory type (LPDDR4 SDRAM), density (16 Gb), and organization (x32 interface) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led... (read more)Browse SRAM Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
-
Urolithiasis
The present size of the chip necessitates a flexible ureteroscope that is actually too large for routine … or at least open the ureter and the intra- renal collecting system for full inspection and access . .... The previously used stainless steel gave way to the soft “ memory metal” nitinol, a flexible and .... Complete staghorn calculi: random prospective comparison between extracorporeal shock wave lithotripsy monotherapy and combined with percutaneous nephrostolithotomy. .... 74189 Citrate Therapy for Calcium and Uric Acid Stones .
-
Biology of Microorganisms on Grapes, in Must and in Wine
Sección de Chips de DNA-S.C.S.I.E., Universitat de València, Dr. Moliner 50, E46100 .... Lehr- und Versuchsanstalt für Wein- und Obstbau D- 74189 Weinsberg, Germany martin.pourin@wwo.lvwl.de. .... Random amplified polymorphic DNA-PCR (RAPD-PCR): The RAPD finger- print amplifies the genomic DNA with a … mature α/β toxin, whose β-C-terminal HDEL motiv is uncovered and thus accessible for interaction with .... Pyroglutamic acid is believed to improve learning and memory like the chemically related nootropic drug piracetam (2…
Indicates content that may require registration and/or purchase.