Products/Services for 74 Volt DC Converters
-
AC-DC Converters - (244 companies)How to Select AC-DC Converters Image Credits: Polytron Devices and SFCable.com AC-DC converters are electrical circuits that transform alternating current (AC) input into direct current (DC) output. They are used in power...
-
DC-DC Converters - (850 companies)DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems. How to Select DC-DC Converters. What are DC-DC... -
DC-DC Converter Chips - (257 companies)DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage. DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage. They are used in power... -
AC-DC Converter Chips - (125 companies)AC to DC converter chips transfer an AC input into DC power using switching (MOSFET, IGBT) or rectification (diodes, Schottky diodes). How to Select AC to DC Converter Chips. Image Credits: Digi-Key Corporation and Texas Instruments. AC DC converter... -
DC-AC Inverters - (716 companies)...to AC converters. What are DC to AC Inverters?. DC/AC power inverters convert DC power from a battery or other power source (mostly 12 VDC) to standard household AC power (110VAC). Inverters use oscillator circuts to accomplish the inversion through... -
DC Power Supplies - (1240 companies)DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies...
-
DC Servomotors - (500 companies)DC servomotors are generally small and powerful for their size, and easy to control. Common types of DC servomotors include brushless or gear motors. DC servomotors are DC motors that incorporate encoders and are used with controllers for providing...
-
DC Motors - (1248 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products...
-
AC-DC Adapters - (409 companies)AC-DC adapters accept AC input voltage directly from a wall outlet, and output DC voltage. AC/DC adapters accept AC input voltage directly from a wall outlet, and output DC voltage. The primary configurations are wall-mount, where the adapter unit...
-
DC-AC Inverter Chips - (35 companies)DC-AC inverter chips transfer a DC input into AC power by using switching, inversion, or other technology. How to Select DC to AC Converter Chips. Image Credits: JKL Components Corp., Unipower Corp. DC to AC converter chips transfer DC inputs...
Product News
-
Acopian Power Supplies
Converters - DC-DC Acopian Power Supplies - state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a vertical panel, wall or on a DIN rail. DC-DC Converters (to 288 watts) Narrow Profile, REGULATED, wide input ranges, single output. These state-of-the-art DC-DC converters combine excellent regulation and ripple... (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies
Custom DC-DC Converters Acopian Power Supplies manufactures custom DC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Triad Magnetics
Custom DC-DC Converters Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. What you need, we can design and manufacture. Each... (read more)Browse DC-DC Converters Datasheets for Triad Magnetics -
Micross Components, Inc.
DC-DC Converter Solutions Micross Hi-Rel Power Solutions is a leader in power management solutions for high reliability and space applications. Located in San Jose, California, the facility is DLA certified Class K to design and manufacture ruggedized hermetic hybrid DC-DC converters. The group is supported by design centers in Herlev, Denmark for spacecraft power system designs and complex power conversion system solutions, and silicon design center in El Segundo, California. Decades of heritage in high reliability... (read more)Browse DC-DC Converters Datasheets for Micross Components, Inc. -
Acopian Power Supplies
DC-DC Converters...Narrow Profile Acopian Power Supplies - These state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a vertical panel, wall or on a DIN rail. Available AC-DC or DC-DC * Linear or Switching * Single, dual, or wide adjust output * Shipped within 3 Days * 5 Year Warranty (read more)Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
Acopian Power Supplies
DC-DC Converters... up to 288W Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year). These state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a vertical panel, wall or on a DIN rail. Outputs from 3.3 to 125 Vdc... (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies
DC-DC Converters...High Voltage Acopian Power Supplies - DC inputs from 21.6 to 32.0 volts may be used for these versatile power supplies. Although their outputs are continuously adjustable from 0 to their maximum ratings, 20-turn controls permit precise setability. These supplies have been designed to withstand severe arching and short circuits without damage. They are ruggedly constructed with quality components to provide many years of reliable service. go to www.acopian.com or www.findapowersupply.com (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies
DC-DC Converters - Mini Encapsulated DC-DC Converters (3-Day Power Supply). Regulated Power Supplies. Mini Encapsulated - PC Board Mounting. single output & dual tracking outputs. (5Vdc in to 48Vdc in). Shipped Within 3 Days. One Year Warranty. These versatile DC-DC Converters are ideally suited for powering a wide variety of analog and digital circuitry, such as op amps, logic and microprocessors. They may be mounted directly on a printed circuit board for OEM applications, or installed in a socket for developmental and small... (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
ABSOPULSE Electronics Ltd.
Custom DC-DC Power Converters ABSOPULSE designs and manufactures custom and semi-custom heavy-duty, industrial and railway quality DC to DC power conversion solutions. Our DC-DC power converters employ the latest switching technology to ensure high reliability, high efficiency and compact construction. We can meet any electrical requirement within an output power range of a few watts to several kilowatts. Typical applications/environments: Railway. transportation. heavy industry. industrial automation. power utilities... (read more)Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
DigiKey
REMxA Series DC/DC Converters RECOM REM2A and REM4A series of medical-grade regulated DC/DC converters both feature reinforced 250 VAC continuous working isolation with >=8 mm creepage/clearance, compact DIP16/SMD packages with industry-standard pinouts, and tightly regulated single/dual outputs with UVLO, SCP, and OVP. The REM2A series operates in ambient temperatures ranging from -40 C to +90 C without derating, while the REM4A series operates from -40 C to +80 C. Both series are UL marked and certified to IEC, EN... (read more)Browse DC-DC Converters Datasheets for DigiKey
-
CR4 - Thread: The cost of "green" electricity.
A converter AC/ DC , 115 Volts AC to probably 74 Volts DC is good but 120 Volts DC better.
-
Switch Mode Converter using High-Frequency Magnetic Amplifier
The overall efficiency of the dc-to-dc converter shown in Fig.4 is 74 % at the full load of 90 W and the dc input voltage of 110 volts .
-
22.2: Frequency Response of Cholesteric LCDs and Its Application in the Driving System *
Consequently the new driving waveforms were proposed for the colored ChLCD, by which the cost of DC- DC converters for the scan driver ICs was reduced 66%, as shown in Figure 9. More specifically, (V, Freq R) was (58 volts , 100 Hz) and (V, Freq G) was ( 74 volts, .
-
New approach in ac voltage references based on micro-nanosystems
[1] Sienknecht V and Funck T 1986 Realization of the SI unit volt by means of a voltage balance Metrologia 22 209–12 [2] P¨opel R 1992 The Josephson effect and voltage standards Metrologia 29 153– 74 [3] Hamilton C A et al … … Gray P and Meyer R G 1994 Analysis and Design of Analog Integrated Circuits (New York: Wiley) 2nd edn, ISBN 0-471-59984-0 [7] Klonz M 1987 Ac– dc transfer difference of the PTB multijunction thermal converters in the frequency range …
-
Development of maximum power point tracker for PV panels using SEPIC converter
The objective of this paper is to build MPPT to charge a 12- volts lead acid battery by using a (TBP 1275) 74 - watts PV panel. The methodology is based on connecting a pulse width modulated dc /dc SEPIC converter , which is controlled by a micro controller based unit.
-
Wire detecting apparatus and method
other type of DC supply, such as a plug-in AC-powered converter . Power supply 74 should be capable of providing a working voltage in the range between six and thirty volts , and a continuous current in the range of 1 ampere.
-
2013 Combined Author Index IEEE Industry Applications Society Publications
… distribution sys- tems; PCICON Sep. 2013 1-16 Saxena, Sunit Kumar, and Mahajan, Deepak Bhimrao, A novel hybrid low cost controller for maintaining low input current harmonic over wide range of load conditions for power factor corrected boost AC to DC converter ; … Sep. 2013 2123- 2130 Scelba, G., see Gaeta, A., TIA Jan.-Feb. 2013 74 -83 Schaadt, James … The Effect of Reactive Compen- sators and Coordination With Volts /Hertz Limiting; TIA May-Jun. 2013 1244 …
-
http://calhoun.nps.edu/public/bitstream/handle/10945/4539/09Sep_Hurd.pdf?sequence=1
74 Depending on the new cell sizes, an MPPT or DC -DC converter would be needed to increase the voltage. Each cell is only about 0.5 volts , but the Raven’s battery is rated at 25.2 …
-
Small-capacitance nondissipative ripple filters for DC supplies
no. 55585 for L, = 0.371 mH, a dc load current I = 2 ampereswhich requiresawire size of … With N , = 68 turnsand N , = 74 turns,the window area is ample to use a wire size … A one- volt rms sinusoidal voltage mas applied to the input of the ripple filter to simulate theripple voltage 8,from the converter .
Indicates content that may require registration and/or purchase.