-
Supplier: Newark, An Avnet Company
Description: TRB Twinax (x2) Cable Assembly, PL75/TWC-78-2/PL75, 78 ohm, 12"
-
Supplier: Newark, An Avnet Company
Description: TRB Twinax (x2) Cable Assembly, PL75/TWC-124-2/PL75, 124 ohm, 24"
-
Supplier: Newark, An Avnet Company
Description: TRB Twinax (x2) Cable Assembly, PL75/TWC-124-2/PL75, 124 ohm, 36"
-
-
Supplier: Newark, An Avnet Company
Description: TRB Twinax (x2) Cable Assembly, PL75/TWC-124-2/PL75, 124 ohm, 48"
-
Supplier: TelephoneStuff.com
Description: the applications that do not require machined brass quality - Assortment of connectors offer both 50 Ohm and 75 Ohm nominal impedance to match cable impedance to provide maximum performance - Specification grade
- Mounting Style: Bulkhead Mounted
- Applications: Commercial
- Device Type: Receptacle / Outlet
-
Supplier: Cooner Wire Company
Description: and spiral shields combined with thin wall insulating technology work together to provide small diameter, silicone insulated wire, FEP insulated wire and PVC insulated wire versions of our Mini Coax. The CW2040 series is available in 50 OHM, 75 OHM and 100 OHM and range
- North American (AWG): 32 AWG
- Impedance: 95 ohms
- Cable Shielding: Braid
- Product Category: Bulk Cable
-
Supplier: MilesTek Corporation
Description: ROHS LEAD FREE LSZH 0.0155" O.D. 1553 TWINAX CABLE ASSEMBLY CABLE JACK TO BLUNT .75 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted
- Cable Length: 2.46063125 ft
-
Supplier: MilesTek Corporation
Description: LEAD FREE LSZH 0.155" O.D. TWINAX CABLE ASSEMBLY 3-SLOT PLUG TO 3-LUG CABLE JACK .75 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted
- Cable Length: 2.46063125 ft
-
Supplier: MilesTek Corporation
Description: ROHS LEAD FREE LSZH 0.0155" O.D. 1553 TWINAX CABLE ASSEMBLY BEND RELIEF PLUG TO CABLE JACK .75 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases
- Cable Length: 2.46063125 ft
-
Supplier: MilesTek Corporation
Description: ROHS LEAD FREE LSZH 0.0155" O.D. 1553 TWINAX CABLE ASSEMBLY CABLE JACK TO JACK .75 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during
- Cable Length: 2.46063125 ft
-
Supplier: Smiths Interconnect, a Molex company
Description: connectors. The triaxial cable type connectors and contacts are designed for low-loss concentric 50, 75 and 95 ohm cable types. Features & Benefits Fit standard MIL-DTL-38999, d-sub and ARINC connector cavities Meet or exceed the applicable requirements of the military
Find Suppliers by Category Top
Featured Products Top
-
our Micro Coax. The CW2040 series is available in 50 OHM, 75 OHM and 100 OHM and range in size from 26 AWG to 36 AWG. Additional sizes as well as twinax constructions are also available from 18 AWG to 42 AWG. Precision termination, over (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Cooner Wire Company -
Our 75-ohm coaxial and triaxial video cables are specifically designed and manufactured for reliable performance in aircraft systems and other harsh environments involving high temperatures, strong EMI (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
4 Pair Ethernet Cables Quadrax Ethernet Cables Power over Ethernet (PoE) Options These 100-ohm shielded Ethernet cables deliver exceptional performance, supporting high-speed data transmission up to 10Gb. Whether you (read more)
Browse Ethernet Cables Datasheets for PIC Wire & Cable -
Lightweight Aircraft Cable Solutions Optimize your aerospace designs with PIC Wire & Cable’s lightweight aircraft cables. Engineered for durability, performance, and efficiency, these cables meet the stringent demands of (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Correct cable assembly is key to maximizing the benefits of cable and connector technology. With PIC Assemblies (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable -
As an experienced solutions partner, PIC Wire & Cable offers a broad selection of specialized coaxial, triaxial, high-speed data, microwave, and custom cable options. This includes 50-ohm coaxial and triaxial cable, 75-ohm coaxial and triaxial cable (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
assemblies meet FAA, ARINC, and industry specifications, ensuring compliance and performance. Product Offerings RF Cables - Coax & Triax: 50 Ohm & 75 Ohm (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Up to 75-ohm performance Quarter turn bayonet-style coupling design includes locking feature Optimized for 12G-SDI broadcast video solutions and CoaXPress standards Quicker, easier connector installation and removal in limited space TARGET (read more)
Browse Cable Assemblies Datasheets for TE Connectivity -
190052 BNC 75 ohm Bulkhead 4 Jacks BNC 4 Jacks Hermetic 190054 Use this innovative connection with the following cables (read more)
Browse Coaxial Connectors Datasheets for PIC Wire & Cable -
. RFMates 50-Ohm Coaxial, Triaxial, and Ultralite Coax Cable VideoMates 75-Ohm Coaxial & Triaxial Cable (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable
More Information Top
-
Curriculum revision and course development in digital signal transmission
RS - 232 family RS -449 family 150 Ohm Twinax Copper cable 75 Ohms TV Coax 75 Ohm MiniatureCoax 150Ohm Type-1 shieldedtwisted pair copper cable with DB-9 connector ShieldedTwistedPair (STP) UnshieldedTwistedPair (UTP .
-
Cisco 2600/3600/3700 Series Multiport T1/E1 IMA Network Modules [Cisco 2600 Series Multiservice Platforms] - Cisco Systems
Note: Jumper on the E1 ATM network module must be set to 75 ohm mode. Table 7 Custom Cable Pinout Description T1/E1 Board Cable End Twinax .
-
North Hills Signal Processing
RLB Series - Return Loss Bridges for Twinax Balanced Networks Interface with 50 and 75ohm network analyzers. … the user can perform these checks from the Line Replaceable Unit (LRU) ends of the stub cables .
-
Sensors for Electromagnetic Pulse Measurements Both Inside and Away from Nuclear Source Regions
The magnetic field sensors used in nuclear environments are all loop structures [31, [6], [7], [181, [19], [50], [55], [56], [ 75 ], [781, [80] with the signal cables wired in a moebius configuration designated as cylindrical moebius loop (CML) sensors. … cables in the sensor are properly terminated at the point of coax-to- twinax junction as depicted … 100- OHM rWITNAXLA,L .
-
Coaxial Cables | Mouser
Coaxial Cables TRIAX CBL 75 OHM PVC JACKET 500FT Coaxial Cables TWINAX CBL 78 OHM PFA JACKET 500FT .
Indicates content that may require registration and/or purchase.