-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER 1-75PF 1000V
- Capacitance Range: 0.000001 to 0.00007500000000000001 microF
- Electrostatic Capacitors: Glass
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
-
Supplier: DigiKey
Description: 3.9 - 27PF, 7.5 MM, 200VDC, FILM
- Capacitance Range: 0.0000035000000000000004 to 0.000027000000000000002 microF
- Operating Temperature: -40 to 85 C
- Applications: General Purpose
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: AVX Corporation Win Source Part Number: 771928-CTZ3E-03A-W1-PF Series: CTZ, Kyocera Packaging: Reel package Features: Low Profile Mounting: SMD Adjustment Type: Top Adjustment Part Status: Obsolete(EOL) Capacitance Range: 1 ~ 3pF Categories: Capacitors Dimension:
- Capacitance Range: 0.000001 to 0.000003 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Features: Other
- Mounting Style: Surface Mount Technology (SMT)
-
-
Supplier: Newark, An Avnet Company
Description: VARIABLE CAPACITANCE DIODE; Capacitance:21pF; Forward Current Max:20mA; Reverse Voltage:30V; Operating Temperature Max:125°C; Diode Case Style:SOD-323; No. of Pins:2 Pin; Product Range:BB135 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Operating: -25°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.049" Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 300 at 1MHz
- Capacitance Range: 0.0000015 to 0.000003 microF
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
- Operating Temperature: -25 to 85 C
-
Supplier: Knowles
Description: offerings have capacitances range from a minimum of 1 pF up to maximum of 95pF and with a DWVs ranging from 3.6kV up to 20kV. Non-magnetic versions are available, prefixed NM and specials can be considered on request.
- Capacitance Range: 0.000001 to 0.000095 microF
- DC Rated Voltage Range (WVDC): 3,600 to 20,000 volts
- Applications: High Voltage Capacitor, Power Capacitors
- Electrostatic Capacitors: Teflon®
-
Supplier: Newark, An Avnet Company
Description: VARIABLE CAPACITOR, 45-90PF, SMD; Capacitance Min:45pF; Capacitance Max:90pF; Voltage Rating:50VAC; Product Range:LXRW Series; Capacitance Tolerance:-; Capacitor Terminals:SMD; Adjustment Type:-; Operating Temperature Min:-30°C; RoHS Compliant: Yes
-
Supplier: Oren Elliott Products, Inc.
Description: The M73 is a high-voltage, heavy wattage, continuous duty capacitor. Insulation between the rotor and stator is achieved through ¼" thick mil spec ceramics riveted to the end plates. The rotor rides on ball bearings housed between the front end plate and the stainless steel shaft, and the
- Capacitance Range: 0.000009999999999999999 to 0.00202 microF
- AC Rated Voltage (WVAC): 1,000 to 3,700 volts
- Operating Temperature: 150 C
- Electrostatic Capacitors: Air
-
Supplier: Oren Elliott Products, Inc.
Description: The APC is a durable air trimmer, used in several demanding military applications. It is frequently equipped with a lock bearing and is used as a factory-adjustable trimmer capacitor, but it can also come equipped with a ¼" diameter shaft and can be used as an operator-controlled tuning
- Capacitance Range: 0.0000024999999999999998 to 0.00014370000000000002 microF
- AC Rated Voltage (WVAC): 500 to 1,000 volts
- Electrostatic Capacitors: Air
- Mounting Style: Bolt Mounted, Through Hole Technology (THT)
Find Suppliers by Category Top
Featured Products Top
-
performance in a robust package. The range provides feed-through capacitor filtering to high frequencies, with capacitance values from 10 pF to 33 nF, utilizing ultra-stable C0G or stable X7R dielectric material. Working voltages are from 100 VDC to 500 (read more)
Browse EMI Filters and RFI Filters Datasheets for Knowles
More Information Top
-
The effect of heating the hypothalamus on respiration in the ox ( Bos taurus )
The RF heating was supplied by an 'Endofrex' diathermy apparatus (Allen and Hanbury) modified by coupling a 75 pF variable capacitor in series with its output.
-
A new RF system for bunch coalescing in the Fermilab Main Ring
Two lOOpf ceramic transmitting capacitors (Philips 859s-lOOZ) in series, combined in parallel with a 7- 75 pf variable vacuum capacitor (Jennings CVFA-75-0030), provided a simple method of tuning the cavity.
-
Trimmer / Variable Capacitors | Mouser
Trimmer / Variable Capacitors 7.0- 75pF 10mm Side Mount .
-
Development of a supersonic atomic oxygen nozzle beam source for crossed beam scattering experiments
The variable air capacitor (0- 75 pf ) is mounted outside of the vacuum to facilitate initial frequency matching of the tank circuit to the electronics.
-
The 50KW-Transmitter for the Munich Heavy Ion Postaccelerator
The compensa- tion of the loop-inductance is provided by a variable vacuum capacitor (10- 75 pF ) which is integrated series-connected at the centre conductor of a coaxial 501Q-line.
-
RC-active networks with reduced sensitivity to amplifier gain bandwidth product
frequency of the untrimmed network are consistent with those predicted by an exact numerical analysis for the operational amplifiers used (Motorola MC 1520 with fre- quency-compensation capacitors of 75 pF ), whi!e variations in the am,bient temperature over +25”C had …
-
Multi-channel CMOS ASIC preamplifiers for APD and MSGC readouts
The noise slopes have been obtained by varying input capacitors and were about 60 e- / pF and 75 e- /pF respectively at 0.5 µs shaping time.
-
Microelectromechanical devices for multimode communication systems
This device is a four-bit variable capacitor that can be tuned from 1-15 pF and has a Q of 50- 75 at 1 GHz.
-
Development and study of a portable plasma focus neutron source
Due to losses in the capacitor , spark gap, and PF load, as well as to the variable inductance of the PF load, the actual amplitude of the current pulse did not exceed 75 kA.
-
A varactor-tuned RF filter
The varactors are BB811 RF Variable Capacitance Diodes2 with a series resistance of about 1 and a junction capacitance from 1 to 8.8 pF over a 30-V bias … … are biased equally with a 75 -pF capacitor from the bias line …
Indicates content that may require registration and/or purchase.