-
Supplier: MPF Products, INC.
Description: MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 125 degrees C
- Voltage Rating: 12,000 volts
- Current Rating: 7.5 amps
- Features: Circular / Cylindrical Connector
-
Supplier: Newark, An Avnet Company
Description: Circular Connector, Plug, 7, Pin, Cable Mount
-
Supplier: Newark, An Avnet Company
Description: Circular Connector Insert, 7, Pin, Crimp / Solder RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: Circular Connector, 1B Series, Plug, 7, Pin, Cable Mount
-
Supplier: Newark, An Avnet Company
Description: Circular Connector, Threaded, Solder, Circular Industrial, MIL - C - 5015 Series, Plug, 7, Pin
-
Supplier: MPF Products, INC.
Description: MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 125 degrees C
- Voltage Rating: 12,000 volts
- Current Rating: 7.5 amps
- Features: Circular / Cylindrical Connector
-
Supplier: MPF Products, INC.
Description: MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 125 degrees C
- Voltage Rating: 12,000 volts
- Current Rating: 7.5 amps
- Features: Circular / Cylindrical Connector
-
Supplier: DigiKey
Description: 7 Position Circular Connector Receptacle, Male Pins Solder Cup
- Number of Contacts: 7 #
- Features: Circular / Cylindrical Connector, Other
-
Supplier: TE Connectivity
Description: Mating Retention : With Mating Retention Type : Threaded Coupling Operation/Application Circuit Application : Signal Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular
- Contact Size (AWG): 30 AWG
- Current Rating: 1 amps
- Number of Contacts: 19 #
- Features: Circular / Cylindrical Connector, Wire-to-Wire Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Conxall/Switchcraft Win Source Part Number: 1334577-16982-7PG-522 Category: Connectors, Interconnects>Circular Connectors>Circular Connector Assemblies Packaging: Bulk Number of Positions: 7 Color: Black Features: Backshell Connector
- Voltage Rating: 600 volts
- Current Rating: 3.5 amps
- Features: Circular / Cylindrical Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1340643-RTS6BS14N7P03 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Series: ecomate® Aquarius™ Type: For Male Pins Number of Positions: 7 (6 + PE) Features: Backshell, Coupling Nut
- Contact Size (AWG): 16 AWG
- Features: Circular / Cylindrical Connector
-
Supplier: TE Connectivity
Description: Method : Package Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire
- Voltage Rating: 600 volts
- Operating Temperature: -55 to 105 C
- Device Type: Receptacle / Outlet
- Applications: Residential / General-Purpose
-
Supplier: Utmel Electronic Limited
Description: Circular MIL Spec Connector 7P SZ 11 PLUG CBL MNT PIN
- Current Rating: 7.5 amps
- Number of Contacts: 7 #
- Features: Circular / Cylindrical Connector, Other
- Gender: Male / Plug
-
Supplier: VAST STOCK CO., LIMITED
Description: Pin & Socket Connectors 4W CIRCULAR PIN HSG NAT
- Number of Contacts: 4
- Product Type: IC Socket
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: Circular MIL Spec Connector TV 99C MIXED(TWIN) PIN PLUG
- Current Rating: 46 amps
- Number of Contacts: 99 #
- Features: Circular / Cylindrical Connector, Other
- Gender: Male / Plug
-
Supplier: RS Components, Ltd.
Description: 7 pin breakaway watertight connector jac
- Number of Contacts: 7 #
- Features: Circular / Cylindrical Connector
- Gender: Female / Jack
-
Supplier: Allied Electronics, Inc.
Description: Receptacles with pin contacts mate with plugs with socket contacts. \fi0 Solid Shell-for general, non-environmental applications.\fi0 Cable Clamp sold separately. See MS cable clamps in the 97 Series. MS-A class connectors perform many of the vital functions in powering, testing and
-
Supplier: Belden Inc.
Description: Circular Receptacle Power Connector (CA Series): Female, front mount with flange, 7-pin(6+PE), 230 V AC/DC, 10 A
- Voltage Rating: 230 volts
- Current Rating: 10 amps
- Features: Circular / Cylindrical Connector
- Gender: Female / Jack
-
Supplier: Belden Inc.
Description: Circular Receptacle Power Connector (CA Series): Male, front mount with flange, 7-pin(6+PE), 230 V AC/DC, 10 A
- Voltage Rating: 230 volts
- Current Rating: 10 amps
- Features: Circular / Cylindrical Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: Allied Electronics, Inc.
Description: MICRO-CON-X® Field Installable Connectors Contact arrangements shown are wiring view of cable end pins/sockets. Key/Keyway shown for orientation only. Provide Quality Solutions Requiring Interconnection in Harsh Environments 2-31 Contacts Available Applications Include, But Not Limited
-
Supplier: Allied Electronics, Inc.
Description: Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on
-
Supplier: Waldom Electronics
Description: DIN TYPE 100 VAC VOLTAGE RATING PIN CONTACT TYPE 7 CONTACT(S) STRAIGHT ORIENTATION SILVER PLATED CONTACT FINISH CURRENT RATING 2 AMPERE STYLE PLUG
- Voltage Rating: 100 volts
- Current Rating: 2 amps
- Number of Contacts: 7 #
- Features: Circular / Cylindrical Connector
-
Supplier: ODG (Origin Data Global)
Description: 1,5MM PIN HSG 5-7 POS ASSY
- Number of Contacts: 7 #
- Features: Circular / Cylindrical Connector, Other
-
Supplier: Heilind Electronics, Inc.
Description: RECP 7#23 PC PIN SS
- Features: Circular / Cylindrical Connector
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONNECTOR, CIRCULAR, METAL, PANEL MOUNT, 7 PIN. FREE 2 YEAR RADWELL WARRANTY
- Features: Circular / Cylindrical Connector
-
Supplier: Allied Electronics, Inc.
Description: IN-LINE CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 7 PIN
-
Supplier: Leine & Linde AB
Description: Cable type Shielded, TPE/PUR, 0,25mm2, Twisted Pair
- Number of Contacts: 7 #
- Features: Circular / Cylindrical Connector, Other
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: Accuris
Description: Connectors for electrical and electronic equipment \x96 Part 7: Detail specification for up to 7 ways including PE or FE (data/power) and shield pin, free and fixed circular connectors for balanced single-pair data transmission with current-carrying capacity
-
Supplier: Accuris
Description: Connectors for electrical and electronic equipment Part 7: Detail specification for up to 7 ways including PE or FE (data/power) and shield pin, free and fixed circular connectors for balanced single-pair data transmission with current-carrying capacity \x97
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1339222-FGG.1B.555.ZZC Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Series: 1B Type: Signal, Machined Wire Gauge or Range - AWG: 22-26 AWG Wire Gauge or Range - mm2: 0.14 ~ 0.34mm² Contact Type:
- Features: Specialty / Other
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334019-292132-7 Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 7 Connector Type: Header Contact Type: Male
- Voltage Rating: 125 volts
- Contacts Pitch: 2.0065999999999997 mm
- Product Type: IC Headers
- Features: Other
-
Supplier: RS Components, Ltd.
Description: TE Connectivity 66565-7
- Applications: Electronics (IC Packaging / Interconnect)
- Shape / Form: Pin / Probe
- Features: Specialty / Other
- Plating / Coating: Tin
-
Supplier: Omnetics Connector Corporation
Description: mating cycles. 5, 7, 12, 16 & 27 positions housing sizes are available in pre-wired, soldercup and solid straight tail versions. A 7 position housing is available with our latching feature. See Micro Latching Circulars for more information. Elaborate wire harnesses, flex
- Current Rating: 3 amps
- Number of Contacts: 5 to 27 #
- Contact Pitch: 1.27 mm
- Features: Circular / Cylindrical Connector
-
Supplier: Omnetics Connector Corporation
Description: mating cycles. 5, 7, 12, 16 & 27 positions housing sizes are available in pre-wired, soldercup and solid straight tail versions. A 7 position housing is available with our latching feature. See Micro Latching Circulars for more information. Elaborate wire harnesses, flex
- Current Rating: 3 amps
- Number of Contacts: 5 to 27 #
- Contact Pitch: 1.27 mm
- Features: Circular / Cylindrical Connector
-
Supplier: MPF Products, INC.
Description: MS Series Air-Side Connector, 7 Pins, 700 Volts, 23 Amps Per Pin, Accepts 0.092″ or 0.094″ Dia. Pins Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 125 degrees C
- Voltage Rating: 700 volts
- Current Rating: 23 amps
Find Suppliers by Category Top
Featured Products Top
-
system. Gold plating over Beryllium Copper allows users the ability to exceed 2,000 mating cycles. By design, Omnetics flex-pin contact allows for greater flexibility and lower contact resistance than other contact types on the market. Omnetics standard circular insulators sizes come in: 5, 7, 12, 16, 27 (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
4- Available in male/female, straight/right?angle, DIP/SMT/panel?mount and cable?to?board styles. Applications The M8 4?pin circular connector is widely adopted across various (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
) 3 Amp signal lines, all within the same O.D. as our popular 12-pin Micro Circular connector. Similar to that of Omnetics’ standard off-the shelf Micro Circulars (read more)
Browse Circular Connectors Datasheets for Omnetics Connector Corporation -
Amphenol Aerospace offers multi-channel circular connectors with high-density MT fiber optics for use in the harsh environments found in military and aerospace applications. Amphenol (read more)
Browse Circular Connectors Datasheets for DigiKey -
Amphenol is a leading manufacturer of connectors now offers complete line of M28840 circular connectors according to MIL-DTL-28840. These shipboard application connectors are precision-machined, highly reliable, and meet superior mechanical shock performances. These high-density connectors are (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Powell Electronics, Inc. -
examples. MIL-DTL-38999 MIL-DTL-38999 connectors are circular variations that are among the most widely used options in military and aerospace applications, commonly (read more)
Browse Aerospace Bearings Datasheets for ASAP Semiconductor LLC -
to ±0.5mm misalignment in both the X and Y axes, these fine-pitch, high-pin-count board-to-board connectors offer perfect alignment, high-speed data transmission, mixed signal and power options, high contact reliability and multiple mounting options. Key Features (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
to ±0.5mm misalignment in both the X and Y axes, these fine-pitch, high-pin-count board-to-board connectors offer perfect alignment, high-speed data transmission, mixed signal and power options, high contact reliability and multiple mounting options (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
Compact circular form factor for space-constrained installations Flexible Pin Configurations for Different Systems M12 connectors are available with multiple (read more)
Browse Coaxial Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
DuraMate AHDM Series from Amphenol Sine Systems are multi-pin, heavy-duty metal circular connectors that are environmentally sealed for a variety of applications, rated IP68/69K when mated. Their quick-connect bayonet locking system is made to withstand the challenges and complexities (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc.
More Information Top
-
The Thesis Committee for Frederick Donald Engelkemeir
Certifies that this is the approved version of the following thesis:
Development of an Advanced Electrica...
We used a 7 - pin Tyco CPC ( Circular Plastic Connector ) connector with the 7th unused pin used for keying the connector.
-
DMS3108B24-2P - Fujikura, Formerly DDK - Circular Connectors | Galco Industrial Electronics
DMS3108B24-2P, Fujikura, Formerly DDK, Connectors, Circular Connectors , CONNECTOR,ANGLE PLUG, 7 POS, PINS ,SPLIT SHELL,SIZE 24 .
-
DMS3108B16S-1P - Fujikura, Formerly DDK - Circular Connectors | Galco Industrial Electronics
DMS3108B16S-1P, Fujikura, Formerly DDK, Connectors, Circular Connectors , CONNECTOR,ANGLE PLUG, 7 POS, PINS ,SPLIT SHELL,SIZE 16 .
-
DMS3102A24-10P - Fujikura, Formerly DDK - Circular Connectors | Galco Industrial Electronics
DMS3102A24-10P, Fujikura, Formerly DDK, Connectors, Circular Connectors , CONNECTOR,BOX MOUNT RECEPT, 7 POS, PINS ,SOLID SHELL,SIZE 24 .
-
Vie path manual mechanical engineering
1 connection nut outer sealing ring unverlierbarer to 2 connection thread 3 creeping current barrier 4 insulator (Al2O3) 5 electrically conductive glass melt 6 connection bolts 7 Stauch- and warm shrinkage zone 8 (by flat sealing seat) 9 tip of insulator foot…
-
D/MS3102A20-15P - Fujikura, Formerly DDK - Circular Connectors | Galco Industrial Electronics
D/MS3102A20-15P, Fujikura, Formerly DDK, Connectors, Circular Connectors , CONNECTOR,BOX MOUNT RECEPT,RoHS, 7 POS, PINS ,SOLID SHELL,SIZE 20 .
-
Souriau - JBXFD0G07MSS35PR - Circular Connectors - Circular Connectors - Allied Electronics
Circular Push Pull Connector ; Straight Plug; Shell 0; 7 Conn; Pin ; Male .
-
Lumberg - SGR 71 - Circular Connectors - Circular Connectors - Allied Electronics
connector , circular din, male receptacle w/lock ring and pcb pins , 7 contact, ip40 .
-
Lumberg - SGR 50/6 - Circular Connectors - Circular Connectors - Allied Electronics
connector , circular din,male receptacle w/lock ring and pcb pins , 7 contact,ip40 .
-
Amphenol Tuchel - C091 31W006 100 2 - Circular Connectors - Circular Connectors - Allied Electronics
connector , circular din,male panel recept,front mt, 7 silver pltd pin contact,ip67 .
Indicates content that may require registration and/or purchase.