-
Supplier: Pepperl+Fuchs SE
Description: 1000 cd/m2 (nits) high-bright LCD User configurable function keys Front brightness control and touchscreen disable Intel® Core™ 2.1 GHz quad-core i7 processor Windows® 7 operating system Field maintainable ATEX/IEC-EX Zone 2, Class I/Div 2, Class I/Zone 2
-
Supplier: Acnodes Corporation
Description: Military-grade panel PC with a 15 inch 1024 x 768 1000-nit high brightness touchscreen monitor and a fully IP66 rated anti-corrosion aluminum housing with MIL-STD-810G compliance. The PC is powered by the 6th generation Intel Core i7-6822EQ 2.0GHz CPU and supports 6 x RJ45 GbE
- Display Size: 15 inch
- Processor: Intel®
- Features: Other, Panel Mount
-
Supplier: Acnodes Corporation
Description: Military grade 17 inch Panel PC powered by 6th generation Core i7-6600U 2.6GHz CPU and a fully IP67 rated rugged enclosure, meet Mil-Std-810G & -20 to 60 degree C wide range working temperature. Fully IP67 rated rugged enclosure 17 inch 1280 x 1024 LED backlight monitor
- Display Size: 17 inch
- Features: Other, Panel Mount
-
-
Supplier: Acnodes Corporation
Description: Military-grade panel PC comes with a 19 inch 1280 x 1024 LED backlight monitor, 6th generation Core i7-6600U 2.6GHz CPU, full IP67 rated rugged enclosure, MIL-STD-810G standards, and -20 to 60°C wide range working temperature. Fully IP67 rated rugged enclosure 19 inch
- Display Size: 19 inch
- Features: Other, Panel Mount
-
Supplier: Computer Express L.L.C.
Description: • High-end industrial grade Panel PC used for home, industrial, medical, military applications • 7" 16:9 TFT LCD display, 640 x 480 resolution, 380 cd/m2, 262,144 colors • Solid 8mm thick aluminum front bezel, 100% water-proof front • Rear housing is rugged 1mm
- IDE Disks Capacity: 10 to 40 GB
- Processor: Intel®
- Features: Panel Mount
-
Supplier: Acnodes Corporation
Description: Military-grade panel PC with a 15 inch 1024 x 768 1000-nit high brightness touchscreen monitor and a fully IP66 rated anti-corrosion aluminum housing with MIL-STD-810G compliance. The PC is powered by the 6th generation Intel Core i7-6600U 2.6GHz CPU and supports dual LAN, HDMI
- Display Size: 15 inch
- Features: Other, Panel Mount
-
Supplier: Maple Systems, Inc.
Description: fraction of the cost of other software programs • Each Panel PC possesses a rugged and durable industrial touchscreen computer running Windows 7 Professional Packaging • Versatile and affordable, Panel PCs come in an extended array of sizes ranging from 15"
- Display Size: 15 to 19 inch
- Operating Temperature: 14 to 122 F
- Features: Computer Terminal, Panel Mount, SXGA (1280 x 1024), XGA (1024 x 768)
- Processor: Intel®
-
Supplier: PHOENIX CONTACT USA
Description: Rugged panel PC, without fan, with 17.8 cm / 7” TFT display (analog-resistive (GFG)), 800 x 480 pixels (WVGA), degree of protection: IP67 (front), extended temperature range, Intel ® Atom™ E680T, 1.6 GHz and configuration options for data storage and operating system.
- Display Size: 7.0078778 inch
- Speed: 1,600 MHz
- RAM: 2 GB
- Processor: Intel®
-
Supplier: Teguar Corporation
Description: series include the Android 6.0 Marshmallow OS, which releases the full capabilities of the platform to developers. 7" True Flat Panel Touch Screen Panel ARM Cortex A9 CPU Wide Range Power Input Onboard DDR3 1GB Memory IP65 Protected Front Bezel Onboard 4GB eMMC Flash Fanless
- Display Size: 7 inch
- Speed: 1,000 MHz
- RAM: 1 GB
- Processor: Intel®
-
Supplier: PHOENIX CONTACT USA
Description: Rugged panel PC, without fan, with 14.5 cm / 5.7" TFT display (analog-resistive (GFG)), 640 x 480 pixels (VGA), degree of protection: IP67 (front), extended temperature range, Intel ® Atom™ E680T, 1.6 GHz, Windows ® / Embedded Standard 7 with open platform.
- Display Size: 5.7086645 inch
- Speed: 1,600 MHz
- RAM: 2 GB
- Processor: Intel®
-
Supplier: Maple Systems, Inc.
Description: PC possesses a rugged and durable industrial touchscreen computer running Windows operating system Packaging • Versatile and affordable, Light Industrial Panel PCs come in an extended array of sizes ranging from 7" to 21" displays with a thin, flat-panel
- Display Size: 7 to 21.5 inch
- Operating Temperature: 32 to 122 F
- Features: Computer Terminal, Panel Mount
- Processor: Intel®
-
Supplier: American Portwell Technology Inc.
Description: 7" Fanless and Rugged Panel PC
- Display Size: 7 inch
- RAM: 1 GB
- Features: Handheld / Portable, Other, Panel Mount, Tablet
- Processor: Intel®
-
Supplier: Amongo Technology Co., Ltd.
Description: for stable function for 24/7 long time working; Flexible touchscreen options like PCAP, Resistive, IR etc.; Rugged shell design with aluminum bezel for front IP65 waterproof etc.; Standard mounting like panel mount or embedded mount; Rigorous quality control to ensure fully
- Display Size: 19 inch
- Operating Temperature: 32 to 122 F
- Features: Desktop / Tower, Other, Panel Mount
- Processor: Intel®
-
Supplier: Amongo Technology Co., Ltd.
Description: for stable function for 24/7 long time working; Flexible touchscreen options like PCAP, Resistive, IR etc.; Rugged metal enclosure design with front IP65 dust proof etc.; Standard mounting like panel mount or embedded mount; Rigorous quality control to ensure fully function
- RAM: 2 GB
- Display Size: 17 inch
- Operating Temperature: 32 to 122 F
- Features: Desktop / Tower, Other, Panel Mount
-
Supplier: PHOENIX CONTACT USA
Description: Rugged panel PC, without fan, with 30.7 cm / 12.1” TFT display (analog-resistive (GFG)), 800 x 600 pixels (SVGA), degree of protection: IP67 (front), extended temperature range, Intel® Atom™ E680T, 1.6 GHz and configuration options for data storage and operating system.
- Display Size: 12.0866207 inch
- Speed: 1,600 MHz
- RAM: 2 GB
- Processor: Intel®
-
Supplier: Small PC Computers
Description: The SD200PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD200PC systems come complete with Windows 7 Pro installed and
- RAM: 8 GB
- IDE Disks Capacity: 1,000 GB
- Operating Temperature: 32 to 113 F
- General Features: Integrated BluetoothTM Technology, Ruggedized, Touch Screen
-
Supplier: Small PC Computers
Description: The SD150PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD150PC systems come complete with Windows 7 Pro installed and
- RAM: 16 GB
- IDE Disks Capacity: 1,000 GB
- Operating Temperature: 32 to 113 F
- General Features: Integrated BluetoothTM Technology, Ruggedized, Touch Screen
-
Supplier: Small PC Computers
Description: The SD190PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD190PC systems come complete with Windows 7 Pro installed and
- RAM: 16 GB
- IDE Disks Capacity: 1,000 GB
- Operating Temperature: 32 to 113 F
- General Features: Integrated BluetoothTM Technology, Ruggedized, Touch Screen
-
Supplier: Small PC Computers
Description: The SD170PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD170PC systems come complete with Windows 7 Pro installed and
- RAM: 16 GB
- IDE Disks Capacity: 1,000 GB
- Operating Temperature: 32 to 113 F
- General Features: Integrated BluetoothTM Technology, Ruggedized, Touch Screen
-
Supplier: OnLogic Inc.
Description: factory automation, in-vehicle, and energy management environments so you can focus on your operations, not the reliability of your panel PCs. Wide operating temp range Industrial or rugged power input options Quick install, toolless ruggedized locking mounts Available ignition
- Speed: 3,800 MHz
- RAM: 16 GB
- Processor: Intel®
- Operating System: Linux
-
Supplier: Aaeon Systems Inc.
Description: PCI/PCIe Slots make the Panel PC Easy-to-Expand. This unit also offers a Gigabit Ethernet and I/O Ports, such as two RS-232, one RS-232/422/485, six USB 2.0, one Line-Out/MIC-in/Line-in, and one DVI for flexible expansions. The SSD has two 3.5" SATA Hard Disk Drives, with an optional
- Display Size: 15 inch
- Processor: Intel®
- Operating System: Microsoft®
- Features: Panel Mount
-
Supplier: Maple Systems, Inc.
Description: fraction of the cost of other software programs • Each Panel PC possesses a rugged and durable industrial touchscreen computer running Windows 7 Professional Packaging • Versatile and affordable, Panel PCs come in an extended array of sizes ranging from 15"
- Operating Temperature: 14 to 122 F
- Effective Screen Width: 16.06 to 18.54 inch
- Effective Screen Height: 12.13 to 15.59 inch
- Screen Diagonal: 15 to 19 inch
-
Supplier: Maple Systems, Inc.
Description: PC possesses a rugged and durable industrial touchscreen computer running Windows operating system Packaging • Versatile and affordable, Light Industrial Panel PCs come in an extended array of sizes ranging from 7" to 21" displays with a thin, flat-panel
- Operating Temperature: 32 to 122 F
- Effective Screen Width: 7.95 to 21.93 inch
- Effective Screen Height: 5.87 to 14.25 inch
- Screen Diagonal: 7 to 21.5 inch
-
Supplier: Aaeon Systems Inc.
Description: work environment conditions on a routine basis. The fanless panel PC provides a very quiet operation and is designed for indoor/outdoor stationary usage. The fanless panel PC is flexible and provides optimum technology for a variety of applications including process
- Display Size: 15 inch
- Processor: Intel®
- Operating System: Microsoft®
- Features: Panel Mount
-
Supplier: ELMA Electronic Inc.
Description: isolated card cage, device mounting, 350 to 500 watt PSU, AC or DC input and custom I/O patch panel. Available in both 22" and 25" depths the unit holds up to 7, horizontally loaded cards (fixed). Airflow is front to rear utilizing high volume fans. Shock isolated versions are designed
- Backplane Bus: CompactPCI, VME, VME64x, VXI / VMI
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: Aaeon Systems Inc.
Description: Windows® XP, Windows® 7, Windows® XP Embedded/Windows® Embedded Standard 2009 and Windows® Embedded Standard 7 for OS support. For graphics support, the AEC-6612 Rev.B has an optional second VGA interface and an optional extension kit. "The AEC-6612 Rev.B has an AAEON patented passive
- Operating Temperature: -4 to 140 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: ACCES I/O Products, Inc.
Description: embedded applications Header connectors with jumper posts for panel mounted user status LED connection 3.5” front panel drive bay mounting provision Wide Input power from 7VDC to 35VDC at the DC power jack or screw terminals RoHS Available. Please contact us for ordering information
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Form Factor: DIN Rail Mounted
-
Supplier: Teguar Corporation
Description: to any computer including a rugged fanless box PC or to another touchscreen panel PC, allowing multiple users to control the same computer from multiple different touchscreen interfaces. 7" LCD with 800 x 480 Resolution Solid Aluminum Die Cast Enclosure Optional
- Operating Temperature: 32 to 122 F
- Screen Diagonal: 7 inch
- Sensor Type: Capacitive, Resistive
- Screen Type: LCD / Flat Panel
-
Supplier: Acromag, Inc.
Description: panel LEDs Supervisory circuit for reset generation Individually filtered and fused power to each IP Ruggedized with ESD strip and EMC front panel Easily integrate IPs with your software using RTOS VxWorks, Linux, or Win DLL for Windows® 2000/XP/Vista/7 32-bit systems
-
Supplier: Anton Paar
Description: The Cora 7X00 series of high-performance Raman spectrometers is designed for research and advanced industrial applications. With its compact and rugged housing it easily fits onto a lab bench or in a rack. You can choose one of three different wavelengths: 532 nm, 785 nm, or 1064 nm. The
- Spectral / Wavelength Range: 532 to 1,064 nm
- User Interface: Digital Front Panel
- Display: Digital Readout, None, Video Display
-
Supplier: Acromag, Inc.
Description: power to each IP Ruggedized with ESD strip and EMC front panel Easily integrate IPs with your software using RTOS VxWorks, Linux, or Win DLL for Windows® 2000/XP/Vista/7 32-bit systems
-
Supplier: ITW Switches USA
Description: MINIATURE HALL-EFFECT SEALED PUSHBUTTON SWITCHES This rugged sealed pushbutton switch uses a Hall-Effect sensor to achieve extremely long life, up to 1,000,000 cycles momentary. This switch is suited for harsh environments where long life and reliability are needed. KEY FEATURES: •1,000,000
- Maximum Current: 0.008 amps
- Maximum DC Voltage: 26.5 volts
- Features: Dustproof, Illuminated Switch, RoHS, Weather Resistant / Waterproof
- Actuator Specifications: Flush Pushbutton
-
Supplier: Seaward Group USA
Description: charger will boost charge to 90% of full charge, switching automatically to a trickle maintenance charge. Warning LEDs illuminate when an open circuit lead condition is detected. A front panel socket provides a serial RS232 output for connection to an external printer or PC, and a
- Resistance Range: 0.0000006 to 0.06 kohms
- Features: Built-in Calibration, Other, Remote Control, Warning Indicator Light
- Display: Digital Meter
- Safety Agency Rating: IEC
-
Supplier: Teguar Corporation
Description: The TD-45-10 is an aluminum panel display made for industrial environments. This industrial touchscreen monitor can be connected to any computer, but most often times it is connected to a rugged fanless box PC. This offers a two piece rugged long life cycle solution. It
- Operating Temperature: 32 to 122 F
- Screen Diagonal: 10.1 inch
- Sensor Type: Capacitive, Resistive
- Screen Type: LCD / Flat Panel
Find Suppliers by Category Top
Featured Products Top
-
. Wide operating temp range Industrial or rugged power input options Quick install, toolless ruggedized locking mounts (read more)
Browse Panel Computers Datasheets for OnLogic Inc. -
connections for RS232C and RS485. The 4”, 7”, and 10” display as well as a 10” daylight readable version are panel mountable, with the 10” models also VESA mountable. The fan-less design allows them to fit in most industrial control panels and (read more)
Browse Touch Screen Displays Datasheets for WAGO -
ruggedized and usability stand-point. IP-68 water-tight options as well as panel mount configurations are available within each shell types and corresponding pin count. Whether you are using these connectors housed inside of a metal shell or stand-alone, these high density circulars (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
's smartPanel and Panel PC to monitor and interact with your machine flexibly and reliably. smartPanel is optimally designed for medium-sized applications. The slim design and rugged (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
T Gateway with 4G cellular connectivity, or a Human Machine Interface (HMI) Panel PC for operator control in the field, OnLogic solutions offer a wide range of capabilities and configuration options. (read more)
Browse Ruggedized Computers Datasheets for OnLogic Inc. -
environments. smartPanel The smartPanel series is engineered for medium-sized application use where durability and intuitive operation are key. With a rugged resistive touchscreen and high (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
density packaging on .062 and .093 thick PC boards, the parts provide outstanding electrical, mechanical, thermal and chemical characteristics. These terminals are rugged and resistant to mechanical shocks and vibrations and an operational temperature range of -85° F (-65° C) to +400° F (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
mounted in the main housing. There is easy access to already installed electronics via the front or the opening for the handle recess. These enclosures are moulded in UV-stable ASA+PC (UL 94 V-0) and are available in two sizes: S (11.14" x 9.69" x 7.64") and M (13.54" x 10.79" x 8.62". The (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
assembly screws for increased tamper protection. These lockable covers also allow installation without disassembly of the top panel. Inside, there are PCB mounting pillars and an integrated battery compartment (2 x AA, 1 x 9 V). Accessories include hinged lids (opaque ABS, translucent PC (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
plan sizes: S (5.12" x 7.09"), SL (10.39" x 7.09"), M (6.61" x 10.71") and L (11.89" x 10.71"). Sizes M and L feature a separate terminal section, which is created by adding either a flat or high lid (accessories). Accessories also include ABS (UL 94 HB) or transparent PC (UL 94 V-0) flat or (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
voip phone ( Page 6 ) - offers from voip phone manufacturers, suppliers, exporters & wholesalers
VoIP Intercom POE TOUCH PANEL PC Tablet Powered via Power-over-Ethernet 7 " POE multi-touch screen RUGGED TOUCH MONITOR ...
-
Command Data Network System (CDNS) (BMSS{TM})
…set; tailorable user interface; automatic message format translation; fixed and function keys and touch panel ; message and journal search … / HF R/T, KIV- 7 / HF modem HF … Platforms supported: dismounted soldier: Rugged PDA Hand-held Pocket PC (Windows CE) combat vehicle…
-
Product Guide
• Open embedded Nano panel PC platform for the simplest control and HMI tasks. .... • Rugged widescreen fronts from 7 " with high res- olution .
-
Car Code Scanner - Car Code Scanner Manufacturers, Suppliers
Android Rugged PC Rugged Metal case, antirust, dustproof, IP65 waterproof available; Low cost Ultra low power, only 7 W in operation. .... [ Related Keywords : android, panel pc, 10.1inch ] .
-
hdd ( Page 8 ) - offers from hdd manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : industrial panel pc, touch screen panel pc , rugged touchscreen ipc, all in one pc ]. .... 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15 …
-
Desktops Manufacturers, Desktops Product Catalogs Directory
7 inch Vehicle Panel PC Computer N2600 1.6GHz 2GB DDR3 32GB SSD 3G WCDMA GPS 9~36V DCin Vehicle Ignit. .... ATOM Dual N2600 1.6GHz 2GB DDR3 32GB SSD WIFI 4 USB 2 RS232 Fanless Rugged Metal...
-
A Quality Assurance Project Plan for Monitoring Gaseous and Particulate Matter Emissions from Broiler Housing (Sections 18-25 and References)
20.9 Data Storage and Retrieval The DAQ system consists of a PC and compact Fieldpoint (National Instruments Corporation, Austin, TX) which is a data acquisition and automation controller composed of rugged I/O modules and intelligent communication interfaces. .... Real-time DAQ program developed using LabView 7 software (National Instruments, Corporation, Austin, TX) is used to … real-time readings of the instruments are recorded and displayed on the front panel of the program.
-
Kontron HMITR: Rugged display computer for mobile applications with the Intel Atom E6xx processor
RFID reader IC enables rugged handheld scanner. .... • Panel PC meets host of smart building applications. .... 7 -inch touchscreen display added to Raspberry Pi ingredients .
-
Analysis of factors affecting color distribution of white LEDs
The most commercially available white LEDs is dichromatic PC LEDs[4], which generates the white light by .... Since the white light LEDs has superior characteristics such as high efficiency, small size, long life, dependable, low power consumption, high reliability and mechanically rugged [ 7 ], therefore, a new concept of illumination named solid state lighting (SSL) in terms of high power … power LEDs is growing rapidly in various applications such as large size flat panel backlighting, street lighting…
-
Effects of phosphor’s thickness and concentration on performance of white LEDs
The most commercially available white LEDs is dichromatic PC LEDs[4], which generates the white light by .... Since the white light LEDs has superior characteristics such as high efficiency, small size, long life, dependable, low power consumption, high reliability and mechanically rugged [ 7 ], therefore, a new concept of illumination named solid state lighting (SSL) in terms of high power … power LEDs is growing rapidly in various applications such as large size flat panel backlighting, street lighting…
Indicates content that may require registration and/or purchase.