Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lansdale Semiconductor, Inc.
Description: The digital 8T series is a standard TTL compatible family of interface circuits that is used in such applications as line driving and receiving, tri-state buses, "party line" bus systems, driving LEDs and other displays, MOS interface and a variety of timing circuits and special purpose
- Pin Count: 16
- Operating Ambient Temperature: -55 to 125 C
- Output Lines: 7-Segment
- Package Type: DIP
-
Supplier: Utmel Electronic Limited
Description: LED Display Drivers LED Driver for 7 segment displays
- Features: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Plugin Led Segment Display ROHS
- Display Type: Segmented Display
-
-
Supplier: Texas Instruments
Description: CMOS BCD-to-7-Segment LCD Decoder/Driver with Display-Frequency Output 16-PDIP -55 to 125
- Propagation Delay: 1,150 ns
- Operating Current: 0.3 mA
- Operating Ambient Temperature: -55 to 125 C
- Supply Voltage: 3 V
-
Supplier: ODG (Origin Data Global)
Description: IC DRVR 7 SEGMENT 2 DIGIT 20DIP
- Operating Temperature: -25 to 85 C
- Input Voltage (VIN): 4.75 to 13.2 volts
- Package Type: DIP / CDIP / PDIP
- Features: Linear Regulator, Other
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Display Drivers LED Driver for 7 segment displays
-
Supplier: Newark, An Avnet Company
Description: DISPLAY DRIVER, 7 SEGMENT, 5.5V, DIP-40; No. of Digits:8; No. of Segments:7; Driver Case Style:DIP; No. of Pins:40Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Type:Parallel; Operating Temperature Min:-20°C RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays 16-PDIP -55 to 125
- Propagation Delay: 400 ns
- Operating Current: 0.3 mA
- Operating Ambient Temperature: -55 to 125 C
- Supply Voltage: 3 V
-
Supplier: Acme Chip Technology Co., Limited
Description: IC DISPLAY DRIVER 7 SEGMENT
- Device Type: LCD Driver
-
Supplier: DigiKey
Description: IC DRVR 7 SEGMENT 48TSSOP
- TJ: -40 to 85 C
- Features: Other
- Technology: SPI
-
Supplier: Nexperia B.V.
Description: The HEF4543B is a BCD to 7-segment latch/decoder/driver for liquid crystal and LED displays. It has four address inputs (D0 to D3), an active LOW latch enable input (LE), an active HIGH blanking input (BL), an active HIGH phase input (PH) and seven buffered
- Operating Ambient Temperature: 85 C
- Output Lines: 7-Segment
- Input Lines: BCD
- Features: ESD Protection, Other
-
Supplier: Lansdale Semiconductor, Inc.
Description: The digital 8T series is a standard TTL compatible family of interface circuits that is used in such applications as line driving and receiving, tri-state buses, "party line" bus systems, driving LEDs and other displays, MOS interface and a variety of timing circuits and special purpose
- Pin Count: 16
- Operating Ambient Temperature: -55 to 125 C
- Output Lines: 7-Segment
- Package Type: DIP
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 072989-M5480B7 Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Digits or Characters: 3.5 Digits Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating:
- TJ: -25 to 85 C
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 207162-M5481B7 Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Digits or Characters: 2 Digits Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating:
- TJ: -25 to 85 C
- Package Type: DIP
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: 5X7-SEGMENT VFD CONTROLLER
- Device Type: LCD Driver
-
Description: IC DRVR 7 SEGMENT 4 DIGIT 40DIP
-
Supplier: Newark, An Avnet Company
Description: DISPLAY DRIVER, LCD, PQFP-100; No. of Digits:-; No. of Segments:-; Driver Case Style:PQFP; No. of Pins:100Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Type:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DISPLAY DRIVER, LED, DIP-40; No. of Digits:5; No. of Segments:7; Driver Case Style:DIP; No. of Pins:40Pins; Supply Voltage Min:4.75V; Supply Voltage Max:11V; Interface Type:Serial; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ICM7228 display driver interfaces microprocessors to an 8-digit, 7-segment, numeric LED display. Included on chip are two types of 7-segment decoder, multiplex scan circuitry, LED display segment drivers, LED
- Features: Other
- Package Type: PDIP, SOIC
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 197738-4543BCP Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP
- TJ: -55 to 125 C
- Package Type: DIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1314988-CP2400-GQR Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tape & Reel (TR) Mounting: SMD (SMT) Configuration: 128 Segment Interface: SPI Current - Supply: 620 µA Display Type: LCD Voltage - Supply: 1.8V ~ 3.6V Package /
- Supply Voltage (Vi): 1.8 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Output Options: Inverting
-
Supplier: ROHM Semiconductor GmbH
Description: BU97540KV-M is a 1/5, 1/4, 1/3duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 335 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher
- TJ: -40 to 85 C
- Supply Voltage: 2.7 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor USA, LLC
Description: BU97540KV-M is a 1/5, 1/4, 1/3duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 335 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher
- TJ: -40 to 85 C
- Supply Voltage: 2.7 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: DISPLAY DRIVER, -40 TO 105DEG C; No. of Digits:-; No. of Segments:108; Driver Case Style:PQFP; No. of Pins:64Pins; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C RoHS Compliant: Yes
-
Supplier: Renesas Electronics Corporation
Description: The ICM7218 series of universal LED driver systems provide, in a single package, all the circuitry necessary to interface most common microprocessors or digital systems to an LED display. Included on-chip are an 8-byte static display memory, two types of 7-segment
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: BCD To 7 Segment Latch High speed High noise immunity Balanced propagation delays The M74HC4543 is an high speed CMOS BCD-To-7 SEGMENT decoder with LCD driver fabricated with silicon gate C2MOS technology. This device consists of BCD-To-7 segment
-
Supplier: Broadcom Inc.
Description: This is a 5x7dot matrix display with four 0.27" tall characters, driven by an on board CMOS IC. The IC stores and decodes 7 bit ASCII data and displays it with an easy to read 5x7 font. Multiplexing circuitry and drivers are included in the IC to allow the display
- Number of Rows: 1 #
- Number of Characters: 4 #
- Color Wavelength: 574 nm
- Character Height: 3.7 mm
-
Supplier: Lingto Electronic Limited
Description: DISPLAY DRIVER, 7-SEGMENT
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LED DRIVER, 4-SEGMENT, PDSO6 Product overview: FAN5640S7X from Fairchild (onsemi) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers
- Input Voltage: 6 to 20 volts
- Number of Channels: 2 #
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CMOS White LED Driver / LED Driver 4 Segment 6-Pin SOT-23 T/R Product overview: CAT32TDI-TE7 from Catalyst Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CMOS White LED Driver Boost Converter / LED Driver 4 Segment 5-Pin SOT-23 T/R Product overview: CAT37EKK-TE7 from Catalyst Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LED DRVR 3Segment 5V/9V/12V/15V/18V/24V 8-Pin (7+Tab) TO-263 T/R Product overview: TLE4242GXT from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful
-
Supplier: New Vision Display
Description: engineering team. Our talented engineers can develop customized solutions using a wide range of LCD technologies: Custom TN LCD displays Custom FSTN LCD displays Custom dot matrix LCDs Custom monochrome graphic LCD displays Custom segmented LCDs Custom ZBD bistable LCDs As we
- Features: Flat Panel Monitor, LCD Display, PMLCD
- Color: Monochrome
-
Supplier: Interface Displays & Controls
Description: interface Lighted segments or lighted background Alphanumeric or pictorial displays Fast response time Multiplexed displays (T/N) Dot matrix (T/N) Applications Command — Guidance, data management, navigation, computer interface Control — Annunciation, input/output, data
- Features / Applications: ARINC / Avionics, Computer Applications, MIL-SPEC / Military
- Display Type: Character Display, Graphic Display
- Backlight: Electro Luminescent (EL), Light Emitting Diode (LED)
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: overall system BoM cost. Additional Features Segmented LCD Controller with Animation Up to 256 segments (8x commons and 32x segments) Core independent autonomous animation: Alternating dual display, blinking and blanking LCD Charge Pump for contrast management in battery-powered
- Clock Speed: 32 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 128 KB
- Number of Timers: 15
Find Suppliers by Category Top
Featured Products Top
-
7-segment LED display options Timers Analog and (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
Altech’s low-voltage push-button digital indicators combine clear 7-segment LED displays with compact sizing and multiple color options. Available models support voltage, current, temperature, and frequency monitoring for panel applications where visibility and (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
Display: 7-segment LED display shows runtime information and input/output status. Mounting Options: Available in panel-mount and DIN rail/11-pin socket configurations. Protection: IP30 enclosure and IP20 terminal protection. Learn More (read more)
Browse Digital Timers Datasheets for Altech Corp. -
edge region double reset contactor control (EDM) automatic mode re-start mode beam coding Set up is simplified as selection and configuration of these functions are made via a single push-button and the 7-segment display. After (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
semitransparent plastic that is illuminated by LED. It shows green for proper operation and red for a fault. Also, the 7-segment display which was so helpful in set up, now displays error codes and flashing signals to report specific faults and problems. Alignment aid Installation of (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
connections for RS232C and RS485. The 4”, 7”, and 10” display as well as a 10” daylight readable version are panel mountable, with the 10” models also VESA mountable. The fan-less design allows them to fit in most industrial control panels and (read more)
Browse Touch Screen Displays Datasheets for WAGO -
• IP67 Rating • Bluetooth interface for data transfer to SLC Assist App SLC440 • LED Endcap and 7 segment display • Compact rectangular profile 28 mm x 33 mm • Setup / alignment mode (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
of these functions are made via a single push-button and the 7-segment display. Both series are suited for use in safety circuits up to PLe (EN 13849) or SIL3 (IEC 61508). Both are also available with an IP69 Rated housing for washdown applications. (read more)
Browse Machine Guards Datasheets for Schmersal Inc. -
movable edge region, double reset, contactor control (EDM), automatic mode, re-start mode, and beam coding. Set up is simplified as selection and configuration of these functions are made via a single push-button and the 7-segment display. Both series are suited for use in safety circuits up to (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
Streamlined 3D Scanning The HandySCAN 3D MAX Series features a built-in display that improves ergonomics by keeping scan data and the physical part within the same line of sight, which creates a more comfortable scanning experience (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM
Conduct Research Top
-
Four-Channel Digital Voltmeter with Display and Keyboard
current is 150 mA. PORTA is rated for a 50 mA source current and 80 mA sink current. This makes the PIC16C71 ideal for driving 7-segment LEDs. Since the total number of I/O pins is limited to 13, the 8-bit PORTB is used to drive the 4 LEDs, while external sink transistors, or MOSFETs, are used
More Information Top
-
Visual embedded system programming has arrived!
…the features of the microcontroller but a broad suite of reconfigurable hardware modules, e.g., in addition to ADC and DAC modules, there are PWMs, UARTs, filters, counters, timers, MUXs, random sequence generators, LED/LCD/ 7 segment display drivers , sleep timer and modules…
-
Ink Jet Deposition of Inorganic Nanoparticle
Materials as a Route to Desktop Fabrication of
Integrated Logic and Micromachinery
24 4-2 Ink jet printed pattern for a 7 - segment display driver for E-ink. . . .
-
2023 datasheet : Datasheets for Electronic Components and Semiconductors
General purpose, high current 7 - segment display driver .
-
e2023 datasheet : Datasheets for Electronic Components and Semiconductors
General purpose, high current 7 - segment display driver .
-
Page 7. Semiconductor parts with 023 in root number
General purpose, high current 7 - segment display driver .
-
Datasheet for NTE228A, Silicon NPN transistor. High voltage amp, video output.. NTE228A .pdf : 1.000.000 datasheets for Electronic Components and Semiconductors
Integrated Circuit General Purpose, High Current 7 - Segment Display Driver .
-
Practical Electronics/Binary-coded Decimal - Wikibooks, open books for an open world
• 4511 - BCD 7 - segment display driver .
-
Design and construction of a micropump for drug delivery applications
These modules are driven by 7 - segment display drivers which .
-
The design of a solid-state physical model of an automated system to be used as a test bed for control applications
The LEDs are controlled using an 8-channel 7 - segment display driver , MAX7219 by Maxim.
-
A reusable microcontroller core's design
Moreover, some other non-standard modules are available in frames of the core as: a matrix keyboard peripheral, and a 7 - segment display driver .
Indicates content that may require registration and/or purchase.