-
Supplier: Allied Electronics, Inc.
Description: FAN, AC, 4.7 X 4.7 X 1.0, 115V, CFM 80.0
-
Supplier: Newark, An Avnet Company
Description: FAN HEATER, 56VDC, 800W, 94CFM; Power Rating:800W; Supply Voltage:56VDC; External Height:99mm; External Width:168mm; External Depth:179mm; Product Range:DCR 130 Series; Plug Type:- RoHS Compliant: Yes
-
Supplier: Kooltronic, Inc.
Description: comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure
- Maximum Air Flow: 400 SCFM
- Operating Current: 0.7 amps
- Nominal Power: 55 watts
- Thickness: 1.75 inch
-
-
Supplier: Newark, An Avnet Company
Description: AXIAL FAN, 40MM, 5VDC, 9.505CFM, 32.5DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:9.505CFM; Noise Rating:32.5dBA; Power Rating:800mW RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC AXIAL FAN, 92MM, 12V, 103.8CFM/52.5DB; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Noise Rating:52.5dB; Power Rating:9.6W; Power Connection Type:2 Lead Wires; Current Rating:800mA; Supply Voltage:12V RoHS Compliant: Yes
-
Electronic Cooling Fans - Axial Fan, 40Mm, 5Vdc, 7.741Cfm, 33Dba; Supply Voltage Vdc Adda -- 58P0754Supplier: Newark, An Avnet Company
Description: AXIAL FAN, 40MM, 5VDC, 7.741CFM, 33DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.741CFM; Noise Rating:33dBA; Power Rating:800mW; IP Rating:- RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Fan Tubeaxial 480VAC Square - 970mm L x 970mm H 16450 CFM (460.6m³/min)
- Maximum Air Flow: 16,450 SCFM
- Motor Voltage: 480 volts
- Operating Current: 3.9 amps
- Nominal Power: 2,980 watts
-
Supplier: Xoxide
Description: the static pressure feature. Dimensions: 120 x 120 x 25 mm Air Flow: 40.17 CFM Speed: 800 RPM Noise: 10.70 dBA Current: 0.10 A Bearing Type: Sleeve Specifications: Fan Speed: 800 rpm Noise: 10.70 dBA Airflow: 40.17CFM Rated Voltage: DC12V Rated Current: 0.10 A Dimensions:
-
Supplier: Rosenberg USA
Description: AKFD 800-mm / 31” diameter: up to 14,500 cfm (G-model) or 15,900 cfm (K-model) @ free air. AC axial fan, 50-60 Hz, with profiled aluminum sickle blades, complete with shroud and finger guards for condenser applications. Airflow & sound power values shown are at full
- Maximum Air Flow: 15,900 SCFM
- Maximum Sound Level: 80 dbA
- Diameter: 31.49608 inch
- Motor Type: 50/60 Hz AC
-
Supplier: DigiKey
Description: Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 80.0 CFM (2.24m³/min) 2 Wire Leads
- Maximum Air Flow: 80 SCFM
- Maximum Static Pressure: 0.269 in H2O
- Maximum Sound Level: 41.9 dbA
- Motor Voltage: 24 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1368408-A2179-HBL.TC.GN Category: Fans, Thermal Management - Fans - AC Fans Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Sunon Fans Series: A Package: Bulk Product Status: Active Base Product Number: A2179 HTSUS:
- Air Flow Rate: 335 SCFM
- Static Pressure: 0.8 in H2O
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Greenheck
Description: Recirculating Roof Fans The Recirculating Propeller Roof Fans include direct drive fans with and without filters. These fans have cast aluminum blades and are available with optional control centers. Suitable for clean air applications, such as factories and warehouses.
- Air Flow Rate: 2,800 to 43,000 SCFM
- Static Pressure: 0.375 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum
-
Supplier: Pelonis Technologies, Inc.
Description: 120 x 120 x 38mm (4.72 x 4.72 x 1.50in.) 5V, 12V, 24V, 48V 104.46~231.53 CFM (2.96~6.56 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~
- Maximum Static Pressure: 0.4385826771653515 in H2O
- Maximum Sound Level: 46.13 dbA
- Operating Current: 1.6 amps
- Nominal Power: 8 watts
-
Supplier: Snecma
Description: operators. TECHNICAL CHARACTERISTICS Versions -7B18/3 -7B20/3 -7B22/3 -7B24/3 -7B26/3 -7B27/3 Applications 737-600 737-600, 737-700 737-600, 737-700 737-700, 737-800, 737-900 737-700, 737-800, 737-900, BBJ 737-700, 737-800, 737-900, BBJ-BBJ2 Max. takeoff thrust (lbf) 19,500
- Application: Aviation
- Engine Type: Internal Combustion
- Fuel Type: Jet Fuel
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1339090-9WF0924H201 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: San Ace 92WF Features: Speed Sensor (Tach) Termination: 3 Wire Leads Package: Box Ingress Protection: Oil Resistant Size / Dimension: Square - 92mm L x 92mm H
- Air Flow Rate: 86.5 SCFM
- Static Pressure: 0.8 in H2O
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Hydrofarm, Inc.
Description: These fan adaptors are designed to work with the ActiveAir 265/465/600/800 CFM fans for easy installation of inflation or exhaust applications.
-
Supplier: Chicago Blower Corporation
Description: Chicago's Industrial Radial Tip (IRT) fan offers exceptional efficiency, performance, reliability and versatility with a choice of belt drive or direct drive arrangements. Nine standard models from size 3000 to 6000 provide pressures to 30" WG, and capacities to 116,000 CFM at
- Air Flow Rate: 116,000 SCFM
- Static Pressure: 436.7871674924572 in H2O
- Media Temperature: 800 F
- Maximum Diameter (Fan or Blower Wheel): 30 to 60 inch
-
Supplier: Xoxide
Description: Evergreen Fans are compatible with the standard for European Union’s ROHS. There are no artificial metallic elements involved in the processing for these fans. Fan Specifications: Dimensions: 120 x 120 x 25 mm Bearing Type: Ever Lubricate long-life bearing RPM: 800±10%
-
Description: Models FQ fans are high capacity direct drive propeller wall fans designed to deliver large volumes of air at low sound levels. Capacities range from 355 to 17,800 CFM and up to 7/8 inch static pressure. Typical applications include manufacturing and assembly facilities,
- Air Flow Rate: 355 to 17,800 SCFM
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: Hoffman-Lamson
Description: A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 100-800
- Air Flow Rate: 100 to 800 SCFM
- Static Pressure: 112.17095247321947 to 121.00866388020039 in H2O
- Material of Construction: Cast Iron
- Design: Centrifugal
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Fans AC Fan, Alveolate Motor, 254x89mm, 50/60Hz, 115VAC, 800/870CFM, 88/120W, 68/70dBA, 2600/2900RPM, 0.76/0.62inch H2O, 2Ball Bearing, Lead Wire
-
Supplier: Xoxide
Description: Rexus fan has 5 built-in LEDs that will light up your entire case with ease. This 250mm fan pumps out a whopping 105 CFM while offering a minimal amount of noise (less than 25 dBA to be exact), which is much less than most 80mm fans! This Red LED fan also includes
-
Supplier: Air Control Industries Inc.
Description: Performance Figures 50 Hz Flow 800CFM (1359M3/hr) Pressure 4.5”Wg (11.2mBar) Noise 85dB(A) 1M Free Air Weight 27.5Kg 60 Hz Flow 950CFM (1614M3/hr) Pressure 6”Wg (14.94mBar) Noise 87dB(A) Weight 27.5Kg Supply Options Various supply options available. Please see attached data sheets for details.
- Air Flow Rate: 800 to 950 SCFM
- Static Pressure: 4.496421623716334 to 5.997905273064467 in H2O
- Material of Construction: Aluminum
- Design: Centrifugal
-
Supplier: Hartzell Air Movement
Description: The Series 41 Fiberglass Backward Curved Centrifugal Fan offers non-overloading horsepower characteristics, high efficiency, low noise and economy for corrosive atmospheres. The Series 41P Fan has the same airstream components as the Series 41 fan, in a compact packaged Class II
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 36 inch
- Design: Centrifugal
- AMCA Class: Class I, Class II
-
Supplier: Hartzell Air Movement
Description: Series 03 Backward Centrifugal Curved Fans deliver lower sound levels in the highest efficiency ranges. The fans provide efficient airflow over a broad range of pressures, with maximum total efficiencies exceeding 80%. Air delivery ranges from 700 to 104,000 CFM, with static
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 73 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: VAST STOCK CO., LIMITED
Description: Blowers AC Blower, 125x126x39mm, 230VAC, 22CFM, Ball Bearing, Wire Leads
-
Description: anywhere in the world. Applications: Dairy Milking Wastewater Aeration Air Sparging Pneumatic Conveying Compost Aeration Vacuum Cleaning Dust Collection Features: Maintenance friendly noise enclosure with easy access including: Quiet operation 67-75 dB(A) @ 1m Sparkproof composite cooling fan
- Air Flow Rate: 85 to 950 SCFM
- Static Pressure: 498.242311844327 in H2O
- Drive Type: Belt Drive
- Material of Construction: Cast Iron
-
Supplier: National Fan Company
Description: Exhaust Fan w/ Shutter Heavy Duty : 24 in blade - variable speed (5,050 - 800 CFM) General Information: Standard Wall Fans follow a tradition of quality in design, materials and construction. All our Standard Wall Fans are developed to be efficient and economically
- Air Flow Rate: 800 to 5,050 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24 inch
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
-
Supplier: Xoxide
Description: White LED Crystal Fan, come with Quad LEDs and transparent frame and blades. Crystal series-200mm performs adding more airflow in your PC case- max 800 RPM and 76.0 CFM and also with quiet level (<18 dBA). To choose a Quiet, reliable, skinny and outstanding case fan,
-
Supplier: InspectorTools
Description: single phase wall outlet power; either 110 or 240 Volts! One DM-2A measures and controls one fan automatically, a second DM-2A displays flow pressure for the other two fans. A third DM-2 could optionally be added so that each fan would display the flow for that particular
-
Supplier: TPI Corporation
Description: YELLOW COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING FLOOR/WHEEL MOUNTING 42 AMPERE CURRENT RATING 10 KW POWER RATING 800 CFM AIR FLOW RATE 40 TO 100 DEG F THERMOSTAT CONTROL TYPE 34130 BTU/HR HEATING CAPACITY TUBULAR FINNED HEATING ELEMENT HEAT WAVE[TM] BRAND FES
- Heating Capacity: 10 kW
- AC Voltage Required: 240 volts
- Maximum Air Flow: 800 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Greenheck
Description: Model MSCF The Modular Small Cabinet Fan Forward Curved (MSCF-FC) and Modular Small Cabinet Fan Backward Inclined (MSCF-BI) are low-profile, dual wall, modular constructed, essentially a custom mini air handler. Performance capabilities range from 300 to 4,700 cfm and up to 4
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed to prevent condensation or maintain minimum temperature in enclosures. Built in Thermostat. (-18 C to +38 C) (0 F to +100 F) Fan Auto/On switch with pilot light for Heat On indication High temperature safety protection Aluminum alloy outer casing Connection via terminal
- Heating Capacity: 0.67 to 0.8 kW
- AC Voltage Required: 220 to 240 volts
- Heater Type: Enclosure Heater
-
Supplier: A-J Manufacturing Co., Inc.
Description: Criti-Clean Ultra: We re-designed and re-engineered our popular Criti-Clean fan powered laminar flow HEPA filter diffuser to maximize both CFM and energy efficiency. Our new Criti-Clean Ultra has the highest CFM output on the market (up to 1200 CFM for our 48″x24″ model),
- Diameter / Width: 24 to 48 inch
- Height: 24 inch
-
Supplier: Hydrofarm, Inc.
Description: These fan adaptors are designed to work with the ActiveAir 265/465/600/800 CFM fans for easy installation of inflation or exhaust applications.
Find Suppliers by Category Top
Featured Products Top
-
are already employed. Available in seven fan sizes, 355 mm through 710 mm, and four cabinet sizes, 500 mm through 1020 mm, EC UNOBOXES are designed to handle air volumes from 1,500 CFM up to 11,500 CFM depending on the static pressure. AC UNOBOXES offer airlflow from 1,800 CFM up to 10,800 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Design Features: Volume - to 4,000 CFM (6,800 m3/hr) Pressures - to 23" WG (5,730 Pa) Temperatures - to 600°F. (315°C) Sizes - Four Outlet, Six Inlet Arrangements - 1, 4, 4H/4V, 9 (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
Utilizing a high efficiency, backward inclined wheel, this fan is capable of air flows to 80,000 CFM, pressure to 110", and temperatures to 800 degrees Design features: o Split housing standard on Size 73 to facilitate (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
in.), 400 mm (15.75 in.), 450 mm (17.75 in.), 500 mm (20 in.) and 560 mm (22 in.) for both motor types. AC models offer airflow from 1,400 to 8,800 CFM. EC models provide output from 1,900 to 8,000 CFM. Both are 100 percent speed controllable. Thermal contacts provide standard (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
used in the European Union. Maximum airflows range from 5,800 to 15,900 CFM at free air. Input power is 230VD / 460VY, three-phase, 50-60 Hz. The maximum airflows shown above are at full speed, 460-V & 60 Hz. All four fans employ six finned or winglet (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
The New York Blower Company provides air-handling equipment to original equipment manufacturers to meet a full range of airflow and pressure requirements. These fan components offer system designers a variety of configurations limited only by the needs of the system and good engineering practice (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
fan performance by decreasing turbulence at the wing tips. Airflows range from 5,800 to 15,900 CFM. Most models are available for immediate shipment from the company’s Indian Trail, NC warehouse. Input power is 230VD / 460VY, three-phase, 50-60 Hz. The maximum airflows shown (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Thermal Resistance : 0.22 ?/W @ 800LFM Weight : 360 g Socket R LGA 2011 Coolers_RG4220 Outline Dimension : 104 x 70 x 67 mm Heat Sink : Stamped C1100, 102 x 68 x 63.5 mm Fan : 61 x 61 x 28 mm, Two Ball Bearing, 7000 RPM, Noise Level : 47.5 dB(A) Connector (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is cleansed of 99.99% of (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
powerful motor/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is (read more)
Browse Medical Equipment and Supplies Datasheets for Envirco
More Information Top
-
Cooling energy savings potential of light-colored roofs for residential and commercial buildings in 11 US metropolitan areas
Atlanta Chicago Los Angeles Fort Worth Houston Miami New Orleans New York City Philadelphia Phoenix Washington DC Fan ( cfm ) 800 1000 1000 1100 900 900 800 .
-
THE OAK RIDGE RESEARCH REACTOR: A FUNCTIONAL DESCRIPTION.
The second-floor rest rooms are vented through a duct, with air-intake registers of 400 cfm each, to an 800 - cfm fan which exhausts through a self- closing louvered opening in the east wall of the change room.
-
M4Q045-DA11-04 ebm-papst | Mouser
AC Fans CFM = 800 VAC=115 .
-
Modeling energy consumption of residential furnaces and boilers in U.S. homes
Fan Curves for 800 cfm Virtual Furnace Model . . . . . . . . . . . . . . . . . . . . . . . . .
-
http://dspace.mit.edu/bitstream/handle/1721.1/76540/02116148-MIT.pdf?sequence=2
II 18 x 24 fan coil unit 800 cfm .
-
Industrial Coatings | Ensure proper coating performance | Plant Services
Your cross-section area is 80 sq. ft., which when multiplied by the draft of 10 ft/min gives a theoretical fan capacity of 800 cfm .
-
Leakage diagnostics, sealant longevity, sizing and technology transfer in residential thermal distribution systems
For a 2 ton (7kW) AC system,with its rated fan flow of 800 cfm (0.45 kg/s).
-
Journal of Thermophysics and Heat Transfer > Aircraft Skin-Cooling Airflow Distribution
The flow rate for this test was 800 cfm and all of the fans were turned on.
-
Development of Refrigerant Change Indicator and Dirty Air Filter Sensor
ambient, 80ºF and 52% relative humidity indoor, with the indoor fan operated at 800 and 600 cfm , respectively.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2012-05-5559/SONG-DISSERTATION.pdf?sequence=1
Felt Xe-25 Aluminum Construction Rail Flexible Rubber Ducting 800 Watt Resistive Heater 400 cfm equipment fan Custom mounting bracket 1" DC Fan Custom Hard Anodized Fan Box 1/2"-3/4NPT Bronze Barbed Fitting 1/2" Brass Quick Release Fitting 1/8"-1/2NPT Chromed Brass …
Indicates content that may require registration and/or purchase.