-
Supplier: TelephoneStuff.com
Description: Wireless LAN access point compliant with the IEEE 802.11g standard. Delivers higher data rates of up to 54Mbps and is a highly secure, reliable, and easy-to-use wireless LAN solution for residential and business applications. Standard features include powerful
- Network Media: Wireless
-
Supplier: TelephoneStuff.com
Description: 2.4GHz IEEE 802.11b/g (draft) standard and 5GHz IEEE 802.11a standard compliant. Seamless roaming allows users to travel between Access Points without losing their network connection. Features: - Fully interoperable with IEEE 802.11a/b/g (draft) compliant products
- Network Media: Wireless
-
Supplier: TelephoneStuff.com
Description: Meru Dual Radio 802.11n Access Point with 1 a/b/g radio and 1 a/b/g/n radio. Radio Access Point Features: - Dual 802.11b/g and 802.11a software programmable radios - Simultaneously support 802.11b, 802.11g , 802.11a
- Network Media: Wireless
-
-
Supplier: TelephoneStuff.com
Description: /b/g devices allowing the WLAN to effectively meet bandwidth demands and support the highest possible wireless client density - Software upgradeable access point allows enterprises to reap the benefits of 802.11n wireless technology today, while providing
- Network Media: Wireless
-
Supplier: R. STAHL, Inc.
Description: IEEE 802.11a/b/g or 802.11n (up to 300 Mbit/s) - Standard Degree of protection IP66 For use from -30 ... +60 °C Individual WLAN or wireless solution for use with any device The WLAN Access Point enables wireless data transmission in hazardous
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: D-Link Systems, Inc.
Description: Overview The DAP-1665 Wireless AC1200 Dual Band Access Point is a fast and versatile solution for bringing wireless AC to an existing wired network, or extending the capabilities of an existing wireless network. The latest 802.11ac technology delivers
- Network Media: Wireless
-
Supplier: R. STAHL, Inc.
Description: Compact WLAN access point enables communication with portable devices such as barcode scanner, cameras, PDAs in Zone 2 / Div. 2 Open standard conforms to 802.11a/b/g (802.11 n on request) Robust and compact design for use in industrial environment
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: L-com, Inc.
Description: Extend your wireless coverage to the outdoors with the high-powered ENS1200, an 802.11a/b/g/n/ac 2x2 long-range Dual Band Wireless AC1200 Outdoor Access Point with speeds up to 300 Mbps on the 2.4 GHz and 866 Mbps on the 5 GHz frequency bands that functions
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: Cisco
Description: Gigabit speed, affordable pricing Your business can deliver wired and wireless Gigabit speed and guest access services that are affordable, highly secure, and reliable—without a hardware controller. The easy-to-deploy 300 Series wireless access points offer
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: Cisco
Description: -based configuration, and integrated setup wizard make them easy to use. High-speed wireless connectivity Standards-based 802.11ac and 802.11n enhances throughput and range to next-generation applications. Advanced security options Comprehensive security features include
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: Yokogawa Corporation of America
Description: YFGW510 Field Wireless Access Point is based on wireless communications standard ISA100.11a for industrial automation of International Society of Automation (ISA). This product has backbone router function based on ISA, and combining this with Field Wireless
- Form Factor: Desktop / Standalone
- Network Media: Wireless
-
Supplier: ZyXEL Communications, Inc.
Description: Upgrade Wireless Speed and Coverage for Home Networks The ZyXELWAP3205 Wireless N Access Point can easily extend wireless network coverage for multimedia streaming. Following the user-friendly installation wizard, you can easily set up the operating modes
-
Supplier: Cisco
Description: Get high-performance, highly secure connectivity Deliver business-class, high-capacity wireless LAN and guest access services that are highly secure and reliable, without a controller. Easy to deploy and use, these access points offer 802.11ac and
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: Cisco
Description: Power over Ethernet. Whether you are deploying standalone access points in a branch office or a comprehensive wired and wireless architecture, the 1140 Series offers excellent performance and interoperability with 802.11n standard devices certified by the Wi-Fi
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: D-Link Systems, Inc.
Description: Overview The DWL-8610AP Unified Wireless Concurrent Dual Band 802.11ac Access Point combines the cutting edge wireless speeds of 802.11ac with the unparalleled flexibility and scalability of D-Link’s Unified Wireless Solution. The DWL-8610AP is
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: D-Link Systems, Inc.
Description: Overview The DWL-8710AP is an outdoor Dual-Band 802.11n/ac Wi-Fi Access Point designed specifically for deployment in business and campus environments. Highly manageable and capable of blazing speeds, the DWL-8710AP integrates seamlessly into existing network
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: D-Link Systems, Inc.
Description: -6610AP Access Point to further its commitment to product quality and long-term customer confidence. 1 Maximum wireless signal rate derived from IEEE standard 802.11ac and 802.11n specifications. Actual data throughput will vary. Network conditions and
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: Ubiquiti Networks, Inc.
Description: Indoor 802.11n Access Point Available as three different Wi-Fi 802.11n models, the UniFi® AP is an Access Point ideal for deployment of high-performance wireless networks. Sleek Industrial Design Featuring a clean industrial design, the
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: Ubiquiti Networks, Inc.
Description: Outdoor 802.11n Access Point Featuring Wi-Fi 802.11n, the UniFi® AP-Outdoor is ideal for outdoor deployment. The UniFi AP-Outdoor+ model operates in the 2.4 GHz radio band, and the UniFi AP-Outdoor5 model operates in the 5 GHz radio band. Sleek Industrial
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: L-com, Inc.
Description: The EAP1750H leverages the breakthrough speed and performance 802.11ac for connecting to laptops and other devices that need to wirelessly stream HD video or transfer large files. The EAP1750H is an 802.11ac 3x3 Indoor Access Point. This high-powered ceiling mount
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: L-com, Inc.
Description: enterprises. The WDAP-1750AC supports IEEE 802.11a/b/g/n/ac dual band standards with 3T3R MIMO technology; therefore, it provides the wireless speed up to 450+1300Mbps, which is 24X faster than the 11a access point at 5GHz frequency and 8X faster than the
- Area Network Type: Local Area Network (LAN)
- Data Rate: 1.75 Gbps
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: TRENDnet Inc.
Description: High performance concurrent dual band Wireless AC access point AC1750: 1.3 Gbps Wireless AC + 450 Mbps Wireless N bands Access Point (AP), Client, Repeater, WDS, and WDS + AP modes Gigabit LAN port Connect devices with one-touch Wi-Fi Protected
- Network Media: Wireless
-
Supplier: Black Box
Description: Operates at speeds up to 300 Mbps. Reduces "dead spots" within the wireless coverage area. Even inexperienced users can set up a network environment within minutes. Compatible with IEEE 802.11b/g/n wireless network standard.
-
Supplier: Xirrus Inc.
Description: low cost, high performance 11ac access point that delivers superior value. Ideal for high performance/low complexity networks such as those in classrooms, hotel rooms, and small-to-medium enterprises. Choose between cloud-based or on-premise management. The X2 solution offers a
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: Xirrus Inc.
Description: With 802.11ac Wave 2 becoming the Wi-Fi operational standard, large venues can take advantage of the performance improvements multi-user MIMO (MU-MIMO) technology brings to high density environments. Xirrus XA4 Wave 2 High Density Access Points (APs) provide high Wi-Fi capacity
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: Advantech
Description: These access points WiFi enable M2M application devices with wireless access point and serial to Wi-Fi support. Integrated, compact, one-board modules provide advanced security, increased transmit power and receive sensitivity for superior range performance. OEMs
- Network Media: Wireless
-
Supplier: Henrich Electronics, Inc.
Description: Management Software via SNMP Protocol Applications 802.11g/n AP+802.11a/n/ac AP Point to Point and Point to Multi-Point Wireless Bridge Design for Hard-to-Wire Industrial Application
- Area Network Type: Local Area Network (LAN)
- Data Rate: 0.0540 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Desktop / Standalone
-
Supplier: L-com, Inc.
Description: Under the AP Mesh mode (in 2.4 GHz), the ENH1750EXT Wireless Outdoor Access Point can be used as a central connection hub for stations or clients that support IEEE 802.11b/g/n networks. Under this mode, the ENH1750EXT can be configured with the same Mesh SSID and
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: Aruba Wireless Networks
Description: Multifunctional and affordable Aruba 103 series wireless access points (APs) maximize mobile device performance in medium-density Wi-Fi environments while minimizing interference from cellular networks. These compact and cost-effective APs deliver wireless data rates up
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: Huawei Technologies Co., Ltd.
Description: Huawei AP8130DN-W is the latest-generation 802.11ac outdoor Access Point (AP) for use in large coverage scenarios (high-density stadiums, squares, pedestrian streets, and amusement parks) and bridging scenarios (wireless harbors, data backhaul, video surveillance, and
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
- Number of Channels: 256 #
-
Supplier: Larch Networks
Description: LN300HWX is a high-performance and highspeed outdoor 11ax 1800Mbps dual-band AP base station. It adopts the excellent and powerful industrial grade wifi6 QUALCOMM chip which supports both 2.4GHz and 5.8GHzdual-band. It equips 1 Gigabit WAN/LAN port,1 optical port. The maximum wireless
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Frequency Band: 2400 to 5800 MHz
- Network Media: Wireless
-
Supplier: Hewlett Packard Enterprise
Description: Multifunctional 360 Series outdoor 802.11ac Wave 2 access points deliver cost-effective, wireless connectivity for mobile and IoT devices in educational, enterprise, retail, and industrial settings. Able to survive in harsh outdoor environments, the 360 Series can
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Desktop / Standalone
- Network Media: Wireless
-
Supplier: RS Components, Ltd.
Description: The DWL-6600AP Unified N Dual-band PoE Access Point is a best-in-class indoor access point designed specifically for business-class environments. With high data transmission speeds and access point load balancing, the DWL-6600AP offers high-quality
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: The AW900xTR is a robust and reliable product that allows you to build non-line-of-sight, point-to-point and point-to-multipoint wireless Ethernet connections that connect “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones,
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
- Number of Channels: 12 #
-
Supplier: Aruba Wireless Networks
Description: Innovative and aesthetically-design ed, our 270-series outdoor APs deliver fast and reliable 802.11ac Wi-Fi performance under any weather conditions. The three-stream 270 series also enables 802.11n mobile devices to operate up to three-times faster at the same distance from the
- Equipment Type: Access Points
- Form Factor: Desktop / Standalone
- Network Media: Wireless
Find Suppliers by Category Top
Featured Products Top
-
precision switch capability in an ultra-compact form factor. End applications include Wi-Fi routers, residential gateways, enterprise access points and client devices. Skyworks' new 802.11ax solutions: • SKY85331-11 High-power 2 GHz Front-end Module • SKY85337-11 Mid-power 2 (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
The PRM2144X is a complete wireless adapter module supporting the IEEE 802.11ad standard with advanced features for long range, outdoor applications. It utilizes the Peraso X720 IEEE 802.11ad 60 GHz phased array chipset which includes a baseband processor and a high-power mmWave beamforming (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
Skyworks is pleased to introduce the SKY85726-11, a 3.3V 5 GHz front-end solution for enterprise 802.11ax applications including access points, routers and gateways. This fully-integrated module features a logarithmic power detector supporting wide dynamic ranges and low power consumption (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc. -
-developed linear sensor and Bluetooth® wireless technology, providing greater ease of use and durability, and allowing for testing in "closed door" manufacturing, where access for wiring can raise safety and procedural issues. The new design also allows testing in 3 orthogonal planes through a (read more)
Browse Datasheets for Renishaw -
accurate dew/frost point measurement Drift free and certified against NIST traceable standards Best in class air cooled temperature depression Automatic Balance Control mode provides correction for optics contaminants Easy sensor access and serviceability Multiple interface options are standard Fan or liquid cooled sensors are available for low dew/frost point measurement (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Edgetech Instruments Inc. -
With its reversible, articulating head and slim profile design, Lowell’s Model 8E 2-in-1 double socket wrench lets workers quickly access nuts in tight spots. Two hex socket size combos are available: 1-1/4″ x 1-1/16″ and 1-1/8″ x 15/16.” Their 12-point design makes (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Worcester, MA, February 8, 2021 – With its reversible, articulating head and slim profile design, Lowell’s Model 8E 2-in-1 double socket wrench lets workers quickly access nuts in tight spots. Two hex socket size combos are available: 1-1/4″ x (read more)
Browse Torque Wrenches Datasheets for Lowell Corporation -
features including proprietary cell design; accuracy of ±1% of READING, ±0.2% at calibration point; KCl, NaCl and 442 Natural Water™modes for diverse applications; automatic temperature compensation to 25° Celsius; autoranging capabilities for increased measurement resolution (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
B+B SmartWorx, powered by Advantech, Releases Wzzard Mesh Gen 2: Low-Power, Low-Cost Wireless Sensing for Environmental and Energy Monitoring B+B SmartWorx, powered by Advantech, has announced the release of its Wzzard Mesh Gen 2 Wireless Sensing Solution, offering (read more)
Browse Internet of Things (IoT) Software Datasheets for Advantech -
KEY PRODUCT MESSAGING Suitable for all legacy, current and expected future WLAN applications including: Wi-Fi 7 (802.11be), Wi-Fi 6E (802.11ax), Wi-Fi 6 (802.11ax), Wi-Fi 5 (802.11ac), Wi-Fi 4 (802.11n), Wi-Fi 1-3 (802.11b (read more)
Browse Antennas Datasheets for TE Connectivity
More Information Top
-
PDF - Ruckus ZoneFlex 7762 Wireless Access Point
Ruckus ZoneFlex 7762 Outdoor Dual-Band 802 . 11n Wireless Access Point .
-
Bill of Materials - Ruckus ZoneFlex 7762
Ruckus ZoneFlex 7762 Outdoor Dual-Band 802 . 11n Wireless Access Point .
-
Shopping - Best Prices On The HP (Hewlett-Packard) ProCurve MSM410 IEEE 802.11n 54 Mbps Wireless Access Point - ISM Band - UNII Band (3 x Antennas - 1 x Networ...
HP ProCurve offers intelligent 802 . 11n wireless Access Points from our single radio n/a/b/g to our dual n/a/b/g + a/b/g Access Point.
-
http://www.cisco.com/en/US/prod/collateral/routers/ps9923/ps10852/DS_C78-590161-00_de.pdf
Sie bietet einen 802 . 11n Wireless Access Point mit hoher Geschwindigkeit, einen Switch mit 4 Ports, einen intuitiven browserbasierten Gerätemanager und unterstützt die Cisco FindIT Network Discovery Utility – all dies zu einem äußerst attraktiven Preis.
-
Wireless Access Points - Cisco
▪ Dual-radio, 802 . 11n wireless access point with 2x2 MIMO .
-
Cisco RV110W Wireless-N VPN Firewall - Cisco
The Cisco RV110W combines wired and wireless connectivity for small offices and remote workers with a high-speed, 802 . 11n wireless access point ; a 4-port 10/100 Mbps Fast Ethernet switch; an intuitive, browser-based device manager; and support for the Cisco …
-
PDF - AeroHive Networks HiveAP 330 Access Point
The Aerohive Networks HiveAP 330 is an 802 . 11n wireless access point which according to the company, “is an enterprise-grade, two radio (3x3) three stream MIMO 802.11n solution, capable of 450Mbps data rates.” .
-
Wireless Networking
LongSpan™ Wireless Ethernet Extender Pure Networking™ 802 . 11n Wireless Access Point SmartPath™ Enterprise Wireless System .
-
Omnitron OmniConverter GPoE+/S - fiber media converter - 1 Gbps | Softchoice
The GPoE+/S model supports PoE+ (IEEE 802.3at) and provides up to 25.5W per port for more demanding PDs such as video conferencing equipment, PTZ (pan-tilt-zoom) cameras and 802 . 11n wireless access points .
-
Omnitron OmniConverter GPoE+/S - fiber media converter - 1 Gbps | Softchoice
The GPoE+/S model supports PoE+ (IEEE 802.3at) and provides up to 25.5W per port for more demanding PDs such as video conferencing equipment, PTZ (pan-tilt-zoom) cameras and 802 . 11n wireless access points .